- Packaging
- Series
- Tolerance
- Package / Case
- Features
- Resistance
- Temperature Coefficient
- Operating Temperature
- Size / Dimension
- Composition
- Failure Rate
- Height Seated (Max)
Attribute column
Manufacturer
Global Specialties Test Leads - Banana, Meter Interface
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT2151-200-9 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±50ppm/°C | 7.5 Ohms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT2075-10-4 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 226 Ohms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT2147-10-9 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 221 Ohms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT2996-25-5 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 2.21 kOhms | Wirewound | 2W | R (0.01%) | Military, Moisture Resistant | -- | ||
![]() CT3751-200-4 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | Active | 2 | ±25ppm/°C | 796 kOhms | Metal Film | 0.25W, 1/4W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2148-50-5 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 1.040 L (3.56mm x 26.42mm) | ±1% | Active | 2 | ±200ppm/°C | 10 MOhms | Metal Oxide Film | 2.5W | -- | Flame Proof, High Voltage, Safety | -- | ||
![]() CT2060-10-0 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 225°C | Bulk | RNX | 0.140 Dia x 0.540 L (3.56mm x 13.72mm) | ±5% | Active | 2 | ±100ppm/°C | 620 kOhms | Metal Oxide Film | 1.2W | -- | Flame Proof, High Voltage, Safety | -- | ||
![]() CT2162-200-0 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 180°C | Tape & Reel (TR) | ROX | 0.310 Dia x 0.800 L (7.87mm x 20.32mm) | ±1% | Active | 2 | ±200ppm/°C | 499 kOhms | Metal Oxide Film | 3W | -- | Flame Retardant Coating, High Voltage, Safety | -- | ||
![]() CT2330 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | Active | 2 | ±25ppm/°C | 27.4 Ohms | Metal Film | 0.25W, 1/4W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2996-25-6 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 20.8 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2147-25-6 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 4.02 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2176-200-0 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 3.2 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2551-50-7 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 36.5 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2301 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 71.5 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2148-25-9 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 80.6 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2151-50-2 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 75.9 kOhms | Metal Film | 0.125W, 1/8W | R (0.01%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2176-50-2 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | Active | 2 | ±50ppm/°C | 300 Ohms | Metal Film | 0.25W, 1/4W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT3637-25-0 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | 665 kOhms | Metal Film | 0.125W, 1/8W | S (0.001%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2062-25-5 Global Specialties | In Stock | - | - | Axial | Axial | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | 10 kOhms | Metal Film | 0.1W, 1/10W | R (0.01%) | Military, Moisture Resistant, Weldable | -- | ||
![]() CT2147-100-2 Global Specialties | In Stock | - | - | Axial | Axial | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±650ppm/°C | 348 mOhms | Wirewound | 3W | R (0.01%) | Military, Moisture Resistant | -- |