- Tolerance
- Composition
- Part Status
- Resistance
- Temperature Coefficient
- Failure Rate
- Features
- Height Seated (Max)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Global Specialties Test Leads - Oscilloscope Probes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Dielectric Material | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Capacitance | Failure Rate | Features | Height Seated (Max) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT4072 Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±25ppm/°C | 21 Ohms | Metal Film | 0.1W, 1/10W | - | S (0.001%) | Military, Moisture Resistant, Weldable | -- | - | ||
![]() CT4028 Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±50ppm/°C | 1.18 Ohms | Wirewound | 3W | - | S (0.001%) | Military, Moisture Resistant | -- | - | ||
![]() GE2522 Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 1 MOhms | Metal Film | 1W | - | M (1%) | Military, Moisture Resistant, Weldable | -- | - | ||
![]() CT4202 Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±50ppm/°C | 1.1 Ohms | Wirewound | 2W | - | R (0.01%) | Military, Moisture Resistant | -- | - | ||
![]() CT3290RA-PRO Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 1.27 kOhms | Wirewound | 2W | - | R (0.01%) | Military, Moisture Resistant | -- | - | ||
![]() CT3688 Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR80S | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | Active | 2 | ±20ppm/°C | 60.4 Ohms | Wirewound | 2W | - | R (0.01%) | Military, Moisture Resistant | -- | - | ||
![]() GE2521SA Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | Active | 2 | ±25ppm/°C | 750 kOhms | Metal Film | 0.25W, 1/4W | - | S (0.001%) | Military, Moisture Resistant, Weldable | -- | - | ||
![]() CT2677ARA Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | ±50ppm/°C | 3.65 kOhms | Metal Film | 0.125W, 1/8W | - | S (0.001%) | Military, Moisture Resistant, Weldable | -- | - | ||
![]() GE3225 Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.800 L (7.87mm x 20.32mm) | ±10% | Active | 2 | ±200ppm/°C | 20 kOhms | Metal Oxide Film | 3W | - | -- | Flame Retardant Coating, High Voltage, Safety | -- | - | ||
![]() GE1521 Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | 576 kOhms | Metal Film | 0.125W, 1/8W | - | S (0.001%) | Military, Moisture Resistant, Weldable | -- | - | ||
![]() GE4521RA Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | 147 kOhms | Metal Film | 0.1W, 1/10W | - | S (0.001%) | Military, Moisture Resistant, Weldable | -- | - | ||
![]() CT4076-NA Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 1.290 L (3.56mm x 32.77mm) | ±1% | Active | 2 | ±200ppm/°C | 20 MOhms | Metal Oxide Film | 3W | - | -- | Flame Proof, High Voltage, Safety | -- | - | ||
![]() GE2511RA Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 3.4 MOhms | Metal Film | 0.25W, 1/4W | - | R (0.01%) | Military, Moisture Resistant, Weldable | -- | - | ||
![]() CT3681 Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | Active | 2 | ±25ppm/°C | 920 kOhms | Metal Film | 0.25W, 1/4W | - | S (0.001%) | Military, Moisture Resistant, Weldable | -- | - | ||
![]() CT2703 Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±400ppm/°C | 715 mOhms | Wirewound | 3W | - | R (0.01%) | Military, Moisture Resistant | -- | - | ||
![]() CT4068-NA Global Specialties | In Stock | - | - | Axial | Axial | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±25ppm/°C | 20 Ohms | Metal Film | 0.1W, 1/10W | - | S (0.001%) | Military, Moisture Resistant, Weldable | -- | - | ||
![]() CT2840 Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT4205 Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT2982B Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GE2502 Global Specialties | In Stock | - | - | - | - | Tantalum | Non-Compliant | 50 V | - | - | - | - | 5 % | - | - | - | - | - | - | 10 nF | - | - | - | Lead Free |