- Packaging
- Program Memory Size
- Architecture
- Base Product Number
- Clock Freq
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Device Core Size
- Device Input Clock Speed
- Device Million Instructions per Second
Attribute column
Manufacturer
Grayhill Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Clock Freq | Data Converters | Device Core Size | Device Input Clock Speed | Device Million Instructions per Second | Mfr | Mounting | Number of I/Os | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package | Package Type | Product Status | Programmable | Rad Hardened | RoHS | Operating Temperature | Packaging | Series | Termination | Gender | Orientation | Pin Count | Number of Contacts | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Architecture | EEPROM Size | Format |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 105-0606-001 Grayhill | In Stock | - | - | - | Through Hole | 56-SDIP (0.600, 15.24mm) | 56-PSDIP | MC908 | - | A/D 10x10b | - | - | - | Freescale Semiconductor | - | 36 | - | - | - | - | - | - | - | Tube | - | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | HC08 | - | - | - | - | - | Internal | 8MHz | 768 x 8 | 4.5V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 16KB (16K x 8) | SCI, SPI | - | - | - | ||
![]() 967558-2 Grayhill | In Stock | - | - | - | - | - | - | - | 900(MHz) | - | 32(b) | 900(MHz) | 7200(MIPS) | - | Surface Mount | - | 1.26(V) | 1.14(V) | 1.2(V) | -40C to 90C | 90C | -40C | Industrial | - | FCBGA | - | Yes | No | - | - | Tray | - | - | - | - | 529 | - | - | - | - | - | - | - | - | - | 64KB(kB) | - | Advanced VLIW | - | Fixed Point | ||
![]() 22L006 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASM,PENCILTUBE Grayhill | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | Solder | Female | Straight | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - |