- Brand
- ElectricalLife
- Factory Lead Time
- Ihs Manufacturer
- Manufacturer Part Number
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Product Category
- Product Type
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Grayhill Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Current Rating (Amps) | Voltage - Supply | Number of Functions | Ingress Protection | Reach Compliance Code | Output | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Panel Cutout Dimensions | Configuration | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Optoelectronic Device Type | Switch Type | Operating Force | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Action | Features | Functions, Extra | Product Category | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 34DWMSP31B4M7QT Grayhill | In Stock | - | - | 18 Weeks | - | NO | THROUGH HOLE-RIGHT ANGLE | Grayhill | - | 30000 Cycle(s) | - | GRAYHILL INC | 34DWMSP31B4M7QT | - | 85 °C | -30 °C | - | ROHS COMPLIANT | Active | - | 5.64 | Details | Yes | - | - | - | e4 | Yes | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8536.50.90.65 | Switches | - | - | - | - | compliant | - | - | - | 9.27 mm | 6 mm | - | SPDT | - | - | 3 A | EPOXY TERMINAL SEALED; IP67 | 28 V | SOLDER | - | - | TOGGLE SWITCH | - | Toggle Switches | 3 A | - | - | 125 V | LATCHED | - | - | Toggle Switches | 8.13 mm | ||
![]() 60AR18-8-100C Grayhill | 2136 |
| - | 14 Weeks | Panel Mount | - | - | Grayhill | Silver (Ag) | 500,000 Cycles | 1 | GRAYHILL INC | 60AR18-8-100C | Grayhill Inc. | 85 °C | -40 °C | Bulk | - | Active | Active | 5.82 | - | - | 5 V | -40°C ~ 85°C | 60AR | - | - | - | Joystick, 3 - Axis | - | - | Encoders | 10mA (DC) | 5VDC | 1 | - | compliant | Digital (Mechanical Switch, Pulse) | Phosphor Bronze | Cable with Connector | - | - | Flatted (6.35mm Dia) | 360° Rotational, 8-Way Directional, Center Select | Circular - 17.25mm Dia | SINGLE, 2 CHANNELS | - | - | - | - | 500,000 Cycles | ROTARY POSITION ENCODER | - | 400gf | Encoders | - | - | - | - | - | - | - | Encoders | - |