- Contact Finish Mating
- Contact Material - Mating
- Contact Material - Post
- Contact Materials
- Depth
- Features
- Housing Material
- Insulation Materials
- Lead Length
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
Grayhill Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Gender | Orientation | Depth | Reach Compliance Code | Number of Contacts | Contact Finish - Post | Lead Length | Termination Post Length | Features | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22-16-4 Grayhill Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | TO-5 | 4 | Thermoplastic, Glass Filled | 4 (Round) | Beryllium Copper | Beryllium Copper | Gold | Copper | Thermoplastic | Bulk | 2015 | 22 | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Transistor, TO-5 | - | Straight | 10.16mm | - | 4 | - | 3.175mm | 0.125 3.18mm | Closed Frame | 10.16mm | 10.2mm | No | RoHS Compliant | Lead Free | ||
![]() 22-11 Grayhill Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | 4 (Round) | Beryllium Copper | Beryllium Copper | Gold | Copper | Thermoplastic | Bulk | - | 22 | - | Obsolete | 1 (Unlimited) | Solder | - | Transistor | Female | Straight | 8.89mm | - | 4 | Gold | 3.175mm | 0.125 3.18mm | Closed Frame | - | - | - | RoHS Compliant | Lead Free | ||
![]() 22-16-3 Grayhill Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | 3 (Round) | Beryllium Copper | Beryllium Copper | Gold | Copper | Thermoplastic | Bulk | 2003 | 22 | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Transistor | Female | Straight | 10.16mm | unknown | 3 | - | 3.175mm | 0.125 3.18mm | Closed Frame | 10.16mm | - | - | RoHS Compliant | - | ||
![]() 22-16-2 Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | 3 (Round) | Beryllium Copper | Beryllium Copper | Gold | Copper | Thermoplastic | Bulk | 2003 | 22 | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Transistor | Female | Straight | 10.16mm | - | 3 | - | 3.175mm | 0.125 3.18mm | Closed Frame | 10.16mm | - | No | RoHS Compliant | - |