- Factory Lead Time
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Series
- Type
- HTS Code
- Height Seated (Max)
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill Interface - Sensor and Detector Interfaces
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Built in Switch | Encoder Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GH65C11-C-SS Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | Surface Mount | - | - | 20-SSOP | Commercial grade | -40°C~85°C | - | 2007 | 65 | no | Active | 1 (Unlimited) | 20 | PC Pin | Interface | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | 1.27mm | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | Incremental, Quadrature | 6V | - | 3.3/5V | - | - | Optical | 6V | 3V | 1.99mm | 7.2mm | 5.29mm | RoHS Compliant | Lead Free | ||
![]() GH65C11-C-SO Grayhill Inc. | 50 |
| Datasheet | 16 Weeks | PCB, Through Hole | Surface Mount | SOIC | - | 18-SOIC | - | 0°C~70°C | - | 2007 | 65 | no | Active | 1 (Unlimited) | 18 | PC Pin | Interface | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | 1.27mm | NOT SPECIFIED | 18 | R-PDSO-G18 | Not Qualified | Incremental, Quadrature | 6V | 6V | 3.3/5V | 3V | Yes | Optical | - | - | 2.642mm | 11.5445mm | 7.506mm | RoHS Compliant | Contains Lead | ||
![]() GH65C11-C-PD Grayhill Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | - | - | 0°C~70°C | Tube | 2007 | 65 | no | Active | 1 (Unlimited) | 18 | - | Interface | 8542.39.00.01 | DUAL | - | NOT SPECIFIED | 1 | 4.5V | 2.54mm | NOT SPECIFIED | 18 | - | Not Qualified | - | 6V | - | 3.3/5V | - | - | - | 6V | 3V | 4.064mm | 22.987mm | 7.62mm | RoHS Compliant | Lead Free | ||
![]() GH65C11-C-SS-1 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | - | - | 20-SSOP | - | -40°C~85°C | - | - | 65 | - | Active | - | - | - | Interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |