- Series
- Color
- Style
- Type
- Current-Input
- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- Published
- RoHS Status
- Voltage - Output
- Mount
Attribute column
Manufacturer
Grayhill I/O Relay Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Current-Input | Voltage-Input | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Style | Approval Agency | Housing Color | Current - Output | Throw Configuration | Voltage - Output | Turn On Time | Max Input Voltage (DC) | Min Input Voltage (DC) | Turn Off Time | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70G-IAC15 Grayhill Inc. | In Stock | - | - | 9 Weeks | - | - | 8mA | 120VAC | 2010 | 70 | Obsolete | 1 (Unlimited) | - | AC Input Module | - | - | Yellow | G5 | - | - | 10mA | - | 15VDC | 20ms | - | - | 20ms | - | - | Hold Down Screw, Status LED(s) | - | - | - | - | - | ||
![]() 73G-IVAC120 Grayhill Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Module | - | - | 2007 | 73 | Obsolete | 1 (Unlimited) | PC Pins | Analog Input Module | 60°C | 0°C | Blue | G5 | CE, CSA, UL | Blue | - | SPST | - | - | - | - | - | 28V | 140V | - | 55.9mm | 48.3mm | 11.7mm | Non-RoHS Compliant | Exempt | ||
![]() 73L-ITR4100 Grayhill Inc. | In Stock | - | Datasheet | - | - | Module | - | - | 2003 | 73 | Obsolete | 1 (Unlimited) | - | Analog Input Module | - | - | Gray | OpenLine® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Exempt | ||
![]() 73G-IV1 Grayhill Inc. | In Stock | - | Datasheet | - | Through Hole | Module | - | - | 2003 | 73 | Obsolete | 1 (Unlimited) | PC Pins | Analog Input Module | 60°C | 0°C | Blue | G5 | CE, CSA, UL | Blue | - | SPST | - | - | 1V | 0V | - | - | - | - | 55.9mm | 48.3mm | 11.7mm | Non-RoHS Compliant | Lead Free | ||
![]() 73G-ITP590 Grayhill Inc. | In Stock | - | - | 8 Weeks | - | Module | - | - | 2012 | 73 | Obsolete | 1 (Unlimited) | - | Analog Input Module | - | - | Blue | G5 | - | - | - | SPST | - | - | - | - | - | - | - | - | 55.9mm | 48.3mm | 11.7mm | Non-RoHS Compliant | Exempt |