- Output Type
- Series
- Termination Style
- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Orientation
- Rotational Life (Cycles Min)
- Pulses per Revolution
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Grayhill Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Bushing Material | Bushing Size | Category | Contact Materials | Detents | ElectricalLife | Encoder Code | Factory Pack QuantityFactory Pack Quantity | Index Output | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Detents | Package | Part # Aliases | Product Status | Programmable | Rad Hardened | RoHS | Shaft Diameter (mm) | Shaft Style | Shaft Type | Unit Weight | Usage Level | With Switch | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Voltage - Supply | Orientation | Number of Functions | Current Rating | Pin Count | Termination Style | Lead Pitch | Actuator Type | Output Type | Lead Length | Operating Supply Voltage | Contact Resistance | Configuration | Insulation Resistance | Number of Channels | Cable Length | Power Dissipation | Mechanical Life | Optoelectronic Device Type | Contact Current Rating | Number of Decks | Resolution | Bushing Thread | Terminal Type | Hole Diameter | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product | Nominal Supply Voltage (DC) | Shaft Diameter | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25LB22-H Grayhill Inc. | 105 |
| - | 20 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | 25L | - | e3 | yes | Active | 1 (Unlimited) | PC Pins | - | Tin (Sn) | 85°C | -65°C | - | - | - | Vertical | 1 | 1.5mA | - | PC Pin | - | 1/4 Dia Flatted End | Hexadecimal (Absolute) | - | - | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | No | Mechanical | Yes | 16 | 100K | - | 14V | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 62A22-02-P Grayhill Inc. | 40 | - | Datasheet | 16 Weeks | Brass, Tin | PCB, Panel, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1998 | 62A | - | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 85°C | -40°C | - | - | - | User Selectable | 1 | - | - | PC Pin | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | 10Ohm | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | Yes | 16 | 1M | - | 5V | - | 12.7mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() 26ASD45-01-1-AJS Grayhill Inc. | 143 | - | Datasheet | 20 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | 26 | - | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | Gold (Au) | 85°C | -40°C | - | - | - | Vertical | 1 | 10mA | - | PC Pin | - | 1/8 Dia Flatted End | Octal (Absolute) | - | - | 500mOhm | - | 1GOhm | 4 | - | - | - | ROTARY POSITION ENCODER | - | - | 0.5 B | - | - | 12.7 mm | No | Mechanical | Yes | 8 | 25K | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 62A11-02-040CH Grayhill Inc. | 14 |
| - | 16 Weeks | - | Panel, Surface Mount | Panel Mount | 6 | Aluminium, Stainless Steel, Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | 62A | - | e3 | yes | Active | 1 (Unlimited) | Connector | - | Tin (Sn) | 85°C | -40°C | - | 5V | - | User Selectable | 1 | 10mA | - | Cable with Connector | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | 5V | 10Ohm | - | - | 2 | 101.6mm | 150mW | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | Yes | 32 | 1M | - | 5V | - | - | - | RoHS Compliant | - | ||
![]() 62SG11-M5-060C Grayhill Inc. | 44 |
| - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | 62SG | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5V | User Selectable | - | - | - | Cable with Connector | - | 6.32mm Dia Flatted End | Gray Code (Absolute) | - | - | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | No | Incremental | Yes | 32 | 1M | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 62A11-01-020S Grayhill Inc. | 25 |
| - | 16 Weeks | - | Panel | Panel Mount | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | 62A | - | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | Tin (Sn) | 85°C | -40°C | - | - | - | User Selectable | 1 | - | - | Cable Leads | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | No | Optical | Yes | 32 | 1M | - | 5V | - | - | - | RoHS Compliant | Lead Free | ||
![]() 26ASD22-01-1-AJS Grayhill Inc. | 409 | - | - | 20 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | Gold | - | 25000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | 26 | - | e4 | yes | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -40°C | - | - | - | Vertical | 1 | 10mA | - | PC Pin | - | 1/8 Dia Flatted End | Hexadecimal (Absolute) | - | - | 500mOhm | - | 1GOhm | 4 | - | - | - | ROTARY POSITION ENCODER | 200mA | 1 | 0.5 B | - | - | 12.7 mm | No | Mechanical | Yes | 16 | 25K | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 62S11-M5-050C Grayhill Inc. | 42 |
| - | 16 Weeks | Tin | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | 2003 | 62S | - | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | 85°C | -40°C | - | - | - | Vertical | 1 | 25mA | - | Cable with Connector | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | 5V | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | Yes | 32 | 1M | - | 5V | - | - | - | RoHS Compliant | Lead Free | ||
![]() 26GSD22-01-1-AJS Grayhill Inc. | 374 |
| - | 20 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | 26 | - | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Grey | - | - | Vertical | 1 | - | - | PC Pin | - | 1/8 Dia Flatted End | Gray Code (Absolute) | - | - | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | 50mA | - | - | - | - | - | No | Mechanical | Yes | 16 | 25K | - | - | - | - | - | RoHS Compliant | - | ||
![]() 61B22-01-02-060 Grayhill Inc. | 17 |
| Datasheet | 16 Weeks | Lead, Tin | Panel | Panel Mount | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | 2003 | 61B | - | - | yes | Active | 1 (Unlimited) | Cable | - | - | 85°C | -40°C | - | 5V | - | Vertical | 1 | 30mA | - | Cable with Connector | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | 5V | 10Ohm | SINGLE, 2 CHANNELS | - | - | 152.4mm | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | Yes | 16 | 1M | - | 5V | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 61B11-01-01-030 Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | 61B | - | - | no | Active | 1 (Unlimited) | Cable | - | - | 85°C | -40°C | - | - | - | Vertical | 1 | - | - | Cable with Connector | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | 2 | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | No | Optical | Yes | 32 | 1M | - | 5V | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 62NG515-BL5-RAC Grayhill Inc. | 14 |
| - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | 62NG | - | e3 | yes | Active | Not Applicable | - | - | Tin (Sn) | - | - | - | - | 5V | User Selectable | - | - | - | PC Pin | - | 6mm Dia Flatted End | Quadrature, 2-Bit | - | - | - | - | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | Yes | 24 | 1M | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 68A225Q-H0S-02C Grayhill, Inc. | 47 |
| - | - | - | - | Panel Mount | - | - | Zinc | 9.53 mm x 7.92 mm | - | - | - | - | - | 1 | - | + 85 C | Grayhill Inc. | - 40 C | - | Panel Mount | 16 Detent | Bulk | - | Active | - | - | Details | - | - | D / Flatted | - | - | Without Switch | - | - | 68A | - | - | - | - | - | - | Incremental | - | - | - | - | - | 4.5V ~ 5.5V | User Selectable | - | - | - | Connector | - | 1/4 Dia Flatted End | Quadrature | - | 5 VDC | - | - | - | 2 Channel | - | - | - | - | - | - | - | 3/8-32 UNEF-2A | - | - | No | Magnetic | Yes | - | 1M | Hall Effect Encoders | - | 6.34 mm | - | - | - | - | ||
![]() 68A225Q-L9S-02C Grayhill, Inc. | 26 |
| - | - | - | - | Panel Mount | - | - | Zinc | 9.53 mm x 7.92 mm | - | - | - | - | - | 1 | - | + 85 C | Grayhill Inc. | - 40 C | - | Panel Mount | 16 Detent | Bulk | - | Active | - | - | Details | - | - | D / Flatted | 1.052134 oz | - | Pushbutton Switch | - | - | 68A | - | - | - | - | - | - | Incremental | - | - | - | - | - | 4.5V ~ 5.5V | User Selectable | - | - | - | Connector | - | 1/4 Dia Flatted End | Quadrature | - | 5 VDC | - | - | - | 2 Channel | - | - | - | - | - | - | - | 3/8-32 UNEF-2A | - | - | Yes | Magnetic | Yes | - | 1M | Hall Effect Encoders | - | 6.34 mm | - | - | - | - | ||
![]() 68A225Q-H9S-02C Grayhill, Inc. | 34 |
| - | - | - | - | Panel Mount | - | - | Zinc | 9.53 mm x 7.92 mm | - | - | - | - | - | 1 | - | + 85 C | Grayhill Inc. | - 40 C | - | Panel Mount | 16 Detent | Bulk | - | Active | - | - | Details | - | - | D / Flatted | - | - | Pushbutton Switch | - | - | 68A | - | - | - | - | - | - | Incremental | - | - | - | - | - | 4.5V ~ 5.5V | User Selectable | - | - | - | Connector | - | 1/4 Dia Flatted End | Quadrature | - | 5 VDC | - | - | - | 2 Channel | - | - | - | - | - | - | - | 3/8-32 UNEF-2A | - | - | Yes | Magnetic | Yes | - | 1M | Hall Effect Encoders | - | 6.34 mm | - | - | - | - | ||
![]() 68A225Q-L0S-02C Grayhill, Inc. | In Stock | - | - | - | - | - | Panel Mount | - | - | Zinc | 9.53 mm x 7.92 mm | - | - | - | - | - | 1 | - | + 85 C | Grayhill Inc. | - 40 C | - | Panel Mount | 16 Detent | Bulk | - | Active | - | - | Details | - | - | D / Flatted | - | - | Without Switch | - | - | 68A | - | - | - | - | - | - | Incremental | - | - | - | - | - | 4.5V ~ 5.5V | User Selectable | - | - | - | Connector | - | 1/4 Dia Flatted End | Quadrature | - | 5 VDC | - | - | - | 2 Channel | - | - | - | - | - | - | - | 3/8-32 UNEF-2A | - | - | No | Magnetic | Yes | - | 1M | Hall Effect Encoders | - | 6.34 mm | - | - | - | - | ||
![]() 62A22-02-060C Grayhill Inc. | 69 |
| - | 16 Weeks | - | Panel, Surface Mount | Panel Mount | 6 | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1998 | 62A | - | e3 | yes | Active | 1 (Unlimited) | Connector | - | Tin (Sn) | 85°C | -40°C | - | 5V | - | User Selectable | 1 | 30mA | - | Cable with Connector | 50μm | 1/4 Dia Flatted End | Quadrature (Incremental) | 152mm | - | 10Ohm | - | - | 2 | 152.4mm | 150mW | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | Yes | 16 | 1M | - | 5V | - | 12.7mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() 62A15-02-060C Grayhill Inc. | 49 |
| Datasheet | 16 Weeks | - | Panel, Surface Mount | Panel Mount | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | 62A | - | e3 | yes | Active | 1 (Unlimited) | Connector | - | Tin (Sn) | 85°C | -40°C | - | 5V | - | User Selectable | 1 | 10mA | - | Cable with Connector | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | 5V | - | - | - | 2 | 152.4mm | 150mW | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | Yes | 24 | 1M | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 26GSD22-01PAJS Grayhill, Inc. | 80 |
| - | - | - | - | - | - | - | Metal | 1/4 in x 1/4 in | Mechanical Encoder | - | Yes | - | Gray | 25 | Not Indexed | + 85 C | - | - 40 C | Panel Mount | PCB Mount | 16 Detent | - | 26GSD22-01-1-AJS | - | No | No | Details | 3.18(mm) | Flat | D / Flatted | 0.754745 oz | - | Without Switch | - | - | 26 | 1/2 in | - | - | - | - | - | Absolute | - | - | - | - | - | - | - | - | - | 4 | PC Pin | - | - | 4 bit Gray Code | - | - | - | - | - | 4 Channel | - | - | - | - | - | - | 16 PPR | 1/4-28 UNF-2A | PC PIN | - | - | - | - | - | - | Optical Encoders | - | 3.18 mm | - | - | - | - | ||
![]() 60A18-8-060S Grayhill Inc. | In Stock | - | Datasheet | 14 Weeks | Bronze, Lead, Tin | Panel | Panel Mount | 8 | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | 60A | - | e3 | yes | Active | 1 (Unlimited) | Cable | - | Tin (Sn) | 85°C | -40°C | - | - | 4.75V~5.25V | Vertical | 1 | - | - | Cable with Connector | - | 1/8 Dia Flatted End | Quadrature (Incremental) | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | 1e+06 cycles | ROTARY POSITION ENCODER | 20mA | - | - | - | - | - | - | Optical | Yes | 20 | 1M | - | - | - | - | - | RoHS Compliant | Lead Free |