- Output Type
- Series
- Termination Style
- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Orientation
- Rotational Life (Cycles Min)
- Pulses per Revolution
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Grayhill Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Orientation | Number of Functions | Reach Compliance Code | Termination Style | Actuator Type | Output Type | Configuration | Optoelectronic Device Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62T22-M7-030C Grayhill Inc. | 7 |
| - | 16 Weeks | - | Panel | Panel Mount | - | 16 | - | - | 2010 | 62T | - | - | Active | 1 (Unlimited) | Connector | - | - | - | - | 5V | Vertical | - | - | Cable with Connector | Thumb Scroll | Quadrature (Incremental) | - | - | Yes | Optical | Yes | 16 | 1M | RoHS Compliant | ||
![]() 62AG15-H5-P Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | PCB, Through Hole | - | - | - | - | - | 62AG | - | - | Active | - | - | - | - | - | - | 5V | Vertical | - | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | Optical | Yes | 24 | 1M | RoHS Compliant | ||
![]() 61KS50-060 Grayhill Inc. | 7 |
| - | 16 Weeks | - | - | Panel Mount | - | - | 85°C | -40°C | - | 61K | - | yes | Active | - | - | - | - | - | - | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | No | 50 | 10M | RoHS Compliant | ||
![]() 62VG11-H9-040C Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | - | 85°C | -40°C | - | 62VG | - | - | Active | - | - | - | - | - | - | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 32 | 1M | RoHS Compliant | ||
![]() 62AG22-L5-040S Grayhill Inc. | 14 |
| - | 16 Weeks | - | - | Panel Mount | - | - | 85°C | -40°C | - | 62AG | - | - | Active | - | - | - | - | - | - | 5V | Vertical | 1 | - | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 16 | 1M | RoHS Compliant | ||
![]() 62AG15-L5-060C Grayhill Inc. | 14 |
| - | 16 Weeks | - | - | Panel Mount | - | - | 85°C | -40°C | - | 62AG | - | - | Active | - | - | - | - | - | - | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 24 | 1M | RoHS Compliant | ||
![]() 62AG11-H9-P Grayhill Inc. | 14 |
| - | 16 Weeks | - | - | PCB, Through Hole | - | - | - | - | - | 62AG | - | - | Active | - | - | - | - | - | - | 5V | Vertical | - | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | Optical | Yes | 32 | 1M | RoHS Compliant | ||
![]() 62A01-02-060SH Grayhill Inc. | 7 |
| - | 16 Weeks | - | - | Panel Mount | - | - | 85°C | -40°C | - | 62A | e3 | yes | Active | - | - | - | Tin (Sn) | - | - | 5V | Vertical | 1 | - | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | Yes | Optical | No | 32 | 1M | RoHS Compliant | ||
![]() 62S15-H9-040C Grayhill Inc. | 32 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | 2012 | 62S | e3 | yes | Active | 1 (Unlimited) | Connector | - | Tin (Sn) | 85°C | -40°C | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 24 | 1M | RoHS Compliant | ||
![]() 62S15-L9-PH Grayhill Inc. | 12 |
| - | 16 Weeks | Tin | PCB, Through Hole | PCB, Through Hole | - | - | 85°C | -40°C | 2010 | 62S | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 5V | Vertical | 1 | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 24 | 1M | RoHS Compliant | ||
![]() 62B22-SPP-120S Grayhill Inc. | 7 |
| - | 16 Weeks | - | - | Panel Mount | - | - | 85°C | -40°C | - | 62B | e3 | yes | Active | - | - | - | Tin (Sn) | - | - | 5V | Vertical | 1 | - | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 16 | 1M | RoHS Compliant | ||
![]() 62M15-M0-PH Grayhill Inc. | In Stock | - | - | 16 Weeks | Tin | PCB, Through Hole | PCB, Through Hole | - | - | 85°C | -40°C | 2014 | 62M | e3 | yes | Active | 1 (Unlimited) | PC Pin | 62.15MOhm | - | - | - | 5V | Vertical | 1 | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | No | Optical | Yes | 24 | 1M | RoHS Compliant | ||
![]() 62B11-LPP-120S Grayhill Inc. | 7 |
| - | 16 Weeks | - | - | Panel Mount | - | - | 85°C | -40°C | - | 62B | e3 | yes | Active | - | - | - | Tin (Sn) | - | - | 5V | Vertical | 1 | - | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 32 | 1M | RoHS Compliant | ||
![]() 62N11-020CH Grayhill Inc. | In Stock | - | - | 16 Weeks | Brass, Tin | Surface Mount | Surface Mount | 100 | - | 85°C | -40°C | 2014 | 62N | e3 | yes | Active | 1 (Unlimited) | Connector | - | Tin (Sn) | - | - | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 32 | 1M | RoHS Compliant | ||
![]() 61M12-H10 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel, PCB Through Hole | - | - | 85°C | -40°C | - | 61M | e3 | - | Active | - | - | - | TIN | - | - | 5V | Vertical | 1 | compliant | PC Pin | 1/4 Dia Flatted End | Binary (Absolute) | - | ROTARY POSITION ENCODER | No | Optical | Yes | 12 | 1M | - | ||
![]() 60AR18-4-040S Grayhill Inc. | 2705 |
| - | 14 Weeks | - | - | Panel Mount | - | - | 85°C | -40°C | - | 60AR | - | - | Active | Not Applicable | - | - | - | - | - | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 20 | 1M | RoHS Compliant | ||
![]() 62S18-M5-060C Grayhill Inc. | In Stock | - | - | 16 Weeks | Tin | Panel | Panel Mount | - | - | 85°C | -40°C | 2003 | 62S | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | - | - | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 20 | 1M | RoHS Compliant | ||
![]() 62VG22-L5-040C Grayhill Inc. | 15 |
| - | 16 Weeks | - | - | Panel Mount | - | - | 85°C | -40°C | - | 62VG | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 16 | 1M | RoHS Compliant | ||
![]() 62AG15-L5-080S Grayhill Inc. | 14 |
| - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | 62AG | - | - | Active | - | - | - | - | - | - | 5V | Vertical | - | - | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | Optical | Yes | 24 | 1M | RoHS Compliant | ||
![]() 62AG11-L9-040C Grayhill Inc. | 14 |
| - | 16 Weeks | - | - | Panel Mount | - | - | 85°C | -40°C | - | 62AG | - | - | Active | - | - | - | - | - | - | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 32 | 1M | RoHS Compliant |