- Output Type
- Series
- Termination Style
- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Orientation
- Rotational Life (Cycles Min)
- Pulses per Revolution
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Grayhill Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Voltage - Supply | Orientation | Number of Functions | Termination Style | Actuator Type | Output Type | Configuration | Optoelectronic Device Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62SG15-M0-020C Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | - | - | 2016 | 62SG | - | yes | Active | 1 (Unlimited) | - | - | 5V | User Selectable | - | Cable with Connector | 6.32mm Dia Flatted End | Gray Code (Absolute) | - | ROTARY POSITION ENCODER | No | Incremental | Yes | 24 | 1M | RoHS Compliant | ||
![]() 62AG11-H0-030C Grayhill Inc. | 14 |
| - | 16 Weeks | - | - | Panel Mount | - | - | - | - | 62AG | - | - | Active | - | - | - | 5V | Vertical | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | ROTARY POSITION ENCODER | No | Optical | Yes | 32 | 1M | RoHS Compliant | ||
![]() 62VG15-L5-020C Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | 85°C | -40°C | - | 62VG | - | - | Active | - | - | - | 5V | Vertical | 1 | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 24 | 1M | RoHS Compliant | ||
![]() 62SG22-M0-050S Grayhill Inc. | 14 |
| - | 16 Weeks | - | - | Panel Mount | - | - | - | - | 62SG | - | - | Active | - | - | - | 5V | Vertical | - | Cable Leads | 6.32mm Dia Flatted End | Gray Code (Absolute) | - | ROTARY POSITION ENCODER | No | Incremental | Yes | 16 | 1M | RoHS Compliant | ||
![]() 62AG15-H9-020C Grayhill Inc. | 14 |
| - | 16 Weeks | - | - | Panel Mount | - | 85°C | -40°C | - | 62AG | - | - | Active | - | - | - | 5V | Vertical | 1 | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 24 | 1M | RoHS Compliant | ||
![]() 62AG22-L9-030C Grayhill Inc. | 14 |
| - | 16 Weeks | - | - | Panel Mount | - | - | - | - | 62AG | - | - | Active | - | - | - | 5V | Vertical | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | ROTARY POSITION ENCODER | - | Optical | Yes | 16 | 1M | RoHS Compliant | ||
![]() 62SG22-M9-020C Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | - | - | - | 62SG | - | - | Active | - | - | - | 5V | Vertical | - | Cable with Connector | 6.32mm Dia Flatted End | Gray Code (Absolute) | - | ROTARY POSITION ENCODER | - | Incremental | Yes | 16 | 1M | RoHS Compliant | ||
![]() 62NG515-LL5-02C Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | 85°C | -40°C | 2016 | 62NG | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | 5V | User Selectable | 1 | Cable with Connector | 6mm Dia Flatted End | Quadrature, 2-Bit | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 24 | 1M | RoHS Compliant | ||
![]() 62NG518-BL5-02C Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | 85°C | -40°C | 2016 | 62NG | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | 5V | User Selectable | 1 | Cable with Connector | 6mm Dia Flatted End | Quadrature, 2-Bit | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 18 | 1M | RoHS Compliant | ||
![]() 62NG522-BL5-02C Grayhill Inc. | 14 |
| - | 16 Weeks | - | - | Panel Mount | - | 85°C | -40°C | - | 62NG | e3 | - | Active | - | - | Tin (Sn) | 5V | Vertical | 1 | Cable with Connector | 6mm Dia Flatted End | Quadrature, 2-Bit | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 16 | 1M | RoHS Compliant | ||
![]() 62NG522-BH5-02C Grayhill Inc. | 14 |
| - | 16 Weeks | - | - | Panel Mount | - | 85°C | -40°C | - | 62NG | e3 | - | Active | - | - | Tin (Sn) | 5V | Vertical | 1 | Cable with Connector | 6mm Dia Flatted End | Quadrature, 2-Bit | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 16 | 1M | RoHS Compliant | ||
![]() 62NG511-LL5-P Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel, PCB Through Hole | - | - | - | - | 62NG | e3 | - | Active | Not Applicable | - | Tin (Sn) | 5V | Vertical | - | PC Pin | 6mm Dia Flatted End | Quadrature, 2-Bit | - | ROTARY POSITION ENCODER | - | Optical | Yes | 32 | 1M | RoHS Compliant | ||
![]() 68A225Q-H9S-06C Grayhill Inc. | 7 |
| - | 16 Weeks | - | - | Panel Mount | - | - | - | - | 68A | - | - | Active | - | - | - | 3V~3.6V | Vertical | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | No | Magnetic | Yes | - | 1M | - | ||
![]() 62M15-L0-040SH Grayhill Inc. | In Stock | - | - | 16 Weeks | Tin | Surface Mount | Surface Mount | 100 | 85°C | -40°C | 2014 | 62M | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | 5V | Vertical | 1 | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | No | Optical | Yes | 24 | 1M | RoHS Compliant | ||
![]() 62M15-H4-045CH Grayhill Inc. | In Stock | - | - | 16 Weeks | Tin | Surface Mount | Surface Mount | 100 | - | - | 2014 | 62M | - | - | Active | 1 (Unlimited) | Connector | - | 5V | Vertical | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | Yes | Optical | Yes | 24 | 1M | RoHS Compliant | ||
![]() 62C2211-01-040S Grayhill Inc. | 12 |
| - | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | 85°C | -40°C | 2013 | 62C | e3 | yes | Active | 1 (Unlimited) | Cable Leads | Tin (Sn) | 5V | Vertical | 1 | Cable Leads | Concentric | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | No | Optical | Yes | 16, 32 | 1M | RoHS Compliant | ||
![]() 62F22-02-085S Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | 85°C | -40°C | 2003 | 62F | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | 5V | Vertical | 1 | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 16 | 1M | RoHS Compliant | ||
![]() 62N11-040S Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | 85°C | -40°C | - | 62N | e3 | yes | Active | - | - | Tin (Sn) | 5V | Vertical | 1 | Cable Leads | Concentric | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 32 | 1M | RoHS Compliant | ||
![]() 62H4522-H9-040S Grayhill Inc. | 7 |
| - | 16 Weeks | - | - | Panel Mount | - | 85°C | -40°C | - | 62H | e3 | yes | Active | - | - | Tin (Sn) | 5V | Vertical | 1 | Cable Leads | Concentric | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 45, 16 | 1M | RoHS Compliant | ||
![]() 62S30-L4-040C Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | 85°C | -40°C | - | 62S | e3 | yes | Active | - | - | Tin (Sn) | 5V | Vertical | 1 | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 12 | 1M | RoHS Compliant |