- Output Type
- Series
- Termination Style
- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Orientation
- Rotational Life (Cycles Min)
- Pulses per Revolution
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Grayhill Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Center Contact Material | Terminal Material | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Orientation | Number of Functions | Current Rating | Termination Style | Body Length or Diameter | Actuator Type | Output Type | Operating Supply Voltage | Switch Function | Contact Resistance | Configuration | Number of Channels | Contact Current(DC)-Max | Sealing | Termination Type | Mechanical Life | Optoelectronic Device Type | Switch Type | Contact Current Rating | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | Built in Switch | Encoder Type | Switch Action | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Bushing Length | Nominal Supply Voltage (DC) | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62A11-02-030S Grayhill Inc. | 10 | - | - | 16 Weeks | - | Panel | Panel Mount | - | 6 | - | - | - | - | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | - | Tin (Sn) | 85°C | -40°C | - | - | 5V | User Selectable | 1 | - | Cable Leads | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | - | Yes | 32 | 1M | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 25BP45-Q-2-08C Grayhill Inc. | 10 |
| Datasheet | 20 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | 8 | - | - | - | - | - | - | 2014 | 25 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -65°C | - | - | - | Right Angle | - | - | PC Pin | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Mechanical | - | No | 8 | 50K | - | 28V | - | - | - | RoHS Compliant | - | ||
![]() 60A18-4-020S Grayhill Inc. | In Stock | - | - | 14 Weeks | Bronze, Lead, Tin | Panel | Panel Mount | - | 4 | - | - | Stainless Steel | - | - | - | 2003 | 60A | e3 | yes | Active | 1 (Unlimited) | Cable | - | - | Tin (Sn) | 85°C | -40°C | - | - | 4.75V~5.25V | Vertical | 1 | - | Cable with Connector | - | 1/8 Dia Flatted End | Quadrature (Incremental) | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | 1e+06 cycles | ROTARY POSITION ENCODER | - | 20mA | - | - | - | - | - | Optical | - | Yes | 20 | 1M | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 62A22-02-020C Grayhill Inc. | 31 |
| - | 16 Weeks | - | Panel, Surface Mount | Panel Mount | - | - | - | - | - | - | - | - | 2000 | 62A | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | Tin (Sn) | 85°C | -40°C | - | - | - | User Selectable | 1 | 30mA | Cable with Connector | - | 1/4 Dia Flatted End | Quadrature (Incremental) | 5V | - | - | - | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | - | Yes | 16 | 1M | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 62V11-01-P Grayhill Inc. | In Stock | - | - | 16 Weeks | Tin | PCB, Through Hole | PCB, Through Hole | - | 6 | - | - | - | - | - | - | 2009 | 62V | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -40°C | - | - | 3.3VDC | Vertical | 1 | - | PC Pin | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | No | Optical | - | Yes | 32 | 1M | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62V15-02-060C Grayhill Inc. | 10 |
| - | 16 Weeks | Tin | Panel | Panel Mount | - | - | - | - | - | - | - | - | 2001 | 62V | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | - | 85°C | -40°C | - | - | 3.3VDC | Vertical | 1 | - | Cable with Connector | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | - | Yes | 24 | 1M | - | - | - | - | - | RoHS Compliant | - | ||
![]() 63K100 Grayhill Inc. | 10 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | 4 | - | - | - | - | - | - | 2009 | 63K | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -40°C | - | - | - | Vertical | 1 | - | PC Pin | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | - | No | 100 | 300M | - | 5V | - | - | - | RoHS Compliant | - | ||
![]() 63K128-020 Grayhill Inc. | 10 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | 4 | - | - | - | - | 85°C | - | 2000 | 63K | - | yes | Active | 1 (Unlimited) | Connector | - | - | - | - | - | - | - | 5V | Vertical | 1 | - | Cable with Connector | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | - | No | 100 | 300M | - | - | - | - | - | RoHS Compliant | - | ||
![]() 513374-10 Grayhill Inc. | In Stock | - | - | 16 Weeks | Tin | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | BERYLLIUM COPPER | BRASS | - | 25000 Cycle(s) | - | - | 2010 | 51 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 10 | Gold (Au) | - | - | PANEL MOUNTABLE | 8536.50.90.20 | - | Vertical | - | - | PC Pin | - | 1/8 Dia Flatted End | BCD (Absolute) | - | BINARY CODED DECIMAL | 0.3mOhm | - | 4 | 0.125A | SHAFT AND PANEL SEALED | - | - | - | ROTARY CODED SWITCH | - | A@VAC | .125A@30VDC | 30 deg | 1 | No | Mechanical | LATCHED | Yes | 10 | 25K | 0.25 inch | 30V | - | 0.16 inch | 0.375 inch | RoHS Compliant | Lead Free | ||
![]() 62S11-N5-060SH Grayhill Inc. | 164 |
| - | 16 Weeks | Tin | Panel | Panel Mount | 100 | - | - | - | - | - | - | - | 2003 | 62S | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | - | - | 85°C | -40°C | - | - | - | Vertical | 1 | - | Cable Leads | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | Yes | Optical | - | No | 32 | 1M | - | 5V | - | - | - | RoHS Compliant | - | ||
![]() 60AD18-4-L-060C Grayhill Inc. | In Stock | - | - | 14 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | 85°C | -40°C | 2014 | 60AD | - | - | Active | 1 (Unlimited) | Connector | - | - | - | - | - | - | - | 5V | Vertical | 1 | - | Cable with Connector | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | No | Optical | - | Yes | 20 | 1M | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62D11-02-040C Grayhill Inc. | 18 |
| Datasheet | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | 6 | - | - | - | - | - | - | 2007 | 62D | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | Tin (Sn) | 85°C | -40°C | - | - | - | Vertical | 1 | - | Cable with Connector | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | - | Yes | 32 | 1M | - | 5V | - | - | - | RoHS Compliant | Lead Free | ||
![]() 62C1122-02-020C Grayhill Inc. | 44 |
| Datasheet | 16 Weeks | Tin | Panel | Panel Mount | - | 8 | - | - | - | - | - | - | 2013 | 62C | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | - | 85°C | -40°C | - | - | 5V | Vertical | 1 | - | Cable with Connector | - | Concentric | Quadrature (Incremental) | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | - | Yes | 16, 32 | 1M | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62S45-M5-P Grayhill Inc. | 10 |
| - | 16 Weeks | Tin | PCB, Through Hole | PCB, Through Hole | - | - | - | - | - | - | - | - | 2010 | 62S | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -40°C | - | - | 5V | Vertical | 1 | - | PC Pin | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | SINGLE, 2 CHANNELS | - | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | - | Yes | 8 | 1M | - | - | - | - | - | RoHS Compliant | - | ||
![]() 71AD36-3118 Grayhill Inc. | 17 |
| - | 16 Weeks | Brass, Gold, Silver | Panel | - | - | - | - | - | - | 25000 Cycle(s) | - | - | 2010 | 71 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 8 | Gold (Au) | - | - | - | 8536.50.90.20 | - | - | - | - | - | 17.45mm | SHAFT TYPE | - | - | BINARY CODED DECIMAL | - | - | - | 0.125A | - | SOLDER | - | - | ROTARY CODED SWITCH | - | - | .125A@30VDC | - | 1 | - | - | LATCHED | - | - | - | - | 30V | 19.33mm | - | - | RoHS Compliant | Lead Free | ||
![]() 62A11-01-050C Grayhill Inc. | 10 |
| - | 16 Weeks | - | Panel | Panel Mount | - | 6 | - | - | - | - | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | Tin (Sn) | 85°C | -40°C | - | - | 5V | User Selectable | 1 | - | Cable with Connector | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | No | Optical | - | Yes | 32 | 1M | - | - | - | - | - | RoHS Compliant | - | ||
![]() 25BSP15-B-1-23 Grayhill Inc. | In Stock | - | - | 20 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | 6 | - | - | - | - | - | - | 2007 | 25 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -65°C | - | - | - | Right Angle | - | - | PC Pin | - | 1/4 Dia Flatted End | Binary (Absolute) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Mechanical | - | No | 24 | 50K | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62A15-02-020S Grayhill Inc. | 10 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | 6 | - | - | - | - | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | - | Tin (Sn) | 85°C | -40°C | - | - | - | User Selectable | 1 | - | Cable Leads | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | - | Yes | 24 | 1M | - | 5V | - | - | - | RoHS Compliant | - | ||
![]() 62D22-02-060S Grayhill Inc. | 74 |
| Datasheet | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | 6 | - | - | - | - | - | - | 2001 | 62D | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | - | Tin (Sn) | 85°C | -40°C | - | - | 5V | Vertical | 1 | - | Cable Leads | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | Optical | - | Yes | 16 | 1M | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62A11-01-030C Grayhill Inc. | 34 |
| - | 16 Weeks | Brass, Tin | Panel | Panel Mount | - | 6 | - | - | - | - | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | Tin (Sn) | 85°C | -40°C | - | - | 5V | User Selectable | 1 | - | Cable with Connector | - | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | - | - | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | No | Optical | - | Yes | 32 | 1M | - | - | - | - | - | RoHS Compliant | - |