- Output Type
- Series
- Termination Style
- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Orientation
- Rotational Life (Cycles Min)
- Pulses per Revolution
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Grayhill Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Orientation | Number of Functions | Current Rating | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Optoelectronic Device Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Nominal Supply Voltage (DC) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62A11-01-150S Grayhill Inc. | 14 |
| Datasheet | 16 Weeks | Brass, Tin | Panel | Panel Mount | 6 | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | Tin (Sn) | 85°C | -40°C | 5V | User Selectable | 1 | - | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | No | Optical | Yes | 32 | 1M | - | - | RoHS Compliant | - | ||
![]() 62S11-M5-060C Grayhill Inc. | 48 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | 2003 | 62S | e3 | yes | Active | 1 (Unlimited) | Connector | - | Tin (Sn) | 85°C | -40°C | - | Vertical | 1 | 30mA | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | 5V | - | 2 | ROTARY POSITION ENCODER | - | Optical | Yes | 32 | 1M | - | - | RoHS Compliant | Lead Free | ||
![]() 62P22-H4 Grayhill Inc. | In Stock | - | - | - | Brass, Tin | PCB, Through Hole | PCB, Through Hole | - | - | - | 2003 | 62P | e3 | yes | Obsolete | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 85°C | -40°C | - | Vertical | 1 | - | PC Pin | 3/16 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | Yes | 16 | 500K | 5V | No SVHC | RoHS Compliant | Lead Free | ||
![]() 61A32-035 Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | 85°C | -40°C | 2014 | 61A | - | yes | Active | 1 (Unlimited) | Connector | - | - | - | - | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Binary (Absolute) | - | - | - | ROTARY POSITION ENCODER | No | Optical | Yes | 32 | 1M | - | - | RoHS Compliant | - | ||
![]() 62A01-01-P Grayhill Inc. | 40 |
| - | 16 Weeks | - | PCB, Panel, Through Hole | PCB, Through Hole | 6 | - | - | 2012 | 62A | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 85°C | -40°C | 5V | User Selectable | 1 | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | No | 32 | 1M | - | - | RoHS Compliant | Lead Free | ||
![]() 62A15-02-040S Grayhill Inc. | 14 |
| - | 16 Weeks | - | Panel | Panel Mount | 6 | - | - | 2012 | 62A | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | Tin (Sn) | 85°C | -40°C | - | User Selectable | 1 | - | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | Yes | 24 | 1M | 5V | - | RoHS Compliant | Lead Free | ||
![]() 60AR18-4-040C Grayhill Inc. | 2967 |
| Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | - | 2010 | 60AR | - | - | Active | 1 (Unlimited) | Connector | - | - | 85°C | -40°C | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | Yes | 20 | 1M | - | - | RoHS Compliant | - | ||
![]() 25LB10-Q-Z Grayhill Inc. | In Stock | - | - | 20 Weeks | - | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | 2010 | 25L | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 85°C | -65°C | - | Vertical | 1 | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | No | Mechanical | Yes | 36 | 100K | - | - | RoHS Compliant | - | ||
![]() 62A22-01-060C Grayhill Inc. | 57 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Connector | - | Tin (Sn) | 85°C | -40°C | 5V | User Selectable | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | No | Optical | Yes | 16 | 1M | - | - | RoHS Compliant | Lead Free | ||
![]() 60A18-4-020C Grayhill Inc. | 2741 |
| Datasheet | 14 Weeks | Tin | Panel | Panel Mount | - | - | - | 2003 | 60A | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | 85°C | -40°C | 4.75V~5.25V | Vertical | 1 | 20mA | Cable with Connector | 1/8 Dia Flatted End | Quadrature (Incremental) | 5V | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | Yes | 20 | 1M | - | - | RoHS Compliant | - | ||
![]() 61K64 Grayhill Inc. | 66 |
| - | 16 Weeks | Tin | PCB, Panel, Surface Mount, Through Hole | Panel, PCB Through Hole | 4 | - | - | 2003 | 61K | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -40°C | - | Vertical | 1 | 30mA | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | 5V | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 64 | 10M | 5V | - | RoHS Compliant | Contains Lead | ||
![]() 62A11-02-120C Grayhill Inc. | 32 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | 6 | - | - | 2001 | 62A | e3 | yes | Active | 1 (Unlimited) | Connector | - | Tin (Sn) | 85°C | -40°C | 5V | User Selectable | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | Yes | 32 | 1M | - | - | RoHS Compliant | Lead Free | ||
![]() 25BSR22-G-1-16C Grayhill Inc. | 20 |
| - | 20 Weeks | - | PCB, Through Hole | PCB, Through Hole | - | - | - | 2010 | 25 | - | yes | Active | 1 (Unlimited) | PC Pin | 3A001.A.2.B | - | 85°C | -65°C | - | Right Angle | 1 | - | PC Pin | 1/4 Dia Flatted End | Gray Code (Absolute) | - | - | - | ROTARY POSITION ENCODER | - | Mechanical | No | 16 | 50K | - | - | RoHS Compliant | - | ||
![]() 62V11-02-P Grayhill Inc. | 88 |
| - | 16 Weeks | - | PCB, Panel, Through Hole | PCB, Through Hole | - | - | - | 2009 | 62V | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | Tin (Sn) | 85°C | -40°C | 3.3VDC | Vertical | 1 | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | - | 2 | ROTARY POSITION ENCODER | - | Optical | Yes | 32 | 1M | - | - | RoHS Compliant | - | ||
![]() 62B11-SPP-080C Grayhill Inc. | 7 |
| Datasheet | 16 Weeks | Tin | Panel | Panel Mount | - | 85°C | -40°C | 2015 | 62B | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | - | - | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | Yes | 32 | 1M | - | - | RoHS Compliant | - | ||
![]() 62B11-LPP-080C Grayhill Inc. | 7 |
| Datasheet | 16 Weeks | Tin | Panel | Panel Mount | - | - | - | 2015 | 62B | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | 85°C | -40°C | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | Yes | 32 | 1M | - | - | RoHS Compliant | - | ||
![]() 62S11-N0-P Grayhill Inc. | 14 |
| - | 16 Weeks | Tin | PCB, Through Hole | PCB, Through Hole | - | 85°C | -40°C | 2009 | 62S | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 5V | Vertical | 1 | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | No | 32 | 1M | - | - | RoHS Compliant | - | ||
![]() 62S22-H9-PH Grayhill Inc. | 7 |
| Datasheet | 16 Weeks | Tin | PCB, Through Hole | PCB, Through Hole | - | 85°C | -40°C | 2013 | 62S | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 5V | Vertical | 1 | - | PC Pin | 1/4 Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | Yes | 16 | 1M | - | - | RoHS Compliant | - | ||
![]() 62C1111-01-060S Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Cable, Panel | Panel Mount | - | - | - | 2013 | 62C | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | - | 85°C | -40°C | 5V | Vertical | 1 | - | Cable Leads | Concentric | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | No | Optical | Yes | 32 | 1M | - | - | RoHS Compliant | - | ||
![]() 62B11-SPP-060C Grayhill Inc. | 7 |
| Datasheet | 16 Weeks | Tin | Panel | Panel Mount | - | - | - | 2015 | 62B | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | 85°C | -40°C | 5V | Vertical | 1 | - | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | - | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | Optical | Yes | 32 | 1M | - | - | RoHS Compliant | - |