- Output Type
- Series
- Termination Style
- Actuator Type
- Detent
- Encoder Type
- Mounting Type
- Orientation
- Rotational Life (Cycles Min)
- Pulses per Revolution
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Grayhill Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Orientation | Number of Functions | Termination Style | Actuator Type | Output Type | Configuration | Optoelectronic Device Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62S15-L4-060C Grayhill Inc. | In Stock | - | - | 16 Weeks | Tin | Panel | Panel Mount | 85°C | -40°C | 2003 | 62S | e3 | yes | Active | 1 (Unlimited) | Connector | - | - | - | 5V | Vertical | 1 | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 24 | 1M | RoHS Compliant | Lead Free | ||
![]() 62N15-020C Grayhill Inc. | In Stock | - | - | 16 Weeks | Brass, Tin | Surface Mount | Surface Mount | 85°C | -40°C | 2014 | 62N | e3 | yes | Active | 1 (Unlimited) | Connector | Tin (Sn) | - | - | 5V | Vertical | 1 | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 24 | 1M | RoHS Compliant | - | ||
![]() 62N11-040C Grayhill Inc. | 32 |
| - | 16 Weeks | Brass, Tin | Surface Mount | Surface Mount | 85°C | -40°C | 2012 | 62N | e3 | yes | Active | 1 (Unlimited) | Connector | Tin (Sn) | - | - | 5V | Vertical | 1 | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 32 | 1M | RoHS Compliant | Lead Free | ||
![]() 62C3011-01-020S Grayhill Inc. | In Stock | - | - | 16 Weeks | Tin | Cable, Panel | Panel Mount | - | - | 2003 | 62C | e3 | yes | Active | 1 (Unlimited) | Cable Leads | - | 85°C | -40°C | 5V | Vertical | 1 | Cable Leads | Concentric | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | No | Optical | Yes | 12, 32 | 1M | RoHS Compliant | - | ||
![]() 60A18-2-P Grayhill Inc. | In Stock | - | - | 14 Weeks | Tin | Panel | Panel Mount | 85°C | -40°C | 2014 | 60A | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 4.75V~5.25V | Vertical | 1 | PC Pin | 1/8 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 20 | 1M | RoHS Compliant | - | ||
![]() 60A08-4-040C Grayhill Inc. | 7 |
| - | 14 Weeks | - | - | Panel Mount | 85°C | -40°C | - | 60A | e3 | yes | Active | - | - | Tin (Sn) | - | - | 5V | Vertical | 1 | PC Pin | 1/4 Dia Flatted End | Quadrature, 2-Bit | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | No | 20 | 1M | RoHS Compliant | - | ||
![]() 60A18-8-040P Grayhill Inc. | In Stock | - | - | 14 Weeks | - | - | Panel Mount | - | - | - | 60A | - | - | Active | - | - | - | - | - | 5V | Vertical | - | PC Pin | 1/4 Dia Flatted End | Quadrature, 2-Bit | - | ROTARY POSITION ENCODER | No | Optical | Yes | 20 | 1M | RoHS Compliant | - | ||
![]() 60AD18-4-H-020C Grayhill Inc. | In Stock | - | - | 14 Weeks | - | Panel | Panel Mount | 85°C | -40°C | 2014 | 60AD | - | - | Active | 1 (Unlimited) | Connector | - | - | - | 5V | Vertical | 1 | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | No | Optical | Yes | 20 | 1M | RoHS Compliant | - | ||
![]() 62C1111-01-040C Grayhill Inc. | 7 |
| - | 16 Weeks | - | - | Panel Mount | 85°C | -40°C | - | 62C | e3 | yes | Active | - | - | Tin (Sn) | - | - | 5V | Vertical | 1 | Cable with Connector | Concentric | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | No | Optical | Yes | 32 | 1M | RoHS Compliant | - | ||
![]() 62H2222-H9-050S Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | - | - | 62H | - | - | Active | - | - | - | - | - | 5V | Vertical | - | Cable Leads | Concentric | Quadrature (Incremental) | - | - | - | Optical | Yes | 16 | 1M | RoHS Compliant | - | ||
![]() 62F22-02-020C-L Grayhill Inc. | In Stock | - | - | 16 Weeks | Brass, Tin | Panel | Panel Mount | 85°C | -40°C | 2015 | 62F | e3 | yes | Active | 1 (Unlimited) | Connector | Tin (Sn) | - | - | 5V | Vertical | 1 | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 16 | 1M | RoHS Compliant | - | ||
![]() 60AR18-4-020S Grayhill Inc. | 2866 |
| - | 14 Weeks | - | Panel | Panel Mount | 85°C | -40°C | 2014 | 60AR | - | - | Active | 1 (Unlimited) | Connector | - | - | - | 5V | Vertical | 1 | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 20 | 1M | RoHS Compliant | - | ||
![]() 60AR18-8-025C Grayhill Inc. | In Stock | - | - | 14 Weeks | - | - | Panel Mount | 85°C | -40°C | - | 60AR | - | - | Active | - | - | - | - | - | 5V | Vertical | 1 | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 20 | 1M | RoHS Compliant | - | ||
![]() 60AR18-8-250C Grayhill Inc. | In Stock | - | - | 14 Weeks | - | - | Panel Mount | 85°C | -40°C | - | 60AR | - | - | Active | - | - | - | - | - | 5V | Vertical | 1 | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 20 | 1M | RoHS Compliant | - | ||
![]() 62T22-M0-040C Grayhill Inc. | In Stock | - | - | 16 Weeks | Gold | Panel | Panel Mount | 85°C | -40°C | 2010 | 62T | e4 | yes | Active | 1 (Unlimited) | Connector | - | - | - | 5V | Vertical | 1 | Cable with Connector | Thumb Scroll | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | No | Optical | Yes | 16 | 1M | RoHS Compliant | - | ||
![]() 62A15-01-040CH Grayhill Inc. | 14 |
| - | 16 Weeks | - | - | Panel Mount | 85°C | -40°C | - | 62A | e3 | yes | Active | - | - | Tin (Sn) | - | - | 5V | Vertical | 1 | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | No | Optical | Yes | 24 | 1M | RoHS Compliant | - | ||
![]() 62HS22-H0-140S Grayhill Inc. | In Stock | - | - | 16 Weeks | Brass, Tin | Panel | Panel Mount | 85°C | -40°C | 2003 | 62HS | e3 | yes | Active | 1 (Unlimited) | Cable Leads | Tin (Sn) | - | - | 5V | Vertical | 1 | Cable Leads | Concentric | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | No | Optical | Yes | 16 | 1M | RoHS Compliant | - | ||
![]() 62A15-01-030S Grayhill Inc. | 26 |
| - | 16 Weeks | - | - | Panel Mount | 85°C | -40°C | - | 62A | e3 | yes | Active | - | - | Tin (Sn) | - | - | 5V | Vertical | 1 | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | No | Optical | Yes | 24 | 1M | RoHS Compliant | - | ||
![]() 62AG15-L5-040S Grayhill Inc. | 40 |
| - | 16 Weeks | - | - | Panel Mount | 85°C | -40°C | - | 62AG | - | - | Active | - | - | - | - | - | 5V | Vertical | 1 | Cable Leads | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 24 | 1M | RoHS Compliant | - | ||
![]() 62A15-02-090C Grayhill Inc. | 14 |
| - | 16 Weeks | - | - | Panel Mount | 85°C | -40°C | - | 62A | e3 | yes | Active | - | - | Tin (Sn) | - | - | 5V | Vertical | 1 | Cable with Connector | 1/4 Dia Flatted End | Quadrature (Incremental) | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | Optical | Yes | 24 | 1M | RoHS Compliant | - |