- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Material | Body Material | Actuator Material | Terminal Material | Manufacturer Package Identifier | ActuatorColor | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Current Rating | Contact Finish | Termination Style | Approval Agency | Body Breadth | Actuator Type | Lead Length | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Lead/Base Style | Switch Type | Contact Current Rating | Switching Voltage | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Life (Cycles) | Body Color | Switching Current | Washability | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78B08ST Grayhill Inc. | 1767 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 150mA | Gold | PC Pin | - | - | Slide (Standard) | 2.54mm | SPST | 30mOhm | 5GOhm | 0.15A | - | 150mA | 500VAC V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 150mA | - | BREAK-BEFORE-MAKE | - | 8 | 16 | - | Yes | Raised | MIL-STD | 2000 cycles | - | - | - | Tape Seal | 8.05mm | 0.880 22.35mm | - | - | 1.27mm | 0.315 8.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 94HAB16T Grayhill Inc. | 209 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 3 | Plastic | - | - | - | - | - | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2005 | 94H | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 50V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 100mA | Gold | PC Pin | UL | - | Rotary for Tool | - | Hexadecimal | 50mOhm | - | - | - | 300mA | - | - | SP16T | 30V | 10,000 Cycles | - | ROTARY CODED SWITCH | - | 30V | - | - | 1 | - | - | Yes | Flush, Recessed | - | - | - | 30mA | - | Sealed | 5.72mm | 0.390 9.91mm | - | - | 0m | 0.225 5.72mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 90HBW04PRT Grayhill Inc. | 491 |
| - | 18 Weeks | PCB, Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | 90HBW04PRT | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 90HB | e3 | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | 4 | Matte Tin (Sn) | - | 8536.50.90.65 | - | 24V | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | 10.03mm | 25mA | Gold | Gull Wing | - | 7.37 mm | Slide (Standard) | - | SPST | 20mOhm | 5GOhm | 0.1A | - | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | Gull Wing | SLIDE DIP SWITCH | 100mA | - | - | .1A@6VDC | 4 | - | - | Yes | Flush, Recessed | REFLOW | - | - | - | - | Tape Seal | 4.19mm | 0.470 11.94mm | - | - | 0m | 0.190 4.83mm | No | - | RoHS Compliant | Lead Free | ||
![]() 76SB08ST Grayhill Inc. | 97 | - | - | 16 Weeks | PCB, Through Hole | Through Hole | - | - | Thermoplastic | - | - | 76SB08ST | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2005 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | Matte Tin (Sn) | - | - | 5pF | 30V | 0.100 2.54mm Full | - | Straight | 2.5mm | 9.65mm | 150mA | Gold | PC Pin | - | - | Rocker | 3.96mm | SPST | 30mOhm | 5GOhm | - | - | 150mA | - | 1 | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 150mA | - | - | - | 8 | - | - | Yes | Raised | - | 2000 cycles | - | - | - | Tape Seal | 8.13mm | 0.880 22.35mm | - | - | 580μm | 0.315 8.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 94HAB16RAT Grayhill Inc. | 946 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole, Right Angle | - | Plastic | - | - | - | - | - | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | - | - | 8536.50.90.20 | - | 50V | 0.100 2.54mm Full | - | Right Angle | 2.54mm | 7.8mm | 100mA | Gold | PC Pin | UL | - | Rotary for Tool | - | Hexadecimal | 50mOhm | 5GOhm | 0.03A | - | 300mA | - | - | SP16T | 30V | 10,000 Cycles | - | ROTARY CODED SWITCH | 100mA | 30V | - | .03A@30VDC | 1 | - | - | Yes | Flush, Recessed | - | - | - | 30mA | - | Sealed | 10.16mm | 0.430 10.92mm | - | - | 0m | 0.400 10.16mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 76PSB04ST Grayhill Inc. | 246 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2005 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 5pF | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 5A | Gold | PC Pin | - | - | Piano | 3.96mm | SPST | 30mOhm | 5GOhm | - | - | 150mA | 500VDC V | - | - | 30V | 2,000 Cycles | - | - | 150mA | - | - | - | 4 | - | - | Yes | Raised | - | - | RED | - | - | Tape Seal | - | 0.480 12.19mm | - | - | - | 0.301 7.65mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 94HAB10T Grayhill Inc. | 944 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 3 | Plastic | - | - | - | - | - | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2003 | 94H | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 50V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 100mA | Gold | PC Pin | - | - | Rotary for Tool | - | BCD | 50mOhm | 5GOhm | - | - | 300mA | - | - | SP10T | 30V | 10,000 Cycles | - | ROTARY CODED SWITCH | - | 30V | - | - | 1 | - | - | Yes | Flush, Recessed | - | - | - | 30mA | - | Sealed | 5.72mm | 0.390 9.91mm | - | - | 0m | 0.225 5.72mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 78B10T Grayhill Inc. | 611 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | Matte Tin (Sn) | - | 8536.50.90.65 | - | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 150mA | Gold | PC Pin | - | - | Slide (Standard) | - | SPST | 30mOhm | - | 0.15A | EPOXY | 150mA | 750VAC V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 150mA | - | MAKE-BEFORE-BREAK | - | 10 | - | - | No | Raised | MIL-STD | 2000 cycles | - | - | WATER/STEAM | - | 8.05mm | 1.080 27.43mm | - | - | 1.27mm | 0.315 8.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 90B08ST Grayhill Inc. | 20 |
| Datasheet | 18 Weeks | PCB, Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2003 | 90B | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | - | - | - | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | 7.37mm | 25mA | Gold | PC Pin | - | - | Slide (Standard) | - | SPST | 20mOhm | 5GOhm | 0.1A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 3A | - | - | .1A@6VDC | 8 | - | - | Yes | Flush, Recessed | - | - | - | - | - | Tape Seal | 4.95mm | 0.870 22.10mm | - | - | 0m | 0.195 4.95mm | No | - | RoHS Compliant | Lead Free | ||
![]() 94HBB08T Grayhill Inc. | 24 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 3 | Plastic | - | - | - | - | - | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | - | - | - | 50V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 100mA | Gold | PC Pin | - | 9.65 mm | Rotary with Shaft | - | Octal | 50mOhm | 5GOhm | - | - | 300mA | - | - | SP8T | 30V | 10,000 Cycles | - | ROTARY CODED SWITCH | - | 30V | - | - | 1 | - | - | Yes | Raised | - | - | - | 30mA | - | Sealed | - | 0.390 9.91mm | 10.92mm | 5.72mm | 6.86mm | 0.495 12.57mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 76RSB04ST Grayhill Inc. | 12 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2005 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | Matte Tin (Sn) | - | 8536.50.90.65 | - | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 150mA | Gold | PC Pin | - | - | Rocker | - | SPST | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 150mA | - | - | - | 4 | - | - | Yes | Flush, Recessed | - | - | - | - | - | Tape Seal | 7.42mm | 0.480 12.19mm | - | - | 0m | 0.292 7.41mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 97C08SRT Grayhill Inc. | 10 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | Nylon, Thermoplastic | BRASS | - | WHITE | Copper Alloy | 1000 Cycle(s) | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | LOW PROFILE | - | - | 24V | 0.050 1.27mm Half | TAPE AND REEL | Straight | 1.27mm | - | 25mA | Gold | Gull Wing | - | 4.5 mm | Slide (Standard) | - | SPST | 100mOhm | 100000000Ohm | 0.025A | - | 25mA | 300VAC V | - | - | 24V | 1,000 Cycles | - | SLIDE DIP SWITCH | - | - | TWO STEP | - | 8 | - | ON-OFF | Yes | Flush, Recessed | WAVE | - | BLACK | - | SOLVENT | Tape Seal | - | 0.448 11.39mm | - | 1.5mm | 0m | 0.063 1.60mm | No | - | RoHS Compliant | Lead Free | ||
![]() 90HBW08PRT Grayhill Inc. | 243 | - | - | 18 Weeks | PCB, Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 90HB | e3 | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | 8 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 24V | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | 10.03mm | 25mA | Gold | Gull Wing | - | 7.37 mm | Slide (Standard) | - | SPST | 20mOhm | 1000000000Ohm | 0.1A | - | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | Gull Wing | SLIDE DIP SWITCH | 100mA | - | - | .1A@6VDC | 8 | - | - | Yes | Flush, Recessed | REFLOW | - | - | - | - | Tape Seal | 4.83mm | 0.870 22.10mm | - | - | 0m | 0.190 4.83mm | No | - | RoHS Compliant | Lead Free | ||
![]() 78B04ST Grayhill Inc. | 37 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2003 | 78 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | - | 8536.50.90.65 | - | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 150mA | Gold | PC Pin | - | - | Slide (Standard) | 2.54mm | SPST | 30mOhm | 5GOhm | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 150mA | - | - | - | 4 | - | - | Yes | Raised | - | - | - | - | - | Tape Seal | 8mm | 0.480 12.19mm | - | - | 1.27mm | 0.315 8.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 90HBW06PT Grayhill Inc. | 221 |
| Datasheet | 18 Weeks | PCB, Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2007 | 90HB | e3 | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | 6 | Matte Tin (Sn) | - | - | 2pF | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | 10.03mm | 25mA | Gold | Gull Wing | - | 7.37 mm | Slide (Standard) | - | SPST | 20mOhm | 1GOhm | - | - | 100mA | 500VRMS V | 1 | - | 30V | 2,000 Cycles | Gull Wing | SLIDE DIP SWITCH | 100mA | - | - | - | 6 | - | - | Yes | Flush, Recessed | REFLOW | - | - | - | - | Tape Seal | 4.83mm | 0.670 17.02mm | - | - | 0m | 0.190 4.83mm | No | - | RoHS Compliant | Lead Free | ||
![]() 94HAB08T Grayhill Inc. | 1082 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 3 | Plastic | - | - | - | - | - | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2005 | 94H | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | - | - | - | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 100mA | Gold | PC Pin | - | - | Rotary for Tool | - | Octal | 50mOhm | 5GOhm | - | - | 300mA | - | - | SP8T | 30V | 10,000 Cycles | - | ROTARY CODED SWITCH | - | 30V | - | - | 1 | - | - | Yes | Flush, Recessed | - | - | - | 30mA | - | Sealed | - | 0.390 9.91mm | - | 5.72mm | 0m | 0.225 5.72mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 90B04ST Grayhill Inc. | 516 |
| Datasheet | 18 Weeks | PCB, Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2003 | 90B | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | - | 8536.50.90.65 | - | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.53mm | 25mA | Gold | PC Pin | - | 7.37 mm | Slide (Standard) | - | SPST | - | - | 0.1A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 3A | - | - | .1A@6VDC | 4 | - | - | Yes | Flush, Recessed | - | - | - | - | - | Tape Seal | - | 0.470 11.94mm | - | - | 0m | 0.195 4.95mm | No | - | RoHS Compliant | Lead Free | ||
![]() 76SB03ST Grayhill Inc. | 62 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2005 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | - | 30V | 0.100 2.54mm Full | - | Straight | 2.5mm | 9.65mm | 150mA | Gold | PC Pin | - | - | Rocker | - | SPST | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 150mA | - | - | - | 3 | - | - | Yes | Raised | - | - | - | - | - | Tape Seal | 8mm | 0.380 9.65mm | - | - | 580μm | 0.315 8.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 76PSB08ST Grayhill Inc. | 10 |
| - | 16 Weeks | PCB, Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2005 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | - | - | 5pF | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 150mA | Gold | PC Pin | - | - | Piano | 3.96mm | SPST | 30mOhm | 5GOhm | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | 150mA | - | - | - | 8 | - | - | Yes | Raised | - | - | - | - | - | Tape Seal | - | 0.880 22.35mm | - | 7.14mm | - | 0.301 7.65mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 76SB06ST Grayhill Inc. | 1025 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | - | - | 5pF | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 150mA | Gold | PC Pin | - | - | Rocker | 3.96mm | SPST | 30mOhm | 5GOhm | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 150mA | - | - | - | 6 | - | - | Yes | Raised | - | - | - | - | - | Tape Seal | 8mm | 0.680 17.27mm | 9.5mm | - | 580μm | 0.315 8.00mm | No | No SVHC | RoHS Compliant | Lead Free |