- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Body Material | Actuator Material | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Lead/Base Style | Switch Type | Contact Current Rating | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Washability | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78RB12T Grayhill Inc. | 28 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 12 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | SPST | - | - | - | 150mA | - | 1 | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 4A | - | - | 12 | - | - | No | Flush, Recessed | - | - | - | - | 1.280 32.51mm | - | 6.73mm | 0m | 0.265 6.73mm | - | - | RoHS Compliant | Lead Free | ||
![]() 76PRB12T Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2015 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 12 | - | - | - | - | 8536.50.90.40 | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | 9.65 mm | Piano | SPST | - | - | 0.15A | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | - | - | - | 12 | - | - | No | Raised | - | - | - | - | 1.280 32.51mm | - | 7.65mm | - | 0.301 7.65mm | - | - | RoHS Compliant | - | ||
![]() 76STD01T Grayhill Inc. | 5 |
| - | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 1 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | - | 9.65mm | - | 150mA | Gold | PC Pin | - | Toggle | DPDT | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | 1 | - | - | No | Raised | - | - | - | - | 0.380 9.65mm | - | 6.78mm | - | 0.467 11.86mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 90HBJ04PRT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2004 | 90HB | e3 | yes | Active | 3 (168 Hours) | J-Bend | EAR99 | 4 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 25mA | Gold | J Lead | 7.37 mm | Slide (Standard) | SPST | 20mOhm | 1000000000Ohm | 0.1A | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | .1A@6VDC | 4 | - | - | Yes | Flush, Recessed | REFLOW | - | Tape Seal | - | 0.470 11.94mm | - | - | 0m | 0.220 5.59mm | No | - | RoHS Compliant | Lead Free | ||
![]() 90HBJ05PT Grayhill Inc. | 234 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2010 | 90HB | e3 | yes | Active | 3 (168 Hours) | J-Bend | EAR99 | 5 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 25mA | Gold | J Lead | 7.37 mm | Slide (Standard) | SPST | 0.02mOhm | 1000000000Ohm | 0.1A | 100mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | .1A@6VDC | 5 | - | - | Yes | Flush, Recessed | REFLOW | - | Tape Seal | - | 0.570 14.48mm | - | 4.83mm | - | 0.220 5.59mm | No | - | RoHS Compliant | Lead Free | ||
![]() 90HBW02T Grayhill Inc. | 18 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2011 | 90HB | e3 | yes | Active | 4 (72 Hours) | Gull Wing | EAR99 | 2 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 25mA | Gold | Gull Wing | 6.9 mm | Slide (Standard) | SPST | - | 1000000000Ohm | 0.1A | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | .1A@6VDC | 2 | - | - | No | Flush, Recessed | REFLOW | - | - | - | 0.270 6.86mm | - | 4.83mm | - | 0.190 4.83mm | - | - | RoHS Compliant | - | ||
![]() 94HEB08WRT Grayhill Inc. | 11 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | - | Plastic | - | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | 12.7mm | - | 100mA | Gold | Gull Wing | 11 mm | Rotary with Shaft | Octal | - | - | 0.03A | 300mA | - | - | SP8T | 30V | 10,000 Cycles | - | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | Sealed | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | No | - | RoHS Compliant | Lead Free | ||
![]() 94RC08CT Grayhill Inc. | 28 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2007 | 94R | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 8 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | - | - | - | - | 30mA | Gold | PC Pin | 10.13 mm | Rotary with Shaft | Octal Complement | - | - | 0.03A | - | - | - | SP8T | 30V | 10,000 Cycles | - | ROTARY CODED SWITCH | - | - | - | 1 | - | - | Yes | Raised | - | - | Sealed | - | 0.433 11.00mm | - | 11.25mm | - | 0.480 12.19mm | - | - | RoHS Compliant | - | ||
![]() 78RB06SRAT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | - | 0.680 17.27mm | - | - | - | 0.380 9.64mm | - | - | RoHS Compliant | - | ||
![]() 78HF02GWT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2011 | 78H | e3 | yes | Active | 4 (72 Hours) | Gull Wing | EAR99 | 2 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | Gull Wing | 9.65 mm | Slide (Standard) | DPST | - | - | 0.15A | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | 2 | - | - | No | Raised | - | - | - | - | 0.480 12.19mm | - | 6.81mm | - | 0.327 8.30mm | - | - | RoHS Compliant | - | ||
![]() 78RB07SRAT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 7 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | - | 0.780 19.81mm | - | - | - | 0.380 9.64mm | - | - | RoHS Compliant | - | ||
![]() 78B09S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e0 | - | Obsolete | 1 (Unlimited) | PC Pin | - | 9 | TIN LEAD | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Vertical | - | - | unknown | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | - | 500VAC V | - | - | - | 2,000 Cycles | - | SLIDE DIP SWITCH | - | BREAK-BEFORE-MAKE | - | 9 | 18 | ON-OFF | Yes | Raised | WAVE | SOLVENT | Tape Seal | 6.22mm | 0.980 24.89mm | 24.9mm | - | - | 0.315 8.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 97R10ST Grayhill Inc. | 6 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | Nylon, Thermoplastic | Copper Alloy | - | 24VDC | -40°C~85°C | Bulk | 2009 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | - | - | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.050 1.27mm Half | TUBE | Straight | 1.27mm | - | - | 25mA | Gold | Gull Wing | 4.5 mm | Slide (Standard) | SPST | 100mOhm | - | 0.025A | 25mA | - | - | - | 24V | 1,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | 10 | - | - | Yes | Flush, Recessed | - | - | Tape Seal | - | 0.548 13.93mm | - | 1.44mm | 0m | 0.061 1.55mm | - | - | RoHS Compliant | - | ||
![]() 76PSB10ST Grayhill Inc. | 376 |
| - | 16 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | Matte Tin (Sn) | - | - | - | 8536.50.90.40 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | Piano | SPST | - | - | 0.15A | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | 150mA | - | - | 10 | - | - | Yes | Raised | - | - | Tape Seal | 7.65mm | 1.080 27.43mm | - | - | - | 0.301 7.65mm | No | - | RoHS Compliant | Lead Free | ||
![]() 94HCB10WT Grayhill Inc. | 25 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | Plastic | - | - | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2003 | 94H | e3 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary with Shaft | BCD | 50mOhm | 5GOhm | 0.03A | 300mA | - | - | SP10T | 30V | 10,000 Cycles | Gull Wing | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | Sealed | 5.71mm | 0.390 9.91mm | 9.65mm | - | 4.32mm | 0.225 5.72mm | No | - | RoHS Compliant | - | ||
![]() 94HFB08WT Grayhill Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | Plastic | - | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | - | - | 50V | - | 0.100 2.54mm Full | - | - | - | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary for Tool | Octal | - | - | 0.03A | - | - | - | SP8T | 30V | 10,000 Cycles | - | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | Yes | Flush, Recessed | - | - | Sealed | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | No | - | RoHS Compliant | Lead Free | ||
![]() 76RSB05SLT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2015 | 76 | - | - | Active | 1 (Unlimited) | PC Pins | - | 5 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | - | - | 150mA | - | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Position Identification Line, Tape Seal | - | 0.580 14.73mm | - | - | - | 0.292 7.41mm | No | - | RoHS Compliant | - | ||
![]() 90HBW07T Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2011 | 90HB | e3 | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | 7 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 0.02mOhm | 1000000000Ohm | 0.1A | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | .1A@6VDC | 7 | - | - | No | Flush, Recessed | REFLOW | - | - | - | 0.770 19.56mm | - | 4.83mm | - | 0.190 4.83mm | - | - | RoHS Compliant | - | ||
![]() 76RSB03T Grayhill Inc. | 18 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2007 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | 9.65 mm | Rocker | SPST | - | - | 0.15A | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 150mA | - | - | 3 | - | - | No | Flush, Recessed | - | - | - | - | 0.380 9.65mm | - | 7.42mm | - | 0.292 7.41mm | - | - | RoHS Compliant | Lead Free | ||
![]() 76HPSB08T Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2011 | 76HP | - | - | Active | 1 (Unlimited) | PC Pins | - | 8 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | - | Piano | SPST | - | - | - | 150mA | - | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | 0.880 22.35mm | - | - | - | 0.305 7.75mm | - | - | RoHS Compliant | - |