- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Body Material | ActuatorColor | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Lead/Base Style | Switch Type | Contact Current Rating | Contact (DC) Max Rating R Load | Number of Switch Sections | Washable | Actuator Level | Solderability | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90HGBW08PRT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Surface Mount | Surface Mount | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tape & Reel (TR) | 2011 | 90HGB | - | - | Active | 1 (Unlimited) | Gull Wing | - | 8 | - | 85°C | -40°C | - | - | - | 30V | 10mA | 0.100 2.54mm Full | - | Straight | - | - | 10mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | - | 100mA | - | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | Yes | Flush, Recessed | - | Tape Seal | - | 0.870 22.10mm | - | - | - | 0.190 4.83mm | No | - | RoHS Compliant | - | ||
![]() 76HPSB06GWRT Grayhill Inc. | 927 |
| - | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tape & Reel (TR) | 2006 | 76HP | e3 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 6 | Matte Tin (Sn) | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | 150mA | Gold | Gull Wing | - | Piano | SPST | 30mOhm | - | 0.15A | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | - | - | 6 | No | Raised | - | - | - | 0.680 17.27mm | - | 7.75mm | - | 0.337 8.56mm | - | - | RoHS Compliant | Lead Free | ||
![]() 97C08T Grayhill Inc. | 5 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | Nylon, Thermoplastic | Polyamide (PA), Nylon | - | Copper Alloy | - | 24VDC | -40°C~85°C | Tube | 2008 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | LOW PROFILE | - | 5pF | 24V | - | 0.050 1.27mm Half | - | Straight | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | 0.025A | 25mA | - | 1 | - | 24V | 1,000 Cycles | Gull Wing | SLIDE DIP SWITCH | - | - | 8 | No | Flush, Recessed | - | - | 1.27mm | 0.448 11.39mm | 4.5mm | - | - | 0.063 1.60mm | - | - | RoHS Compliant | Lead Free | ||
![]() 78RB07ST Grayhill Inc. | 37 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2003 | 78 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 7 | - | - | - | - | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | SPST | - | - | 0.15A | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | 7 | Yes | Flush, Recessed | - | Tape Seal | - | 0.780 19.81mm | - | - | - | 0.265 6.73mm | - | - | RoHS Compliant | Lead Free | ||
![]() 76SD02T Grayhill Inc. | 37 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 150mA | Gold | PC Pin | 9.65 mm | Rocker | DPDT | - | - | 0.15A | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | 2 | No | Raised | - | - | - | 0.780 19.81mm | - | 6.78mm | 1.22mm | 0.315 8.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 78RB03SRAT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | Yes | Flush, Recessed | - | Tape Seal | - | 0.380 9.65mm | - | - | - | 0.380 9.64mm | - | - | RoHS Compliant | - | ||
![]() 94HAB08WRT Grayhill Inc. | 11 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | Plastic | NATURAL | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | - | - | - | 50V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary for Tool | Octal | 0.05mOhm | 5000000000Ohm | 0.03A | 300mA | 500VAC V | - | SP8T | 30V | 10,000 Cycles | - | ROTARY CODED SWITCH | - | .03A@30VDC | 1 | Yes | Flush, Recessed | - | Sealed | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | - | - | RoHS Compliant | Lead Free | ||
![]() 78F03ST Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 78 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | DPST | - | - | 0.15A | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | 3 | Yes | Raised | - | Tape Seal | - | 0.680 17.27mm | - | - | 1.27mm | 0.315 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 90HBJ07PT Grayhill Inc. | 11 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2011 | 90HB | e3 | yes | Active | 3 (168 Hours) | J-Bend | EAR99 | 7 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | Gold | J Lead | - | Slide (Standard) | SPST | 20mOhm | 1000000000Ohm | 0.1A | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | .1A@6VDC | 7 | Yes | Flush, Recessed | REFLOW | Tape Seal | - | 0.770 19.56mm | - | 4.83mm | 0m | 0.220 5.59mm | No | - | RoHS Compliant | Lead Free | ||
![]() 94HCB08WT Grayhill Inc. | 4491 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | Plastic | - | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary with Shaft | Octal | - | - | 0.03A | 300mA | - | - | SP8T | 30V | 10,000 Cycles | Gull Wing | ROTARY CODED SWITCH | - | .03A@30VDC | 1 | Yes | Raised | - | Sealed | 5.71mm | 0.390 9.91mm | 9.65mm | - | - | 0.225 5.72mm | - | - | RoHS Compliant | - | ||
![]() 90HBJ04T Grayhill Inc. | 34 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2011 | 90HB | e3 | yes | Active | 3 (168 Hours) | J-Bend | EAR99 | 4 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | - | 24V | - | 0.100 2.54mm Full | - | Straight | - | - | 25mA | Gold | J Lead | 7.37 mm | Slide (Standard) | SPST | 0.02mOhm | 1000000000Ohm | 0.1A | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | .1A@6VDC | 4 | No | Flush, Recessed | REFLOW | - | - | 0.470 11.94mm | - | - | - | 0.220 5.59mm | - | - | RoHS Compliant | - | ||
![]() 78RB05T Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2007 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 5 | Matte Tin (Sn) | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | 5 | No | Flush, Recessed | - | - | 9.65mm | 0.580 14.73mm | 6.22mm | - | 0m | 0.265 6.73mm | - | - | RoHS Compliant | Lead Free | ||
![]() 76PSB03T Grayhill Inc. | 65 |
| - | 16 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 150mA | Gold | PC Pin | - | Piano | SPST | - | - | - | 150mA | - | 1 | - | 30V | 2,000 Cycles | - | - | 150mA | - | 3 | No | Raised | - | - | 7.65mm | 0.380 9.65mm | - | - | - | 0.301 7.65mm | - | - | RoHS Compliant | Lead Free | ||
![]() 94HBB10WRT Grayhill Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | Plastic | - | Copper Alloy | - | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | - | - | - | 8536.50.90.20 | - | 50V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary with Shaft | BCD | - | - | 0.03A | 300mA | - | - | SP10T | 30V | 10,000 Cycles | - | ROTARY CODED SWITCH | - | .03A@30VDC | 1 | Yes | Raised | - | Sealed | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | No | - | RoHS Compliant | Lead Free | ||
![]() 78H02SRAT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | 4PST | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | Yes | Raised | - | Tape Seal | - | 0.880 22.35mm | - | - | - | 0.380 9.64mm | - | - | RoHS Compliant | - | ||
![]() 76HPSB04T Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2011 | 76HP | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -40°C | - | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Straight | - | - | 150mA | Gold | PC Pin | - | Piano | SPST | - | - | - | 150mA | - | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | No | Raised | - | - | - | 0.480 12.19mm | - | - | - | 0.305 7.75mm | - | - | RoHS Compliant | - | ||
![]() 76STC02T Grayhill Inc. | 60 |
| - | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2006 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | - | - | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | 150mA | Gold | PC Pin | 9.65 mm | Toggle | SPDT | - | - | 0.15A | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | 2 | No | Raised | - | - | - | 0.380 9.65mm | - | - | 5.08mm | 0.467 11.86mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 76SC02ST Grayhill Inc. | 4033 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2007 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | - | - | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 150mA | Gold | PC Pin | - | Rocker | SPDT | - | - | 0.15A | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | 2 | Yes | Raised | - | Tape Seal | - | 0.380 9.65mm | - | - | 1.22mm | 0.315 8.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 78HF04GWRT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tape & Reel (TR) | 2011 | 78H | e3 | yes | Active | 4 (72 Hours) | Gull Wing | EAR99 | 4 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | 150mA | Gold | Gull Wing | 9.65 mm | Slide (Standard) | DPST | - | - | 0.15A | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | 4 | No | Raised | - | - | - | 0.880 22.35mm | - | 6.81mm | - | 0.327 8.30mm | - | - | RoHS Compliant | - | ||
![]() 90B03ST Grayhill Inc. | 42 |
| - | 18 Weeks | - | PCB, Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2003 | 90B | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | 0.1A | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 3A | .1A@6VDC | 3 | Yes | Flush, Recessed | - | Tape Seal | - | 0.370 9.40mm | - | 4.19mm | 0m | 0.195 4.95mm | No | - | RoHS Compliant | Lead Free |