- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Body Material | Terminal Material | ActuatorColor | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Part # Aliases | RoHS | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Product Type | Illumination Color | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Life (Cycles) | Body Color | Washability | Lamp Type | Features | Product Category | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78B09RAT Grayhill Inc. | 37 |
| - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | - | - | Copper Alloy | 10,000 Cycles | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | - | 9 | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | - | 0.980 24.89mm | - | - | - | 0.380 9.64mm | - | RoHS Compliant | - | ||
![]() 76PSB12ST Grayhill Inc. | 1132 |
| - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 12 | - | - | - | - | 8536.50.90.40 | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | 9.65 mm | Piano | SPST | 30mOhm | - | 0.15A | 150mA | - | - | 30V | 2,000 Cycles | - | 150mA | - | - | - | - | 12 | - | - | Yes | Raised | - | 2000 cycles | - | - | - | Tape Seal | - | 8.03mm | 1.280 32.51mm | - | - | - | 0.301 7.65mm | No | RoHS Compliant | Lead Free | ||
![]() 76PRB07ST Grayhill Inc. | 18 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 7 | Matte Tin (Sn) | - | - | - | 8536.50.90.40 | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | - | 9.65 mm | Piano | SPST | - | - | 0.15A | 150mA | - | - | 30V | 2,000 Cycles | - | - | - | - | - | - | 7 | - | - | Yes | Raised | - | - | - | - | - | Tape Seal | - | - | 0.780 19.81mm | - | - | - | 0.301 7.65mm | No | RoHS Compliant | Lead Free | ||
![]() 90B06SLT Grayhill Inc. | 11 |
| - | 18 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tube | 2010 | 90B | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -40°C | - | - | - | 24V | 25mA | 0.100 2.54mm Full | - | Straight | - | - | - | 25mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | 150mA | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | Position Identification Line, Tape Seal | - | - | 0.670 17.02mm | - | - | - | 0.195 4.95mm | No | RoHS Compliant | Lead Free | ||
![]() 97C08SR Grayhill Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | BRASS | WHITE | - | Copper Alloy | 1000 Cycle(s) | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2003 | 97 | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | LOW PROFILE | - | - | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | Vertical | - | - | - | 25mA | Gold | Gull Wing | - | 4.5 mm | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.025A | - | 300VAC V | - | - | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | TWO STEP | - | 8 | - | ON-OFF | Yes | Flush, Recessed | WAVE | - | BLACK | SOLVENT | - | Tape Seal | - | - | 0.448 11.39mm | 11.4mm | 1.5mm | - | 0.063 1.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 78B12SRAT Grayhill Inc. | 37 |
| - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | - | - | Copper Alloy | 10,000 Cycles | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 12 | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | 11.43mm | - | 150mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | Tape Seal | - | - | 1.280 32.51mm | - | - | - | 0.380 9.64mm | No | RoHS Compliant | Lead Free | ||
![]() 76RSD02ST Grayhill Inc. | 37 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | - | Rocker | DPDT | - | - | 0.15A | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | 2 | - | - | Yes | Flush, Recessed | - | - | - | - | - | Tape Seal | - | - | 0.780 19.81mm | - | 6.78mm | 0m | 0.267 6.78mm | No | RoHS Compliant | - | ||
![]() 78G03T Grayhill Inc. | 11 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2012 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | Matte Tin (Sn) | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | 9.65 mm | Slide (Standard) | 3PST | - | - | 0.15A | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | 3 | - | - | No | Raised | - | - | - | - | - | - | - | - | 0.980 24.89mm | - | - | 1.27mm | 0.315 8.00mm | - | RoHS Compliant | - | ||
![]() M3786/4-0642 Grayhill | In Stock | - | - | - | - | Panel | - | - | - | - | - | Grayhill | - | - | 1 | Non-Illuminated | Grayhill | 42M36-02-2-03N | Compliant | 1.763698 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 78G01ST Grayhill Inc. | 44 |
| - | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 78 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 1 | - | - | - | - | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | - | Slide (Standard) | 3PST | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | 1 | - | - | Yes | Raised | - | - | - | - | - | Tape Seal | - | - | 0.380 9.65mm | - | 6.73mm | 1.27mm | 0.315 8.00mm | No | RoHS Compliant | Lead Free | ||
![]() 78B05 Grayhill Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e0 | no | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | 5 | Tin/Lead (Sn/Pb) | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | 0.1mOhm | 1000000000Ohm | - | - | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | BREAK-BEFORE-MAKE | - | 5 | 10 | ON-OFF | No | Raised | HAND | - | - | SOLVENT | - | - | - | 6.22mm | 0.580 14.73mm | 14.7mm | - | 1.27mm | 0.315 8.00mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 94HEB16RAT Grayhill Inc. | 37 |
| - | 14 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | Plastic | - | - | - | - | Copper Alloy | 10000 cycles | - | - | - | - | - | - | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.20 | - | 50V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | - | 100mA | Gold | PC Pin | UL | - | Rotary with Shaft | Hexadecimal | 50mOhm | 5GOhm | 0.03A | 300mA | - | SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | - | - | - | Sealed | - | 7.16mm | 0.430 10.92mm | 10.2mm | - | 2.29mm | 0.400 10.16mm | - | RoHS Compliant | - | ||
![]() 78HF05GWT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2011 | 78H | e3 | yes | Active | 4 (72 Hours) | Gull Wing | EAR99 | 5 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | Gull Wing | - | - | Slide (Standard) | DPST | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | 5 | - | - | No | Raised | - | - | - | - | - | - | - | - | 1.080 27.43mm | - | 6.81mm | - | 0.327 8.30mm | - | RoHS Compliant | - | ||
![]() 79C10T Grayhill Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | Plastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | 6VDC | -40°C~85°C | Tube | 2010 | 79C | e3 | yes | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | 10 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | - | 6V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 125mA | Gold | PC Pin | - | - | Slide (Standard) | SP10T | 60mOhm | - | 0.125A | 125mA | - | SP10T, SPST | 30V | 4,000 Cycles | SLIDE DIP SWITCH | 2A | - | - | - | - | 10 | - | - | No | Raised | - | - | - | - | - | - | - | - | 1.180 29.97mm | - | 4.83mm | 1.52mm | 0.250 6.35mm | - | RoHS Compliant | Lead Free | ||
![]() 76PRB08ST Grayhill Inc. | 18 |
| - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | 9.65 mm | Piano | SPST | - | - | 0.15A | 150mA | - | - | 30V | 2,000 Cycles | - | - | - | - | - | - | 8 | - | - | Yes | Raised | - | - | - | - | - | Tape Seal | - | - | 0.880 22.35mm | - | 7.14mm | - | 0.301 7.65mm | No | RoHS Compliant | Lead Free | ||
![]() 78RB03ST Grayhill Inc. | 32 |
| - | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | Matte Tin (Sn) | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | - | 9.65 mm | Slide (Standard) | SPST | - | - | 0.15A | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | 3 | - | - | Yes | Flush, Recessed | - | - | - | - | - | Tape Seal | - | - | 0.380 9.65mm | - | - | - | 0.265 6.73mm | - | RoHS Compliant | Lead Free | ||
![]() 76RSB12T Grayhill Inc. | 4875 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2007 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 12 | - | - | - | - | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | 9.65 mm | Rocker | SPST | - | - | 0.15A | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | 12 | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | 1.280 32.51mm | - | 7.42mm | 0m | 0.292 7.41mm | - | RoHS Compliant | Lead Free | ||
![]() 76RSB06T Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2007 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | - | Rocker | SPST | - | - | 0.15A | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | 150mA | - | - | - | - | 6 | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | 0.680 17.27mm | - | 7.42mm | 0m | 0.292 7.41mm | - | RoHS Compliant | Lead Free | ||
![]() 76PSB04S Grayhill Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2005 | 76 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 4 | Tin/Lead (Sn/Pb) | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | not_compliant | 150mA | Gold | PC Pin | - | 9.65 mm | Piano | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | - | 500VAC V | - | 30V | 2,000 Cycles | - | - | - | - | MAKE-BEFORE-BREAK | - | 4 | 8 | ON-OFF | Yes | Raised | WAVE | - | - | SOLVENT | - | Tape Seal | - | - | 0.480 12.19mm | - | - | - | 0.301 7.65mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 94HEB08WT Grayhill Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | Plastic | - | - | - | Copper Alloy | 10000 cycles | - | - | - | - | - | - | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | - | - | - | 50V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 100mA | Gold | Gull Wing | - | 11 mm | Rotary with Shaft | Octal | 50mOhm | - | 0.03A | 300mA | - | SP8T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | - | - | - | Sealed | - | - | 0.390 9.91mm | - | 11.25mm | 2.29mm | 0.225 5.72mm | No | RoHS Compliant | Lead Free |