- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Body Material | Number of Terminals | Actuator Material | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Height (mm) | Body Orientation | Contact Materials | Dielectric Strength | ECCN (US) | ElectricalLife | HTS | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum DC Voltage Rating (V) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Pole Throw Configuration | Product Depth (mm) | Row Space (mm) | Seal | Seal Location | Switch Configuration | Terminal Pitch (mm) | Total Pitch (mm) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Washability | Features | Electrical Life Cycles | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76HPSB06GWR Grayhill Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic | - | - | - | - | WHITE | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tape & Reel (TR) | 2003 | 76HP | - | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 6 | - | - | - | ENVIRONMENTAL PER MIL-S-83504 | - | 30V | - | 0.100 2.54mm Full | - | - | - | - | - | 150mA | Gold | Gull Wing | 9.144 mm | Piano | SPST | 0.1mOhm | 2000000000Ohm | 0.15A | - | 500VRMS V | - | - | 2,000 Cycles | - | - | MAKE-BEFORE-BREAK | - | 6 | - | ON-OFF | No | Raised | MIL-STD | NATURAL | SOLVENT | - | - | - | 7.75mm | 0.680 17.27mm | 17.3mm | - | - | 0.337 8.56mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76PRB03ST Grayhill Inc. | 11 |
| - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic | - | - | - | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | 9.65 mm | Piano | SPST | - | - | 0.15A | 150mA | - | - | 30V | 2,000 Cycles | - | - | - | - | 3 | - | - | Yes | Raised | - | - | - | Tape Seal | - | - | - | 0.380 9.65mm | - | 7.14mm | - | 0.301 7.65mm | - | No | RoHS Compliant | Lead Free | ||
![]() 94HAB10JT Grayhill Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Plastic | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | J-Lead | EAR99 | 10 | - | - | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 100mA | Gold | J Lead | 11 mm | Rotary for Tool | BCD | - | - | 0.03A | 300mA | - | SP10T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | Yes | Flush, Recessed | - | - | - | Sealed | - | - | - | 0.390 9.91mm | - | 11.25mm | - | 0.250 6.35mm | - | No | RoHS Compliant | Lead Free | ||
![]() 78B04SRAT Grayhill Inc. | 86 |
| - | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | Plastic | - | - | - | - | - | - | - | Copper Alloy | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | 150mA | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | - | Yes | Raised | - | - | - | Tape Seal | - | - | - | 0.480 12.19mm | - | - | - | 0.380 9.64mm | - | No | RoHS Compliant | Lead Free | ||
![]() 76RGB09T Grayhill | In Stock | - | Datasheet | - | - | - | - | - | 18 | - | 0 | Recessed Rocker | - | 7.42 | Straight | - | 500Vrms | EAR99 | - | 8536.50.90.65 | <=30 | 0.15@30VDC | 30 | 85 | 2000 | 5000 | -40 | Through Hole | SPST | 9.65 | 7.62 | Base | Base | ON OFF | 2.54 | 20.32 | - | - | Tube | - | - | - | - | Active | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | 24.9 | - | - | - | - | - | - | 7.42 | - | RoHS Compliant | - | ||
![]() 94HBB16WRT Grayhill Inc. | 1500 | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Plastic | - | - | - | - | - | - | - | Copper Alloy | - | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 16 | - | - | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary with Shaft | Hexadecimal | 50mOhm | - | 0.03A | 300mA | - | SP, SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | - | Sealed | - | - | - | 0.390 9.91mm | - | 11.25mm | 6.86mm | 0.225 5.72mm | - | No | RoHS Compliant | Lead Free | ||
![]() 97R08T Grayhill Inc. | 5 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tube | 2003 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | LOW PROFILE | - | 24V | - | 0.050 1.27mm Half | - | - | - | - | - | 25mA | Gold | Gull Wing | 4.5 mm | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | 100mA | - | - | 8 | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | 0.448 11.39mm | - | 1.44mm | - | 0.061 1.55mm | - | - | RoHS Compliant | - | ||
![]() 78B06SRAT Grayhill Inc. | 12 |
| - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | Plastic | - | - | - | - | - | - | - | Copper Alloy | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | Yes | Raised | - | - | - | Tape Seal | - | - | - | 0.680 17.27mm | - | - | - | 0.380 9.64mm | - | No | RoHS Compliant | Lead Free | ||
![]() 90B06S Grayhill Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | - | - | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tube | 2003 | 90B | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 6 | TIN-LEAD/NICKEL | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | unknown | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | 0.1mOhm | 5000000000Ohm | 0.01A | - | 500VRMS V | - | 30V | 2,000 Cycles | - | - | MAKE-BEFORE-BREAK | 0.01A@30VDC | - | 12 | ON-OFF | Yes | Flush, Recessed | WAVE | - | SOLVENT | Tape Seal | - | - | - | 0.670 17.02mm | - | 4.572mm | 0m | 0.195 4.95mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 94HBC08WRT Grayhill Inc. | 11 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | Plastic | - | - | - | - | - | - | - | Copper Alloy | - | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | - | - | 50V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary with Shaft | Octal Complement | - | - | 0.03A | 300mA | - | SP8T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | - | Sealed | - | - | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | - | - | RoHS Compliant | - | ||
![]() 76SB06S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Thermoplastic | - | - | - | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2005 | 76 | - | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 6 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | unknown | 150mA | Gold | PC Pin | - | Rocker | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | - | 500VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | MAKE-BEFORE-BREAK | - | 6 | 12 | ON-OFF | Yes | Raised | WAVE | - | SOLVENT | Tape Seal | - | - | - | 0.680 17.27mm | - | - | 580μm | 0.315 8.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 78B07 Grayhill Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | - | - | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e0 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 7 | TIN LEAD | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | - | 500VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | BREAK-BEFORE-MAKE | - | 7 | 14 | ON-OFF | No | Raised | HAND | - | SOLVENT | - | - | - | - | 0.780 19.81mm | - | 6.22mm | 1.27mm | 0.315 8.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 90GB04SLT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | - | - | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 90GB | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -40°C | - | - | 30V | 10mA | 0.100 2.54mm Full | - | Straight | - | - | - | 10mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | 150mA | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | Position Identification Line, Tape Seal | - | - | - | 0.470 11.94mm | - | - | - | 0.195 4.95mm | - | No | RoHS Compliant | - | ||
![]() 90HBJ10PT Grayhill Inc. | 4163 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | Thermoplastic | - | - | - | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tube | 2007 | 90HB | e3 | yes | Active | 3 (168 Hours) | J-Bend | EAR99 | 10 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 25mA | Gold | J Lead | 7.37 mm | Slide (Standard) | SPST | 0.02mOhm | - | 0.1A | 100mA | 500VRMS V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | .1A@6VDC | 10 | - | - | Yes | Flush, Recessed | REFLOW | - | - | Tape Seal | - | - | - | 1.070 27.18mm | - | 4.83mm | - | 0.220 5.59mm | - | No | RoHS Compliant | Lead Free | ||
![]() 90HBJ02PT Grayhill Inc. | 2963 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | Thermoplastic | - | - | - | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tube | 2010 | 90HB | e3 | yes | Active | 3 (168 Hours) | J-Bend | EAR99 | 2 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 8.13mm | - | 25mA | Gold | J Lead | 6.9 mm | Slide (Standard) | SPST | 20mOhm | 1000000000Ohm | 0.1A | 100mA | 500VRMS V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | 10mA | - | .1A@6VDC | 2 | - | - | Yes | Flush, Recessed | REFLOW | - | - | Tape Seal | - | - | - | 0.270 6.86mm | - | 4.83mm | 0m | 0.220 5.59mm | - | No | RoHS Compliant | Lead Free | ||
![]() 76SB09T Grayhill Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | - | - | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 76 | - | yes | Obsolete | 1 (Unlimited) | PC Pins | - | 9 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | - | 0.15A | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 9 | - | - | No | Raised | - | - | - | - | - | - | - | 0.980 24.89mm | - | 7.42mm | 580μm | 0.315 8.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 78HF01GWT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Thermoplastic | - | - | - | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2011 | 78H | e3 | yes | Active | 4 (72 Hours) | Gull Wing | EAR99 | 1 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | Gull Wing | - | Slide (Standard) | DPST | 30mOhm | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 1 | - | - | No | Raised | - | - | - | - | - | - | - | 0.280 7.11mm | - | - | 680μm | 0.327 8.30mm | - | - | RoHS Compliant | Lead Free | ||
![]() 78B04 Grayhill Inc. | 416 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | - | - | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 4 | Tin/Lead (Sn/Pb) | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | - | 500VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | BREAK-BEFORE-MAKE | - | 4 | 8 | ON-OFF | No | Raised | HAND | - | SOLVENT | - | - | - | - | 0.480 12.19mm | - | 6.22mm | 1.27mm | 0.315 8.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76RSB12SLT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | - | - | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 76 | - | - | Active | 1 (Unlimited) | PC Pins | - | 12 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | - | - | 150mA | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | Position Identification Line, Tape Seal | - | - | - | 1.280 32.51mm | - | - | - | 0.292 7.41mm | - | No | RoHS Compliant | - | ||
![]() 97R02ST Grayhill Inc. | 5759 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA), Nylon | - | Nylon, Thermoplastic | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tube | 2007 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | - | - | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.050 1.27mm Half | - | Straight | 1.27mm | - | - | 25mA | Gold | Gull Wing | 3.76 mm | Slide (Standard) | SPST | 100mOhm | - | - | 25mA | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | 2 | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | - | - | - | 0.148 3.77mm | - | 1.44mm | 0m | 0.061 1.55mm | - | - | RoHS Compliant | Lead Free |