- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Body Material | Actuator Material | Terminal Material | ActuatorColor | Brand | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | With Switch | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Lead Length | Circuit | Contact Resistance | Configuration | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Cable Length | Number of Poles | Max Voltage Rating (DC) | Mechanical Life | Optoelectronic Device Type | Lead/Base Style | Switch Type | Contact Current Rating | Product Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Washability | Features | Product Category | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76PSB06T Grayhill Inc. | 271 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2005 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | - | - | 5pF | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 2.54mm | - | - | 5A | Gold | PC Pin | - | Piano | 3.96mm | SPST | 30mOhm | - | 5GOhm | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | - | 150mA | - | - | - | 6 | - | - | No | Raised | - | - | - | - | - | - | 0.680 17.27mm | 9.5mm | - | - | 0.301 7.65mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 62R11-02-030C Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | Grayhill | - | - | GRAYHILL INC | Grayhill | 62R11-02-030C | 85 °C | -40 °C | Active | 5.83 | Details | Yes | - | Pushbutton Switch | - | - | - | - | e3 | Yes | - | - | - | - | - | Tin (Sn) | - | - | - | Encoders | - | - | - | - | - | 2 | - | - | compliant | - | - | - | - | - | - | - | - | DUAL, 2 CHANNELS | - | - | - | - | - | 3 in | - | - | - | ROTARY POSITION ENCODER | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 97C04ST Grayhill Inc. | 20 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nylon, Thermoplastic | Polyamide (PA), Nylon | Nylon, Thermoplastic | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2003 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | LOW PROFILE | 8536.50.90.65 | 5pF | - | 24V | - | 0.050 1.27mm Half | - | Straight | - | 1.27mm | 6.71mm | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | - | SPST | 100mOhm | - | 100MOhm | 0.025A | - | 25mA | - | - | 1 | 24V | 1,000 Cycles | - | Gull Wing | SLIDE DIP SWITCH | - | - | - | - | 4 | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | - | 1.5mm | 0.248 6.31mm | - | - | 0m | 0.063 1.60mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 78B10ST Grayhill Inc. | 4 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2007 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | Matte Tin (Sn) | - | 8536.50.90.65 | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | - | SPST | - | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | SLIDE DIP SWITCH | 150mA | - | - | - | 10 | - | - | Yes | Raised | - | - | - | Tape Seal | - | - | 1.080 27.43mm | - | 6.73mm | 1.27mm | 0.315 8.00mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 97C04SRT Grayhill Inc. | In Stock |
| - | 16 Weeks | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | Nylon, Thermoplastic | BRASS | WHITE | - | Copper Alloy | 1000 Cycle(s) | - | - | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | LOW PROFILE | 8536.50.90.65 | - | - | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | Straight | - | 1.27mm | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | - | SPST | 100mOhm | - | 100000000Ohm | 0.025A | - | 25mA | 300VAC V | - | - | 24V | 1,000 Cycles | - | - | SLIDE DIP SWITCH | - | - | - | - | 4 | - | ON-ON | Yes | Flush, Recessed | - | - | - | Tape Seal | - | - | 0.248 6.31mm | - | 1.5mm | 0m | 0.063 1.60mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 76HPSB04GWR Grayhill Inc. | 1350 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | - | - | WHITE | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 76HP | - | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | - | 8536.50.90.65 | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 2.54mm | - | - | 150mA | Gold | Gull Wing | - | Piano | - | SPST | 30mOhm | - | 2000000000Ohm | 0.15A | - | - | 500VRMS V | - | - | 30V | 2,000 Cycles | - | - | - | - | - | MAKE-BEFORE-BREAK | - | 4 | - | ON-OFF | No | Raised | MIL-STD | NATURAL | SOLVENT | - | - | - | 0.480 12.19mm | - | 9.652mm | - | 0.337 8.56mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 62AY22118 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70GRCK16T Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90HBW10PT Grayhill Inc. | 290 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2003 | 90HB | e3 | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | 10 | Matte Tin (Sn) | - | 8536.50.90.65 | 2pF | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 2.54mm | 10.03mm | - | 25mA | Gold | Gull Wing | 7.37 mm | Slide (Standard) | - | SPST | 20mOhm | - | 1GOhm | 0.1A | - | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | - | - | SLIDE DIP SWITCH | - | - | - | .1A@6VDC | 10 | - | - | Yes | Flush, Recessed | REFLOW | - | - | Tape Seal | - | - | 1.070 27.18mm | - | 4.83mm | 0m | 0.190 4.83mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 78B02ST Grayhill Inc. | 4836 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2003 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8536.50.90.65 | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | 7.1 mm | Slide (Standard) | - | SPST | 0.1mOhm | - | 1000000000Ohm | 0.15A | - | 150mA | 500VAC V | - | - | 30V | 2,000 Cycles | - | - | SLIDE DIP SWITCH | 150mA | - | BREAK-BEFORE-MAKE | - | 2 | - | - | Yes | Raised | MIL-STD | - | - | Tape Seal | - | - | 0.280 7.11mm | - | 6.73mm | 1.27mm | 0.315 8.00mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 90HBW04PT Grayhill Inc. | 765 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2003 | 90HB | e3 | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | 4 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8536.50.90.65 | 2pF | - | 30V | 25mA | 0.100 2.54mm Full | - | Straight | - | 2.54mm | 10.03mm | - | 3A | Gold | Gull Wing | - | Slide (Standard) | - | SPST | 20mOhm | - | 1GOhm | - | - | 100mA | 500VRMS V | - | 1 | 30V | 2,000 Cycles | - | Gull Wing | SLIDE DIP SWITCH | 100mA | - | - | - | 4 | - | - | Yes | Flush, Recessed | REFLOW | - | - | Tape Seal | - | 4.83mm | 0.470 11.94mm | 7.37mm | - | 0m | 0.190 4.83mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 90HBW02PT Grayhill Inc. | 45 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2003 | 90HB | e3 | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | 2 | Matte Tin (Sn) | - | 8536.50.90.65 | 2pF | - | 24V | - | 0.100 2.54mm Full | - | Straight | - | 2.54mm | 10.03mm | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | - | SPST | 20mOhm | - | 1GOhm | 0.1A | - | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | - | Gull Wing | SLIDE DIP SWITCH | 3A | - | - | .1A@6VDC | 2 | - | - | Yes | Flush, Recessed | REFLOW | - | - | Tape Seal | - | - | 0.270 6.86mm | 6.9mm | 4.83mm | 0m | 0.190 4.83mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 78B03ST Grayhill Inc. | 355 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2003 | 78 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | Slide (Standard) | - | SPST | - | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | SLIDE DIP SWITCH | 150mA | - | - | - | 3 | - | - | Yes | Raised | - | - | - | Tape Seal | - | - | 0.380 9.65mm | - | - | 1.27mm | 0.315 8.00mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 78B08T Grayhill Inc. | 12398 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2003 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | Matte Tin (Sn) | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 2.54mm | 9.65mm | - | 4A | Gold | PC Pin | - | Slide (Standard) | 2.54mm | SPST | 30mOhm | - | 5GOhm | - | - | 150mA | - | - | 1 | 30V | 2,000 Cycles | - | - | SLIDE DIP SWITCH | 4A | - | - | - | 8 | - | - | No | Raised | - | - | - | - | - | 8mm | 0.880 22.35mm | - | - | 1.27mm | 0.315 8.00mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 76SB02ST Grayhill Inc. | 70 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2005 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | Matte Tin (Sn) | - | 8536.50.90.65 | 2pF | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | Rocker | - | SPST | 100mOhm | - | 1000Ohm | 0.15A | - | 150mA | 750VAC V | - | - | 30V | 2,000 Cycles | - | - | SLIDE DIP SWITCH | 150mA | - | MAKE-BEFORE-BREAK | - | 2 | - | - | Yes | Raised | - | - | - | Tape Seal | - | - | 0.280 7.11mm | 7.1mm | - | 580μm | 0.315 8.00mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 78B05ST Grayhill Inc. | 25 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2007 | 78 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 5 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | Slide (Standard) | - | SPST | - | - | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | SLIDE DIP SWITCH | - | - | - | - | 5 | - | - | Yes | Raised | - | - | - | Tape Seal | - | 8mm | 0.580 14.73mm | - | - | 1.27mm | 0.315 8.00mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 78B09ST Grayhill Inc. | 4073 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2003 | 78 | - | yes | Active | 1 (Unlimited) | PC Pins | - | 9 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 2.54mm | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | - | SPST | - | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | SLIDE DIP SWITCH | - | - | - | - | 9 | - | - | Yes | Raised | - | - | - | Tape Seal | - | - | 0.980 24.89mm | - | 6.73mm | 1.27mm | 0.315 8.00mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 76RSB08ST Grayhill Inc. | 1528 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2005 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | Matte Tin (Sn) | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | Rocker | - | SPST | 0.1mOhm | - | 1000000000Ohm | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | SLIDE DIP SWITCH | - | - | MAKE-BEFORE-BREAK | - | 8 | 16 | ON-OFF | Yes | Flush, Recessed | WAVE | - | - | Tape Seal | - | 7.42mm | 0.880 22.35mm | - | - | 0m | 0.292 7.41mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 76SB08T Grayhill Inc. | 568 |
| - | 16 Weeks | PCB, Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2005 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 5pF | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | Rocker | 3.96mm | SPST | 30mOhm | - | 5GOhm | 0.15A | EPOXY | 150mA | 750VAC V | - | - | 30V | 2,000 Cycles | - | - | SLIDE DIP SWITCH | 150mA | - | MAKE-BEFORE-BREAK | - | 8 | - | - | No | Raised | - | - | - | - | - | 8mm | 0.880 22.35mm | - | - | 580μm | 0.315 8.00mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 76PSB02T Grayhill Inc. | 2508 |
| - | 16 Weeks | PCB, Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2000 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | 8536.50.90.40 | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 2.5mm | 9.65mm | - | 150mA | Gold | PC Pin | 7.1 mm | Piano | - | SPST | 30mOhm | - | 5GOhm | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | - | 150mA | - | - | - | 2 | - | - | No | Raised | - | - | - | - | - | 7.65mm | 0.280 7.11mm | - | - | - | 0.301 7.65mm | - | - | RoHS Compliant | - | Lead Free |