- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Body Material | Actuator Material | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Washability | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 94HEB10WRT Grayhill Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Plastic | - | Copper Alloy | - | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | - | - | - | 8536.50.90.20 | - | 50V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary with Shaft | BCD | - | - | - | 0.03A | - | 300mA | - | SP10T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | Sealed | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | No | - | RoHS Compliant | - | ||
![]() 78B02 Grayhill Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e0 | no | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | 2 | Tin/Lead (Sn/Pb) | - | - | - | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | SPST | - | 0.1mOhm | 1000000000Ohm | 0.15A | - | 150mA | 500VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | - | 2 | 4 | ON-OFF | No | Raised | HAND | SOLVENT | - | - | 0.280 7.11mm | - | - | 1.27mm | 0.315 8.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 78C05SRAT Grayhill Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Plastic | Polybutylene, Thermoplastic | Phosphor Bronze | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | 2010 | 78C | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 5 | - | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | 50mOhm | - | - | - | - | - | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 5 | - | - | Yes | Raised | - | - | Tape Seal | - | 0.580 14.73mm | - | 9.9mm | 1mm | 0.390 9.90mm | - | - | RoHS Compliant | Lead Free | ||
![]() 78C03RAT Grayhill Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Plastic | - | Phosphor Bronze | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | 2010 | 78C | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | PC Pin | 5.9 mm | Slide (Standard) | SPST | - | - | - | 0.025A | - | - | - | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 3 | - | - | No | Raised | - | - | - | - | 0.380 9.65mm | - | 9.9mm | - | 0.390 9.90mm | - | - | RoHS Compliant | - | ||
![]() 94HCB10WRT Grayhill Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Plastic | - | Copper Alloy | - | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | - | - | - | 8536.50.90.20 | - | 50V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary with Shaft | BCD | - | - | - | 0.03A | - | 300mA | - | SP10T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | Sealed | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | - | - | RoHS Compliant | - | ||
![]() 94HFB10T Grayhill Inc. | 18 |
| - | 14 Weeks | - | Through Hole | Through Hole | Plastic | - | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | - | - | - | - | 8536.50.90.20 | - | 50V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 100mA | Gold | PC Pin | 9.65 mm | Rotary for Tool | BCD | Shorting | 50mOhm | - | 0.03A | - | 300mA | - | SP10T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | .03A@30VDC | 1 | - | - | Yes | Flush, Recessed | - | - | Sealed | - | 0.390 9.91mm | - | 5.72mm | 0m | 0.225 5.72mm | No | - | RoHS Compliant | Lead Free | ||
![]() 76SD01T Grayhill Inc. | 60 |
| - | 16 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 1 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | 2pF | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | Rocker | DPDT | - | 100mOhm | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 1 | - | - | No | Raised | - | - | - | 8mm | 0.380 9.65mm | 9.7mm | - | 1.22mm | 0.315 8.00mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 94HAB10WRT Grayhill Inc. | 4551 | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Plastic | - | Copper Alloy | - | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | - | - | - | 8536.50.90.20 | - | 30V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | 9.91mm | - | 100mA | Gold | Gull Wing | 11 mm | Rotary for Tool | BCD | - | - | - | 0.03A | - | 300mA | - | SP10T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | .03A@30VDC | 1 | - | - | Yes | Flush, Recessed | - | - | Sealed | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | No | - | RoHS Compliant | Lead Free | ||
![]() 76RSB05 Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2005 | 76 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 5 | Tin/Lead (Sn/Pb) | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | - | - | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | 0.1mOhm | 1000000000Ohm | - | EPOXY TERMINAL SEALED; TOP TAPE SEALED | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | MAKE-BEFORE-BREAK | - | 5 | 10 | ON-OFF | No | Flush, Recessed | HAND | SOLVENT | - | - | 0.580 14.73mm | - | 6.27mm | - | 0.292 7.41mm | - | - | Non-RoHS Compliant | - | ||
![]() 78RB04S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 4 | Tin/Lead (Sn/Pb) | - | - | - | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | not_compliant | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | SPST | - | 0.1mOhm | 1000000000Ohm | 0.15A | - | - | 500VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | - | 4 | 8 | ON-OFF | Yes | Flush, Recessed | WAVE | SOLVENT | Tape Seal | - | 0.480 12.19mm | - | - | 0m | 0.265 6.73mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76RSB05S Grayhill Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2005 | 76 | - | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 5 | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | 0.1mOhm | 1000000000Ohm | - | - | - | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | MAKE-BEFORE-BREAK | - | 5 | 10 | ON-OFF | Yes | Flush, Recessed | WAVE | SOLVENT | Tape Seal | - | 0.580 14.73mm | - | 6.91mm | 0m | 0.292 7.41mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 78J04T Grayhill Inc. | 89 |
| - | 16 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | SPDT | - | - | - | 0.15A | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 4 | - | - | No | Raised | - | - | - | - | 0.880 22.35mm | 22.4mm | 6.73mm | 1.27mm | 0.315 8.00mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 94HFC16WRT Grayhill Inc. | 18 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Plastic | - | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 16 | - | - | - | - | 8536.50.90.20 | - | 50V | - | 0.100 2.54mm Full | TAPE AND REEL | - | - | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary for Tool | Hexadecimal Complement | - | - | - | 0.03A | - | - | - | SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | .03A@30VDC | 1 | - | - | Yes | Flush, Recessed | - | - | Sealed | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | No | - | RoHS Compliant | - | ||
![]() 78J03T Grayhill Inc. | 28 |
| - | 16 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | SPDT | - | - | - | 0.15A | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 3 | - | - | No | Raised | - | - | - | - | 0.680 17.27mm | - | - | 1.27mm | 0.315 8.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 76RGB04ST Grayhill Inc. | In Stock | - | - | 16 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2015 | 76 | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -40°C | - | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | - | - | - | - | 150mA | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | - | 0.480 12.19mm | - | - | - | 0.292 7.41mm | No | - | RoHS Compliant | - | ||
![]() 94HBC10RAT Grayhill Inc. | 28 |
| - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | Plastic | - | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | - | - | - | - | 8536.50.90.20 | - | 50V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | - | 100mA | Gold | PC Pin | 7.16 mm | Rotary with Shaft | BCD Complement | - | 50mOhm | - | 0.03A | - | 300mA | - | SP10T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | Sealed | - | 0.430 10.92mm | - | - | 6.86mm | 0.400 10.16mm | - | - | RoHS Compliant | Lead Free | ||
![]() 78H01SRAT Grayhill Inc. | 37 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | Plastic | - | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | - | 1 | - | 85°C | -40°C | - | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | 4PST | - | - | - | - | - | 150mA | - | 4PST | 30V | 2,000 Cycles | - | - | - | - | - | - | Yes | Raised | - | - | Tape Seal | - | 0.480 12.19mm | - | - | - | 0.380 9.64mm | - | - | RoHS Compliant | - | ||
![]() 76PSB07ST Grayhill Inc. | 3977 |
| - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 7 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.40 | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Piano | SPST | - | - | - | 0.15A | - | 150mA | - | - | 30V | 2,000 Cycles | - | - | - | 7 | - | - | Yes | Raised | - | - | Tape Seal | - | 0.780 19.81mm | - | - | - | 0.301 7.65mm | No | - | RoHS Compliant | Lead Free | ||
![]() 97C06RT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA), Nylon | - | Copper Alloy | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2009 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 6 | - | - | - | LOW PROFILE | - | - | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | Straight | - | - | - | 25mA | Gold | Gull Wing | 4.5 mm | Slide (Standard) | SPST | - | - | - | 0.025A | - | 25mA | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | - | - | 6 | - | - | No | Flush, Recessed | - | - | - | - | 0.348 8.85mm | - | 1.5mm | - | 0.063 1.60mm | - | - | RoHS Compliant | - | ||
![]() 90HGBW05PRT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Surface Mount | Surface Mount | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tape & Reel (TR) | 2011 | 90HGB | - | - | Active | 1 (Unlimited) | Gull Wing | - | 5 | - | 85°C | -40°C | - | - | - | 30V | 10mA | 0.100 2.54mm Full | - | Straight | - | - | - | 10mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | - | - | - | 100mA | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | - | 0.570 14.48mm | - | - | - | 0.190 4.83mm | No | - | RoHS Compliant | - |