- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Body Material | Terminal Material | ActuatorColor | Base/Housing Material | Contact Materials | ElectricalLife | Maximum Power Rating | Mounting | Pole Throw Configuration | Switch Configuration | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Terminal Type | Switching Voltage | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Washability | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76STC03T Grayhill Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 76 | e3 | yes | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | - | 3 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | 9.65 mm | Toggle | SPDT | - | - | 0.15A | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | 3 | - | - | No | Raised | - | - | - | - | - | 0.580 14.73mm | - | 6.27mm | 5.08mm | 0.467 11.86mm | - | RoHS Compliant | - | ||
![]() 94HAC10WT Grayhill Inc. | 11 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | - | Plastic | - | - | - | Copper Alloy | - | - | - | - | - | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 10 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary for Tool | BCD Complement | 0.15mOhm | - | 0.03A | - | 300mA | 500VRMS V | SP10T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | BREAK-BEFORE-MAKE | .03A@30VDC | 1 | - | ON-ON | Yes | Flush, Recessed | - | - | - | Sealed | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | - | RoHS Compliant | - | ||
![]() 97C04SR Grayhill Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | BRASS | WHITE | - | Copper Alloy | 1000 Cycle(s) | - | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2003 | 97 | e4 | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | 4 | - | - | - | - | 8536.50.90.50 | 24V | - | 0.050 1.27mm Half | - | - | - | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.025A | MOLDED | - | 300VAC V | - | - | 1,000 Cycles | - | - | - | TWO STEP | - | - | - | ON-OFF | Yes | Flush, Recessed | WAVE | BLACK | SOLVENT | Tape Seal | - | 0.248 6.31mm | - | - | - | 0.063 1.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 48BFSP1M2RE Grayhill | In Stock | - | - | - | Gold | - | - | - | - | - | - | Stainless Steel | Copper Alloy | - | 0.4@20VAC 20VDC VA | Through Hole | SPDT | ON None ON | - | -30 to 85 °C | - | - | - | - | - | - | - | - | - | Sub-Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90HBJ05PRT Grayhill Inc. | 34 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2011 | 90HB | e3 | yes | Active | 3 (168 Hours) | J-Bend | EAR99 | - | 5 | Matte Tin (Sn) | - | - | - | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | - | 25mA | Gold | J Lead | 7.37 mm | Slide (Standard) | SPST | 0.02mOhm | 1000000000Ohm | 0.1A | - | 100mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | .1A@6VDC | 5 | - | - | Yes | Flush, Recessed | REFLOW | - | - | Tape Seal | - | 0.570 14.48mm | - | 4.83mm | - | 0.220 5.59mm | No | RoHS Compliant | - | ||
![]() 76MRSB04S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | 4 | TIN-LEAD/NICKEL | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | - | - | - | unknown | 150mA | Gold | PC Pin | 9.652 mm | Rocker | SPST | 0.03mOhm | 5000000000Ohm | 0.05A | - | - | 750VRMS V | - | - | 2,000 Cycles | - | - | - | BREAK-BEFORE-MAKE | - | - | 8 | ON-OFF | Yes | Flush, Recessed | MIL-STD | - | SOLVENT | Tape Seal | - | 0.480 12.19mm | - | 6.7818mm | - | 0.292 7.41mm | - | Non-RoHS Compliant | - | ||
![]() 78B02SRAT Grayhill Inc. | 9 |
| - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | - | - | Copper Alloy | 10,000 Cycles | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 2 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | Yes | Raised | - | - | - | Tape Seal | - | 0.280 7.11mm | - | - | - | 0.380 9.64mm | No | RoHS Compliant | Lead Free | ||
![]() 94HCB10RAT Grayhill Inc. | 1477 |
| - | 14 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | Plastic | - | - | - | - | Copper Alloy | 10000 cycles | - | - | - | - | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 10 | - | - | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | - | 100mA | Gold | PC Pin | 7.16 mm | Rotary with Shaft | BCD | 50mOhm | - | 0.03A | - | 300mA | - | SP10T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | 30V | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | - | Sealed | - | 0.430 10.92mm | - | - | 4.32mm | 0.400 10.16mm | No | RoHS Compliant | Lead Free | ||
![]() 78J02T Grayhill Inc. | 18 |
| - | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 2 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPDT | - | - | 0.15A | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | 2 | - | - | No | Raised | - | - | - | - | - | 0.480 12.19mm | - | 6.73mm | 1.27mm | 0.315 8.00mm | - | RoHS Compliant | Lead Free | ||
![]() 76RSB08SLT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 76 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 8 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | - | - | - | 150mA | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | Position Identification Line, Tape Seal | - | 0.880 22.35mm | - | - | 0m | 0.292 7.41mm | No | RoHS Compliant | Lead Free | ||
![]() 94HEB08T Grayhill Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | - | Plastic | - | - | - | Copper Alloy | 10000 cycles | - | - | - | - | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8 | - | - | - | - | - | 50V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 100mA | Gold | PC Pin | 9.65 mm | Rotary with Shaft | Octal | 50mOhm | - | 0.03A | - | 300mA | - | SP8T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | - | Sealed | - | 0.390 9.91mm | - | 5.72mm | 2.29mm | 0.315 8.00mm | No | RoHS Compliant | Lead Free | ||
![]() 94HFC08WT Grayhill Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | Plastic | - | - | - | Copper Alloy | 10000 Cycle(s) | - | - | - | - | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary for Tool | Octal Complement | - | - | 0.03A | - | 300mA | - | SP8T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | .03A@30VDC | 1 | - | - | Yes | Flush, Recessed | - | - | - | Sealed | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | No | RoHS Compliant | - | ||
![]() 90GB05ST Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 90GB | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 5 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 10mA | Gold | PC Pin | 7.37 mm | Slide (Standard) | SPST | - | - | 0.1A | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | .1A@6VDC | 5 | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | - | 0.570 14.48mm | - | 4.19mm | - | 0.195 4.95mm | No | RoHS Compliant | - | ||
![]() 97C02SR Grayhill Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | BRASS | WHITE | - | Copper Alloy | 1000 Cycle(s) | - | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2003 | 97 | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | 2 | - | - | - | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | - | - | - | - | 25mA | Gold | Gull Wing | 3.76 mm | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | - | - | - | 300VAC V | - | - | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | 2 | - | ON-ON | Yes | Flush, Recessed | - | - | - | Tape Seal | - | 0.148 3.77mm | - | 1.5mm | - | 0.063 1.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 78RB07S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e0 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 7 | TIN LEAD | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Vertical | - | - | unknown | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | - | - | 500VAC V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | BREAK-BEFORE-MAKE | - | 7 | 14 | ON-OFF | Yes | Flush, Recessed | WAVE | - | SOLVENT | Tape Seal | 6.22mm | 0.780 19.81mm | 19.8mm | - | - | 0.265 6.73mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 97R08RT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | - | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2014 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8 | - | - | - | LOW PROFILE | - | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | - | - | - | - | 25mA | Gold | Gull Wing | 4.5 mm | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | 8 | - | - | No | Flush, Recessed | - | - | - | - | - | 0.448 11.39mm | - | 1.44mm | - | 0.061 1.55mm | - | RoHS Compliant | - | ||
![]() 76RSC02SLT Grayhill Inc. | In Stock | - | - | 16 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 76 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 2 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | - | Rocker | SPDT | - | - | - | - | 150mA | - | SPDT | 30V | 2,000 Cycles | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | Position Identification Line, Tape Seal | - | 0.380 9.65mm | - | - | - | 0.267 6.78mm | No | RoHS Compliant | - | ||
![]() 90GB08T Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 90GB | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 10mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | 0.870 22.10mm | - | - | - | 0.195 4.95mm | - | RoHS Compliant | - | ||
![]() 97R06RT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | - | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2014 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 6 | - | - | - | LOW PROFILE | - | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | - | - | - | - | 25mA | Gold | Gull Wing | 4.5 mm | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | 6 | - | - | No | Flush, Recessed | - | - | - | - | - | 0.348 8.85mm | - | 1.44mm | - | 0.061 1.55mm | - | RoHS Compliant | - | ||
![]() 97R04RT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | - | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2014 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 4 | - | - | - | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | - | - | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | 4 | - | - | No | Flush, Recessed | - | - | - | - | - | 0.248 6.31mm | - | - | - | 0.061 1.55mm | - | RoHS Compliant | - |