- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Body Material | ActuatorColor | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | Contact Function | Washable | Actuator Level | Solderability | Body Color | Features | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 94HBB08JT Grayhill Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Plastic | - | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | J-Lead | EAR99 | 8 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | - | 0.100 2.54mm Full | - | - | - | - | 100mA | Gold | J Lead | 11 mm | Rotary with Shaft | Octal | - | - | 0.03A | - | SP8T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | .03A@30VDC | 1 | - | Yes | Raised | - | - | Sealed | 0.390 9.91mm | - | 11.25mm | - | 0.520 13.20mm | No | RoHS Compliant | - | ||
![]() 94HFC16JT Grayhill Inc. | 28 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount | Plastic | - | Copper Alloy | - | 50VDC | -40°C~85°C | Tube | 2007 | 94H | - | - | Active | 1 (Unlimited) | J-Lead | - | 16 | - | 85°C | -40°C | - | - | 50V | 100mA | 0.100 2.54mm Full | - | Straight | - | - | 100mA | Gold | J Lead | - | Rotary for Tool | Hexadecimal Complement | - | - | - | 300mA | SP16T | 30V | 10,000 Cycles | - | - | - | - | - | Yes | Flush, Recessed | - | - | Sealed | 0.390 9.91mm | - | - | - | 0.250 6.35mm | No | RoHS Compliant | - | ||
![]() 78RB03T Grayhill Inc. | 81 |
| - | 16 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2007 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | Matte Tin (Sn) | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | 0.15A | 150mA | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 3 | - | No | Flush, Recessed | - | - | - | 0.380 9.65mm | 9.65mm | - | 0m | 0.265 6.73mm | - | RoHS Compliant | Lead Free | ||
![]() 97R06S Grayhill Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | Polyamide (PA), Nylon | - | Copper Alloy | - | 24VDC | -40°C~85°C | Tube | 2003 | 97 | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 6 | - | - | - | LOW PROFILE | - | 24V | - | 0.050 1.27mm Half | - | - | - | - | 25mA | Gold | Gull Wing | 4.5 mm | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | 1,000 Cycles | SLIDE DIP SWITCH | - | - | 6 | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.348 8.85mm | - | 1.44mm | - | 0.061 1.55mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 78F01SRAT Grayhill Inc. | 37 |
| - | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | Plastic | - | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | - | 1 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Right Angle | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | DPST | - | - | - | 150mA | DPST | 30V | 2,000 Cycles | - | - | - | - | - | Yes | Raised | - | - | Tape Seal | 0.280 7.11mm | - | - | - | 0.380 9.64mm | - | RoHS Compliant | - | ||
![]() 79B10ST Grayhill Inc. | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | Plastic | - | Copper Alloy | 2,000 Cycles | 6VDC | -40°C~85°C | Tube | 2010 | 79B | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | 6V | - | 0.100 2.54mm Full | - | Straight | - | - | 125mA | Gold | PC Pin | - | Slide (Standard) | BCD | 60mOhm | - | 0.125A | 125mA | SP10T | 30V | 4,000 Cycles | SLIDE DIP SWITCH | - | - | 10 | - | Yes | Raised | - | - | Tape Seal | 1.180 29.97mm | - | - | - | 0.250 6.35mm | No | RoHS Compliant | - | ||
![]() 78HJ04GWT Grayhill Inc. | 66 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | Thermoplastic | WHITE | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2011 | 78H | e3 | yes | Active | 4 (72 Hours) | Gull Wing | EAR99 | 4 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 10.77mm | 150mA | Gold | Gull Wing | 9.65 mm | Slide (Standard) | SPDT | 30mOhm | 1000000000Ohm | 0.15A | 150mA | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | MAKE-BEFORE-BREAK | - | 4 | ON-OFF | No | Raised | MIL-STD | NATURAL | - | 0.880 22.35mm | - | 6.81mm | 680μm | 0.327 8.30mm | - | RoHS Compliant | Lead Free | ||
![]() 76HPSB10GWT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Bulk | 2011 | 76HP | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | - | - | - | 8536.50.90.40 | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | 150mA | Gold | Gull Wing | 9.65 mm | Piano | SPST | - | - | 0.15A | 150mA | - | 30V | 2,000 Cycles | - | - | - | 10 | - | No | Raised | - | - | - | 1.080 27.43mm | - | 7.75mm | - | 0.337 8.56mm | - | RoHS Compliant | - | ||
![]() 78G01SRAT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | Plastic | - | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | - | 1 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Right Angle | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | 3PST | - | - | - | 150mA | 3PST | 30V | 2,000 Cycles | - | - | - | - | - | Yes | Raised | - | - | Tape Seal | 0.380 9.65mm | - | - | - | 0.380 9.64mm | - | RoHS Compliant | - | ||
![]() 78F05ST Grayhill Inc. | 12 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 5 | Matte Tin (Sn) | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | DPST | - | - | - | 150mA | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 5 | - | Yes | Raised | - | - | Tape Seal | 1.080 27.43mm | - | 6.73mm | - | 0.315 8.00mm | - | RoHS Compliant | Lead Free | ||
![]() 94RB16CT Grayhill Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | Plastic | - | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2007 | 94R | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.20 | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | 30mA | Gold | PC Pin | 10.13 mm | Rotary with Shaft | Hexadecimal | - | - | 0.03A | 300mA | SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | 1 | - | Yes | Raised | - | - | Sealed | 0.433 11.00mm | - | 11.25mm | - | 0.480 12.19mm | No | RoHS Compliant | - | ||
![]() 78HF01GWRT Grayhill Inc. | 28 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tape & Reel (TR) | 2011 | 78H | e3 | yes | Active | 4 (72 Hours) | Gull Wing | EAR99 | 1 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | 150mA | Gold | Gull Wing | - | Slide (Standard) | DPST | - | - | - | 150mA | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 1 | - | No | Raised | - | - | - | 0.280 7.11mm | - | - | - | 0.327 8.30mm | - | RoHS Compliant | Lead Free | ||
![]() 78HJ02GWT Grayhill Inc. | 28 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2011 | 78H | e3 | yes | Active | 4 (72 Hours) | Gull Wing | EAR99 | 2 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 10.77mm | 150mA | Gold | Gull Wing | 9.65 mm | Slide (Standard) | SPDT | 30mOhm | - | 0.15A | 150mA | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 2 | - | No | Raised | - | - | - | 0.480 12.19mm | - | 6.81mm | 680μm | 0.327 8.30mm | - | RoHS Compliant | - | ||
![]() 78B07SRAT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | Plastic | - | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 7 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | 150mA | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | Yes | Raised | - | - | Tape Seal | 0.780 19.81mm | - | - | - | 0.380 9.64mm | No | RoHS Compliant | - | ||
![]() 90B10SLT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2010 | 90B | - | - | Active | 1 (Unlimited) | PC Pins | - | 10 | - | 85°C | -40°C | - | - | 24V | 25mA | 0.100 2.54mm Full | - | Straight | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | 150mA | SPST | 30V | 2,000 Cycles | - | - | - | - | - | Yes | Flush, Recessed | - | - | Position Identification Line, Tape Seal | 1.070 27.18mm | - | - | - | 0.195 4.95mm | No | RoHS Compliant | - | ||
![]() 78C04RAT Grayhill Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Plastic | - | Phosphor Bronze | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | 2007 | 78C | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 4 | - | - | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | - | - | - | 25mA | Gold | PC Pin | 5.9 mm | Slide (Standard) | SPST | - | - | 0.025A | - | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 4 | - | No | Raised | - | - | - | 0.480 12.19mm | - | 9.9mm | - | 0.390 9.90mm | - | RoHS Compliant | Lead Free | ||
![]() 78RB03RAT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | Plastic | - | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | 150mA | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | No | Flush, Recessed | - | - | - | 0.380 9.65mm | - | - | - | 0.380 9.64mm | - | RoHS Compliant | Lead Free | ||
![]() 76RSD01ST Grayhill Inc. | 28 |
| - | 16 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 1 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | 150mA | Gold | PC Pin | 9.65 mm | Rocker | DPDT | - | - | - | 150mA | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 1 | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.380 9.65mm | - | 6.78mm | - | 0.267 6.78mm | No | RoHS Compliant | Lead Free | ||
![]() 76RSC04T Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2007 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 150mA | Gold | PC Pin | 9.65 mm | Rocker | SPDT | - | - | 0.15A | 150mA | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 4 | - | No | Flush, Recessed | - | - | - | 0.780 19.81mm | - | 6.27mm | 0m | 0.267 6.78mm | - | RoHS Compliant | - | ||
![]() 78F02RAT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | Plastic | - | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | DPST | - | - | - | 150mA | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | No | Raised | - | - | - | 0.480 12.19mm | - | - | - | 0.380 9.64mm | - | RoHS Compliant | Lead Free |