- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Body Material | Terminal Material | ActuatorColor | Base/Housing Material | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Power Rating | Mounting | Part # Aliases | Pole Throw Configuration | RoHS | Switch Configuration | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Lead/Base Style | Switch Type | Contact Current Rating | Number of Decks | Terminal Type | Product Type | Illumination Color | Contact Timing | Contact (DC) Max Rating R Load | Index Stops | Index Angle | Number of Switch Sections | Number of Poles per Deck | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Washability | Lamp Type | Features | Product Category | Height | Length | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78B10RAT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | Plastic | - | - | - | - | Copper Alloy | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 10 | - | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | 1.080 27.43mm | - | - | 0.380 9.64mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 76SB07 Grayhill Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2000 | 76 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 7 | Tin/Lead (Sn/Pb) | - | - | - | 8536.50.90.65 | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Rocker | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | EPOXY TERMINAL SEALED; TOP TAPE SEALED | - | 500VAC V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | MAKE-BEFORE-BREAK | - | - | - | 7 | - | 14 | ON-OFF | No | Raised | HAND | SOLVENT | - | - | - | - | 0.780 19.81mm | - | 1.22mm | 0.315 8.00mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 76RSB03S Grayhill Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2005 | 76 | - | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 3 | - | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | unknown | 150mA | Gold | PC Pin | 9.65 mm | Rocker | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | - | - | 500VAC V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | MAKE-BEFORE-BREAK | - | - | - | 3 | - | 6 | ON-OFF | Yes | Flush, Recessed | WAVE | SOLVENT | - | Tape Seal | - | - | 0.380 9.65mm | 6.91mm | 0m | 0.292 7.41mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 78F03T Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2010 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 3 | Matte Tin (Sn) | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | DPST | 0.1mOhm | 1000000000Ohm | 0.15A | EPOXY | 150mA | 750VAC V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | MAKE-BEFORE-BREAK | - | - | - | 3 | - | - | - | No | Raised | MIL-STD | WATER/STEAM | - | - | - | - | 0.680 17.27mm | - | - | 0.315 8.00mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 48BFSP1M2QE Grayhill | In Stock | - | - | - | Silver | - | - | - | - | - | Stainless Steel | - | Copper Alloy | - | - | - | - | 0.4@20VAC 20VDC VA | Through Hole | - | SPDT | - | ON None ON | - | - | - | -30 to 85 °C | - | - | - | - | - | - | - | - | - | Sub-Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 97C10SR Grayhill Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | Polyamide (PA), Nylon | BRASS | WHITE | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 97 | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | 10 | - | - | - | LOW PROFILE | 8536.50.90.65 | - | - | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | - | - | - | - | 25mA | Gold | Gull Wing | 4.5 mm | Slide (Standard) | SPST | 0.1mOhm | - | 0.025A | - | - | 300VAC V | - | - | - | 1,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | 10 | - | - | ON-ON | Yes | Flush, Recessed | - | SOLVENT | - | Tape Seal | - | - | 0.548 13.93mm | 1.5mm | - | 0.063 1.60mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 90GB07ST Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2010 | 90GB | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 7 | - | - | - | - | 8536.50.90.65 | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 10mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | 0.1A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | .1A@6VDC | - | - | 7 | - | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | - | - | 0.770 19.56mm | 4.19mm | - | 0.195 4.95mm | No | - | RoHS Compliant | - | - | ||
![]() M3786/35-079 Grayhill | In Stock | - | - | - | Gold over Silver | - | - | - | - | - | - | Grayhill | - | - | 1 | Non-Illuminated | Grayhill | - | - | 51M30-01-1-12N-C | - | Details | - | 0.070548 oz | - | 220 VAC | - | - | - | - | - | - | - | - | - | - | - | 12 Position | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | 200 mA | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Deck | - | Rotary Switches | - | - | - | Fixed | 30 deg | - | 1 Pole | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 76PSB09ST Grayhill Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2010 | 76 | e3 | yes | Obsolete | 1 (Unlimited) | PC Pins | - | - | 9 | Matte Tin (Sn) | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | Piano | SPST | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | Yes | Raised | - | - | - | Tape Seal | - | - | 0.980 24.89mm | 7.14mm | - | 0.301 7.65mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 90GB07T Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2010 | 90GB | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 7 | - | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 10mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | 0.770 19.56mm | - | - | 0.195 4.95mm | - | - | RoHS Compliant | - | - | ||
![]() 90GB07LT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2010 | 90GB | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 7 | - | 85°C | -40°C | - | - | - | - | 30V | 10mA | 0.100 2.54mm Full | - | Straight | - | - | - | 10mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | 150mA | - | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | Position Identification Line | - | - | 0.770 19.56mm | - | - | 0.195 4.95mm | No | - | RoHS Compliant | - | - | ||
![]() 97R04SR Grayhill Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 97 | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | 4 | - | - | - | LOW PROFILE | 8536.50.90.65 | - | - | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | - | - | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | - | - | - | 1,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | - | - | 0.248 6.31mm | - | - | 0.061 1.55mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 76PRB09ST Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2015 | 76 | e3 | yes | Obsolete | 1 (Unlimited) | PC Pins | - | - | 9 | Matte Tin (Sn) | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | - | Piano | SPST | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | Yes | Raised | - | - | - | Tape Seal | - | - | 0.980 24.89mm | 7.14mm | - | 0.301 7.65mm | No | - | RoHS Compliant | - | - | ||
![]() 90GB05SLT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2010 | 90GB | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 5 | - | 85°C | -40°C | - | - | - | - | 30V | 10mA | 0.100 2.54mm Full | - | Straight | - | - | - | 10mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | 150mA | - | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | Position Identification Line, Tape Seal | - | - | 0.570 14.48mm | - | - | 0.195 4.95mm | No | - | RoHS Compliant | - | - | ||
![]() 90GB05T Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2010 | 90GB | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 5 | - | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 10mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | 0.570 14.48mm | - | - | 0.195 4.95mm | - | - | RoHS Compliant | - | - | ||
![]() 78RB05 Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2003 | 78 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 5 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | 0.1mOhm | 1000000000Ohm | - | - | - | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 5 | - | 10 | ON-OFF | No | Flush, Recessed | HAND | SOLVENT | - | - | - | - | 0.580 14.73mm | 6.22mm | 0m | 0.265 6.73mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 79A10T Grayhill Inc. | 18 |
| - | 20 Weeks | - | Through Hole | Through Hole | Plastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 6VDC | - | -40°C~85°C | Tube | 2007 | 79A | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 10 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 10.03mm | - | 125mA | Gold | PC Pin | - | Slide (Standard) | 10PST | 60mOhm | - | 0.125A | - | 125mA | - | - | SP10T | 30V | 4,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | 10 | - | - | - | No | Raised | - | - | - | - | - | - | 1.180 29.97mm | 4.83mm | 1.52mm | 0.250 6.35mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 76PSB10 Grayhill Inc. | 5162 | - | - | - | - | Through Hole | Through Hole, Right Angle | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2005 | 76 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 10 | Tin/Lead (Sn/Pb) | - | - | - | 8536.50.90.40 | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Piano | SPST | 0.1mOhm | - | 0.15A | EPOXY TERMINAL SEALED; TOP TAPE SEALED | - | 500VAC V | - | - | 30V | 2,000 Cycles | - | - | - | - | - | - | - | MAKE-BEFORE-BREAK | - | - | - | 10 | - | 20 | ON-OFF | No | Raised | HAND | SOLVENT | - | - | - | - | 1.080 27.43mm | 7.14mm | - | 0.301 7.65mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 78B04RAT Grayhill Inc. | 28 |
| - | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | Plastic | - | - | - | - | Copper Alloy | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2010 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 4 | - | 85°C | -40°C | - | - | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | 30mOhm | - | - | - | 150mA | - | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | 0.480 12.19mm | - | - | 0.380 9.64mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 90HBW08PT Grayhill Inc. | 650 | - | - | 18 Weeks | - | Surface Mount | Surface Mount | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2003 | 90HB | e3 | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | - | 8 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 2pF | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 10.03mm | - | 25mA | Gold | Gull Wing | 7.37 mm | Slide (Standard) | SPST | 20mOhm | 5GOhm | - | - | 100mA | 500VRMS V | 1 | - | 30V | 2,000 Cycles | Gull Wing | SLIDE DIP SWITCH | 100mA | - | - | - | - | - | - | - | - | 8 | - | - | - | Yes | Flush, Recessed | REFLOW | - | - | Tape Seal | - | 4.19mm | 0.870 22.10mm | - | 0m | 0.190 4.83mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |