- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Body Material | Actuator Material | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Switching Voltage | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Switching Current | Washability | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76PSB10S Grayhill Inc. | In Stock | - | - | 9 Weeks | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2005 | 76 | - | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 10 | - | - | 8536.50.90.40 | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | unknown | 150mA | Gold | PC Pin | 9.65 mm | Piano | SPST | 0.1mOhm | - | 0.15A | - | - | - | 500VAC V | - | 30V | 2,000 Cycles | - | - | MAKE-BEFORE-BREAK | - | 10 | 20 | ON-OFF | Yes | Raised | WAVE | - | SOLVENT | Tape Seal | - | 1.080 27.43mm | - | 7.14mm | - | 0.301 7.65mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76PSB04 Grayhill Inc. | 18000 | - | - | 9 Weeks | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2005 | 76 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 4 | Tin/Lead (Sn/Pb) | - | - | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Piano | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | EPOXY TERMINAL SEALED; TOP TAPE SEALED | - | - | 500VAC V | - | 30V | 2,000 Cycles | - | - | MAKE-BEFORE-BREAK | - | 4 | 8 | ON-OFF | No | Raised | HAND | - | SOLVENT | - | - | 0.480 12.19mm | - | - | - | 0.301 7.65mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76RSB04S Grayhill Inc. | In Stock | - | - | 9 Weeks | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2005 | 76 | - | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 4 | - | - | 8536.50.90.65 | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | unknown | 150mA | Gold | PC Pin | 9.65 mm | Rocker | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | - | - | - | 500VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | MAKE-BEFORE-BREAK | - | 4 | 8 | ON-OFF | Yes | Flush, Recessed | WAVE | - | SOLVENT | Tape Seal | 6.27mm | 0.480 12.19mm | 12.2mm | - | 0m | 0.292 7.41mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 90HBW04P Grayhill Inc. | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2003 | 90HB | e0 | no | Obsolete | 3 (168 Hours) | Gull Wing | EAR99 | 4 | Tin/Lead (Sn/Pb) | - | 8536.50.90.65 | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | not_compliant | 25mA | Gold | Gull Wing | 7.37 mm | Slide (Standard) | SPST | 20mOhm | - | 0.1A | - | - | 100mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | .1A@6VDC | 4 | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | - | 0.470 11.94mm | - | - | 0m | 0.190 4.83mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 94HAB16 Grayhill Inc. | In Stock | - | - | - | Through Hole | Through Hole | - | Plastic | - | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tube | 2003 | 94H | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 16 | Tin/Lead (Sn/Pb) | - | 8536.50.70.00 | 50V | 0.100 2.54mm Full | - | Vertical | - | - | not_compliant | 100mA | Gold | PC Pin | 9.65 mm | Rotary for Tool | Hexadecimal | 0.05mOhm | 5000000000Ohm | 0.03A | - | 30V | - | 500VRMS V | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | 0.03A@30VDC | 1 | 6 | BINARY CODED | Yes | Flush, Recessed | WAVE | - | - | Sealed | - | 0.390 9.91mm | - | 5.72mm | - | 0.225 5.72mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 97R06SRT Grayhill Inc. | 21 |
| - | 16 Weeks | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | Nylon, Thermoplastic | Copper Alloy | - | 24VDC | -40°C~85°C | Bulk | 2009 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 6 | - | LOW PROFILE | - | 24V | 0.050 1.27mm Half | TAPE AND REEL | Straight | 1.27mm | - | - | 25mA | Gold | Gull Wing | 4.5 mm | Slide (Standard) | SPST | 100mOhm | - | 0.025A | - | - | - | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | 6 | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | - | 0.348 8.85mm | - | 1.44mm | 0m | 0.061 1.55mm | - | RoHS Compliant | - | ||
![]() 90HBW08T Grayhill Inc. | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2011 | 90HB | e3 | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | 8 | Matte Tin (Sn) | - | - | 24V | 0.100 2.54mm Full | - | Straight | - | - | - | 25mA | Gold | Gull Wing | 7.37 mm | Slide (Standard) | SPST | 0.02mOhm | 1000000000Ohm | 0.1A | - | - | 100mA | 500VRMS V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | .1A@6VDC | 8 | - | - | No | Flush, Recessed | REFLOW | - | - | - | - | 0.870 22.10mm | - | - | - | 0.190 4.83mm | - | RoHS Compliant | - | ||
![]() 78B10 Grayhill Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e0 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 10 | TIN LEAD | - | 8536.50.90.65 | 30V | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | SPST | 0.1mOhm | - | 0.15A | - | - | - | 500VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | BREAK-BEFORE-MAKE | - | 10 | 20 | ON-OFF | No | Raised | HAND | - | SOLVENT | - | - | 1.080 27.43mm | - | 6.22mm | 1.27mm | 0.315 8.00mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 94HAB10RA Grayhill Inc. | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | Copper Alloy | - | 50VDC | -40°C~85°C | Tube | 2003 | 94H | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 10 | Tin/Lead (Sn/Pb) | - | 8536.50.70.00 | 50V | 0.100 2.54mm Full | - | Right Angle | - | - | not_compliant | 100mA | Gold | PC Pin | 7.16 mm | Rotary for Tool | BCD | 0.05mOhm | 5000000000Ohm | 0.03A | - | 30V | 300mA | 500VRMS V | SP10T | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | 0.03A@30VDC | 1 | 6 | BINARY CODED | Yes | Flush, Recessed | WAVE | - | - | Sealed | - | 0.430 10.92mm | - | - | - | 0.400 10.16mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 94HBB10RAT Grayhill Inc. | 4 | - | - | 14 Weeks | PCB, Through Hole | Through Hole, Right Angle | Plastic | - | - | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | - | - | 8536.50.90.20 | 50V | 0.100 2.54mm Full | - | Right Angle | 2.54mm | 14.02mm | - | 100mA | Gold | PC Pin | 7.16 mm | Rotary with Shaft | BCD | 50mOhm | 5GOhm | 0.03A | - | - | 300mA | - | SP10T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | 30V | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | 30mA | - | Sealed | - | 0.430 10.92mm | - | - | 6.86mm | 0.400 10.16mm | No | RoHS Compliant | Lead Free | ||
![]() 94HCB08WRT Grayhill Inc. | 14 |
| - | 14 Weeks | Surface Mount | Surface Mount | - | Plastic | - | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | 50V | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary with Shaft | Octal | - | - | 0.03A | - | - | 300mA | - | SP8T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | - | Sealed | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | - | RoHS Compliant | - | ||
![]() 76SB10S Grayhill Inc. | In Stock | - | - | - | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2005 | 76 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 10 | Tin/Lead (Sn/Pb) | - | 8536.50.90.65 | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | not_compliant | 150mA | Gold | PC Pin | 9.65 mm | Rocker | SPST | 0.1mOhm | - | 0.15A | - | - | - | 500VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | MAKE-BEFORE-BREAK | - | 10 | 20 | ON-OFF | Yes | Raised | WAVE | - | SOLVENT | Tape Seal | 6.27mm | 1.080 27.43mm | 27.4mm | - | 580μm | 0.315 8.00mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 94HFB16WRT Grayhill Inc. | 14 |
| - | 14 Weeks | Surface Mount | Surface Mount | - | Plastic | - | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 16 | - | - | 8536.50.90.20 | 50V | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary for Tool | Hexadecimal | 50mOhm | - | 0.03A | - | - | 300mA | - | SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | Yes | Flush, Recessed | - | - | - | Sealed | - | 0.390 9.91mm | - | 11.25mm | 0m | 0.225 5.72mm | No | RoHS Compliant | Lead Free | ||
![]() 90HBJ08T Grayhill Inc. | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2011 | 90HB | e3 | yes | Active | 3 (168 Hours) | J-Bend | EAR99 | 8 | Matte Tin (Sn) | - | - | 24V | 0.100 2.54mm Full | - | Straight | - | - | - | 25mA | Gold | J Lead | 7.37 mm | Slide (Standard) | SPST | 0.02mOhm | 1000000000Ohm | 0.1A | - | - | 100mA | 500VRMS V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | .1A@6VDC | 8 | - | - | No | Flush, Recessed | REFLOW | - | - | - | - | 0.870 22.10mm | - | - | - | 0.220 5.59mm | - | RoHS Compliant | Lead Free | ||
![]() 90B04T Grayhill Inc. | 14 |
| - | 18 Weeks | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2010 | 90B | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | Matte Tin (Sn) | - | 8536.50.90.65 | 24V | 0.100 2.54mm Full | - | Straight | - | - | - | 25mA | Gold | PC Pin | 7.37 mm | Slide (Standard) | SPST | - | - | 0.1A | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | .1A@6VDC | 4 | - | - | No | Flush, Recessed | - | - | - | - | - | 0.470 11.94mm | - | - | - | 0.195 4.95mm | - | RoHS Compliant | - | ||
![]() 94HCC10WRT Grayhill Inc. | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | - | Plastic | - | Copper Alloy | - | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | - | 8536.50.90.20 | 50V | 0.100 2.54mm Full | TAPE AND REEL | - | - | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary with Shaft | BCD Complement | - | - | 0.03A | - | - | - | - | SP10T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | - | Sealed | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | No | RoHS Compliant | - | ||
![]() 94HCC08T Grayhill Inc. | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | - | Plastic | - | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | - | - | 50V | 0.100 2.54mm Full | - | Straight | - | - | - | 100mA | Gold | PC Pin | 9.65 mm | Rotary with Shaft | Octal Complement | - | - | 0.03A | - | - | 300mA | - | SP8T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | - | Sealed | - | 0.390 9.91mm | - | 5.72mm | - | 0.395 10.02mm | No | RoHS Compliant | Lead Free | ||
![]() 76PSB06 Grayhill Inc. | In Stock | - | - | 9 Weeks | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2005 | 76 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 6 | Tin/Lead (Sn/Pb) | - | - | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | Piano | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | EPOXY TERMINAL SEALED; TOP TAPE SEALED | - | - | 500VAC V | - | 30V | 2,000 Cycles | - | - | MAKE-BEFORE-BREAK | - | 6 | 12 | ON-OFF | No | Raised | HAND | - | SOLVENT | - | - | 0.680 17.27mm | - | 7.14mm | - | 0.301 7.65mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 90HBJ05P Grayhill Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2003 | 90HB | e0 | no | Obsolete | 3 (168 Hours) | - | EAR99 | 5 | Tin/Lead (Sn/Pb) | - | - | 24V | 0.100 2.54mm Full | - | Vertical | - | - | - | 25mA | Gold | J Lead | 7.37 mm | Slide (Standard) | SPST | - | - | 0.1A | - | 6V | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | .1A@6VDC | 5 | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | - | 0.570 14.48mm | 14.5mm | - | - | 0.220 5.59mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 94HBB16 Grayhill Inc. | In Stock | - | - | - | Through Hole | Through Hole | - | Plastic | - | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tube | 2003 | 94H | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 16 | Tin/Lead (Sn/Pb) | - | 8536.50.70.00 | 50V | 0.100 2.54mm Full | - | Vertical | - | - | not_compliant | 100mA | Gold | PC Pin | 9.65 mm | Rotary with Shaft | Hexadecimal | 0.05mOhm | 5000000000Ohm | 0.03A | - | 30V | - | 500VRMS V | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | 0.03A@30VDC | 1 | 6 | BINARY CODED | Yes | Raised | WAVE | - | - | Sealed | - | 0.390 9.91mm | - | 5.72mm | - | 0.495 12.57mm | - | Non-RoHS Compliant | Contains Lead |