- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Body Material | Number of Terminals | Actuator Material | Actuator Style | ActuatorColor | Contact Materials | Dielectric Strength | ECCN (US) | ElectricalLife | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum DC Voltage Rating (V) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Mfr | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Package | Pole Throw Configuration | Product Status | Rad Hardened | RoHS | Seal | Seal Description | Seal Location | Switch Configuration | Switch Function Configuration | Total # of Positions | Voltage Rated | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Switching Voltage | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | Current Rating (Max) | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Switching Current | Washability | Features | Electrical Life Cycles | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 94HBC08WT Grayhill Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | Plastic | - | - | - | - | Copper Alloy | - | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VDC | - | -40°C~85°C | Tube | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary with Shaft | Octal Complement | - | - | 0.03A | - | - | 300mA | - | SP8T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | - | Yes | Raised | - | - | - | - | Sealed | - | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | No | RoHS Compliant | - | ||
![]() 94HCC08RAT Grayhill Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | - | - | - | Copper Alloy | - | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VDC | - | -40°C~85°C | Tube | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 100mA | Gold | PC Pin | 7.16 mm | Rotary with Shaft | Octal Complement | - | - | 0.03A | - | - | 300mA | - | SP8T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | - | Yes | Raised | - | - | - | - | Sealed | - | - | 0.430 10.92mm | - | 10.16mm | - | 0.400 10.16mm | No | RoHS Compliant | - | ||
![]() 78J05SRAT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | - | - | - | Copper Alloy | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2010 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 5 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPDT | - | - | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | Tape Seal | - | - | 1.080 27.43mm | - | - | - | 0.380 9.64mm | No | RoHS Compliant | - | ||
![]() 94HFB16RAT Grayhill Inc. | 14 |
| - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | - | - | - | Copper Alloy | - | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VDC | - | -40°C~85°C | Tube | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 16 | - | - | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 100mA | Gold | PC Pin | - | Rotary for Tool | Hexadecimal | - | - | 0.03A | - | - | 300mA | - | SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | - | Yes | Flush, Recessed | - | - | - | - | Sealed | - | - | 0.430 10.92mm | - | - | - | 0.400 10.16mm | No | RoHS Compliant | Lead Free | ||
![]() 90B05T Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2010 | 90B | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 5 | Matte Tin (Sn) | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 25mA | Gold | PC Pin | 7.37 mm | Slide (Standard) | SPST | - | - | 0.1A | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | .1A@6VDC | 5 | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | 0.570 14.48mm | - | - | - | 0.195 4.95mm | - | RoHS Compliant | - | ||
![]() 94HBB10T Grayhill Inc. | 16 | - | - | 14 Weeks | Gold | PCB, Surface Mount, Through Hole | Through Hole | Plastic | Plastic | - | Plastic | - | - | Copper Alloy | - | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VDC | - | -40°C~85°C | Tube | 2006 | 94H | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 10 | - | 85°C | -40°C | - | - | 50V | 100mA | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 100mA | Gold | PC Pin | - | Rotary with Shaft | BCD | 50mOhm | - | - | - | - | 300mA | - | SP10T | 30V | 10,000 Cycles | - | 30V | - | - | - | - | - | - | Yes | Raised | - | - | 30mA | - | Sealed | - | 11.94mm | 0.390 9.91mm | - | - | 6.86mm | 0.495 12.57mm | No | RoHS Compliant | Lead Free | ||
![]() 76HPSB02GWR Grayhill Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | - | - | - | WHITE | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 76HP | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | - | 2 | - | - | - | ENVIRONMENTAL PER MIL-S-83504 | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | Gull Wing | 9.144 mm | Piano | SPST | 0.1mOhm | - | 0.15A | - | - | 150mA | 500VRMS V | - | - | 2,000 Cycles | - | - | MAKE-BEFORE-BREAK | - | 2 | - | - | ON-OFF | No | Raised | MIL-STD | NATURAL | - | SOLVENT | - | - | 7.75mm | 0.280 7.11mm | 7.1mm | - | - | 0.337 8.56mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 94HAB16W Grayhill Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Plastic | - | - | - | - | Copper Alloy | - | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VDC | - | -40°C~85°C | Tube | 2000 | 94H | e0 | no | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | 16 | Tin/Lead (Sn/Pb) | - | - | - | 8536.50.70.00 | 50V | - | 0.100 2.54mm Full | - | Vertical | - | - | not_compliant | 100mA | Gold | Gull Wing | 9.65 mm | Rotary for Tool | Hexadecimal | 0.05mOhm | 5000000000Ohm | 0.03A | - | 30V | - | 500VRMS V | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | 0.03A@30VDC | 1 | - | 6 | BINARY CODED | Yes | Flush, Recessed | WAVE | - | - | - | Sealed | - | - | 0.390 9.91mm | - | 5.72mm | - | 0.225 5.72mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76PSB12 Grayhill Inc. | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2005 | 76 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 12 | Tin/Lead (Sn/Pb) | - | - | - | 8536.50.90.40 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Piano | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | EPOXY TERMINAL SEALED; TOP TAPE SEALED | - | - | 500VAC V | - | 30V | 2,000 Cycles | - | - | MAKE-BEFORE-BREAK | - | 12 | - | 24 | ON-OFF | No | Raised | HAND | - | - | SOLVENT | - | - | - | 1.280 32.51mm | - | 7.14mm | - | 0.301 7.65mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 78RB09RAT Grayhill Inc. | In Stock | - | - | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Plastic | - | - | - | - | Copper Alloy | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 9 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | 150mA | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | 0.980 24.89mm | - | - | - | 0.380 9.64mm | - | RoHS Compliant | - | ||
![]() M83504/02-024 Grayhill Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | 4 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | - | - | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | Tape Seal | - | - | 0.480 12.19mm | - | - | - | 0.292 7.41mm | - | Non-RoHS Compliant | - | ||
![]() 76PSB03 Grayhill Inc. | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2010 | 76 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 3 | Tin/Lead (Sn/Pb) | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Piano | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | EPOXY TERMINAL SEALED; TOP TAPE SEALED | - | - | 500VAC V | - | 30V | 2,000 Cycles | - | - | MAKE-BEFORE-BREAK | - | 3 | - | 6 | ON-OFF | No | Raised | HAND | - | - | SOLVENT | - | - | - | 0.380 9.65mm | - | 7.14mm | - | 0.301 7.65mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 78RB10S Grayhill Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2003 | 78 | e0 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 10 | TIN LEAD | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Vertical | - | - | unknown | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | SPST | 0.1mOhm | - | 0.15A | - | - | - | 500VAC V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | BREAK-BEFORE-MAKE | - | 10 | - | 20 | ON-OFF | Yes | Flush, Recessed | WAVE | - | - | SOLVENT | Tape Seal | - | 6.22mm | 1.080 27.43mm | 27.4mm | - | - | 0.265 6.73mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 78J03RAT Grayhill Inc. | 5 |
| - | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Plastic | - | - | - | - | Copper Alloy | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2010 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 3 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPDT | - | - | - | - | - | 150mA | - | SPDT | 30V | 2,000 Cycles | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | 0.680 17.27mm | - | - | - | 0.380 9.64mm | No | RoHS Compliant | - | ||
![]() 78M03S Grayhill | In Stock | - | - | - | Gold/Nickel Barrier | - | - | - | - | 6 | - | Slide | - | Copper Alloy | 750Vrms | EAR99 | - | <=30 | 0.15@30VDC | 30 | 85 | 20000/Switch | Grayhill Inc. | 5000 | -40 | Through Hole | Through Hole | -40C to 85C | Bulk | SPST | Active | No | Non-Compliant | Tape(Polyester Film) | Tape(Polyester Film) | Top | OFF ON | OFF ON | 3 | - | 30(V) | - | Tube | - | * | - | - | Obsolete | - | - | - | DIP Switch | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15(A) | - | - | - | - | - | - | - | - | - | 10000/Switch | - | - | - | - | - | - | - | RoHS non-compliant | - | ||
![]() 78B05RAT Grayhill Inc. | 14 |
| - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | - | - | - | Copper Alloy | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 5 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | 0.580 14.73mm | - | - | - | 0.380 9.64mm | - | RoHS Compliant | - | ||
![]() 94HCC08JT Grayhill Inc. | 14 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | - | Plastic | - | - | - | - | Copper Alloy | - | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VDC | - | -40°C~85°C | Bulk | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | J-Lead | EAR99 | - | 8 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | - | 0.100 2.54mm Full | TUBE | - | - | - | - | 100mA | Gold | J Lead | 11 mm | Rotary with Shaft | Octal Complement | - | - | 0.03A | - | - | - | - | SP8T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | - | Yes | Raised | - | - | - | - | Sealed | - | - | 0.390 9.91mm | - | 11.25mm | - | 0.420 10.67mm | - | RoHS Compliant | - | ||
![]() 76SC03ST Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2007 | 76 | - | yes | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | - | 3 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | 9.65 mm | Rocker | SPDT | - | - | 0.15A | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 3 | - | - | - | Yes | Raised | - | - | - | - | Tape Seal | - | - | 0.580 14.73mm | - | 6.27mm | - | 0.315 8.00mm | No | RoHS Compliant | Lead Free | ||
![]() 76SB12 Grayhill Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2005 | 76 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 12 | Tin/Lead (Sn/Pb) | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Vertical | - | - | - | 150mA | Gold | PC Pin | 9.65 mm | Rocker | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | EPOXY TERMINAL SEALED; TOP TAPE SEALED | - | - | 500VAC V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | MAKE-BEFORE-BREAK | - | 12 | - | 24 | ON-OFF | No | Raised | HAND | - | - | SOLVENT | - | - | 6.27mm | 1.280 32.51mm | 32.5mm | - | - | 0.315 8.00mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 94HAB10W Grayhill Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | Plastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VDC | - | -40°C~85°C | Tube | 2003 | 94H | e0 | no | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | 10 | Tin/Lead (Sn/Pb) | - | - | - | 8536.50.70.00 | 50V | - | 0.100 2.54mm Full | - | Vertical | - | - | not_compliant | 100mA | Gold | Gull Wing | 9.65 mm | Rotary for Tool | BCD | 0.05mOhm | 5000000000Ohm | 0.03A | - | 30V | - | 500VRMS V | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | 0.03A@30VDC | 1 | - | 6 | BINARY CODED | Yes | Flush, Recessed | WAVE | - | - | - | Sealed | - | - | 0.390 9.91mm | - | 5.72mm | - | 0.225 5.72mm | - | Non-RoHS Compliant | Contains Lead |