- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Body Material | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Washability | Features | Length | Body Height | Actuator Length | Height Above Board | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90B03LT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2010 | 90B | - | - | Active | 1 (Unlimited) | PC Pin | - | 3 | - | 85°C | -40°C | - | 24V | 25mA | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | No | Flush, Recessed | - | - | Position Identification Line | 0.370 9.40mm | - | - | 0.195 4.95mm | No | RoHS Compliant | - | ||
![]() 90B10LT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2010 | 90B | - | - | Active | 1 (Unlimited) | PC Pin | - | 10 | - | 85°C | -40°C | - | 24V | 25mA | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | No | Flush, Recessed | - | - | Position Identification Line | 1.070 27.18mm | - | - | 0.195 4.95mm | - | RoHS Compliant | - | ||
![]() 78RB04RAT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | No | Flush, Recessed | - | - | - | 0.480 12.19mm | - | - | 0.380 9.64mm | - | RoHS Compliant | - | ||
![]() 94HBB16JT Grayhill Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | Plastic | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | J-Lead | EAR99 | 16 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 100mA | Gold | J Lead | 11 mm | Rotary with Shaft | Hexadecimal | - | - | 0.03A | - | - | 300mA | - | SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | Sealed | 0.390 9.91mm | 11.25mm | - | 0.520 13.20mm | No | RoHS Compliant | - | ||
![]() 78B07RAT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 7 | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | No | Raised | - | - | - | 0.780 19.81mm | - | - | 0.380 9.64mm | - | RoHS Compliant | - | ||
![]() 90B06LT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2010 | 90B | - | - | Active | 1 (Unlimited) | PC Pin | - | 6 | - | 85°C | -40°C | - | 24V | 25mA | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | No | Flush, Recessed | - | - | Position Identification Line | 0.670 17.02mm | - | - | 0.195 4.95mm | No | RoHS Compliant | - | ||
![]() 76SB10 Grayhill Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2005 | 76 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 10 | Tin/Lead (Sn/Pb) | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Rocker | SPST | 0.1mOhm | - | 0.15A | EPOXY TERMINAL SEALED; TOP TAPE SEALED | - | - | 500VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | MAKE-BEFORE-BREAK | - | 10 | 20 | ON-OFF | No | Raised | HAND | SOLVENT | - | 1.080 27.43mm | 6.27mm | 580μm | 0.315 8.00mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 78RB10ST Grayhill Inc. | 37 |
| - | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2007 | 78 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | 0.15A | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 10 | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 1.080 27.43mm | 6.73mm | 0m | 0.265 6.73mm | No | RoHS Compliant | Lead Free | ||
![]() 94HAC16RAT Grayhill Inc. | 28 |
| - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | - | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 100mA | Gold | PC Pin | - | Rotary for Tool | Hexadecimal Complement | - | - | 0.03A | - | - | 300mA | - | SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | .03A@30VDC | 1 | - | - | Yes | Flush, Recessed | - | - | Sealed | 0.430 10.92mm | - | - | 0.400 10.16mm | - | RoHS Compliant | Lead Free | ||
![]() 78M08S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2003 | 78 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 8 | TIN-LEAD/NICKEL | - | - | - | 30V | - | 0.100 2.54mm Full | - | - | - | - | unknown | 150mA | Gold | PC Pin | 9.652 mm | Slide (Standard) | SPST | 0.03mOhm | 5000000000Ohm | 0.05A | - | - | - | 750VRMS V | - | - | 2,000 Cycles | - | MAKE-BEFORE-BREAK | - | - | 16 | ON-OFF | Yes | Raised | MIL-STD | SOLVENT | Tape Seal | 0.880 22.35mm | 6.731mm | - | 0.315 8.00mm | - | Non-RoHS Compliant | - | ||
![]() 94HCC16T Grayhill Inc. | 11 |
| - | 14 Weeks | - | Through Hole | Through Hole | - | Plastic | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | - | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 100mA | Gold | PC Pin | 9.65 mm | Rotary with Shaft | Hexadecimal Complement | - | - | 0.03A | - | - | 300mA | - | SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | Sealed | 0.390 9.91mm | 5.72mm | - | 0.395 10.02mm | - | RoHS Compliant | Lead Free | ||
![]() 90HBW05RT Grayhill Inc. | 11 |
| - | 18 Weeks | - | - | Surface Mount | NO | Thermoplastic | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2011 | 90HB | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | 5 | Matte Tin (Sn) | - | - | - | - | 25mA | 0.100 2.54mm Full | TAPE AND REEL | - | - | - | - | - | Gold | Gull Wing | 7.37 mm | Slide (Standard) | SPST | 0.02mOhm | 1000000000Ohm | 0.1A | - | 6V | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | .1A@6VDC | 5 | - | - | No | Flush, Recessed | REFLOW | - | - | 0.570 14.48mm | 4.83mm | - | 0.190 4.83mm | - | RoHS Compliant | - | ||
![]() 94HBB08RA Grayhill Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2013 | 94H | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 8 | Tin/Lead (Sn/Pb) | - | - | - | 50V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | not_compliant | 100mA | Gold | PC Pin | 7.16 mm | Rotary with Shaft | Octal | 50mOhm | 5000000000Ohm | 0.03A | - | - | - | 500VRMS V | SP8T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | 0.03A@30VDC | 1 | 6 | BINARY CODED | Yes | Raised | WAVE | - | Sealed | 0.430 10.92mm | 10.16mm | 6.86mm | 0.400 10.16mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76RSB04SLT Grayhill Inc. | 11 |
| - | 16 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 76 | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | 85°C | -40°C | - | 30V | 150mA | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | - | - | - | - | 150mA | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Position Identification Line, Tape Seal | 0.480 12.19mm | - | - | 0.292 7.41mm | No | RoHS Compliant | Lead Free | ||
![]() 78J03ST Grayhill Inc. | 37 |
| - | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 78 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | SPDT | - | - | 0.15A | - | - | 150mA | - | DPST, SPDT | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 3 | - | - | Yes | Raised | - | - | Tape Seal | 0.680 17.27mm | 6.22mm | 1.27mm | 0.315 8.00mm | No | RoHS Compliant | Lead Free | ||
![]() 94HCB08 Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Plastic | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tube | - | 94H | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 8 | Tin/Lead (Sn/Pb) | - | - | - | 50V | - | 0.100 2.54mm Full | - | - | - | - | not_compliant | 100mA | Gold | PC Pin | 9.65 mm | Rotary with Shaft | Octal | 0.05mOhm | 5000000000Ohm | 0.03A | - | 30V | - | 500VRMS V | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | 0.03A@30VDC | 1 | 6 | BINARY CODED | Yes | Raised | WAVE | - | Sealed | 0.390 9.91mm | 5.72mm | - | 0.395 10.02mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 94HEB08 Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Plastic | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tube | 2003 | 94H | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 8 | Tin/Lead (Sn/Pb) | - | - | - | 50V | - | 0.100 2.54mm Full | - | - | - | - | not_compliant | 100mA | Gold | PC Pin | 9.65 mm | Rotary with Shaft | Octal | 0.05mOhm | 5000000000Ohm | 0.03A | - | 30V | - | 500VRMS V | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | 0.03A@30VDC | 1 | 6 | BINARY CODED | Yes | Raised | WAVE | - | Sealed | 0.390 9.91mm | 5.72mm | - | 0.315 8.00mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 78RB10SRAT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 1.080 27.43mm | - | - | 0.380 9.64mm | - | RoHS Compliant | - | ||
![]() 78RB06RAT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | No | Flush, Recessed | - | - | - | 0.680 17.27mm | - | - | 0.380 9.64mm | - | RoHS Compliant | - | ||
![]() 78RB10RAT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | No | Flush, Recessed | - | - | - | 1.080 27.43mm | - | - | 0.380 9.64mm | - | RoHS Compliant | - |