- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Body Material | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Washability | Features | Length | Body Height | Actuator Length | Height Above Board | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90MB09S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2003 | 90B | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 9 | TIN-LEAD/NICKEL | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | unknown | 25mA | Gold | PC Pin | 7.366 mm | Slide (Standard) | SPST | 0.02mOhm | 5000000000Ohm | 0.01A | MOLDED | 30V | - | 500VRMS V | - | - | 2,000 Cycles | - | MAKE-BEFORE-BREAK | 0.01A@30VDC | - | 18 | ON-OFF | Yes | Flush, Recessed | MIL-STD | - | SOLVENT | Tape Seal | 0.970 24.64mm | 4.572mm | - | 0.195 4.95mm | - | Non-RoHS Compliant | - | ||
![]() 76GB10ST Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2015 | 76 | - | - | Active | 1 (Unlimited) | PC Pin | - | 10 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | - | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Raised | - | - | - | Tape Seal | 1.080 27.43mm | - | - | 0.315 8.00mm | - | RoHS Compliant | - | ||
![]() 76PGB04T Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2015 | 76 | - | - | Active | 1 (Unlimited) | PC Pin | - | 4 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | - | - | - | 150mA | Gold | PC Pin | - | Piano | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | No | Raised | - | - | - | - | 0.480 12.19mm | - | - | 0.301 7.65mm | - | RoHS Compliant | - | ||
![]() 90HGBW02PRT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Surface Mount | Surface Mount | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tape & Reel (TR) | 2011 | 90HGB | - | - | Active | 1 (Unlimited) | Gull Wing | - | 2 | - | 85°C | -40°C | - | - | 30V | 10mA | 0.100 2.54mm Full | - | Straight | - | - | 10mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | - | - | - | 100mA | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | 0.270 6.86mm | - | - | 0.190 4.83mm | No | RoHS Compliant | - | ||
![]() 78RB07 Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2005 | 78 | e0 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 7 | TIN LEAD | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | - | - | - | 500VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | - | 7 | 14 | ON-OFF | No | Flush, Recessed | HAND | - | SOLVENT | - | 0.780 19.81mm | 6.22mm | 0m | 0.265 6.73mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 94HEB08RA Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Plastic | - | - | - | Copper Alloy | 10000 Cycle(s) | - | 50VDC | -40°C~85°C | Tube | 2003 | 94H | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 8 | Tin/Lead (Sn/Pb) | - | - | - | - | 50V | - | 0.100 2.54mm Full | - | - | - | not_compliant | 100mA | Gold | PC Pin | 7.16 mm | Rotary with Shaft | Octal | 0.05mOhm | 5000000000Ohm | 0.03A | - | 30V | - | 500VRMS V | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | 0.03A@30VDC | 1 | 6 | BINARY CODED | Yes | Raised | WAVE | - | - | Sealed | 0.430 10.92mm | 10.16mm | - | 0.400 10.16mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76RSB03SLT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2015 | 76 | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Straight | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | - | - | - | - | 150mA | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | Position Identification Line, Tape Seal | 0.380 9.65mm | - | - | 0.292 7.41mm | No | RoHS Compliant | - | ||
![]() 76RGB06ST Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2010 | 76 | - | - | Active | 1 (Unlimited) | PC Pins | - | 6 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Straight | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | - | - | - | - | 150mA | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | 0.680 17.27mm | - | - | 0.292 7.41mm | No | RoHS Compliant | - | ||
![]() 78YY21352 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 76MPBS06S Grayhill Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 6 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | - | - | - | 150mA | Gold | PC Pin | - | Piano | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Raised | - | - | - | Tape Seal | 0.680 17.27mm | - | - | 0.301 7.65mm | - | Non-RoHS Compliant | - | ||
![]() 76MRSB05S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 5 | TIN-LEAD/NICKEL | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | - | - | unknown | 150mA | Gold | PC Pin | - | Rocker | SPST | 0.03mOhm | - | - | - | - | - | - | - | - | 2,000 Cycles | - | BREAK-BEFORE-MAKE | - | - | 10 | ON-OFF | Yes | Flush, Recessed | MIL-STD | - | SOLVENT | Tape Seal | 0.580 14.73mm | 6.7818mm | - | 0.292 7.41mm | - | Non-RoHS Compliant | - | ||
![]() 76MPSB04S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 4 | TIN-LEAD/NICKEL | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | - | - | unknown | 150mA | Gold | PC Pin | 9.652 mm | Piano | SPST | 0.03mOhm | 5000000000Ohm | 0.05A | - | - | - | 750VRMS V | - | - | 2,000 Cycles | - | BREAK-BEFORE-MAKE | - | 4 | 8 | ON-OFF | Yes | Raised | MIL-STD | - | SOLVENT | Tape Seal | 0.480 12.19mm | - | - | 0.301 7.65mm | - | Non-RoHS Compliant | - | ||
![]() 97R08SR Grayhill Inc. | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2003 | 97 | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 8 | - | 85°C | -40°C | - | - | 24V | 25mA | 0.050 1.27mm Half | - | - | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | SPST | - | 1,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | 0.448 11.39mm | - | - | 0.061 1.55mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76MRSB10S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 10 | TIN-LEAD/NICKEL | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | - | - | unknown | 150mA | Gold | PC Pin | 9.652 mm | Rocker | SPST | 0.03mOhm | 5000000000Ohm | 0.05A | - | - | - | 750VRMS V | - | - | 2,000 Cycles | - | BREAK-BEFORE-MAKE | - | - | 20 | ON-OFF | Yes | Flush, Recessed | MIL-STD | - | SOLVENT | Tape Seal | 1.080 27.43mm | 6.7818mm | - | 0.292 7.41mm | - | Non-RoHS Compliant | - | ||
![]() 76GB06T Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 94HFC10WRT Grayhill Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Plastic | - | - | - | Copper Alloy | - | - | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | - | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary for Tool | BCD Complement | - | - | 0.03A | - | - | 300mA | - | SP10T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | .03A@30VDC | 1 | - | - | Yes | Flush, Recessed | - | - | - | Sealed | 0.390 9.91mm | 11.25mm | - | 0.225 5.72mm | No | RoHS Compliant | - | ||
![]() 94HFB08WRT Grayhill Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Plastic | - | - | - | Copper Alloy | 10000 Cycle(s) | - | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | - | - | 50V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary for Tool | Octal | - | - | 0.03A | - | - | 300mA | - | SP8T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | .03A@30VDC | 1 | - | - | Yes | Flush, Recessed | - | - | - | Sealed | 0.390 9.91mm | 11.25mm | - | 0.225 5.72mm | No | RoHS Compliant | Lead Free | ||
![]() 90HBW03RT Grayhill Inc. | 18 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2011 | 90HB | e3 | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | 3 | Matte Tin (Sn) | - | - | - | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 0.02mOhm | 1000000000Ohm | 0.1A | - | - | 100mA | 500VRMS V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | .1A@6VDC | 3 | - | - | No | Flush, Recessed | REFLOW | - | - | - | 0.370 9.40mm | - | - | 0.190 4.83mm | - | RoHS Compliant | - | ||
![]() 97C08RT Grayhill Inc. | 37 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2009 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | LOW PROFILE | - | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | Straight | - | - | 25mA | Gold | Gull Wing | 4.5 mm | Slide (Standard) | SPST | - | - | 0.025A | - | - | 25mA | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | - | - | 8 | - | - | No | Flush, Recessed | - | - | - | - | 0.448 11.39mm | 1.5mm | - | 0.063 1.60mm | - | RoHS Compliant | Lead Free | ||
![]() 97C04RT Grayhill Inc. | 37 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA), Nylon | Nylon, Thermoplastic | BRASS | WHITE | Copper Alloy | 1000 Cycle(s) | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | - | - | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | Straight | 1.27mm | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 100mOhm | 100000000Ohm | 0.025A | MOLDED | - | 25mA | 300VAC V | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | TWO STEP | - | 4 | - | ON-OFF | No | Flush, Recessed | WAVE | BLACK | SOLVENT | - | 0.248 6.31mm | 1.5mm | 0m | 0.063 1.60mm | - | RoHS Compliant | Lead Free |