- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Body Material | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Current Rating | Contact Finish | Termination Style | Approval Agency | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Switching Voltage | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Switching Current | Washability | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90GB04T Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 90GB | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 10mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | 0.470 11.94mm | - | - | - | 0.195 4.95mm | - | RoHS Compliant | - | ||
![]() 90HGBW02RT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Surface Mount | Surface Mount | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tape & Reel (TR) | 2011 | 90HGB | - | - | Active | 1 (Unlimited) | Gull Wing | - | 2 | - | 85°C | -40°C | - | 30V | 10mA | 0.100 2.54mm Full | - | Straight | - | 10mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | 100mA | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | 0.270 6.86mm | - | - | - | 0.190 4.83mm | No | RoHS Compliant | - | ||
![]() 97C06SR Grayhill Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | BRASS | WHITE | Copper Alloy | 1000 Cycle(s) | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2009 | 97 | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 6 | - | - | - | - | 24V | - | 0.050 1.27mm Half | - | - | - | 25mA | Gold | Gull Wing | - | 4.4958 mm | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.025A | MOLDED | - | - | 300VAC V | - | 24V | 1,000 Cycles | - | - | TWO STEP | - | - | - | ON-OFF | Yes | Flush, Recessed | WAVE | BLACK | - | SOLVENT | Tape Seal | - | 0.348 8.85mm | - | - | - | 0.063 1.60mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 76PGB08T Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2015 | 76 | - | - | Active | 1 (Unlimited) | PC Pin | - | 8 | - | 85°C | -40°C | - | 30V | 150mA | 0.100 2.54mm Full | - | - | - | 150mA | Gold | PC Pin | - | - | Piano | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | 0.880 22.35mm | - | - | - | 0.301 7.65mm | - | RoHS Compliant | - | ||
![]() 94HBC08RAT Grayhill Inc. | 28 |
| - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | - | - | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 50V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | 100mA | Gold | PC Pin | - | 7.16 mm | Rotary with Shaft | Octal Complement | 50mOhm | - | 0.03A | - | - | 300mA | - | SP8T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | - | - | Sealed | - | 0.430 10.92mm | - | 10.16mm | 6.86mm | 0.400 10.16mm | No | RoHS Compliant | - | ||
![]() 90HGBW03PT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Surface Mount | Surface Mount | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2011 | 90HGB | - | - | Active | 1 (Unlimited) | Gull Wing | - | 3 | - | 85°C | -40°C | - | 30V | 10mA | 0.100 2.54mm Full | - | Straight | - | 10mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | 100mA | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | Tape Seal | - | 0.370 9.40mm | - | - | - | 0.190 4.83mm | No | RoHS Compliant | - | ||
![]() 90GB05LT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 90GB | - | - | Active | 1 (Unlimited) | PC Pin | - | 5 | - | 85°C | -40°C | - | 30V | 10mA | 0.100 2.54mm Full | - | - | - | 10mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | Position Identification Line | - | 0.570 14.48mm | - | - | - | 0.195 4.95mm | - | RoHS Compliant | - | ||
![]() 90GB08LT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 90GB | - | - | Active | 1 (Unlimited) | PC Pin | - | 8 | - | 85°C | -40°C | - | 30V | 10mA | 0.100 2.54mm Full | - | - | - | 10mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | Position Identification Line | - | 0.870 22.10mm | - | - | - | 0.195 4.95mm | - | RoHS Compliant | - | ||
![]() 94HAC10T Grayhill Inc. | 3724 |
| - | 14 Weeks | - | Through Hole | Through Hole | - | Plastic | - | - | - | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 100mA | Gold | PC Pin | - | 9.65 mm | Rotary for Tool | BCD Complement | 50mOhm | - | 0.03A | - | - | 300mA | - | SP10T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | 30V | - | .03A@30VDC | 1 | - | - | Yes | Flush, Recessed | - | - | 30mA | - | Sealed | - | 0.390 9.91mm | - | 5.72mm | 0m | 0.225 5.72mm | No | RoHS Compliant | Lead Free | ||
![]() 78C08RAT Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Plastic | Polybutylene, Thermoplastic | - | - | Phosphor Bronze | 2,000 Cycles | 24VDC | -20°C~70°C | Tube | 2010 | 78C | e4 | - | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | 25mA | Gold | PC Pin | - | 5.9 mm | Slide (Standard) | SPST | 50mOhm | - | 0.025A | - | - | - | - | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 8 | - | - | No | Raised | - | - | - | - | - | - | 0.880 22.35mm | - | 9.9mm | 1mm | 0.390 9.90mm | - | RoHS Compliant | Lead Free | ||
![]() 90HBW10P Grayhill Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2003 | 90HB | e0 | no | Obsolete | 3 (168 Hours) | Gull Wing | EAR99 | 10 | Tin/Lead (Sn/Pb) | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 25mA | Gold | Gull Wing | - | 7.37 mm | Slide (Standard) | SPST | 20mOhm | - | 0.1A | - | - | - | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | .1A@6VDC | 10 | - | - | Yes | Flush, Recessed | - | - | - | - | Tape Seal | - | 1.070 27.18mm | - | 4.83mm | 0m | 0.190 4.83mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 90HBW04T Grayhill Inc. | 11 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2011 | 90HB | e3 | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | 4 | Matte Tin (Sn) | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | Straight | - | 25mA | Gold | Gull Wing | - | 7.37 mm | Slide (Standard) | SPST | 0.02mOhm | 1000000000Ohm | 0.1A | - | - | 100mA | 500VRMS V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | .1A@6VDC | 4 | - | - | No | Flush, Recessed | REFLOW | - | - | - | - | - | 0.470 11.94mm | - | - | - | 0.190 4.83mm | - | RoHS Compliant | - | ||
![]() 76SB03 Grayhill Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2005 | 76 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 3 | Tin/Lead (Sn/Pb) | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 150mA | Gold | PC Pin | - | 9.65 mm | Rocker | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | EPOXY TERMINAL SEALED; TOP TAPE SEALED | - | - | 500VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | MAKE-BEFORE-BREAK | - | 3 | 6 | ON-OFF | No | Raised | HAND | - | - | SOLVENT | - | - | 0.380 9.65mm | - | 6.27mm | 1.22mm | 0.315 8.00mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76PRB04T Grayhill Inc. | 11 |
| - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 150mA | Gold | PC Pin | - | 9.65 mm | Piano | SPST | - | - | 0.15A | - | - | 150mA | - | - | 30V | 2,000 Cycles | - | - | - | - | 4 | - | - | No | Raised | - | - | - | - | - | - | 0.480 12.19mm | - | 7.65mm | - | 0.301 7.65mm | - | RoHS Compliant | - | ||
![]() 78B02RAT Grayhill Inc. | 34 |
| - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | - | - | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | 150mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | 0.280 7.11mm | - | - | - | 0.380 9.64mm | - | RoHS Compliant | Lead Free | ||
![]() 94HEB10RAT Grayhill Inc. | In Stock | - | - | 14 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | Plastic | - | - | - | - | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | - | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | 100mA | Gold | PC Pin | - | 7.16 mm | Rotary with Shaft | BCD | 50mOhm | - | 0.03A | - | - | 300mA | - | SP10T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | - | - | Sealed | - | 0.430 10.92mm | - | - | 2.29mm | 0.400 10.16mm | No | RoHS Compliant | Lead Free | ||
![]() 94HCB16RAT Grayhill Inc. | 281 |
| - | 14 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | Plastic | - | - | - | - | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | 100mA | Gold | PC Pin | UL | - | Rotary with Shaft | Hexadecimal | 50mOhm | 5GOhm | 0.03A | - | - | 300mA | - | SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | 30V | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | 30mA | - | Sealed | 7.16mm | 0.430 10.92mm | 10.2mm | - | 4.32mm | 0.400 10.16mm | No | RoHS Compliant | - | ||
![]() 90HBW10RT Grayhill Inc. | 5 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2011 | 90HB | e3 | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | 10 | Matte Tin (Sn) | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | 25mA | Gold | Gull Wing | - | 7.37 mm | Slide (Standard) | SPST | 0.02mOhm | - | 0.1A | - | - | 100mA | 500VRMS V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | .1A@6VDC | 10 | - | - | No | Flush, Recessed | REFLOW | - | - | - | - | - | 1.070 27.18mm | - | 4.83mm | - | 0.190 4.83mm | - | RoHS Compliant | - | ||
![]() 76HPSB08GWT Grayhill Inc. | 18 |
| - | 16 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2008 | 76HP | - | - | Active | 1 (Unlimited) | Gull Wing | - | 8 | - | 85°C | -40°C | - | 30V | 150mA | 0.100 2.54mm Full | - | Straight | - | 150mA | Gold | Gull Wing | - | - | Piano | SPST | - | - | - | - | - | 150mA | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | 0.880 22.35mm | - | - | - | 0.337 8.56mm | - | RoHS Compliant | Lead Free | ||
![]() M83504/02-025 Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 5 | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | - | - | 150mA | Gold | PC Pin | - | - | Rocker | SPST | - | 2000000000Ohm | - | - | 24V | - | - | - | - | 2,000 Cycles | - | - | - | - | - | 10 | ON-OFF | Yes | Flush, Recessed | - | - | - | - | Tape Seal | - | 0.580 14.73mm | - | 8.382mm | - | 0.292 7.41mm | - | Non-RoHS Compliant | - |