- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Body Material | Actuator Material | Contact Materials | ElectricalLife | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Washability | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76MSB10S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 10 | TIN-LEAD/NICKEL | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | - | - | unknown | 150mA | Gold | PC Pin | 9.652 mm | Rocker | SPST | 0.03mOhm | 5000000000Ohm | 0.05A | - | - | - | 750VRMS V | - | - | 2,000 Cycles | - | BREAK-BEFORE-MAKE | - | - | 20 | ON-OFF | Yes | Raised | MIL-STD | SOLVENT | Tape Seal | - | 1.080 27.43mm | - | 6.7818mm | - | 0.315 8.00mm | - | Non-RoHS Compliant | - | ||
![]() 94HCC16WT Grayhill Inc. | 11 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | - | Plastic | - | Copper Alloy | 10000 Cycle(s) | - | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 16 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | - | Straight | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary with Shaft | Hexadecimal Complement | - | - | 0.03A | - | - | 300mA | - | SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | Sealed | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | No | RoHS Compliant | - | ||
![]() 97R10SR Grayhill Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | Copper Alloy | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2009 | 97 | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | - | - | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | - | - | - | 25mA | Gold | Gull Wing | 4.5 mm | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | - | - | 10 | - | - | Yes | Flush, Recessed | - | - | Tape Seal | - | 0.548 13.93mm | - | 1.44mm | - | 0.061 1.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 94HBC16T Grayhill Inc. | 18 |
| - | 14 Weeks | Gold | Through Hole | Through Hole | - | Plastic | Plastic | Copper Alloy | 10000 cycles | - | 50VDC | -40°C~85°C | Tube | 2007 | 94H | - | - | Active | 1 (Unlimited) | PC Pins | - | 16 | - | 85°C | -40°C | - | - | 50V | 100mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 100mA | Gold | PC Pin | - | Rotary with Shaft | Hexadecimal Complement | 50mOhm | - | - | - | - | 300mA | - | SP16T | 30V | 10,000 Cycles | - | - | - | - | - | - | Yes | Raised | - | - | Sealed | - | 0.390 9.91mm | - | - | 6.86mm | 0.495 12.57mm | - | RoHS Compliant | Lead Free | ||
![]() 90YY3068S Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83504/02-030 Grayhill Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 10 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | - | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | - | 1.080 27.43mm | - | - | - | 0.292 7.41mm | - | Non-RoHS Compliant | - | ||
![]() M83504/02-029 Grayhill Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 9 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | - | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | - | 0.980 24.89mm | - | - | - | 0.292 7.41mm | - | Non-RoHS Compliant | - | ||
![]() M83504/04-022 Grayhill Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 2 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Raised | - | - | Tape Seal | - | 0.280 7.11mm | - | - | - | 0.315 8.00mm | - | Non-RoHS Compliant | - | ||
![]() M83504/04-024 Grayhill Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 4 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Raised | - | - | Tape Seal | - | 0.480 12.19mm | - | - | - | 0.315 8.00mm | - | Non-RoHS Compliant | - | ||
![]() 78H01 Grayhill Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 1 | Tin/Lead (Sn/Pb) | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | TAPE AND REEL | Vertical | - | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | 4PST | - | - | - | - | - | - | 500VAC V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | - | 1 | 8 | ON-OFF | No | Raised | HAND | SOLVENT | - | 6.22mm | 0.480 12.19mm | 12.2mm | - | - | 0.315 8.00mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76MSB05S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 5 | TIN-LEAD/NICKEL | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | - | - | unknown | 150mA | Gold | PC Pin | - | Rocker | SPST | 0.03mOhm | - | - | - | - | - | - | - | - | 2,000 Cycles | - | BREAK-BEFORE-MAKE | - | - | 10 | ON-OFF | Yes | Raised | MIL-STD | SOLVENT | Tape Seal | - | 0.580 14.73mm | - | 6.7818mm | - | 0.315 8.00mm | - | Non-RoHS Compliant | - | ||
![]() 97C10RT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | Copper Alloy | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2009 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | - | - | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | Straight | - | - | 25mA | Gold | Gull Wing | 4.5 mm | Slide (Standard) | SPST | - | - | 0.025A | - | - | 25mA | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | - | - | 10 | - | - | No | Flush, Recessed | - | - | - | - | 0.548 13.93mm | - | 1.5mm | - | 0.063 1.60mm | - | RoHS Compliant | - | ||
![]() M83504/11-030 Grayhill Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 10 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | - | - | - | 150mA | Gold | PC Pin | - | Piano | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Raised | - | - | Tape Seal | - | 1.080 27.43mm | - | - | - | 0.301 7.65mm | - | Non-RoHS Compliant | - | ||
![]() M83504/04-029 Grayhill Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 9 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Raised | - | - | Tape Seal | - | 0.980 24.89mm | - | - | - | 0.315 8.00mm | - | Non-RoHS Compliant | - | ||
![]() 76RSC03ST Grayhill Inc. | In Stock | - | - | - | - | - | Through Hole | NO | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2010 | 76 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 3 | - | - | - | - | - | - | 150mA | 0.100 2.54mm Full | - | - | - | compliant | - | Gold | PC Pin | 9.65 mm | Rocker | SPDT | - | - | 0.15A | - | - | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 3 | - | - | Yes | Flush, Recessed | - | - | Tape Seal | - | 0.580 14.73mm | - | 6.27mm | - | 0.267 6.78mm | - | RoHS Compliant | - | ||
![]() 78RB10 Grayhill Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 10 | Tin/Lead (Sn/Pb) | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | SPST | 0.1mOhm | - | 0.15A | - | - | - | 500VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | - | 10 | 20 | ON-OFF | No | Flush, Recessed | HAND | SOLVENT | - | - | 1.080 27.43mm | - | 6.22mm | 0m | 0.265 6.73mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 90MB06S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2003 | 90B | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 6 | TIN-LEAD/NICKEL | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | unknown | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | 0.02mOhm | 5000000000Ohm | 0.01A | MOLDED | 30V | - | 500VRMS V | - | - | 2,000 Cycles | - | MAKE-BEFORE-BREAK | 0.01A@30VDC | - | 12 | ON-OFF | Yes | Flush, Recessed | MIL-STD | SOLVENT | Tape Seal | - | 0.670 17.02mm | - | 4.572mm | - | 0.195 4.95mm | - | Non-RoHS Compliant | - | ||
![]() 90MB02S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2003 | 90B | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 2 | TIN-LEAD/NICKEL | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | unknown | 25mA | Gold | PC Pin | 6.858 mm | Slide (Standard) | SPST | - | 5000000000Ohm | 0.01A | MOLDED | 30V | - | 500VRMS V | - | - | 2,000 Cycles | - | MAKE-BEFORE-BREAK | 0.01A@30VDC | - | 4 | ON-OFF | Yes | Flush, Recessed | MIL-STD | SOLVENT | Tape Seal | - | 0.270 6.86mm | - | - | - | 0.195 4.95mm | - | Non-RoHS Compliant | - | ||
![]() 94HBB10RA Grayhill Inc. | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Plastic | - | Copper Alloy | - | - | 50VDC | -40°C~85°C | Tube | 2003 | 94H | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 10 | Tin/Lead (Sn/Pb) | - | - | - | 8536.50.70.00 | 50V | - | 0.100 2.54mm Full | - | Right Angle | - | not_compliant | 100mA | Gold | PC Pin | 7.16 mm | Rotary with Shaft | BCD | 0.05mOhm | 5000000000Ohm | 0.03A | - | 30V | - | 500VRMS V | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | 0.03A@30VDC | 1 | 6 | BINARY CODED | Yes | Raised | WAVE | - | Sealed | - | 0.430 10.92mm | - | - | - | 0.400 10.16mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() M83504/12-002 Grayhill Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2003 | 90B | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 2 | - | 85°C | -40°C | - | - | 24V | 25mA | 0.100 2.54mm Full | - | - | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | - | 0.270 6.86mm | - | - | - | 0.195 4.95mm | - | Non-RoHS Compliant | - |