- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Body Material | ActuatorColor | Contact Materials | ElectricalLife | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Washability | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76RSB03 Grayhill Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2005 | 76 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 3 | Tin/Lead (Sn/Pb) | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.65 mm | Rocker | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | EPOXY TERMINAL SEALED; TOP TAPE SEALED | - | - | 500VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | MAKE-BEFORE-BREAK | - | 3 | 6 | ON-OFF | No | Flush, Recessed | HAND | - | SOLVENT | - | - | 0.380 9.65mm | - | 6.27mm | 0m | 0.292 7.41mm | Non-RoHS Compliant | Contains Lead | ||
![]() 78HJ05GWT Grayhill Inc. | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | Thermoplastic | WHITE | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2011 | 78H | e3 | yes | Obsolete | 4 (72 Hours) | Gull Wing | EAR99 | 5 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 10.77mm | - | 150mA | Gold | Gull Wing | - | Slide (Standard) | SPDT | 30mOhm | 1000000000Ohm | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | MAKE-BEFORE-BREAK | - | 5 | - | ON-OFF | No | Raised | MIL-STD | NATURAL | - | - | - | 1.080 27.43mm | - | 6.81mm | 680μm | 0.327 8.30mm | RoHS Compliant | Lead Free | ||
![]() 76MPSB10S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 10 | TIN-LEAD/NICKEL | - | - | - | 30V | - | 0.100 2.54mm Full | - | - | - | - | unknown | 150mA | Gold | PC Pin | 9.652 mm | Piano | SPST | 0.03mOhm | 5000000000Ohm | 0.05A | - | - | - | 750VRMS V | - | - | 2,000 Cycles | - | BREAK-BEFORE-MAKE | - | 10 | 20 | ON-OFF | Yes | Raised | MIL-STD | - | SOLVENT | Tape Seal | - | 1.080 27.43mm | - | 7.6454mm | - | 0.301 7.65mm | Non-RoHS Compliant | - | ||
![]() 76MRSB07S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 7 | TIN-LEAD/NICKEL | - | - | - | 30V | - | 0.100 2.54mm Full | - | - | - | - | unknown | 150mA | Gold | PC Pin | 9.652 mm | Rocker | SPST | 0.03mOhm | 5000000000Ohm | 0.05A | - | - | - | - | - | - | 2,000 Cycles | - | BREAK-BEFORE-MAKE | - | - | 14 | ON-OFF | Yes | Flush, Recessed | MIL-STD | - | SOLVENT | Tape Seal | - | 0.780 19.81mm | - | - | - | 0.292 7.41mm | Non-RoHS Compliant | - | ||
![]() 62H2222-H0-015C Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63TBL-3-1-0-1-0 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76GB08ST Grayhill Inc. | 2 | - | - | 16 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2010 | 76 | - | - | Active | 1 (Unlimited) | PC Pin | - | 8 | - | 85°C | -40°C | - | 30V | 150mA | 0.100 2.54mm Full | - | - | - | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Raised | - | - | - | Tape Seal | - | 0.880 22.35mm | - | - | - | 0.315 8.00mm | RoHS Compliant | Lead Free | ||
![]() 76PGB06ST Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2012 | 76 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 6 | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | - | - | - | - | 150mA | Gold | PC Pin | 9.91 mm | Piano | SPST | - | - | - | - | - | - | - | - | - | 2,000 Cycles | - | - | - | 6 | - | - | Yes | Raised | - | - | - | Tape Seal | - | 0.680 17.27mm | - | 8mm | - | 0.301 7.65mm | RoHS Compliant | - | ||
![]() 76SB09 Grayhill Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2005 | 76 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | - | 9 | Tin/Lead (Sn/Pb) | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | EPOXY TERMINAL SEALED; TOP TAPE SEALED | - | - | 500VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | MAKE-BEFORE-BREAK | - | 9 | 18 | ON-OFF | No | Raised | HAND | - | SOLVENT | - | 6.27mm | 0.980 24.89mm | 24.9mm | - | 580μm | 0.315 8.00mm | Non-RoHS Compliant | Contains Lead | ||
![]() 78RB02S Grayhill Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e0 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 2 | TIN LEAD | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | unknown | 150mA | Gold | PC Pin | 7.1 mm | Slide (Standard) | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | - | - | 150mA | 500VAC V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | - | 2 | 4 | ON-OFF | Yes | Flush, Recessed | WAVE | - | SOLVENT | Tape Seal | 6.22mm | 0.280 7.11mm | 7.11mm | - | - | 0.265 6.73mm | Non-RoHS Compliant | Contains Lead | ||
![]() 78RB02 Grayhill Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e0 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 2 | TIN LEAD | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | TAPE AND REEL | Vertical | - | - | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | - | - | - | 500VAC V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | - | 2 | 4 | ON-OFF | No | Flush, Recessed | HAND | - | SOLVENT | - | 6.22mm | 0.280 7.11mm | 7.11mm | - | - | 0.265 6.73mm | Non-RoHS Compliant | Contains Lead | ||
![]() 90HBW03P Grayhill Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2003 | 90HB | e0 | no | Obsolete | 3 (168 Hours) | Gull Wing | EAR99 | 3 | Tin/Lead (Sn/Pb) | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 20mOhm | - | 0.1A | - | - | - | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | .1A@6VDC | 3 | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | - | 0.370 9.40mm | 9.4mm | - | 0m | 0.190 4.83mm | Non-RoHS Compliant | Contains Lead | ||
![]() 94HBB10 Grayhill Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Plastic | - | Copper Alloy | - | - | 50VDC | -40°C~85°C | Tube | 2003 | 94H | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 10 | Tin/Lead (Sn/Pb) | - | - | 8536.50.70.00 | 50V | - | 0.100 2.54mm Full | - | Vertical | - | - | not_compliant | 100mA | Gold | PC Pin | 9.65 mm | Rotary with Shaft | BCD | 0.05mOhm | 5000000000Ohm | 0.03A | - | 30V | - | 500VRMS V | - | - | 10,000 Cycles | ROTARY CODED SWITCH | - | 0.03A@30VDC | 1 | 6 | BINARY CODED | Yes | Raised | WAVE | - | - | Sealed | - | 0.390 9.91mm | - | 5.72mm | - | 0.495 12.57mm | Non-RoHS Compliant | Contains Lead | ||
![]() 78RB08RAT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | Plastic | - | Copper Alloy | 10,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | 0.880 22.35mm | - | - | - | 0.380 9.64mm | RoHS Compliant | - | ||
![]() 78RB09SRAT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | Plastic | - | Copper Alloy | 10,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | - | 9 | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | - | 0.980 24.89mm | - | - | - | 0.380 9.64mm | RoHS Compliant | - | ||
![]() M83504/01-026 Grayhill Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 6 | - | 85°C | -40°C | - | 30V | 150mA | 0.100 2.54mm Full | - | - | - | - | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Raised | - | - | - | Tape Seal | - | 0.680 17.27mm | - | - | - | 0.315 8.00mm | Non-RoHS Compliant | - | ||
![]() M83504/04-023 Grayhill Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 3 | - | 85°C | -40°C | - | 30V | 150mA | 0.100 2.54mm Full | - | - | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Raised | - | - | - | Tape Seal | - | 0.380 9.65mm | - | - | - | 0.315 8.00mm | Non-RoHS Compliant | - | ||
![]() M83504/11-027 Grayhill Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 7 | - | 85°C | -40°C | - | 30V | 150mA | 0.100 2.54mm Full | - | - | - | - | - | 150mA | Gold | PC Pin | - | Piano | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Raised | - | - | - | Tape Seal | - | 0.780 19.81mm | - | - | - | 0.301 7.65mm | Non-RoHS Compliant | - | ||
![]() 76MPSB02S Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 2 | TIN-LEAD/NICKEL | - | - | - | 30V | - | 0.100 2.54mm Full | - | - | - | - | unknown | 150mA | Gold | PC Pin | - | Piano | SPST | 0.03mOhm | 5000000000Ohm | 0.05A | - | - | - | 750VRMS V | - | - | 2,000 Cycles | - | BREAK-BEFORE-MAKE | - | 2 | 4 | ON-OFF | Yes | Raised | MIL-STD | - | SOLVENT | Tape Seal | - | 0.280 7.11mm | - | 7.6454mm | - | 0.301 7.65mm | Non-RoHS Compliant | - | ||
![]() M83504/12-010 Grayhill Inc. | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Thermoplastic | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | - | 90B | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 10 | - | 85°C | -40°C | - | 24V | 25mA | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | - | 1.070 27.18mm | - | - | - | 0.195 4.95mm | Non-RoHS Compliant | - |