- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Body Material | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Current Rating | Contact Finish | Termination Style | Approval Agency | Number of Contacts | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Switching Voltage | Contact (DC) Max Rating R Load | Number of Switch Sections | Washable | Actuator Level | Solderability | Switching Current | Features | Height | Length | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76RSB09ST Grayhill Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2007 | 76 | e3 | yes | Obsolete | 1 (Unlimited) | PC Pins | - | 9 | Matte Tin (Sn) | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 150mA | Gold | PC Pin | - | - | - | Rocker | SPST | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | 150mA | - | - | 9 | Yes | Flush, Recessed | - | - | Tape Seal | - | 0.980 24.89mm | 7.42mm | 0m | 0.292 7.41mm | No | - | RoHS Compliant | Lead Free | ||
![]() 90HBJ06T Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2011 | 90HB | e3 | yes | Active | 3 (168 Hours) | J-Bend | EAR99 | 6 | Matte Tin (Sn) | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | - | - | 25mA | Gold | J Lead | - | - | 7.37 mm | Slide (Standard) | SPST | 0.02mOhm | 1000000000Ohm | 0.1A | - | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 6 | No | Flush, Recessed | REFLOW | - | - | - | 0.670 17.02mm | 4.83mm | - | 0.220 5.59mm | - | - | RoHS Compliant | - | ||
![]() 76RSB04T Grayhill Inc. | 125 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2007 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 150mA | Gold | PC Pin | - | 8 | - | Rocker | SPST | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | 150mA | - | - | 4 | No | Flush, Recessed | - | - | - | - | 0.480 12.19mm | - | 0m | 0.292 7.41mm | - | - | RoHS Compliant | Lead Free | ||
![]() 94HAC16JRT Grayhill Inc. | 42 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | Plastic | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | J-Lead | EAR99 | 16 | - | - | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | 100mA | Gold | J Lead | - | - | 11 mm | Rotary for Tool | Hexadecimal Complement | - | - | 0.03A | 30V | 300mA | - | - | SP16T | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | Yes | Flush, Recessed | - | - | Sealed | - | 0.390 9.91mm | 11.25mm | - | 0.250 6.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() 78B12T Grayhill Inc. | 292 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2007 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 12 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 150mA | Gold | PC Pin | - | - | 9.65 mm | Slide (Standard) | SPST | - | - | - | - | 150mA | - | 1 | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | 4A | - | - | 12 | No | Raised | - | - | - | - | 1.280 32.51mm | 6.73mm | 1.27mm | 0.315 8.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 94HBC08T Grayhill Inc. | 42 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Plastic | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 100mA | Gold | PC Pin | - | - | 9.65 mm | Rotary with Shaft | Octal Complement | 50mOhm | - | 0.03A | - | 300mA | - | - | SP8T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | Yes | Raised | - | - | Sealed | - | 0.390 9.91mm | 5.72mm | 6.86mm | 0.495 12.57mm | No | - | RoHS Compliant | - | ||
![]() 78F05RAT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 5 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | 150mA | Gold | PC Pin | - | - | - | Slide (Standard) | DPST | - | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | No | Raised | - | - | - | - | 1.080 27.43mm | - | - | 0.380 9.64mm | - | - | RoHS Compliant | Lead Free | ||
![]() 76RSB03ST Grayhill Inc. | 26 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2007 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 150mA | Gold | PC Pin | - | - | - | Rocker | SPST | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 3 | Yes | Flush, Recessed | - | - | Tape Seal | 7.42mm | 0.380 9.65mm | - | 0m | 0.292 7.41mm | No | - | RoHS Compliant | Lead Free | ||
![]() 94HBB16T Grayhill Inc. | 27145 |
| - | 14 Weeks | - | PCB, Through Hole | Through Hole | Plastic | - | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2006 | 94H | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | - | - | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 100mA | Gold | PC Pin | UL | - | - | Rotary with Shaft | Hexadecimal | 50mOhm | - | 0.03A | - | 300mA | - | - | SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | 30V | .03A@30VDC | 1 | Yes | Raised | - | 30mA | Sealed | 11.94mm | 0.390 9.91mm | - | 6.86mm | 0.495 12.57mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 76SB07ST Grayhill Inc. | 758 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2005 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 7 | - | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 150mA | Gold | PC Pin | - | - | - | Rocker | SPST | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 7 | Yes | Raised | - | - | Tape Seal | - | 0.780 19.81mm | - | 580μm | 0.315 8.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 76SB12ST Grayhill Inc. | 116 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 12 | - | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | 150mA | Gold | PC Pin | - | - | - | Rocker | SPST | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 12 | Yes | Raised | - | - | Tape Seal | - | 1.280 32.51mm | 7.42mm | 580μm | 0.315 8.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 76RSB02SLT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2015 | 76 | - | - | Active | 1 (Unlimited) | PC Pins | - | 2 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Straight | - | - | 150mA | Gold | PC Pin | - | - | - | Rocker | SPST | - | - | - | - | 150mA | - | - | SPST | 30V | 2,000 Cycles | - | - | - | - | - | Yes | Flush, Recessed | - | - | Position Identification Line, Tape Seal | - | 0.280 7.11mm | - | - | 0.292 7.41mm | No | - | RoHS Compliant | - | ||
![]() 90HBW03PRT Grayhill Inc. | 42 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 90HB | e3 | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | 3 | Matte Tin (Sn) | - | - | - | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | 10.03mm | 25mA | Gold | Gull Wing | - | - | - | Slide (Standard) | SPST | 20mOhm | 1000000000Ohm | 0.1A | - | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | .1A@6VDC | 3 | Yes | Flush, Recessed | REFLOW | - | Tape Seal | 4.83mm | 0.370 9.40mm | - | 0m | 0.190 4.83mm | No | - | RoHS Compliant | Lead Free | ||
![]() 78F03SRAT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | 150mA | Gold | PC Pin | - | - | - | Slide (Standard) | DPST | - | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | Yes | Raised | - | - | Tape Seal | - | 0.680 17.27mm | - | - | 0.380 9.64mm | - | - | RoHS Compliant | - | ||
![]() 78F02ST Grayhill Inc. | 43 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | - | 9.65mm | 150mA | Gold | PC Pin | - | - | - | Slide (Standard) | DPST | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 2 | Yes | Raised | - | - | Tape Seal | - | 0.480 12.19mm | 6.73mm | - | 0.315 8.00mm | No | - | RoHS Compliant | - | ||
![]() 97R04T Grayhill Inc. | 50 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | Copper Alloy | - | 24VDC | -40°C~85°C | Tube | 2003 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | - | - | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.050 1.27mm Half | - | - | - | - | 25mA | Gold | Gull Wing | - | - | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | 4 | No | Flush, Recessed | - | - | - | - | 0.248 6.31mm | - | - | 0.061 1.55mm | - | - | RoHS Compliant | - | ||
![]() 76PRB05T Grayhill Inc. | 42 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2015 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 5 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | 150mA | Gold | PC Pin | - | - | - | Piano | SPST | - | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | - | - | 5 | No | Raised | - | - | - | - | 0.580 14.73mm | - | - | 0.301 7.65mm | - | - | RoHS Compliant | - | ||
![]() 78F03RAT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Plastic | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | 150mA | Gold | PC Pin | - | - | - | Slide (Standard) | DPST | - | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | No | Raised | - | - | - | - | 0.680 17.27mm | - | - | 0.380 9.64mm | - | - | RoHS Compliant | - | ||
![]() 78RB10T Grayhill Inc. | 24 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | Matte Tin (Sn) | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 150mA | Gold | PC Pin | - | - | 9.65 mm | Slide (Standard) | SPST | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 10 | No | Flush, Recessed | - | - | - | - | 1.080 27.43mm | 6.73mm | 0m | 0.265 6.73mm | - | - | RoHS Compliant | Lead Free | ||
![]() 78HF04GWT Grayhill Inc. | 42 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2011 | 78H | e3 | yes | Active | 4 (72 Hours) | Gull Wing | EAR99 | 4 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | 150mA | Gold | Gull Wing | - | - | 9.65 mm | Slide (Standard) | DPST | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 4 | No | Raised | - | - | - | - | 0.880 22.35mm | 6.81mm | - | 0.327 8.30mm | - | - | RoHS Compliant | - |