- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator Style | Body Orientation | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seal | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rated | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Solderability | Washability | Features | Terminal Length | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 94HCB16RA Grayhill | In Stock | - | - | - | - | Through Hole | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | THERMOPLASTIC | GOLD | BRASS | COPPER ALLOY | COPPER ALLOY | GOLD | - | - | - | 500VRMS V | 10000 Cycle(s) | GRAYHILL INC | THERMOPLASTIC | Grayhill Inc | 94HCB16RA | 94H | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | 5.25 | Compliant | No | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | EAR99 | 16 | Tin/Lead (Sn/Pb) | - | - | TUBE PACKAGING | 8536.50.70.00 | - | - | - | TUBE | - | - | not_compliant | - | - | - | - | 10.92 mm | 7.16 mm | EXTENDED TYPE | - | HEXADECIMAL | 0.05 mΩ | 5000000000 Ω | 0.03 A | - | 30 V | SOLDER | - | - | - | - | ROTARY CODED SWITCH | - | - | - | 1 | - | 6 | BINARY CODED | LATCHED | - | - | WAVE | - | - | 0.145 inch | - | - | - | - | 10.16 mm | 0.17 inch | - | - | - | - | - | ||
![]() 78C05RAT Grayhill Inc. | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | Plastic | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | 2010 | 78C | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | 5 | - | - | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | compliant | - | Gold | PC Pin | - | - | - | Slide (Standard) | SPST | - | - | - | - | - | 24V | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 5 | - | - | - | - | No | Raised | - | - | - | - | - | - | 0.580 14.73mm | - | 9.9mm | - | 0.390 9.90mm | - | - | RoHS Compliant | - | ||
![]() 78C03SRAT Grayhill Inc. | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | Plastic | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | 2010 | 78C | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | 3 | - | - | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | compliant | - | Gold | PC Pin | - | - | 5.9 mm | Slide (Standard) | SPST | - | - | - | 0.025A | - | 24V | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 3 | - | - | - | - | Yes | Raised | - | - | Tape Seal | - | - | - | 0.380 9.65mm | - | 9.9mm | - | 0.390 9.90mm | - | - | RoHS Compliant | - | ||
![]() 78C10SRAT Grayhill Inc. | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | Plastic | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | 2010 | 78C | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | 10 | - | - | - | - | 8536.50.90.65 | - | 25mA | 0.100 2.54mm Full | - | - | - | compliant | - | Gold | PC Pin | - | - | 5.9 mm | Slide (Standard) | SPST | - | - | - | 0.025A | - | 24V | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 10 | - | - | - | - | Yes | Raised | - | - | Tape Seal | - | - | - | 1.080 27.43mm | - | 9.9mm | - | 0.390 9.90mm | - | - | RoHS Compliant | - | ||
![]() 78C07RAT Grayhill Inc. | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | Plastic | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | 2010 | 78C | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | 7 | - | - | - | - | 8536.50.90.65 | - | 25mA | 0.100 2.54mm Full | - | - | - | compliant | - | Gold | PC Pin | - | - | 5.9 mm | Slide (Standard) | SPST | - | - | - | 0.025A | - | 24V | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 7 | - | - | - | - | No | Raised | - | - | - | - | - | - | 0.780 19.81mm | - | 9.9mm | - | 0.390 9.90mm | - | - | RoHS Compliant | - | ||
![]() 94HEB16T Grayhill Inc. | 24 |
| - | 14 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | Plastic | - | - | - | - | - | - | - | - | Copper Alloy | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VDC | - | -40°C~85°C | Tube | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | - | - | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | - | Straight | - | - | 100mA | Gold | PC Pin | UL | - | 9.65 mm | Rotary with Shaft | Hexadecimal | - | - | - | 0.03A | - | - | - | 300mA | SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | - | - | Yes | Raised | - | - | Sealed | - | - | 5.71mm | 0.390 9.91mm | 8.89mm | - | - | 0.315 8.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 78K02SRAT Grayhill Inc. | 42 |
| - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Plastic | - | - | - | - | - | - | - | - | Copper Alloy | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2010 | 78 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | 150mA | Gold | PC Pin | - | - | - | Slide (Standard) | DPDT | - | - | - | - | - | - | - | 150mA | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | Yes | Raised | - | - | Tape Seal | - | - | - | 0.880 22.35mm | - | - | - | 0.380 9.64mm | - | No | RoHS Compliant | Lead Free | ||
![]() 78K01RAT Grayhill Inc. | In Stock | - | - | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Plastic | - | - | - | - | - | - | - | - | Copper Alloy | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2010 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | - | 1 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Right Angle | - | - | 150mA | Gold | PC Pin | - | - | - | Slide (Standard) | DPDT | - | - | - | - | - | - | - | 150mA | DPDT | 30V | 2,000 Cycles | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | 0.480 12.19mm | - | - | - | 0.380 9.64mm | - | No | RoHS Compliant | - | ||
![]() 78C06RAT Grayhill Inc. | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | Plastic | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | 2010 | 78C | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | 6 | - | - | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | compliant | - | Gold | PC Pin | - | - | 5.9 mm | Slide (Standard) | SPST | - | - | - | 0.025A | - | 24V | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 6 | - | - | - | - | No | Raised | - | - | - | - | - | - | 0.680 17.27mm | - | 9.9mm | - | 0.390 9.90mm | - | - | RoHS Compliant | - | ||
![]() 78C12SRAT Grayhill Inc. | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | Plastic | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | 2010 | 78C | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | 12 | - | - | - | - | 8536.50.90.65 | - | 25mA | 0.100 2.54mm Full | - | - | - | compliant | - | Gold | PC Pin | - | - | 5.9 mm | Slide (Standard) | SPST | - | - | - | 0.025A | - | 24V | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 12 | - | - | - | - | Yes | Raised | - | - | Tape Seal | - | - | - | 1.280 32.51mm | - | 9.9mm | - | 0.390 9.90mm | - | - | RoHS Compliant | - | ||
![]() 94HFB16T Grayhill Inc. | 42 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | Plastic | - | - | - | - | - | - | - | - | Copper Alloy | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VDC | - | -40°C~85°C | Tube | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | - | Straight | - | - | 100mA | Gold | PC Pin | - | - | 9.65 mm | Rotary for Tool | Hexadecimal | - | - | - | 0.03A | - | - | - | 300mA | SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | - | - | Yes | Flush, Recessed | - | - | Sealed | - | - | - | 0.390 9.91mm | - | 5.72mm | - | 0.225 5.72mm | - | No | RoHS Compliant | Lead Free | ||
![]() 78RB06T Grayhill Inc. | 52 |
| - | 16 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Copper Alloy | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2003 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | Matte Tin (Sn) | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | 150mA | Gold | PC Pin | - | - | - | Slide (Standard) | SPST | - | - | - | 0.15A | - | - | - | 150mA | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | 150mA | - | - | 6 | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | 0.680 17.27mm | - | - | 0m | 0.265 6.73mm | - | - | RoHS Compliant | Lead Free | ||
![]() 90HBW08PR Grayhill | In Stock | - | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Cycle(s) | GRAYHILL INC | - | Grayhill Inc | 90HBW08PR | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | 5.27 | - | No | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8536.50.90.65 | - | - | - | TAPE AND REEL | - | - | compliant | - | - | - | - | 22.1 mm | 7.37 mm | - | - | SPST | - | - | 0.1 A | TOP TAPE SEALED | 6 V | SOLDER | - | - | - | - | SLIDE DIP SWITCH | - | - | - | 8 | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 4.83 mm | - | - | - | - | - | - | ||
![]() 76HPSB10GW Grayhill | In Stock | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 696 mm | - | - | - | - | - | - | - | - | ||
![]() 76HPSB04GW Grayhill | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | Gull Wing | - | 4 | - | 85 °C | -40 °C | - | - | - | - | - | - | Straight | 2.54 mm | - | - | - | - | - | - | - | - | - | - | 30 mΩ | - | - | - | - | - | - | SPST | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 310 mm | - | - | - | - | - | - | - | - | ||
![]() 76HPSB08GW Grayhill | In Stock | - | - | - | Gold/Nickel Barrier | - | - | - | - | - | - | - | - | - | - | - | - | Piano | Straight | Copper Alloy | - | - | - | - | - | - | - | Grayhill Inc. | Surface Mount | -40C to 85C | - | - | Bulk | - | SPST | 10.77(mm) | Active | No | - | Non-Compliant | - | No | OFF ON | 2.54(mm) | 8 | - | 30(V) | - | - | - | * | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 20000/SWITCH | - | - | - | - | - | 0.15(A) | - | - | - | - | - | - | - | - | - | 22.4(mm) | - | 569 mm | - | - | - | - | 8.57(mm) | - | - | - | ||
![]() 78H01S Grayhill | In Stock | - | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | GOLD OVER NICKEL | BRASS | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | - | 500VAC V | 10000 Cycle(s) | GRAYHILL INC | THERMOPLASTIC | Grayhill Inc | 78H01S | 78 | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | 5.58 | Compliant | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | PC Pins | EAR99 | 1 | TIN LEAD | 85 °C | -40 °C | TOP TAPE SEAL; TUBE PKG. | 8536.50.90.65 | - | - | - | TUBE | - | - | unknown | - | - | - | - | 12.2 mm | 9.65 mm | SLIDE | - | 4PST | 0.1 mΩ | 1000000000 Ω | 0.15 A | EPOXY TERMINAL SEALED; TOP TAPE SEALED | 30 V | SOLDER | - | 4PST | 30 V | - | SLIDE DIP SWITCH | - | BREAK-BEFORE-MAKE | - | 1 | - | 8 | ON-OFF | LATCHED | - | - | WAVE | SOLVENT | - | 0.136 inch | - | - | - | - | 6.24 mm | 0.05 inch | - | - | No | - | - | ||
![]() 78K02 Grayhill | In Stock | - | - | - | Gold/Nickel Barrier | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | THERMOPLASTIC | GOLD OVER NICKEL | BRASS | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | Raised Slide | Straight | Copper Alloy | 500VAC V | 20000 Cycle(s) | GRAYHILL INC | THERMOPLASTIC | Grayhill Inc | 78K02 | 78 | Grayhill Inc. | Through Hole | -40C to 85C | 85 °C | -40 °C | Bulk | Obsolete | DPDT | 9.65(mm) | Active | No | 7.76 | Compliant | - | No | OFF ON | 2.54(mm) | 2 | - | 30(V) | - | Tube | - | * | - | - | - | - | PC Pins | EAR99 | 2 | TIN-LEAD/NICKEL | 85 °C | -40 °C | ISOLATED POLES | 8536.50.90.50 | - | - | - | - | Straight | 2.54 mm | unknown | - | - | PC Pins | - | 22.352 mm | 9.652 mm | SLIDE | - | DPDT | 0.1 mΩ | 1000000000 Ω | 0.15 A | - | 30 V | SOLDER | - | DPDT | 30 V | 20000/SWITCH | - | - | BREAK-BEFORE-MAKE | - | - | 0.15(A) | 8 | ON-ON | VERTICAL | - | - | HAND | SOLVENT | - | 0.136 inch | 22.4(mm) | - | - | - | 6.731 mm | 1.27 mm | - | 8(mm) | No | - | - | ||
![]() 94HFB10WRT Grayhill Inc. | 750 | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | - | - | Plastic | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VDC | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | - | - | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | 100mA | Gold | Gull Wing | - | - | 11 mm | Rotary for Tool | BCD | - | - | - | 0.03A | - | - | - | 300mA | SP10T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | - | - | Yes | Flush, Recessed | - | - | Sealed | - | - | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | - | - | RoHS Compliant | Lead Free | ||
![]() 78YY2398S Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |