- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Body Material | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Lead Length | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Washability | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90B07ST Grayhill Inc. | 24 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 24VDC | -40°C~85°C | Tube | 2010 | 90B | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 7 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8536.50.90.65 | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | - | SPST | - | - | 0.1A | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | .1A@6VDC | 7 | - | - | Yes | Flush, Recessed | - | - | Tape Seal | - | 0.770 19.56mm | - | 4.19mm | 0m | 0.195 4.95mm | No | - | RoHS Compliant | Lead Free | ||
![]() 76SB09ST Grayhill Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 76 | e3 | yes | Obsolete | 1 (Unlimited) | PC Pins | - | 9 | Matte Tin (Sn) | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | Rocker | - | SPST | - | - | 0.15A | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 9 | - | - | Yes | Raised | - | - | Tape Seal | - | 0.980 24.89mm | - | 7.42mm | 580μm | 0.315 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 78RB09T Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2007 | 78 | - | yes | Active | 1 (Unlimited) | PC Pins | - | 9 | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | - | SPST | - | - | 0.15A | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 9 | - | - | No | Flush, Recessed | - | - | - | - | 0.980 24.89mm | - | 6.73mm | - | 0.265 6.73mm | - | - | RoHS Compliant | Lead Free | ||
![]() 78J02SRAT Grayhill Inc. | 104 |
| - | 16 Weeks | Through Hole | Through Hole, Right Angle | - | - | Plastic | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | - | SPDT | - | - | - | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | Yes | Raised | - | - | Tape Seal | - | 0.480 12.19mm | - | - | - | 0.380 9.64mm | No | - | RoHS Compliant | Lead Free | ||
![]() 76PRB10T Grayhill Inc. | 24 |
| Datasheet | 16 Weeks | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2015 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | - | 8536.50.90.40 | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | 9.65 mm | Piano | - | SPST | - | - | 0.15A | - | - | 150mA | - | - | 30V | 2,000 Cycles | - | - | - | - | 10 | - | - | No | Raised | - | - | - | - | 1.080 27.43mm | - | 7.65mm | - | 0.301 7.65mm | - | - | RoHS Compliant | - | ||
![]() 78B10SRAT Grayhill Inc. | 43 |
| Datasheet | 16 Weeks | Through Hole | Through Hole, Right Angle | - | - | Plastic | Copper Alloy | 10,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | - | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | - | 150mA | Gold | PC Pin | 9.652 mm | Slide (Standard) | - | SPST | 30mOhm | - | 0.15A | - | - | 150mA | 750VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | MAKE-BEFORE-BREAK | - | - | - | - | Yes | Raised | MIL-STD | WATER/STEAM | Tape Seal | - | 1.080 27.43mm | - | - | - | 0.380 9.64mm | No | - | RoHS Compliant | Lead Free | ||
![]() 76SD02ST Grayhill Inc. | 516 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | Matte Tin (Sn) | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | Rocker | - | DPDT | - | - | 0.15A | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 2 | - | - | Yes | Raised | - | - | Tape Seal | 8mm | 0.780 19.81mm | - | - | 1.22mm | 0.315 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 76STC04T Grayhill Inc. | 6 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2006 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 9.65mm | - | 150mA | Gold | PC Pin | - | Toggle | - | SPDT | - | - | 0.15A | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | 150mA | - | - | 4 | - | - | No | Raised | - | - | - | - | 0.780 19.81mm | - | 6.27mm | 5.08mm | 0.467 11.86mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 76RSB07T Grayhill Inc. | 18 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2007 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 7 | - | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | 9.65 mm | Rocker | - | SPST | - | - | 0.15A | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | 150mA | - | - | 7 | - | - | No | Flush, Recessed | - | - | - | 6.27mm | 0.780 19.81mm | 19.8mm | - | - | 0.292 7.41mm | - | - | RoHS Compliant | Lead Free | ||
![]() 78B06 Grayhill Inc. | In Stock | - | - | 9 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2001 | 78 | e0 | no | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | 6 | Tin/Lead (Sn/Pb) | - | - | 30V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | - | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | - | - | - | 500VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | BREAK-BEFORE-MAKE | - | 6 | 12 | ON-OFF | No | Raised | HAND | SOLVENT | - | - | 0.680 17.27mm | - | - | 1.27mm | 0.315 8.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76SC04T Grayhill Inc. | 1223 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2004 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8536.50.90.65 | 2pF | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | 9.65 mm | Rocker | - | SPDT | 100mOhm | - | 0.15A | EPOXY | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 4 | - | - | No | Raised | - | - | - | - | 0.780 19.81mm | 19.8mm | 6.27mm | - | 0.315 8.00mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 94HFB16JT Grayhill Inc. | 50 |
| - | 14 Weeks | Surface Mount | Surface Mount | - | - | Plastic | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | J-Lead | EAR99 | 16 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8536.50.90.20 | - | 50V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 100mA | Gold | J Lead | 11 mm | Rotary for Tool | - | Hexadecimal | - | - | 0.03A | - | - | 300mA | - | SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | Yes | Flush, Recessed | - | - | Sealed | - | 0.390 9.91mm | - | 11.25mm | - | 0.250 6.35mm | - | - | RoHS Compliant | - | ||
![]() 76PSB06ST Grayhill Inc. | 4812 |
| - | 16 Weeks | PCB, Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | Piano | - | SPST | - | - | 0.15A | - | - | 150mA | - | - | 30V | 2,000 Cycles | - | 150mA | - | - | 6 | - | - | Yes | Raised | - | - | Tape Seal | 7.65mm | 0.680 17.27mm | - | - | - | 0.301 7.65mm | No | - | RoHS Compliant | Lead Free | ||
![]() 94HBC16WRT Grayhill Inc. | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | - | - | Plastic | Copper Alloy | 10000 Cycle(s) | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 16 | - | 8536.50.90.20 | - | 50V | - | 0.100 2.54mm Full | TAPE AND REEL | - | - | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary with Shaft | - | Hexadecimal Complement | - | - | 0.03A | - | - | - | - | SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | Sealed | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | No | - | RoHS Compliant | - | ||
![]() 76SB08S Grayhill Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2001 | 76 | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 8 | Tin/Lead (Sn/Pb) | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | not_compliant | 150mA | Gold | PC Pin | 9.65 mm | Rocker | - | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | - | - | 150mA | 500VAC V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | MAKE-BEFORE-BREAK | - | 8 | 16 | ON-OFF | Yes | Raised | WAVE | SOLVENT | Tape Seal | 6.27mm | 0.880 22.35mm | 22.4mm | - | - | 0.315 8.00mm | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 76PSB02ST Grayhill Inc. | 914 |
| - | 16 Weeks | - | Through Hole, Right Angle | NO | THROUGH HOLE-STRAIGHT | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 76 | - | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | - | 8536.50.90.40 | - | - | 150mA | 0.100 2.54mm Full | - | - | - | - | - | - | Gold | PC Pin | 7.1 mm | Piano | - | SPST | - | - | 0.15A | - | 30V | - | - | - | - | 2,000 Cycles | - | - | - | - | 2 | - | - | Yes | Raised | - | - | Tape Seal | - | 0.280 7.11mm | - | 7.14mm | - | 0.301 7.65mm | - | - | RoHS Compliant | - | ||
![]() 76SB06T Grayhill Inc. | 84 | - | - | 16 Weeks | PCB, Through Hole | Through Hole | - | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2005 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | - | 5pF | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | Rocker | 3.96mm | SPST | 30mOhm | 5GOhm | 0.15A | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | 150mA | - | - | 6 | - | - | No | Raised | - | - | - | - | 0.680 17.27mm | - | 7.42mm | 580μm | 0.315 8.00mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 76SB02S Grayhill Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2001 | 76 | - | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | unknown | 150mA | Gold | PC Pin | 7.1 mm | Rocker | - | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | - | - | - | 500VAC V | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | MAKE-BEFORE-BREAK | - | 2 | 4 | ON-OFF | Yes | Raised | WAVE | SOLVENT | Tape Seal | - | 0.280 7.11mm | - | 6.91mm | 1.22mm | 0.315 8.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76SC03T Grayhill Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | Copper Alloy | 2,000 Cycles | 30VDC | -40°C~85°C | Tube | 2010 | 76 | e3 | yes | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | 3 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | 9.65 mm | Rocker | - | SPDT | - | - | 0.15A | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 3 | - | - | No | Raised | - | - | - | - | 0.580 14.73mm | - | 6.27mm | 1.22mm | 0.315 8.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 94HBB16RA Grayhill Inc. | In Stock | - | - | 9 Weeks | Through Hole | Through Hole, Right Angle | - | - | Plastic | Copper Alloy | 10000 cycles | 50VDC | -40°C~85°C | Tube | 2003 | 94H | e0 | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 16 | Tin/Lead (Sn/Pb) | 8536.50.70.00 | - | 50V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | not_compliant | 100mA | Gold | PC Pin | - | Rotary with Shaft | - | Hexadecimal | 50mOhm | 5000000000Ohm | 0.03A | - | - | - | 500VRMS V | SP16T | 30V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | 0.03A@30VDC | 1 | 6 | BINARY CODED | Yes | Raised | WAVE | - | Sealed | - | 0.430 10.92mm | - | - | 6.86mm | 0.400 10.16mm | - | - | Non-RoHS Compliant | Contains Lead |