- Series
- Mounting Type
- Operating Temperature
- Termination Style
- Contact Rating @ Voltage
- Illumination
- Key Color
- Key Type
- Legend
- Legend Type
- Matrix (Columns x Rows)
- Operational Life
Attribute column
Manufacturer
Grayhill Keypad Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Ingress Protection | Depth | Current Rating | Termination Style | Body Breadth | Actuator Type | Housing Color | Output Type | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Timing | Contact (DC) Max Rating R Load | Contact Rating @ Voltage | Legend | Contact Function | Actuator Travel | Switch Action | Body Color | Number of Switches | Key Type | Matrix (Columns x Rows) | Legend Type | Operational Life | Key Color | Features | Legend Color | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87FC3-201 Grayhill Inc. | 200 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | - | ABS, Plastic, Polycarbonate | Polycarbonate | - | - | - | - | - | GOLD | - | Bronze | 3000000 Cycle(s) | - | -40°C~80°C | 2000 | 87 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | TIN-LEAD | - | - | Black | - | - | 24V | - | 12.45mm | 10mA | PC Pin | - | KEYPAD | - | Independent Switches (SPST) | - | - | 10Ohm | 1GOhm | 0.01A | - | - | 250VAC V | SPST | Non-Illuminated | 24V | - | Snap Dome | 10mA | 2.94 N | - | BREAK-BEFORE-MAKE | - | 0.01A @ 24VDC | Customizable (Sold Separate) | OFF-(ON) | - | MOMENTARY | - | 4 | Transparent Key Cap | 4 x 1 | Interchangeable | 3,000,000 Cycles | White | - | - | 9.27mm | 50.55mm | 12.45mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 87CC3-201 Grayhill Inc. | 107 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Module | - | Polycarbonate | - | - | - | COPPER ALLOY | - | GOLD | - | Bronze | 3000000 Cycle(s) | - | -40°C~80°C | 2007 | 87 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | TIN-LEAD | - | - | Black | - | 8536.50.90.40 | 24V | - | 12.45mm | 10A | PC Pin | - | KEYPAD | - | Independent Switches (SPST) | - | - | 10Ohm | 1GOhm | - | - | 10mA | 250VAC V | SPST | Non-Illuminated | 24V | - | Snap Dome | 10mA | 2.94 N | - | BREAK-BEFORE-MAKE | - | 0.01A @ 24VDC | Customizable (Sold Separate) | OFF-(ON) | 0.2794 mm | MOMENTARY | - | 1 | Transparent Key Cap | 1 x 1 | Interchangeable | 3,000,000 Cycles | White | - | - | 9.27mm | 12.45mm | 12.45mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 82-150-213 Grayhill Inc. | 30 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | Plastic | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | - | - | - | - | -40°C~80°C | 2010 | 82 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | GOLD/NICKEL | - | - | - | LIGHTABLE LEGEND | 8536.50.90.40 | - | - | - | - | PC Pin | - | KEYPAD | - | Independent Switches (DPST) | - | - | 25mOhm | - | - | - | - | 250VAC V | - | Illuminated - Light Source Not Included | - | - | Keyswitch | - | 2.16 N | Illuminated, Lamp | BREAK-BEFORE-MAKE | - | 0.1A @ 5VDC | Customizable (Sold Separate) | OFF-(ON) | 3.302 mm | MOMENTARY | - | 1 | Transparent Key Cap | 1 x 1 | Interchangeable | 1,000,000 Cycles | Black | - | - | 19.05mm | 17.35mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 87BB3-201 Grayhill Inc. | 55 |
| Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | 201 | - | Polycarbonate | ACRYLONITRILE BUTADIENE STYRENE | - | STAINLESS STEEL | COPPER ALLOY | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | - | -40°C~80°C | 2000 | 87 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Black, White | BLACK LEGEND | 8536.50.90.40 | - | - | 50.8mm | - | Pin Header | - | KEYPAD | - | Matrix | SPST | - | 10Ohm | 1000000000Ohm | 0.01A | - | - | 250VAC V | - | Non-Illuminated | 24V | 3e+06 cycles | Snap Dome | 10mA | 2.94 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Customizable (Sold Separate) | OFF-(ON) | 0.2794 mm | MOMENTARY | - | 16 | Transparent Key Cap | 4 x 4 | Interchangeable | 3,000,000 Cycles | White | - | - | 8.9mm | 50.8mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 87EC3-201 Grayhill Inc. | In Stock |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | - | - | Polycarbonate | - | GOLD | - | COPPER ALLOY | - | GOLD | - | Bronze | - | - | -40°C~80°C | 2010 | 87 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | TIN-LEAD | - | - | - | BLACK LEGEND | - | 24V | - | 12.45mm | 10A | PC Pin | 12.446 mm | KEYPAD | - | Independent Switches (SPST) | - | - | 10Ohm | 1GOhm | 0.01A | - | - | 250VAC V | - | Non-Illuminated | 24V | - | Snap Dome | - | 2.94 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Customizable (Sold Separate) | OFF-(ON) | 0.2794 mm | MOMENTARY | BLACK | 3 | Transparent Key Cap | 3 x 1 | Interchangeable | 3,000,000 Cycles | White | - | - | 9.27mm | 37.85mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 96BB2-056-F Grayhill Inc. | 55 |
| Datasheet | 16 Weeks | Front, Panel | Panel Mount, Front | 100 | Silicone | ABS | Rubber, Silicone | - | - | - | - | - | - | Bronze | 3000000 Cycle(s) | - | -30°C~80°C | 2001 | 96 | yes | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | - | - | - | - | 8536.50.90.40 | 12V | IP40 | 68.58mm | 5mA | Pin Header | - | KEYPAD | - | Matrix | SPST | - | 100Ohm | - | 0.005A | - | 5mA | 250VAC V | - | Non-Illuminated | 12V | 1e+06 cycles | Conductive Rubber | 5mA | 1.72 N | - | BREAK-BEFORE-MAKE | 0.005A@12VDC | 0.005A @ 12VDC | Telephone Format, A ~ D | OFF-(ON) | - | MOMENTARY | - | 16 | Polymer | 4 x 4 | Fixed | 1,000,000 Cycles | Black | - | White | 6.99mm | 63.5mm | 63.5mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() 87HC3-201 Grayhill Inc. | 40 | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | - | ABS, Plastic, Polycarbonate | Polycarbonate | ABS, Plastic | - | - | - | - | GOLD | - | Bronze | 3000000 Cycle(s) | 24V | -40°C~80°C | 2000 | 87 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | TIN-LEAD | - | - | Black | - | - | 24V | - | - | 10mA | PC Pin | - | KEYPAD | - | Independent Switches (SPST) | - | - | 10Ohm | 1GOhm | 0.01A | - | - | 250VAC V | - | Non-Illuminated | 24V | - | Snap Dome | 10mA | 2.94 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Customizable (Sold Separate) | OFF-(ON) | - | MOMENTARY | - | 6 | Transparent Key Cap | 6 x 1 | Interchangeable | 3,000,000 Cycles | White | - | - | 8.89mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 86BB2-001 Grayhill Inc. | 55 |
| Datasheet | 14 Weeks | Flanges, Front, Panel | Panel Mount, Front or Rear | - | - | Polycarbonate | - | - | - | - | - | GOLD | - | Bronze | 3000000 Cycle(s) | - | -40°C~80°C | 2000 | 86 | yes | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | - | - | Black | - | 8536.50.90.40 | 24V | IP40 | 76.2mm | 10mA | Pin Header | - | KEYPAD | - | Matrix | SPST | - | 10Ohm | 1GOhm | 0.01A | - | - | 250VAC V | - | Non-Illuminated | - | - | Snap Dome | 10mA | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Customizable (Sold Separate) | OFF-(ON) | 0.381 mm | MOMENTARY | - | 16 | Transparent Key Cap | 4 x 4 | Interchangeable | 3,000,000 Cycles | White | - | - | 9.14mm | 68.58mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 87DC3-201 Grayhill Inc. | 69 |
| - | 14 Weeks | PCB, Through Hole | Through Hole | Module | ABS, Plastic, Polycarbonate | Polycarbonate | - | - | - | - | - | GOLD | - | Bronze | 3000000 Cycle(s) | - | -40°C~80°C | 2007 | 87 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | TIN-LEAD | - | - | Black, White | BLACK LEGEND | 8536.50.90.40 | 24V | - | 12.45mm | - | PC Pin | - | KEYPAD | - | Independent Switches (SPST) | - | - | 10Ohm | 1GOhm | 0.01A | - | - | - | - | Non-Illuminated | 24V | - | Snap Dome | 10mA | 2.94 N | - | BREAK-BEFORE-MAKE | - | 0.01A @ 24VDC | Customizable (Sold Separate) | OFF-(ON) | - | MOMENTARY | - | 2 | Transparent Key Cap | 2 x 1 | Interchangeable | 3,000,000 Cycles | White | - | - | 9.27mm | 25.15mm | 12.45mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 86AB2-103 Grayhill Inc. | 34 |
| Datasheet | 14 Weeks | Flanges, Front, Panel | Panel Mount, Front or Rear | - | - | Polycarbonate | - | GOLD | - | - | - | GOLD | - | Bronze | 3000000 Cycle(s) | - | -40°C~80°C | 2010 | 86 | yes | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | - | - | - | - | 8536.50.90.40 | 24V | IP40 | 76.2mm | 10mA | Pin Header | - | KEYPAD | - | Matrix | SPST | - | 10Ohm | 1GOhm | 0.01A | - | - | 250VAC V | - | Non-Illuminated | 24V | - | Snap Dome | - | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format | OFF-(ON) | 0.381 mm | MOMENTARY | - | 12 | Polymer | 3 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | 9.14mm | 55.88mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 82-101-71 Grayhill Inc. | 41 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 100 | - | Plastic | - | - | - | - | - | GOLD OVER NICKEL | - | Brass, Gold | - | - | -40°C~80°C | 2000 | 82 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | GOLD/NICKEL | - | - | Grey | WHITE LEGEND | 8536.50.90.40 | - | - | 17.35mm | 100mA | PC Pin | - | KEYPAD | - | Independent Switches (SPST) | - | - | 25mOhm | - | - | 5V | - | 250VAC V | - | Non-Illuminated | 5V | - | Keyswitch | 100mA | 2.16 N | - | BREAK-BEFORE-MAKE | - | 0.1A @ 5VDC | Customizable (Sold Separate) | OFF-(ON) | 3.302 mm | MOMENTARY | - | 1 | Transparent Key Cap | 1 x 1 | Interchangeable | 1,000,000 Cycles | Gray | - | - | 19.05mm | 17.35mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 82-650-9 Grayhill Inc. | 30 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | Plastic | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | WHITE | - | 1000000 Cycle(s) | - | -40°C~80°C | 2000 | 82 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | BLACK LEGEND | - | - | - | 34.8mm | - | PC Pin | 34.798 mm | KEYPAD | - | Independent Switches (DPST) | - | - | 25mOhm | 1000000000Ohm | 0.1A | 5V | - | 250VAC V | - | Illuminated - Light Source Not Included | 5V | - | Keyswitch | - | 2.16 N | Illuminated, Lamp | BREAK-BEFORE-MAKE | 0.1A@5VDC | 0.1A @ 5VDC | Customizable (Sold Separate) | OFF-(ON) | 3.302 mm | MOMENTARY | BLACK | 6 | Transparent Key Cap | 3 x 2 | Interchangeable | 1,000,000 Cycles | Gray | - | - | 19.05mm | 52.25mm | - | - | - | RoHS Compliant | - | - | ||
![]() 96BB2-006-F Grayhill Inc. | 45 |
| Datasheet | 16 Weeks | Front, Panel | Panel Mount, Front | 100 | - | ABS | Rubber, Silicone | - | - | - | - | - | - | Bronze | 3000000 Cycle(s) | - | -30°C~80°C | 2001 | 96 | yes | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | - | - | - | - | 8536.50.90.40 | 12V | IP40 | 68.58mm | 5mA | Pin Header | - | KEYPAD | - | Matrix | SPST | - | 100Ohm | - | 0.005A | - | 5mA | 250VAC V | - | Non-Illuminated | 12V | 1e+06 cycles | Conductive Rubber | 5mA | 1.72 N | - | BREAK-BEFORE-MAKE | 0.005A@12VDC | 0.005A @ 12VDC | Telephone Format, A ~ D | OFF-(ON) | - | MOMENTARY | - | 16 | Polymer | 4 x 4 | Fixed | 1,000,000 Cycles | White | - | Black | 6.99mm | 63.5mm | 63.5mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 84S-BB2-014-N Grayhill Inc. | 98 | - | Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | Rubber | Rubber, Silicone | - | STAINLESS STEEL | COPPER ALLOY | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | - | -55°C~85°C | 2001 | 84S | yes | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | - | - | Black, White | - | 8536.50.90.40 | - | IP67 - Dust Tight, Waterproof | 78.74mm | - | Pin Header | - | KEYPAD | - | Matrix | SPST | - | 10Ohm | 1000000000Ohm | 0.01A | - | - | - | - | Non-Illuminated | - | - | Snap Dome | 10mA | 5.56 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | 0 ~ 9, A ~ F | OFF-(ON) | - | MOMENTARY | - | 16 | Rubber Overlay | 4 x 4 | Fixed | 3,000,000 Cycles | White | Shielded | Black | 12.7mm | 78.74mm | - | No | No SVHC | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 83BB1-002 Grayhill Inc. | 99 | - | Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | Polycarbonate | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | - | -40°C~80°C | 2001 | 83 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | 52.83mm | - | Pin Header | - | KEYPAD | - | Matrix | SPST | - | 10Ohm | - | 0.01A | - | - | 250VAC V | - | Non-Illuminated | 24V | - | Snap Dome | - | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | 0 ~ 9, A ~ F | OFF-(ON) | 0.381 mm | MOMENTARY | - | 16 | Polymer | 4 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | 12.95mm | 52.83mm | - | No | - | RoHS Compliant | - | - | ||
![]() 82-301-61 Grayhill Inc. | 82 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Module | - | Plastic | ACRYLONITRILE BUTADIENE STYRENE | - | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | -40°C~80°C | 2010 | 82 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | GOLD/NICKEL | - | - | Grey | WHITE LEGEND | - | - | - | 17.35mm | - | PC Pin | - | KEYPAD | - | Independent Switches (SPST) | - | - | 25mOhm | 1000000000Ohm | 0.1A | 5V | - | 250VAC V | - | Non-Illuminated | 5V | - | Keyswitch | 100mA | 2.16 N | Lamp, Non-Illuminated | BREAK-BEFORE-MAKE | 0.1A@5VDC | 0.1A @ 5VDC | Customizable (Sold Separate) | OFF-(ON) | - | MOMENTARY | - | 3 | Transparent Key Cap | 3 x 1 | Interchangeable | 1,000,000 Cycles | Gray | - | - | 19.05mm | 52.25mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 82-201-44 Grayhill Inc. | 30 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | Plastic | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | -40°C~80°C | 2010 | 82 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | WHITE LEGEND | 8536.50.90.40 | - | - | 17.35mm | - | PC Pin | - | KEYPAD | - | Independent Switches (4PST) | - | - | 25mOhm | 1000000000Ohm | 0.1A | - | - | - | - | Non-Illuminated | - | - | Keyswitch | - | 2.16 N | - | BREAK-BEFORE-MAKE | 0.1A@5VDC | 0.1A @ 5VDC | Customizable (Sold Separate) | OFF-(ON) | - | MOMENTARY | BLACK | 2 | Transparent Key Cap | 2 x 1 | Interchangeable | 1,000,000 Cycles | Gray | - | - | 19.05mm | 34.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() 88BB2 Grayhill Inc. | 77 | - | Datasheet | 14 Weeks | Flanges, Front, Panel | Panel Mount, Front or Rear | - | ABS | ABS | - | - | - | - | - | - | - | Bronze | - | - | -40°C~80°C | 2003 | 88 | - | Active | 1 (Unlimited) | - | - | - | 80°C | -40°C | Black | - | - | 24V | IP42 | - | 10mA | Pin Header | - | - | Black | Matrix | - | - | 10Ohm | - | - | - | - | - | - | Non-Illuminated | - | - | Snap Dome | - | - | Non-Illuminated | - | - | 0.01A @ 24VDC | Customizable (Sold Separate) | - | - | - | - | 16 | Polyester Overlay | 4 x 4 | Interchangeable | 3,000,000 Cycles | White | - | - | 76.2mm | - | 63.3mm | - | No SVHC | RoHS Compliant | Lead Free | IP42, IP65 | ||
![]() 82-201-41 Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | Plastic | - | - | - | - | - | - | - | Brass, Gold | - | - | -40°C~80°C | 2000 | 82 | - | Active | 1 (Unlimited) | PC Pin | - | - | 80°C | -40°C | Grey | - | - | - | - | 17.35mm | - | PC Pin | - | - | - | Independent Switches (SPST) | - | - | 25mOhm | - | - | - | - | - | - | Non-Illuminated | - | - | Keyswitch | 100mA | 2.16 N | Non-Illuminated | - | - | 0.1A @ 5VDC | Customizable (Sold Separate) | - | - | - | - | 2 | Transparent Key Cap | 2 x 1 | Interchangeable | 1,000,000 Cycles | Gray | - | - | 19.05mm | 34.8mm | - | No | - | RoHS Compliant | - | - | ||
![]() 96AB2-102-R Grayhill Inc. | 49 |
| Datasheet | 16 Weeks | Panel | Panel Mount, Rear | 100 | - | ABS | Rubber, Silicone | - | - | - | - | - | - | Bronze | 3000000 Cycle(s) | - | -30°C~80°C | 2001 | 96 | yes | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | - | - | - | - | 8536.50.90.40 | 12V | IP40 | 68.58mm | 5mA | Pin Header | 55.88 mm | KEYPAD | - | Matrix | SPST | Rectangular - 68.58mm x 50.80mm | 100Ohm | - | 0.005A | - | 5mA | 250VAC V | - | Non-Illuminated | 12V | 1e+06 cycles | Conductive Rubber | 5mA | 1.72 N | - | BREAK-BEFORE-MAKE | - | 0.005A @ 12VDC | Telephone Format | OFF-(ON) | - | MOMENTARY | - | 12 | Polymer | 3 x 4 | Fixed | 1,000,000 Cycles | White | - | Black | 6.99mm | 50.8mm | 55.9mm | No | No SVHC | RoHS Compliant | Lead Free | - |