- Series
- Mounting Type
- Operating Temperature
- Termination Style
- Contact Rating @ Voltage
- Illumination
- Key Color
- Key Type
- Legend
- Legend Type
- Matrix (Columns x Rows)
- Operational Life
Attribute column
Manufacturer
Grayhill Keypad Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Output Type | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Timing | Contact (DC) Max Rating R Load | Contact Rating @ Voltage | Legend | Contact Function | Actuator Travel | Switch Action | Body Color | Number of Switches | Key Type | Matrix (Columns x Rows) | Legend Type | Operational Life | Key Color | Features | Legend Color | Height | Length | Body Height | Length - Termination | Radiation Hardening | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 83AB1-102 Grayhill Inc. | 167 |
| - | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | Polycarbonate | - | GOLD | - | - | - | GOLD | - | Bronze | 3000000 Cycle(s) | - | - | - | -40°C~80°C | Box | 2001 | 83 | - | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | - | - | - | - | 8536.50.90.40 | 24V | - | 52.83mm | - | 10mA | Pin Header | - | 40.132 mm | KEYPAD | Matrix | SPST | - | 10Ohm | - | 0.01A | - | - | - | - | - | 250VAC V | Non-Illuminated | 24V | - | Snap Dome | - | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format | OFF-(ON) | 0.381 mm | MOMENTARY | - | 12 | Polymer | 3 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | 12.95mm | 40.13mm | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() 96AC2-102-R Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount, Rear | - | - | - | SILICON RUBBER | - | - | PHOSPHOR BRONZE | - | - | - | - | 3000000 Cycle(s) | ACRYLONITRILE BUTADIENE STYRENE | - | - | -30°C~80°C | - | 2010 | 96 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | IP40 | - | - | - | Pin Header | 76.2mm | 55.88 mm | KEYPAD | Common Bus | SPST | Rectangular - 68.58mm x 50.80mm | 100mOhm | 1000000000000Ohm | 0.005A | - | - | - | - | - | 250VAC V | Non-Illuminated | - | - | Conductive Rubber | - | - | - | BREAK-BEFORE-MAKE | - | 0.005A @ 12VDC | Telephone Format | OFF-(ON) | 1.016 mm | MOMENTARY | - | 12 | Polymer | 3 x 4 | Fixed | 1,000,000 Cycles | White | - | Black | - | - | 6.985mm | 0.31 inch | - | RoHS Compliant | - | - | ||
![]() 86BB2-006 Grayhill Inc. | 24 |
| - | 14 Weeks | Flanges, Front, Panel | Panel Mount, Front or Rear | - | - | Polycarbonate | - | GOLD | - | - | - | GOLD | - | Bronze | 3000000 Cycle(s) | - | - | - | -40°C~80°C | - | 2000 | 86 | - | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | - | - | - | - | 8536.50.90.40 | 24V | IP40 | 76.2mm | - | 10mA | Pin Header | - | - | KEYPAD | Matrix | SPST | - | 10Ohm | 1GOhm | 0.01A | - | - | - | - | - | 250VAC V | Non-Illuminated | - | - | Snap Dome | - | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format, A ~ D | OFF-(ON) | 0.381 mm | MOMENTARY | - | 16 | Polymer | 4 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | 9.14mm | 68.58mm | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() 96BB2-001-F Grayhill Inc. | 81 |
| Datasheet | 16 Weeks | Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~80°C | - | 2012 | 96 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | Pin Header | - | - | - | Matrix | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | Conductive Rubber | - | - | - | - | - | 0.005A @ 12VDC | Blank Buttons | - | - | - | - | 16 | Polymer | 4 x 4 | Fixed | 1,000,000 Cycles | White | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 96AB2-102-FS-EL Grayhill Inc. | 85 |
| Datasheet | 16 Weeks | Front, Panel | Panel Mount, Front | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~80°C | - | 2010 | 96 | - | Active | 1 (Unlimited) | - | - | - | 80°C | -30°C | Black | - | - | - | IP40 | 68.58mm | - | - | Pin Header | - | - | - | Matrix | - | - | - | - | - | - | - | - | - | 5mA | - | Illuminated | 12V | 1e+06 cycles | Conductive Rubber | 5mA | 1.72 N | Illuminated | - | - | 0.005A @ 12VDC | Telephone Format | - | - | - | - | 12 | Polymer | 3 x 4 | Fixed | 1,000,000 Cycles | White | Shielded | Black | 6.99mm | 50.8mm | - | - | No | RoHS Compliant | - | IP40 | ||
![]() 82-150-38 Grayhill Inc. | 46 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | Plastic | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | WHITE | - | - | - | - | - | -40°C~80°C | - | 2000 | 82 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | GOLD/NICKEL | - | - | - | BLACK LEGEND | 8536.50.90.40 | - | - | - | - | - | PC Pin | - | - | KEYPAD | Independent Switches (SPST) | - | - | 25mOhm | - | - | - | - | - | - | - | 250VAC V | Illuminated - Light Source Not Included | 5V | - | Keyswitch | - | 2.16 N | Illuminated, Lamp | BREAK-BEFORE-MAKE | - | 0.1A @ 5VDC | Customizable (Sold Separate) | OFF-(ON) | 3.302 mm | MOMENTARY | BLACK | 1 | Transparent Key Cap | 1 x 1 | Interchangeable | 1,000,000 Cycles | Gray | - | - | 19.05mm | 17.35mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 86JB2-202 Grayhill Inc. | 31 |
| - | 14 Weeks | Front, Panel | Panel Mount, Front or Rear | - | - | Polycarbonate | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | - | - | - | -40°C~80°C | - | 2010 | 86 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | IP40 | 76.2mm | - | - | Pin Header | - | - | KEYPAD | Matrix | SPST | - | 10Ohm | - | 0.01A | - | - | - | - | - | 250VAC V | Non-Illuminated | 24V | - | Snap Dome | - | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | 0 ~ 9, A ~ F | OFF-(ON) | 0.381 mm | MOMENTARY | - | 20 | Polymer, Transparent Key Cap | 4 x 5 | Partially Interchangeable | 3,000,000 Cycles | White | - | Black | 9.14mm | 81.28mm | - | - | - | RoHS Compliant | - | - | ||
![]() 82-150-17 Grayhill Inc. | 42 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | Plastic | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | WHITE | - | - | - | - | - | -40°C~80°C | - | 2000 | 82 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | NON-LEGEND | 8536.50.90.40 | - | - | - | - | - | PC Pin | - | - | KEYPAD | Independent Switches (SPST) | - | - | 25mOhm | - | - | - | - | - | - | - | 250VAC V | Illuminated - Light Source Not Included | 5V | - | Keyswitch | - | 2.16 N | Illuminated, Lamp | BREAK-BEFORE-MAKE | - | 0.1A @ 5VDC | No Legend | OFF-(ON) | 3.302 mm | MOMENTARY | BLACK | 1 | Polymer | 1 x 1 | Fixed | 1,000,000 Cycles | Gray | - | - | 19.05mm | 17.35mm | - | - | - | RoHS Compliant | - | - | ||
![]() 82-350-8 Grayhill Inc. | 26 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | Plastic | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | WHITE | - | 1000000 Cycle(s) | - | - | - | -40°C~80°C | - | 2010 | 82 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | NON-LEGEND | - | - | - | 17.35mm | - | - | PC Pin | - | - | KEYPAD | Independent Switches (DPST) | - | - | 25mOhm | 1000000000Ohm | 0.1A | - | - | 5V | - | - | 250VAC V | Illuminated - Light Source Not Included | 5V | - | Keyswitch | - | 2.16 N | Illuminated, Lamp | BREAK-BEFORE-MAKE | 0.1A@5VDC | 0.1A @ 5VDC | No Legend | OFF-(ON) | - | MOMENTARY | BLACK | 3 | Polymer | 3 x 1 | Fixed | 1,000,000 Cycles | Gray | - | - | 19.05mm | 52.25mm | - | - | - | RoHS Compliant | - | - | ||
![]() 84BB1-002 Grayhill Inc. | In Stock | - | - | 14 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT | - | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | WHITE | - | 3000000 Cycle(s) | - | 80°C | -40°C | - | - | 2007 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | MATRIX | 8536.50.90.40 | - | - | - | - | - | - | 76.2mm | 76.2 mm | KEYPAD | - | SPST | - | 10mOhm | - | 0.01A | - | 24V | - | SOLDER | - | 250VAC V | - | - | - | KEYPAD SWITCH | - | - | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | - | - | OFF-(ON) | 0.381 mm | MOMENTARY | BLACK | 16 | - | - | - | - | - | - | - | - | - | 14.478mm | 0.11 inch | No | RoHS Compliant | - | - | ||
![]() 86JB2-203 Grayhill Inc. | 52 |
| - | 14 Weeks | Front, Panel | Panel Mount, Front or Rear | - | - | Polycarbonate | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | - | - | - | -40°C~80°C | - | 2010 | 86 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | IP40 | 76.2mm | - | - | Pin Header | - | - | KEYPAD | Matrix | SPST | - | 10Ohm | - | 0.01A | - | - | - | - | - | 250VAC V | Non-Illuminated | 24V | - | Snap Dome | - | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | 0 ~ 9, A ~ F | OFF-(ON) | 0.381 mm | MOMENTARY | - | 20 | Polymer, Transparent Key Cap | 5 x 4 | Partially Interchangeable | 3,000,000 Cycles | White | - | Black | 9.14mm | 81.28mm | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() 37F3-BB2-AP1 Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Panel | Panel Mount, Rear | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2005 | 37F | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | unknown | - | Pin Header | - | - | - | Matrix | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | Piezo | - | 5 N | - | - | - | 2A @ 24VAC/DC | Telephone Format, A ~ D | - | - | - | - | 16 | Metal | 4 x 4 | Fixed | 50,000,000 Cycles | Silver | Anti-Vandal | Black | 9mm | 97mm | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 82-150-211 Grayhill Inc. | 30 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | Plastic | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | - | - | - | - | - | - | -40°C~80°C | - | 2000 | 82 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | LIGHTABLE LEGEND | 8536.50.90.40 | - | - | - | - | - | PC Pin | - | - | KEYPAD | Independent Switches (SPST) | - | - | 25mOhm | - | - | - | - | - | - | - | 250VAC V | Illuminated - Light Source Not Included | 5V | - | Keyswitch | - | 2.16 N | Illuminated, Lamp | BREAK-BEFORE-MAKE | - | 0.1A @ 5VDC | Customizable (Sold Separate) | OFF-(ON) | 3.302 mm | MOMENTARY | - | 1 | Transparent Key Cap | 1 x 1 | Interchangeable | 1,000,000 Cycles | Black | - | - | 19.05mm | 17.35mm | - | - | - | RoHS Compliant | - | - | ||
![]() 88AC2-143 Grayhill Inc. | 104 | - | - | 14 Weeks | Front, Panel | Panel Mount, Front or Rear | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2010 | 88 | - | Active | 1 (Unlimited) | - | - | - | 80°C | -40°C | - | - | - | - | IP42 | 76.2mm | - | 10mA | Pin Header | - | - | - | Common Bus | - | - | 10Ohm | - | - | - | - | - | - | - | - | Non-Illuminated | 24V | 3e+06 cycles | Snap Dome | - | 3.43 N | Non-Illuminated | - | - | 0.01A @ 24VDC | Telephone Format | - | - | - | - | 12 | Polyester Overlay | 3 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | 9.14mm | 55.88mm | - | - | - | RoHS Compliant | - | IP42 | ||
![]() 84AC1-101 Grayhill Inc. | 97 | - | - | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | - | - | - | -40°C~80°C | - | 2007 | 84 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | - | - | - | Pin Header | 76.2mm | 57.15 mm | KEYPAD | Common Bus | SPST | - | 10mOhm | - | 0.01A | - | - | - | - | - | 250VAC V | Non-Illuminated | - | - | Snap Dome | - | - | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Customizable (Sold Separate) | OFF-(ON) | 0.381 mm | MOMENTARY | BLACK | 12 | Transparent Key Cap | 3 x 4 | Interchangeable | 3,000,000 Cycles | White | - | - | - | - | 14.478mm | 0.11 inch | No | RoHS Compliant | - | - | ||
![]() 84LS-AC2-112-N Grayhill Inc. | 49 |
| - | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | SILICON RUBBER | - | - | COPPER ALLOY | - | - | - | - | 3000000 Cycle(s) | - | - | - | -55°C~85°C | - | 2014 | 84LS | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | IP67 - Dust Tight, Waterproof | 78.74mm | - | - | Pin Header | - | - | KEYPAD | Common Bus | SPST | - | 10Ohm | 1000000000Ohm | 0.01A | EPOXY | - | - | - | - | - | Non-Illuminated | 24V | 3e+06 cycles | Snap Dome | - | 5.56 N | - | - | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format | - | 0.762 mm | MOMENTARY | - | 12 | Rubber Overlay | 3 x 4 | Fixed | 3,000,000 Cycles | Black | Shielded | White | 9.07mm | 59.69mm | - | - | No | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 82-601-88 Grayhill Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | - | Plastic | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | - | - | -40°C~80°C | - | 2010 | 82 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 34.8mm | - | - | PC Pin | - | 34.798 mm | KEYPAD | Independent Switches (4PST) | - | - | 25mOhm | 1000000000Ohm | 0.1A | - | - | - | - | - | 250VAC V | Non-Illuminated | - | - | Keyswitch | - | 2.16 N | - | BREAK-BEFORE-MAKE | 0.1A@5VDC | 0.1A @ 5VDC | Telephone Format | OFF-(ON) | 3.302 mm | MOMENTARY | BLACK | 6 | Polymer | 3 x 2 | Fixed | 1,000,000 Cycles | Gray | - | White | 19.05mm | 52.25mm | - | - | - | RoHS Compliant | - | - | ||
![]() 82-601-84 Grayhill Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | - | Plastic | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | - | - | -40°C~80°C | - | 2010 | 82 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | WHITE LEGEND | - | - | - | 34.8mm | - | - | PC Pin | - | 34.798 mm | KEYPAD | Independent Switches (4PST) | - | - | 25mOhm | 1000000000Ohm | 0.1A | - | - | - | - | - | 250VAC V | Non-Illuminated | - | - | Keyswitch | - | 2.16 N | - | BREAK-BEFORE-MAKE | 0.1A@5VDC | 0.1A @ 5VDC | Customizable (Sold Separate) | OFF-(ON) | 3.302 mm | MOMENTARY | BLACK | 6 | Transparent Key Cap | 3 x 2 | Interchangeable | 1,000,000 Cycles | Gray | - | - | 19.05mm | 52.25mm | - | - | - | RoHS Compliant | - | - | ||
![]() 82-601-90 Grayhill Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | - | Plastic | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | - | - | -40°C~80°C | - | 2000 | 82 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 34.8mm | - | - | PC Pin | - | 34.798 mm | KEYPAD | Independent Switches (DPST) | - | - | 25mOhm | 1000000000Ohm | 0.1A | - | - | 5V | - | - | 250VAC V | Non-Illuminated | 5V | - | Keyswitch | - | 2.16 N | Lamp, Non-Illuminated | BREAK-BEFORE-MAKE | 0.1A@5VDC | 0.1A @ 5VDC | Telephone Format | OFF-(ON) | 3.302 mm | MOMENTARY | BLACK | 6 | Polymer | 3 x 2 | Fixed | 1,000,000 Cycles | Gray | - | White | 19.05mm | 52.25mm | - | - | - | RoHS Compliant | - | - | ||
![]() 82-650-8 Grayhill Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | - | Plastic | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | WHITE | - | 1000000 Cycle(s) | - | - | - | -40°C~80°C | - | 2010 | 82 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | NON-LEGEND | - | - | - | 34.8mm | - | - | PC Pin | - | 34.798 mm | KEYPAD | Independent Switches (DPST) | - | - | 25mOhm | 1000000000Ohm | 0.1A | - | - | - | - | - | 250VAC V | Illuminated - Light Source Not Included | - | - | Keyswitch | - | 2.16 N | Illuminated, Lamp | BREAK-BEFORE-MAKE | 0.1A@5VDC | 0.1A @ 5VDC | No Legend | OFF-(ON) | 3.302 mm | MOMENTARY | BLACK | 6 | Polymer | 3 x 2 | Fixed | 1,000,000 Cycles | Gray | - | - | 19.05mm | 52.25mm | - | - | - | RoHS Compliant | - | - |