- Actuator Type
- Mounting Type
- Operating Temperature
- Output
- Series
- Switch Function
- Termination Style
- Type
- Mechanical Life
- Ingress Protection
- Operating Force
- Contact Finish
Attribute column
Manufacturer
Grayhill Navigation Switches, Joystick
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Actuator Material | Contact Materials | ElectricalLife | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Voltage - Supply | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Output | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Output Type | Switch Function | Panel Cutout Dimensions | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Mechanical Life | Contact Current Rating | Operating Force | Contact (DC) Max Rating R Load | Sensing Method | Built in Switch | Encoder Type | Detent | Features | Functions, Extra | Length | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68B-305-4 Grayhill Inc. | 1 | - | - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | -40°C~85°C | - | 2017 | 68B | - | - | Active | Not Applicable | - | - | Joystick, 1 - Axis | - | - | - | - | - | 5VDC | - | IP67 - Dust Tight, Waterproof | - | - | - | Analog (Hall Effect) | - | Cable with Connector | - | - | Paddle | - | 2-Way Directional | Rectangular - 35.81mm x 21.34mm | - | - | - | - | - | - | - | 2,000,000 Cycles | - | - | - | - | - | - | - | Purple Actuator | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 67A-DF-3C-030C Grayhill Inc. | 33 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Bulk | 2012 | 67A | - | - | Active | 1 (Unlimited) | Cable | - | Joystick, 2 - Axis | 85°C | -40°C | - | - | - | 3.3VDC | Top View | IP67 - Dust Tight, Waterproof | - | - | - | Digital (Hall Effect Over I2C Interface) | - | Cable with Connector | - | - | Finger Tip | I2C | 360° Directional | Circular - 25.58mm Dia | - | - | - | 3.3V | - | - | - | 1,000,000 Cycles | 25mA | 300gf | - | Hall Effect | No | Optical | No | - | - | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 68B-125-0 Grayhill Inc. | 38 |
| - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | -40°C~85°C | - | 2017 | 68B | - | - | Active | - | - | EAR99 | Joystick, 1 - Axis | - | - | - | - | - | 5VDC | - | IP67 - Dust Tight, Waterproof | - | - | - | Analog (Hall Effect) | - | Wire Leads | - | - | Paddle | - | 2-Way Directional | Rectangular - 35.81mm x 21.34mm | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | Black Actuator | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 04J-AP-C01 Grayhill Inc. | 36 |
| - | 16 Weeks | Gold | Panel | Panel Mount | - | - | 5 | - | Nickel | 100,000 Cycles | - | -55°C~85°C | - | 2007 | 04J | - | - | Active | 1 (Unlimited) | PC Pin | - | Navigation Switch, 2 - Axis | 85°C | -55°C | - | 28V | 2A AC/DC | - | - | IP68 - Dust Tight, Waterproof | - | - | 2A | Digital (Mechanical Switch) | Gold | PC Pin | 115V | - | Conical | - | 4-Way Directional, Center Select | - | - | - | - | - | - | - | - | 100,000 Cycles | - | 454gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 04J-BP-T12 Grayhill Inc. | 2255 |
| - | 16 Weeks | - | - | Panel Mount | NO | THROUGH HOLE-STRAIGHT | - | - | Nickel | 100,000 Cycles | - | -55°C~85°C | - | 2011 | 04J | e4 | yes | Active | - | - | EAR99 | Navigation Switch, 2 - Axis | - | - | 8536.50.90.33 | 5V | 10mA DC | - | - | IP68 - Dust Tight, Waterproof | - | - | - | Digital (Mechanical Switch) | Gold | PC Pin | - | 19.69mm | Castle | - | 4-Way Directional, Center Select | - | - | 2A | 28V | - | - | - | - | 100,000 Cycles | - | 454gf | 2A@28VDC | - | - | - | - | Gray Actuator | - | - | 17.12mm | - | - | RoHS Compliant | - | - | ||
![]() 67B-PA-3C-S-03C Grayhill Inc. | 2948 |
| - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | -40°C~85°C | - | - | 67B | - | - | Active | - | - | - | Joystick, 2 - Axis | - | - | - | - | - | 3.3VDC | - | IP67 - Dust Tight, Waterproof | - | - | - | Digital (Hall Effect Over I2C Interface) | - | Cable with Connector | - | - | Flatted (4.06mm Dia) | - | 360° Directional, Center Select | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 300gf | - | - | - | - | - | Half Boot | - | - | - | - | - | - | - | - | ||
![]() 67B-PA-3C-S-06C Grayhill Inc. | 2084 |
| - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | -40°C~85°C | - | - | 67B | - | - | Active | - | - | - | Joystick, 2 - Axis | - | - | - | - | - | 3.3VDC | - | IP67 - Dust Tight, Waterproof | - | - | - | Digital (Hall Effect Over I2C Interface) | - | Cable with Connector | - | - | Flatted (4.06mm Dia) | - | 360° Directional, Center Select | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 300gf | - | - | - | - | - | Half Boot | - | - | - | - | - | - | - | - | ||
![]() 67B-J4-3C-S-04C Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | -40°C~85°C | - | - | 67B | - | - | Active | - | - | - | Joystick, 2 - Axis | - | - | - | - | - | 3.3VDC | - | IP67 - Dust Tight, Waterproof | - | - | - | Digital (Hall Effect Over I2C Interface) | - | Cable with Connector | - | - | Flatted (4.06mm Dia) | - | 4-Way Directional | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 300gf | - | - | - | - | - | Half Boot | - | - | - | - | - | - | - | - | ||
![]() 67B-P4-3C-S-03C Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | -40°C~85°C | - | - | 67B | - | - | Active | - | - | - | Joystick, 2 - Axis | - | - | - | - | - | 3.3VDC | - | IP67 - Dust Tight, Waterproof | - | - | - | Digital (Hall Effect Over I2C Interface) | - | Cable with Connector | - | - | Flatted (4.06mm Dia) | - | 4-Way Directional, Center Select | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 300gf | - | - | - | - | - | Half Boot | - | - | - | - | - | - | - | - | ||
![]() 67B-J4-3C-S-02C Grayhill Inc. | 2498 |
| - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | -40°C~85°C | - | - | 67B | - | - | Active | - | - | - | Joystick, 2 - Axis | - | - | - | - | - | 3.3VDC | - | IP67 - Dust Tight, Waterproof | - | - | - | Digital (Hall Effect Over I2C Interface) | - | Cable with Connector | - | - | Flatted (4.06mm Dia) | - | 4-Way Directional | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 300gf | - | - | - | - | - | Half Boot | - | - | - | - | - | - | - | - | ||
![]() 67B-R4-3C-S-02C Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | -40°C~85°C | - | - | 67B | - | - | Active | - | - | EAR99 | Joystick, 3 - Axis | - | - | - | - | - | 3.3VDC | - | IP67 - Dust Tight, Waterproof | - | compliant | - | Digital (Hall Effect Over I2C Interface) | - | Cable with Connector | - | - | Flatted (4.06mm Dia) | - | 2-Way Rotational, 4-Way Directional, Center Select | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 300gf | - | - | - | - | - | Half Boot | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 67B-P4-3C-S-02C Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | -40°C~85°C | - | - | 67B | - | - | Active | - | - | - | Joystick, 2 - Axis | - | - | - | - | - | 3.3VDC | - | IP67 - Dust Tight, Waterproof | - | - | - | Digital (Hall Effect Over I2C Interface) | - | Cable with Connector | - | - | Flatted (4.06mm Dia) | - | 4-Way Directional, Center Select | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 300gf | - | - | - | - | - | Half Boot | - | - | - | - | - | - | - | - | ||
![]() 3J2115-200 Grayhill Inc. | 2195 |
| - | 12 Weeks | - | - | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | -40°C~85°C | - | - | 3J | - | - | Active | 1 (Unlimited) | - | - | Joystick, 3 - Axis | - | - | - | - | - | 8V~32VDC | - | IP67 - Dust Tight, Waterproof | - | - | - | Digital (Mechanical Switch) | - | Connector | - | - | Joystick | - | 360° Directional, 360° Rotational, Center Select | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | 5 Pushbuttons | - | - | - | - | RoHS Compliant | - | - | ||
![]() 04A Grayhill Inc. | 416 | - | - | 16 Weeks | - | Through Hole | Through Hole | - | - | - | Polyester | Phosphor Bronze | 500,000 Cycles | - | -40°C~85°C | - | - | 04 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Navigation Switch, 2 - Axis | - | - | 8536.50.90.33 | - | 250mA AC | - | Straight | - | 21.59mm | - | 250mA | Digital (Mechanical Switch) | Gold | PC Pin | 115V | - | Plunger for Cap | - | 4-Way Directional | - | 25mOhm | 0.25A | - | - | 220V | 250mA | 4PST | - | - | - | .25A@115VDC | - | - | - | - | - | - | 21.59mm | 13.97mm | 11.68mm | - | RoHS Compliant | Lead Free | - | ||
![]() 3J2015-200N Grayhill Inc. | 2689 |
| - | 12 Weeks | - | - | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | -40°C~85°C | - | 2014 | 3J | - | - | Active | 1 (Unlimited) | - | - | Navigation Switch, 1 - Axis | - | - | - | - | - | 8V~32VDC | - | IP67 - Dust Tight, Waterproof | - | - | - | Digital (Mechanical Switch) | - | Connector | - | - | Joystick | - | 360° Rotational, Center Select | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | 5 Pushbuttons | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3J2115-200N Grayhill Inc. | 2132 |
| - | 12 Weeks | - | - | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | -40°C~85°C | - | - | 3J | - | - | Active | 1 (Unlimited) | - | - | Joystick, 3 - Axis | - | - | - | - | - | 8V~32VDC | - | IP67 - Dust Tight, Waterproof | - | - | - | Digital (Mechanical Switch) | - | Connector | - | - | Joystick | - | 360° Directional, 360° Rotational, Center Select | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | 5 Pushbuttons | - | - | - | - | RoHS Compliant | - | - | ||
![]() 67B-P4-3C-S-P Grayhill Inc. | 2959 |
| - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | -40°C~85°C | - | - | 67B | - | - | Active | - | - | - | Joystick, 2 - Axis | - | - | - | - | - | 3.3VDC | - | IP67 - Dust Tight, Waterproof | - | - | - | Digital (Hall Effect Over I2C Interface) | - | Pin Header | - | - | Flatted (4.06mm Dia) | - | 4-Way Directional, Center Select | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 300gf | - | - | - | - | - | Half Boot | - | - | - | - | - | - | - | - | ||
![]() 3J2015-200 Grayhill Inc. | 2651 |
| - | 12 Weeks | - | - | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | -40°C~85°C | - | - | 3J | - | - | Active | 1 (Unlimited) | - | - | Navigation Switch, 1 - Axis | - | - | - | - | - | 8V~32VDC | - | IP67 - Dust Tight, Waterproof | - | - | - | Digital (Mechanical Switch) | - | Connector | - | - | Joystick | - | 360° Rotational, Center Select | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | 5 Pushbuttons | - | - | - | - | RoHS Compliant | - | - |