- Actuator Type
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Mounting Type
- Operating Temperature
- Series
- Switch Function
- Termination Style
- Type
- Color - Actuator/Cap
- Factory Lead Time
Attribute column
Manufacturer
Grayhill Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Operating Force-Max | Bushing Diameter | Contact Voltage Rating (AC) | Contact Voltage Rating (DC) | Features | Diameter | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 23-1 Grayhill Inc. | 101 |
| - | 16 Weeks | - | Panel | Panel Mount, Rear | - | - | Phenolic | Polycarbonate | - | - | - | - | - | Brass, Bronze, Silver | 100,000 Cycles | - | 220V | -40°C~85°C | Bulk | - | 23 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Silver (Ag) | - | - | MOUNTING NUT & COVER BUSHING | 8536.50.70.00 | - | 250mA AC | Straight | - | - | - | 250mA | Solder Lug | 115V | CSA, UL | - | - | Round, Plunger | SPST-NO | Off-Mom | - | 25mOhm | 1GOhm | Red | - | - | - | EPOXY | - | 220V | 250mA | - | 1 | SPST | - | - | 100,000 Cycles | 250mA | - | 0.25A | - | MAKE-BEFORE-BREAK | - | - | - | ON-(OFF) | - | - | - | 5.56 N | - | 220V | - | - | 11.9mm | 22.1mm | - | - | 3.71mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 38FSP9B7M7RT Grayhill Inc. | 29 |
| Datasheet | 18 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | Polyester | - | - | - | - | - | - | 30,000 Cycles | - | - | -30°C~85°C | Bulk | 2010 | 38F | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 20V | 0.4VA AC/DC | - | - | 23.25mm | - | - | PC Pin | 20V | - | 9.04mm | 5.08 mm | Round, Plunger | SPST-NO | Off-Mom | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | - | 20V | - | - | - | SPST | - | 20V | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 8.13mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 07-26 BLK Grayhill Inc. | 38 | - | - | 16 Weeks | - | - | Panel Mount, Rear | NO | PANEL MOUNT-THREADED | THERMOPLASTIC | THERMOPLASTIC | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | - | 25,000 Cycles | - | - | -40°C~85°C | Bulk | 2008 | 7 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | Tin (Sn) | - | - | AUDIBLE CLICK | - | - | 10A AC | - | - | - | - | - | Solder Lug | 115V | - | 22.35mm | - | Round, Plunger | SPDT | On-Mom | - | 0.025mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | - | 1000VAC V | - | - | - | - | 25,000 Cycles | - | - | 10A | - | BREAK-BEFORE-MAKE | - | 115V | - | ON-(ON) | 1.651 mm | - | 0.454 inch | - | - | - | - | - | - | - | 20.22mm | 0.443 inch | - | - | - | RoHS Compliant | - | - | ||
![]() 30-252 RED-EW Grayhill Inc. | 51 |
| - | 16 Weeks | - | - | Panel Mount, Rear | NO | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | -40°C~85°C | Bulk | 2010 | 30 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 1A AC | - | - | - | - | - | Wire Leads | 115V | - | - | - | Round, Button | SPST-NC | On-Mom | Circular - 6.75mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Potted | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 30-01-04-500-01 Grayhill Inc. | 18 |
| - | 16 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Phenolic | - | - | - | - | - | - | Silver | 200,000 Cycles | - | 220V | -40°C~85°C | Bulk | 2007 | 30 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | WIPING CONTACT | 8536.50.70.00 | - | 1A AC | Straight | - | 14.99mm | - | 1A | Solder Lug | 115V | - | - | - | Square, Button | SPST-NO | Off-Mom | Square - 15.49mm2 | 0.025mOhm | 1000000000Ohm | White | - | - | - | EPOXY TERMINAL SEALED | - | 220V | 1A | 1000VAC V | - | SPST | - | - | - | 1A | - | 1A | - | - | - | - | - | OFF-(ON) | - | - | - | 6.12 N | - | 220V | - | Overtravel, Tactile Feedback | - | 14.99mm | 26.34mm | - | 6.48mm | - | - | RoHS Compliant | - | - | ||
![]() 39-503 RED Grayhill Inc. | 47 |
| - | 16 Weeks | - | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | BRASS | THERMOPLASTIC | GOLD OVER NICKEL | BRASS | BRASS | BRASS | GOLD OVER NICKEL | - | 1,000,000 Cycles | THERMOPLASTIC | - | -40°C~85°C | Bulk | 2010 | 39 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | BRASS STANDOFFS; SEALED CAP | 8536.50.90.31 | 28V | 150mA DC | - | - | - | compliant | - | PC Pin | - | - | 5.46mm | - | Round, Plunger | SPST-NO | Off-Mom | - | 0.025mOhm | 1000000000Ohm | Red | 0.15A | - | - | - | 28V | - | - | 1000VAC V | - | - | - | - | - | - | - | 0.15A | 0.15A@125VAC | MAKE-BEFORE-BREAK | - | 125V | 4 | OFF-(ON) | 0.889 mm | WAVE | 0.125 inch | 2.22 N | - | - | - | - | - | - | 6.35mm | 0.14 inch | 0.175 inch | - | - | - | - | - | ||
![]() 39-701 Grayhill Inc. | 884 | - | - | 16 Weeks | Gold | Panel | Panel Mount, Rear | - | - | BRASS CADMIUM PLATED | Thermoplastic | - | - | - | - | - | Bronze, Gold, Silver | 100,000 Cycles | POLYESTER | 220V | -40°C~85°C | Bulk | 2003 | 39 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | OVERTRAVEL, SEALED ACTUATOR | 8536.50.70.00 | - | 150mA AC | - | - | - | - | 150mA | Solder Lug | 115V | - | 7.29mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 8.61mm Dia | 0.025mOhm | - | White | - | - | - | - | - | 220V | - | - | 1 | SPST | - | - | - | 150mA | - | - | - | - | - | - | - | OFF-(ON) | - | - | 0.6 inch | 3.34 N | - | 220V | - | Sealed - Fully | - | - | - | 0.068 inch | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 37FBR4-AAW1121N Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 37F | - | - | Active | 1 (Unlimited) | Wire Leads | - | Piezo, Anti-Vandal | - | 85°C | -40°C | - | - | 24V | 150mA AC/DC | - | IP68 - Dust Tight, Waterproof | - | - | 150mA | Wire Leads | 24V | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | - | - | - | Natural | - | 12VDC | LED, Red | - | - | - | - | - | - | SPST | - | - | 50,000,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 38FSP8B7M6GT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold, Silver | Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | Polyester | - | - | - | - | - | - | 30,000 Cycles | - | - | -30°C~85°C | Bulk | 2014 | 38F | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | Gold (Au) | - | - | - | 8536.50.90.31 | 28V | 1A AC/DC | Right Angle | - | - | - | 1A | PC Pin | 125V | - | 9.2mm | 8.16 mm | Round, Plunger | SPDT | On-Mom | - | 20mOhm | - | Black | 1A | - | - | EPOXY TERMINAL SEALED | - | 125V | - | - | - | - | - | 28V | - | - | - | 1A | 1A@125VAC | - | 1A@28VDC | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 5.04mm | - | 3.5mm | No | - | RoHS Compliant | - | - | ||
![]() 14AP-L1-02-R Grayhill Inc. | 936 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | - | - | - | THERMOPLASTIC | - | BERYLLIUM COPPER | BERYLLIUM COPPER | BERYLLIUM COPPER | GOLD | - | 200,000 Cycles | THERMOPLASTIC | - | -40°C~85°C | Tape & Reel (TR) | 2015 | 14 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Keyswitch, Illuminated | - | - | - | - | - | 30V | 100mA DC | - | - | - | - | 100mA | SMD (SMT) Tab | - | - | 11.938mm | - | Round, Button | SPST-NO | Off-Mom | - | 0.05mOhm | 10000000000Ohm | Clear | 0.1A | 2VDC | LED, Red | - | - | - | - | 500VAC V | - | SPST | - | - | 200,000 Cycles | 100mA | LED | - | - | - | 0.1A@30VDC | - | - | - | 1.524 mm | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 46-150 BLK-E Grayhill Inc. | 27 |
| - | 16 Weeks | - | - | Panel Mount, Rear | NO | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | -40°C~85°C | Bulk | 2014 | 46 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 250mA AC | - | Environment Sealed | - | - | - | Solder Lug | 115V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 6.75mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 39-702-E Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount, Rear | NO | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | -40°C~85°C | Bulk | 2014 | 39 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 250mA AC | - | - | - | - | - | Solder Lug | 115V | - | - | - | Round, Plunger | SPST-NC | On-Mom | Circular - 8.61mm Dia | - | - | White | - | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 37FMA2-AAP1N Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 37F | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Piezo, Anti-Vandal | - | - | - | - | 8536.50.90.33 | 24V | 200mA AC/DC | - | IP68 - Dust Tight, Waterproof | - | - | 200mA | PC Pin | 24V | - | 28mm | - | Round, Button, Flush | SPST-NO | Off-Mom | - | - | - | Natural | 0.2A | - | - | - | - | - | - | - | - | SPST | - | - | 50,000,000 Cycles | - | - | - | - | - | .2A@24VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | 19.5mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 37FMA2-ABW2N Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Front, Panel | Panel Mount, Front | - | - | ALUMINUM | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 37F | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Piezo, Anti-Vandal | - | - | - | - | - | 24V | 200mA AC/DC | - | IP68 - Dust Tight, Waterproof | - | - | 200mA | Wire Leads | 24V | - | 20.701mm | - | Round, Button, Flush | SPST-NO | Off-Mom | - | - | - | Natural | 0.2A | - | - | - | - | - | - | - | - | SPST | LED | - | 50,000,000 Cycles | - | - | - | - | - | 0.2A@24VDC | - | - | - | - | - | 0.453 inch | - | 0.866 inch | - | - | Sealed - Fully | - | - | 5.0038mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 37FMA1-AAP1L Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Front, Panel | Panel Mount, Front | - | - | ALUMINUM | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 37F | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Piezo, Anti-Vandal | - | - | - | - | - | 24V | 200mA AC/DC | - | IP68 - Dust Tight, Waterproof | - | - | 200mA | PC Pin | 24V | - | 20.701mm | - | Round, Button, Flush | SPST-NO | Off-Mom | - | - | - | Blue | 0.2A | - | - | - | - | - | - | - | - | SPST | LED | - | 50,000,000 Cycles | - | - | - | - | - | 0.2A@24VDC | - | - | - | - | - | 0.433 inch | - | 0.866 inch | - | - | Sealed - Fully | - | - | 5.0038mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 37FBF1-CAAW1N Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 37F | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Piezo, Anti-Vandal | - | - | - | - | 8536.50.90.35 | 24V | 150mA AC/DC | - | IP68 - Dust Tight, Waterproof | - | - | 150mA | Wire Leads | 24V | - | 18.6mm | - | Round, Button, Flush | SPST-NO | Off-Mom | - | - | - | Natural | 15A | - | - | - | - | - | - | - | - | SPST | - | - | 50,000,000 Cycles | - | - | - | - | - | 15A@24VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | 32mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 46-01-05-500-06 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Front, Panel, Through Hole | Panel Mount, Front | - | - | Phenolic | - | - | - | - | - | - | - | 250,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 46 | e2 | yes | Active | 1 (Unlimited) | Turret | EAR99 | Standard | Tin/Silver (Sn/Ag) | - | - | - | 8536.50.70.00 | - | 250mA AC | Straight | - | - | - | 250mA | Solder Lug | 115V | - | 14.99mm | 14.99 mm | Square, Button | SPDT | On-Mom | Square - 15.49mm2 | - | - | Yellow | - | - | - | EPOXY TERMINAL SEALED | - | 220V | 250mA | - | - | - | - | - | - | - | - | 0.25A | .25A@115VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.63mm | - | 6.48mm | - | - | RoHS Compliant | - | - | ||
![]() 39-24 Grayhill Inc. | 45 |
| - | 16 Weeks | - | Panel | Panel Mount, Rear | - | - | Aluminium | Plastic, Thermoset | GOLD | SILVER | BRONZE | SILVER | GOLD | - | 100,000 Cycles | - | - | -40°C~85°C | Bulk | - | 39 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Gold (Au) | - | - | - | 8536.50.70.00 | - | 500mA AC | Straight | - | 6.35mm | - | 500mA | Solder Lug | 115V | - | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.37mm Dia | 25mOhm | 1000000000Ohm | Black | - | - | - | - | - | 220V | 500mA | 1000VAC V | - | SPST | - | - | - | - | - | 0.5A | .5A@115VAC | - | - | - | - | OFF-(ON) | - | - | - | 2.22 N | - | - | - | Overtravel | - | 6.35mm | 9.02mm | - | 4.45mm | No | - | RoHS Compliant | - | - | ||
![]() 30-204 Grayhill Inc. | 18 |
| - | 16 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Aluminium | Glass, Nylon | - | - | - | - | - | Brass, Gold | 500,000 Cycles | - | 24V | -40°C~80°C | Bulk | 2011 | 30 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 24V | 150mA DC | Straight | - | - | - | 150mA | Solder Lug | - | - | 17.53mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.46mm Dia | - | - | Orange | 0.15A | - | - | IP65 | - | - | - | - | - | SPST | - | 24V | 500,000 Cycles | 150mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | Aluminum Housing | - | - | 7.58mm | - | 2.02mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 39-2 Grayhill Inc. | 46 |
| - | 16 Weeks | Silver | Panel | Panel Mount, Rear | - | - | Aluminium | Plastic, Thermoset | - | - | - | - | - | - | 250,000 Cycles | - | - | -40°C~85°C | Bulk | - | 39 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 250mA AC | Straight | - | 6.35mm | - | 250mA | Solder Lug | 115V | - | - | - | Round, Plunger | SPST-NC | On-Mom | Circular - 4.37mm Dia | 25mOhm | 1000000000Ohm | Black | - | - | - | - | - | 220V | 250mA | 1000VAC V | - | SPST | - | - | - | 250mA | - | 0.25A | .25A@115VAC | - | - | - | - | (ON)-OFF | - | - | - | 2.22 N | - | - | - | - | 6.35mm | 6.35mm | 9.91mm | - | 4.45mm | No | No SVHC | RoHS Compliant | Contains Lead | - |