- Actuator Type
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Mounting Type
- Operating Temperature
- Series
- Switch Function
- Termination Style
- Type
- Color - Actuator/Cap
- Factory Lead Time
Attribute column
Manufacturer
Grayhill Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Body Color | Operating Force-Max | Bushing Diameter | Contact (AC) Max Rating I Load | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 38GWSP9S2RT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Brackets, Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2007 | 38G | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | 20V | 10.16mm | 5.1 mm | Round, Plunger | SPST-NO | Off-Mom | - | - | - | Black | 0.02A | EPOXY TERMINAL SEALED; IP67 | - | 20V | - | SPST | 20V | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | 9.3mm | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 38EWDP71B4M7RT Grayhill Inc. | 29 |
| - | 18 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | - | 38E | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | 20V | 0.4VA AC/DC | - | IP68 - Dust Tight, Waterproof | - | - | PC Pin | 20V | 12.7mm | 11.4 mm | Round, Plunger | DPDT | On-Mom | - | - | - | White | 0.02A | EPOXY TERMINAL SEALED; IP68 | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 12.7mm | - | - | - | RoHS Compliant | Dust Tight, IP68, Waterproof | ||
![]() 46-102-A-06 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | -40°C~85°C | Bulk | 2010 | 46 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 250mA AC | - | - | 20.32mm | 250mA | Solder Lug | 115V | - | - | Square, Button | SPDT | On-Mom | Square - 19.05mm2 | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 N | - | - | - | 25.81mm | 35.99mm | - | - | - | RoHS Compliant | - | ||
![]() 46-201-A-01 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | ZINC | ACRYLONITRILE BUTADIENE STYRENE | SILVER | BRASS | BRONZE | BRONZE | SILVER | 250,000 Cycles | NYLON | -40°C~85°C | Bulk | 2010 | 46 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | WIPING CONTACT SWITCHES | 8536.50.70.00 | - | 250mA AC | - | - | 20.32mm | 250mA | Solder Lug | 115V | - | - | Square, Button | DPDT | On-Mom | Square - 19.05mm2 | 0.025mOhm | 1000000000Ohm | White | - | - | - | - | 1000VAC V | - | - | - | 0.125A | 0.125A@220VAC | - | - | 220V | - | (ON)-OFF | 4.572 mm | - | - | BLACK | 12.01 N | - | - | - | 25.81mm | 36.78mm | - | - | - | RoHS Compliant | - | ||
![]() 30-202C Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | -40°C~80°C | Bulk | 2012 | 30 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | 24V | 150mA DC | - | IP67 - Dust Tight, Waterproof | - | 150mA | Solder Lug | - | 17.53mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.46mm Dia | - | - | Green | 0.15A | - | - | - | - | SPST | 24V | 500,000 Cycles | - | - | - | .15A@24VDC | - | - | - | - | - | - | - | - | - | - | Clear Boot | - | 7.58mm | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 38GWSP9M6RT Grayhill Inc. | 16 |
| Datasheet | 18 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2014 | 38G | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | 20V | 9.08mm | 5.08 mm | Round, Plunger | SPST-NO | Off-Mom | - | - | - | Black | 0.02A | EPOXY TERMINAL SEALED; IP67 | - | 20V | - | SPST | 20V | 30000 cycles | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | 8.3mm | - | - | No | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 38EWSP73B4M2GT Grayhill Inc. | 18 |
| - | 18 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | - | 38E | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) | - | - | - | 8536.50.90.31 | 28V | 1A AC/DC | - | IP68 - Dust Tight, Waterproof | - | 1A | PC Pin | 125V | 12.7mm | 6.6 mm | Round, Plunger | SPDT | On-Mom | - | - | - | White | 1A | EPOXY TERMINAL SEALED; IP68 | - | - | - | - | - | - | 1A | 1A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 16.85mm | - | - | - | RoHS Compliant | Dust Tight, IP68, Waterproof | ||
![]() 30-205-1 Grayhill Inc. | 27 |
| - | 16 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | -40°C~80°C | Bulk | 2012 | 30 | e4 | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | 24V | 150mA DC | - | - | - | 150mA | Wire Leads | - | 17.53mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.46mm Dia | - | - | Blue | 0.15A | IP65 | - | - | - | SPST | 24V | 500,000 Cycles | - | - | - | .15A@24VDC | - | - | - | - | - | - | - | - | - | - | Aluminum Housing | - | 7.58mm | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 30-201C Grayhill Inc. | 18 |
| - | 16 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | -40°C~80°C | Bulk | 2012 | 30 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | 24V | 150mA DC | - | IP67 - Dust Tight, Waterproof | - | 150mA | Solder Lug | - | 17.53mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.46mm Dia | - | - | Red | 0.15A | - | - | - | - | SPST | 24V | 500,000 Cycles | - | - | - | .15A@24VDC | - | - | - | - | - | - | - | - | - | - | Clear Boot | - | 7.58mm | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 39-351 BLK-EW Grayhill Inc. | 27 |
| - | 16 Weeks | - | - | Panel Mount, Rear | NO | - | - | - | - | - | - | - | - | 250,000 Cycles | - | -40°C~85°C | Bulk | 2011 | 39 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 500mA AC | - | - | - | - | Wire Leads | 115V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.37mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Potted | - | - | - | - | - | RoHS Compliant | - | ||
![]() 38CSP7B11M1GT Grayhill Inc. | 18 |
| - | 18 Weeks | Gold, Silver | Panel | Panel Mount, Rear | - | - | Stainless Steel | Glass, Nylon, Polyester | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 38C | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Gold (Au) | - | - | - | 8536.50.90.31 | 28V | 3A AC/DC | Straight | - | - | 3A | Solder Lug | 125V | 12.7mm | 6.86 mm | Round, Plunger | SPDT | On-Mom | - | 20mOhm | - | White | 3A | EPOXY TERMINAL SEALED | - | 250V | - | - | 28V | - | 3A | 3A@125VAC | - | 3A@28VDC | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 10.95mm | - | 5.54mm | No | RoHS Compliant | - | ||
![]() 39-601 BLK Grayhill Inc. | 109 |
| - | 16 Weeks | - | - | Panel Mount, Rear | NO | PANEL MOUNT-THREADED | CADMIUM | THERMOPLASTIC | GOLD | BRASS | BRONZE | SILVER | GOLD | 1,000,000 Cycles | THERMOPLASTIC | -40°C~85°C | Bulk | 2011 | 39 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | Gold (Au) | - | - | ECONOMY | 8536.50.90.31 | 5V | 150mA DC | - | - | - | - | Solder Lug | - | 6.35mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.37mm Dia | 0.025mOhm | 1000000000Ohm | Black | 0.15A | - | 5V | - | 1000VAC V | - | - | - | - | - | - | - | - | - | OFF-(ON) | 0.889 mm | - | 0.125 inch | - | 2.22 N | 0.164 inch | - | - | - | 5.46mm | 0.1 inch | 0.175 inch | - | RoHS Compliant | - | ||
![]() 39-601 BLK-EW Grayhill Inc. | 18 |
| - | 16 Weeks | - | - | Panel Mount, Rear | NO | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | -40°C~85°C | Bulk | 2011 | 39 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | 5V | 150mA DC | - | - | - | - | Wire Leads | - | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.37mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Potted | - | - | - | - | - | RoHS Compliant | - | ||
![]() 39-405 RED Grayhill Inc. | 24 |
| - | 16 Weeks | - | - | Panel Mount, Rear | NO | THROUGH HOLE-STRAIGHT | BRASS | THERMOPLASTIC | GOLD | SILVER | BRASS | BRASS | GOLD OVER NICKEL | 1,000,000 Cycles | THERMOPLASTIC | -40°C~85°C | Bulk | 2000 | 39 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | 28V | 150mA DC | - | - | - | - | PC Pin | - | 6.35mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.37mm Dia | 0.025mOhm | 1000000000Ohm | Red | 0.15A | - | 28V | - | 1000VAC V | - | - | - | 0.15A | 0.15A@125VAC | MAKE-BEFORE-BREAK | - | 125V | 4 | OFF-(ON) | 0.889 mm | WAVE | 0.125 inch | - | 2.22 N | - | - | - | - | 5.46mm | 0.125 inch | 0.175 inch | - | RoHS Compliant | - | ||
![]() 37FMA2-ACW1N Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | -40°C~85°C | Bulk | 2007 | 37F | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Piezo, Anti-Vandal | - | - | - | - | 8536.50.90.33 | 24V | 1A AC/DC | - | IP68 - Dust Tight, Waterproof | - | 1A | Wire Leads | 24V | 28mm | - | Round, Button, Flush | SPST-NO | Off-Mom | - | - | - | Natural | 1A | - | - | - | - | SPST | - | 50,000,000 Cycles | - | - | - | 1A@24VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | 19.5mm | - | - | - | RoHS Compliant | Dust Tight, IP68, Waterproof | ||
![]() 39-251 BLK Grayhill Inc. | 171 |
| - | 16 Weeks | - | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | NYLON | GOLD OVER NICKEL | PHOSPHOR BRONZE | BRASS | BRASS | GOLD OVER NICKEL | 500,000 Cycles | POLYESTER | -40°C~125°C | Bulk | 2003 | 39 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | Gold (Au) | - | - | FLUOROSILICONE O-RING,BLK BUT. | 8536.50.90.31 | - | 250mA AC | - | - | - | - | PC Pin | 115V | 12.7mm | 8.64 mm | Round, Plunger | SPDT | On-Mom | - | 0.025mOhm | 1000000000Ohm | Black | 0.15A | - | 28V | - | 1000VAC V | - | - | - | 0.25A | - | BREAK-BEFORE-MAKE | .15A@28VDC | 115V | 4 | OFF-(ON) | 2.54 mm | - | 0.06 inch | RED | 3.61 N | 0.25 inch | 0.125A@220VAC | Sealed - Flux Protection | - | 8.33mm | 0.125 inch | 0.2 inch | - | RoHS Compliant | - | ||
![]() 30-601-A-05 Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | -40°C~85°C | Bulk | 2007 | 30 | - | - | Active | 1 (Unlimited) | PC Pins | - | Standard | - | 85°C | -40°C | - | - | 5V | 150mA DC | - | - | 20.32mm | 150mA | Solder Lug | - | - | - | Square, Button | SPST-NO | Off-Mom | Square - 19.05mm2 | - | - | Blue | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.81mm | - | - | - | No | RoHS Compliant | - | ||
![]() 38CSP7B10M6RT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2014 | 38C | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | - | Round, Plunger | SPDT | On-Mom | - | - | - | White | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | RoHS Compliant | - | ||
![]() 46-5-5-52-03-EW Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | -40°C~85°C | Bulk | - | 46 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | - | - | - | - | - | 250mA AC | - | - | - | 250mA | Wire Leads | 115V | - | - | Round, Button | SPDT | On-Mom | Rectangular - 13.10mm x 11.17mm | 0.025mOhm | 1000000000Ohm | Red | - | - | - | - | 1000VAC V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Potted | - | - | - | - | - | RoHS Compliant | - | ||
![]() 39-352 RED-EW Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount, Rear | NO | - | - | - | - | - | - | - | - | 100,000 Cycles | - | -40°C~85°C | Bulk | 2011 | 39 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 250mA AC | - | - | - | - | Wire Leads | 115V | - | - | Round, Plunger | SPST-NC | On-Mom | Circular - 4.37mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Potted | - | - | - | - | - | RoHS Compliant | - |