- Actuator Type
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Mounting Type
- Operating Temperature
- Series
- Switch Function
- Termination Style
- Type
- Color - Actuator/Cap
- Factory Lead Time
Attribute column
Manufacturer
Grayhill Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Actuator Material | ElectricalLife | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Bushing Length | Contact Configuration | Bushing Diameter | Features | Length | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 37FML2-AAW21N Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | 50,000,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 37F | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Piezo, Anti-Vandal | - | - | - | 8536.50.90.33 | 24V | 200mA AC/DC | - | - | IP68 - Dust Tight, Waterproof | 200mA | Wire Leads | 24V | 22.5mm | - | Round, Button, Flush | SPST-NO | Off-Mom | - | - | Natural | 0.2A | 5VDC | LED, Green | - | - | - | SPST | - | - | 50,000,000 Cycles | - | LED | - | - | .2A@24VDC | - | - | - | Sealed - Fully | - | 16mm | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 39-601 RED-EW Grayhill Inc. | 40 |
| - | 16 Weeks | - | - | Panel Mount, Rear | - | NO | - | - | 1,000,000 Cycles | - | - | -40°C~85°C | Bulk | 2014 | 39 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | 8536.50.70.00 | 5V | 150mA DC | - | - | - | - | Wire Leads | - | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.37mm Dia | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Potted | - | - | - | RoHS Compliant | - | - | ||
![]() 38DDP12B11M1RT Grayhill Inc. | 35 |
| - | 18 Weeks | Gold | Panel | Panel Mount, Rear | - | - | - | - | 50,000 Cycles | - | - | -30°C~85°C | Bulk | 2010 | 38D | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.33 | 20V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 20V | 12.7mm | 11.43 mm | Round, Plunger | DPDT | On-On | - | - | - | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | 20V | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | Epoxy Sealed Terminals | - | 10.65mm | - | RoHS Compliant | - | - | ||
![]() 38BM-4-H-3-S Grayhill Inc. | 16 |
| - | 18 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | Thermoplastic | 80,000 Cycles | - | - | -30°C~85°C | Bulk | 2012 | 38BM | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | Standard | - | - | - | 8536.50.90.31 | 20V | 0.4VA AC/DC | TAPE AND REEL | - | - | - | Gull Wing | 20V | - | 8.13 mm | Round, Plunger | SPST-NO | Off-Mom | - | - | White | 0.02A | - | - | - | 20V | - | SPST | - | 20V | 80,000 Cycles | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | Sealed - Fully | 10.41mm | 5.69mm | - | RoHS Compliant | Lead Free | - | ||
![]() 37FMA1-BEW1R Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Front, Panel | Panel Mount, Front | - | - | ALUMINUM | - | 50,000,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 37F | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Piezo, Anti-Vandal | - | - | - | - | 24V | 200mA AC/DC | - | - | IP68 - Dust Tight, Waterproof | 200mA | Wire Leads | 24V | 20.701mm | - | Round, Button, Flush | SPST-NC | On-Mom | - | - | Red | 0.2A | - | - | - | - | - | SPST | LED | - | 50,000,000 Cycles | - | - | - | - | 0.2A@24VDC | 0.433 inch | - | 0.866 inch | Sealed - Fully | - | 5.0038mm | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 37FMA1-AAW1G Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Front, Panel | Panel Mount, Front | - | - | ALUMINUM | - | 50,000,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 37F | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Piezo, Anti-Vandal | - | - | - | - | 24V | 200mA AC/DC | - | - | IP68 - Dust Tight, Waterproof | 200mA | Wire Leads | 24V | 20.701mm | - | Round, Button, Flush | SPST-NO | Off-Mom | - | - | Green | 0.2A | - | - | - | - | - | SPST | LED | - | 50,000,000 Cycles | - | - | - | - | 0.2A@24VDC | 0.433 inch | - | 0.866 inch | Sealed - Fully | - | 5.0038mm | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 30-05-04-502-0707 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 46-01-08-500-01 Grayhill Inc. | 18 |
| - | 16 Weeks | - | Front, Panel, Through Hole | Panel Mount, Front | - | - | Phenolic | - | 250,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 46 | - | - | Active | 1 (Unlimited) | Turret | - | Standard | - | 85°C | -40°C | - | - | 250mA AC | - | - | - | 250mA | Solder Lug | 115V | - | - | Square, Button | DPDT | On-Mom | Square - 15.49mm2 | - | White | - | - | - | - | 220V | 250mA | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 38BM3-550 Grayhill Inc. | 27 |
| - | 18 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | 80,000 Cycles | - | - | -30°C~85°C | Tape & Reel (TR) | 2014 | 38BM | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | Standard | - | - | - | - | 20V | 0.4VA AC/DC | TAPE AND REEL | - | - | - | Gull Wing | 20V | - | - | Round, Plunger | SPST-NO | Off-Mom | - | - | White | 0.4A | - | - | - | - | - | SPST | - | - | 80,000 Cycles | - | - | - | - | .4A@20VDC | - | - | - | Sealed - Fully | - | - | - | RoHS Compliant | - | - | ||
![]() 46-05-05-502-0303 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 250 mA | - | - | - | - | - | SPDT | - | - | - | - | No SVHC | - | - | - | ||
![]() 46-270 RED Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount, Rear | - | NO | - | - | 100,000 Cycles | - | - | -40°C~85°C | Bulk | 2010 | 46 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | 8536.50.70.00 | - | 250mA AC | - | - | Environment Sealed | - | Solder Lug | 115V | - | - | Round, Button | DPDT | On-Mom | Circular - 6.75mm Dia | - | Red | - | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 37FMA2-ABW1R Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Front, Panel | Panel Mount, Front | - | - | ALUMINUM | - | 50,000,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 37F | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Piezo, Anti-Vandal | - | - | - | - | 24V | 200mA AC/DC | - | - | IP68 - Dust Tight, Waterproof | 200mA | Wire Leads | 24V | 20.701mm | - | Round, Button, Flush | SPST-NO | Off-Mom | - | - | Red | 0.2A | - | - | - | - | - | SPST | LED | - | 50,000,000 Cycles | - | - | - | - | 0.2A@24VDC | 0.453 inch | - | 0.866 inch | Sealed - Fully | - | 5.0038mm | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 46-05-09-502-07 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Front, Panel, Through Hole | Panel Mount, Front | - | - | Phenolic | - | 250,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 46 | e2 | yes | Active | 1 (Unlimited) | Turret | EAR99 | Standard | Tin/Silver (Sn/Ag) | - | - | 8536.50.70.00 | - | 250mA AC | - | - | - | 250mA | Solder Lug | 115V | 19.05mm | 15.37 mm | Round, Button | DPDT | On-On | Rectangular - 16.28mm x 14.35mm | - | Black | - | - | - | EPOXY TERMINAL SEALED | 220V | 250mA | - | - | - | - | - | - | 0.25A | .25A@115VAC | - | - | - | - | - | - | 28.7mm | - | RoHS Compliant | - | - | ||
![]() 37FMA2-ACW1G Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Front, Panel | Panel Mount, Front | - | - | ALUMINUM | - | 50,000,000 Cycles | - | Industrial grade | -40°C~85°C | Bulk | 2007 | 37F | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Piezo, Anti-Vandal | - | - | - | - | 24V | 1A AC/DC | - | - | IP68 - Dust Tight, Waterproof | 1A | Wire Leads | 24V | 20.701mm | - | Round, Button, Flush | SPST-NO | Off-Mom | - | - | Green | 1A | - | - | - | - | - | SPST | LED | - | 50,000,000 Cycles | - | - | - | - | 1A@24VDC | 0.453 inch | - | 0.866 inch | Sealed - Fully | - | 5.0038mm | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 32-01-4-GYRA Grayhill Inc. | 29 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | 100,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 32 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | 85°C | -40°C | - | 28V | 150mA DC | - | - | - | 150mA | PC Pin | - | - | - | Round, Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | Black | - | - | LED, Red/Green/Yellow | - | - | - | DPST | - | 28V | - | - | LED | - | - | - | - | - | - | Sealed - Fully, Stackable | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 30-2-E Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount, Rear | Epoxy | - | - | - | 1,000,000 Cycles | - | - | -40°C~85°C | Bulk | - | 30 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.70.00 | - | 1A AC | - | - | - | 1A | Solder Lug | 115V | - | - | Round, Plunger | SPST-NC | On-Mom | Circular - 6.75mm Dia | - | Black | - | - | - | - | - | 1A | SPST | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | RoHS Compliant | - | - | ||
![]() 39-3-EW Grayhill Inc. | 27 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | 1,000,000 Cycles | - | - | -40°C~85°C | Bulk | - | 39 | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | - | - | 8536.50.70.00 | - | 500mA AC | - | - | - | 500mA | Wire Leads | 115V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.37mm Dia | - | Black | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | Epoxy Potted | - | - | - | RoHS Compliant | - | - | ||
![]() 30-3-E Grayhill Inc. | 51 |
| - | 16 Weeks | - | Panel | Panel Mount, Rear | Epoxy | - | - | - | 1,000,000 Cycles | - | - | -40°C~85°C | Bulk | - | 30 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.70.00 | - | 1A AC | - | Straight | - | 1A | Solder Lug | 115V | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.75mm Dia | 25mOhm | Black | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | RoHS Compliant | - | - | ||
![]() 30-17 BLK-E Grayhill Inc. | 16 |
| - | 16 Weeks | - | - | Panel Mount, Rear | - | NO | - | - | 200,000 Cycles | - | - | -40°C~85°C | Bulk | - | 30 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | 8536.50.70.00 | - | 1A AC | - | - | - | - | Solder Lug | 115V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 12.30mm Dia | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Tactile Feedback | - | - | - | RoHS Compliant | - | - | ||
![]() 46-101 BLK Grayhill Inc. | 23 |
| - | 16 Weeks | - | - | Panel Mount, Rear | - | NO | - | - | 250,000 Cycles | - | - | -40°C~85°C | Bulk | 2003 | 46 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | 8536.50.70.00 | - | 250mA AC | - | - | - | - | Solder Lug | 115V | - | - | Round, Plunger | SPDT | On-Mom | Circular - 6.75mm Dia | - | Black | - | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |