- Actuator Type
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Mounting Type
- Operating Temperature
- Series
- Switch Function
- Termination Style
- Type
- Color - Actuator/Cap
- Factory Lead Time
Attribute column
Manufacturer
Grayhill Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Operating Force-Max | Features | Length | Body Height | Actuator Length | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 46-102-A-07 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | 250,000 Cycles | -40°C~85°C | Bulk | 2010 | 46 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | 8536.50.70.00 | - | 250mA AC | - | - | 20.32mm | 250mA | Solder Lug | 115V | - | - | Square, Button | SPDT | On-Mom | Square - 19.05mm2 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 N | - | 25.81mm | 35.99mm | - | No | RoHS Compliant | - | - | ||
![]() 30-202C-2 Grayhill Inc. | 27 |
| - | 16 Weeks | - | - | Panel Mount, Front | - | NO | PANEL MOUNT-THREADED | - | - | 500,000 Cycles | -40°C~80°C | Bulk | - | 30 | e4 | yes | Active | - | - | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.31 | 24V | 150mA DC | - | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | - | 17.53mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.46mm Dia | Green | 0.15A | - | - | 24V | - | - | - | - | 500,000 Cycles | - | - | - | - | - | Clear Boot | - | 7.58mm | - | - | RoHS Compliant | - | - | ||
![]() 38CSP7B20V3RT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Brackets, Through Hole | Through Hole | - | - | - | - | - | 50,000 Cycles | -30°C~85°C | Bulk | 2014 | 38C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 8536.50.90.31 | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | 15.75mm | 8.13 mm | Round, Plunger | SPDT | On-Mom | - | White | 0.02A | - | EPOXY TERMINAL SEALED | - | - | - | - | 20V | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | Epoxy Sealed Terminals | - | 16mm | - | - | RoHS Compliant | - | - | ||
![]() 46-151 BLK-E Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount, Rear | - | NO | - | - | - | 100,000 Cycles | -40°C~85°C | Bulk | 2007 | 46 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | 8536.50.70.00 | - | 250mA AC | - | Environment Sealed | - | - | Solder Lug | 115V | - | - | Round, Button | SPDT | On-Mom | Circular - 6.75mm Dia | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | RoHS Compliant | - | - | ||
![]() 49-01 Grayhill Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | - | 49 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Standard | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | - | Round, Plunger | SPST-NO | Off-Mom | - | White | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | Process Sealed Plunger | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 38FSP9B9V2RT Grayhill Inc. | 29 |
| - | 18 Weeks | Gold | Brackets, Through Hole | Through Hole | - | - | - | Stainless Steel | Polyester | 30,000 Cycles | -30°C~85°C | Bulk | 2010 | 38F | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | 8536.50.90.31 | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | 5.08 mm | Round, Plunger | SPST-NO | Off-Mom | - | Black | 0.02A | - | EPOXY TERMINAL SEALED | - | 20V | - | SPST | 20V | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | Epoxy Sealed Terminals | 10.58mm | 8.6mm | - | - | RoHS Compliant | - | - | ||
![]() 38BT-4-V-4-N Grayhill Inc. | In Stock | - | - | 18 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | 80,000 Cycles | -30°C~85°C | Bulk | 2007 | 38BT | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 8536.50.90.31 | 28V | 1A AC/DC | - | - | - | 1A | PC Pin | 120V | 8.13mm | 5.08 mm | Round, Plunger | SPST-NO | Off-Mom | - | Black | 1A | - | - | - | 120V | - | SPST | 28V | 80,000 Cycles | - | 1A | 1A@120VAC | 1A@28VDC | - | - | - | 8.89mm | - | No | RoHS Compliant | Lead Free | - | ||
![]() 38BT-4-H-4-S Grayhill Inc. | In Stock | - | - | 18 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic | 80,000 Cycles | -30°C~85°C | Bulk | 2007 | 38BT | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | 8536.50.90.31 | 28V | 1A AC/DC | - | - | - | 1A | PC Pin | 120V | - | - | Round, Plunger | SPST-NO | Off-Mom | - | Black | 1A | - | - | - | 120V | 1A | SPST | 28V | 80,000 Cycles | - | 1A | 1A@120VAC | 1A@28VDC | - | Sealed - Fully | 8.13mm | 5.08mm | - | No | RoHS Compliant | - | - | ||
![]() 46-05-05-502-04 Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Front, Panel, Through Hole | Panel Mount, Front | - | - | - | Phenolic | - | 250,000 Cycles | -40°C~85°C | Bulk | 2007 | 46 | e2 | yes | Active | 1 (Unlimited) | Turret | EAR99 | Standard | Tin/Silver (Sn/Ag) | - | - | 8536.50.70.00 | - | 250mA AC | Straight | - | - | 250mA | Solder Lug | 115V | 15.88mm | 14.99 mm | Round, Button | SPDT | On-Mom | Rectangular - 13.10mm x 11.17mm | Green | - | - | EPOXY TERMINAL SEALED | - | 220V | 250mA | - | - | - | - | 0.25A | .25A@115VAC | - | - | - | - | 25.2mm | 6.48mm | No | RoHS Compliant | - | - | ||
![]() 30-015-A-04 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | 500,000 Cycles | -40°C~85°C | Bulk | 2010 | 30 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | 8536.50.70.00 | - | 1A AC | - | - | 20.32mm | 1A | Solder Lug | 115V | - | - | Square, Button | SPST-NO | Off-Mom | Square - 19.05mm2 | Green | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 3.34 N | Overtravel | 25.81mm | - | - | - | RoHS Compliant | - | - | ||
![]() 30-204C Grayhill Inc. | 27 |
| - | 16 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | 500,000 Cycles | -40°C~80°C | Bulk | 2012 | 30 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.31 | 24V | 150mA DC | - | IP67 - Dust Tight, Waterproof | - | 150mA | Solder Lug | - | 17.53mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.46mm Dia | Orange | 0.15A | - | - | - | - | - | SPST | 24V | 500,000 Cycles | - | - | - | .15A@24VDC | - | Clear Boot | - | 7.58mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 32-01-2-AA Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 100,000 Cycles | -40°C~85°C | Bulk | 2007 | 32 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard | - | 85°C | -40°C | - | 28V | 150mA DC | - | - | - | 150mA | PC Pin | - | - | - | Round, Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | Black | - | - | - | - | - | - | DPST | 28V | - | - | - | - | - | - | Sealed - Fully, Stackable | - | - | - | - | RoHS Compliant | - | - | ||
![]() 38FSP9B9M7QT Grayhill Inc. | In Stock | - | - | 18 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Stainless Steel | Polyester | 30,000 Cycles | -30°C~85°C | Bulk | 2010 | 38F | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | 8536.50.90.31 | 28V | 1A AC/DC | - | - | 17.7mm | 1A | PC Pin | 125V | 9.04mm | 5.08 mm | Round, Plunger | SPST-NO | Off-Mom | - | Black | 1A | - | EPOXY TERMINAL SEALED | - | 125V | 1A | SPST | 28V | - | - | 1A | 1A@125VAC | 1A@28VDC | - | Epoxy Sealed Terminals | - | 8.13mm | - | No | RoHS Compliant | - | - | ||
![]() 38DSP12B11M1GT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold, Silver | Panel | Panel Mount, Rear | - | - | - | Stainless Steel | - | 50,000 Cycles | -30°C~85°C | Bulk | 2010 | 38D | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Gold (Au) | - | - | 8536.50.90.35 | 28V | 6A AC/DC | - | - | 6.86mm | 6A | Solder Lug | 125V | - | - | Round, Plunger | SPDT | On-On | - | - | 6A | - | EPOXY TERMINAL SEALED | - | 250V | 6A | - | 28V | - | - | 6A | 6A@125VAC | 6A@28VDC | - | Epoxy Sealed Terminals | 12.7mm | 10.65mm | - | No | RoHS Compliant | - | - | ||
![]() 32-02-3-AAR Grayhill Inc. | In Stock | - | - | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 100,000 Cycles | -40°C~85°C | Bulk | 2007 | 32 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | 85°C | -40°C | - | 28V | 150mA DC | - | - | - | 150mA | PC Pin | - | - | - | Round, Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | Black | - | LED, Red | - | - | - | - | DPST | 28V | - | LED | - | - | - | - | Sealed - Fully, Stackable | - | - | - | - | RoHS Compliant | - | - | ||
![]() 30-200-1S Grayhill Inc. | 18 |
| - | 16 Weeks | - | - | Panel Mount, Front | - | NO | PANEL MOUNT-THREADED | - | - | 500,000 Cycles | -40°C~80°C | Bulk | - | 30 | e4 | yes | Active | - | - | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.31 | 24V | 150mA DC | - | - | - | - | Wire Leads | - | 17.53mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.46mm Dia | Black | 0.15A | - | IP65 | 24V | - | - | - | - | 500,000 Cycles | - | - | - | - | - | Strain Relief | - | 7.58mm | - | - | RoHS Compliant | - | - | ||
![]() 38FSP9B5M7QT Grayhill Inc. | In Stock | - | - | 18 Weeks | Silver | Panel, Through Hole, Vertical | Panel Mount, Right Angle, Vertical, Rear | - | - | - | Stainless Steel | Polyester | 30,000 Cycles | -30°C~85°C | Bulk | 2010 | 38F | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | 8536.50.90.31 | 28V | 1A AC/DC | - | - | 23.25mm | 1A | PC Pin | 125V | - | 5.08 mm | Round, Plunger | SPST-NO | Off-Mom | - | Black | 1A | - | EPOXY TERMINAL SEALED | - | 125V | 1A | SPST | 28V | - | - | 1A | 1A@125VAC | 1A@28VDC | - | Epoxy Sealed Terminals | 6.1mm | 8.13mm | - | No | RoHS Compliant | - | - | ||
![]() 38CSP7B20M7RT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | 50,000 Cycles | -30°C~85°C | Bulk | 2014 | 38C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.31 | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | 12.7mm | 6.86 mm | Round, Plunger | SPDT | On-Mom | - | White | 0.02A | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | Epoxy Sealed Terminals | - | 12.7mm | - | - | RoHS Compliant | - | - | ||
![]() 38BT-0-H-4-S Grayhill Inc. | In Stock | - | - | 18 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 80,000 Cycles | -30°C~85°C | Bulk | 2012 | 38BT | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 8536.50.90.31 | 28V | 1A AC/DC | - | - | - | 1A | PC Pin | 120V | 9.27mm | 8.13 mm | Round, Plunger, Flush | SPST-NO | Off-Mom | - | Black | 1A | - | - | - | 120V | - | SPST | 28V | 80,000 Cycles | - | 1A | 1A@120VAC | 1A@28VDC | - | Sealed - Fully | - | 5.08mm | - | No | RoHS Compliant | - | - | ||
![]() 38BM1-550 Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | Thermoplastic | Thermoplastic | 80,000 Cycles | -30°C~85°C | Bulk | 2014 | 38BM | - | - | Active | 1 (Unlimited) | Gull Wing | - | Standard | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | - | - | - | - | Gull Wing | 20V | - | - | Round, Plunger | SPST-NO | Off-Mom | - | White | - | - | - | - | 20V | - | SPST | 20V | 80,000 Cycles | - | - | - | - | - | Sealed - Fully | 10.41mm | - | - | - | RoHS Compliant | - | - |