- Actuator Type
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Mounting Type
- Operating Temperature
- Series
- Switch Function
- Termination Style
- Type
- Color - Actuator/Cap
- Factory Lead Time
Attribute column
Manufacturer
Grayhill Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Operating Force-Max | Bushing Diameter | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 38BM0-550 Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | 80,000 Cycles | - | -30°C~85°C | Bulk | 2014 | 38BM | - | - | Active | 1 (Unlimited) | Gull Wing | - | Standard | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gull Wing | 20V | - | - | Round, Plunger, Flush | SPST-NO | Off-Mom | - | - | - | White | - | - | - | - | - | - | SPST | - | 80,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | RoHS Compliant | ||
![]() 39-401 RED Grayhill Inc. | 104 |
| - | 16 Weeks | - | - | Panel Mount, Rear | NO | THROUGH HOLE-STRAIGHT | BRASS | THERMOPLASTIC | GOLD | SILVER | BRASS | BRASS | GOLD OVER NICKEL | 1,000,000 Cycles | THERMOPLASTIC | -40°C~85°C | Bulk | 2010 | 39 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | 28V | 150mA DC | - | - | - | - | PC Pin | - | 6.35mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.37mm Dia | 0.025mOhm | 1000000000Ohm | Red | 0.15A | - | 28V | - | - | 1000VAC V | - | - | - | 0.15A | 0.15A@125VAC | MAKE-BEFORE-BREAK | - | 125V | 4 | OFF-(ON) | 0.889 mm | WAVE | 0.125 inch | 2.22 N | - | - | - | 5.46mm | 0.125 inch | 0.175 inch | - | RoHS Compliant | ||
![]() 30-32 RED-EW Grayhill Inc. | 18 |
| - | 16 Weeks | - | - | Panel Mount, Rear | NO | - | - | - | - | - | - | - | - | 100,000 Cycles | - | -40°C~85°C | Bulk | 2007 | 30 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 1A AC | - | - | - | - | Wire Leads | 115V | - | - | Round, Plunger | SPST-NC | On-Off | Circular - 12.30mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Potted | - | - | - | - | - | RoHS Compliant | ||
![]() 14AP-S1-01 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Surface Mount | NO | - | - | THERMOPLASTIC | GOLD | BERYLLIUM COPPER | BERYLLIUM COPPER | BERYLLIUM COPPER | GOLD | 1,000,000 Cycles | THERMOPLASTIC | -40°C~85°C | Bulk | - | 14 | - | - | Active | - | - | EAR99 | Keyswitch | - | - | - | - | - | 30V | 100mA DC | - | - | - | - | SMD (SMT) Tab | - | 11.938mm | - | Round, Button | SPST-NO | Off-Mom | - | 0.05mOhm | 10000000000Ohm | Clear | 0.1A | - | 30V | - | - | 500VAC V | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | 1.524 mm | - | - | - | - | Board Guide | - | - | - | - | - | RoHS Compliant | ||
![]() 38CSP71B11M1RT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2014 | 38C | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 20V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 20V | 12.7mm | 6.86 mm | Round, Plunger | SPDT | On-Mom | - | - | - | White | 0.02A | EPOXY TERMINAL SEALED | - | - | - | - | - | 20V | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 10.95mm | - | - | - | RoHS Compliant | ||
![]() 38BH-4-H-4-S Grayhill Inc. | In Stock | - | - | 18 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | - | - | - | 80,000 Cycles | - | -30°C~85°C | Bulk | 2007 | 38BH | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 28V | 1A AC/DC | - | - | - | 1A | PC Pin | 120V | - | - | Round, Plunger | SPDT | On-Mom | - | - | - | Black | 1A | - | - | 120V | 1A | - | - | 28V | 80,000 Cycles | 1A | 1A@120VAC | - | 1A@28VDC | - | - | - | - | - | - | - | - | Sealed - Fully | 8.13mm | 5.08mm | - | - | No | RoHS Compliant | ||
![]() 30-001-A-05 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | -40°C~85°C | Bulk | 2010 | 30 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 1A AC | - | 20.32mm | - | 1A | Solder Lug | 115V | - | - | Square, Button | SPST-NO | Off-Mom | Square - 19.05mm2 | - | - | Blue | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 3.89 N | - | - | 25.81mm | 28.42mm | - | - | - | RoHS Compliant | ||
![]() 46-200-A-06 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | -40°C~85°C | Bulk | 2010 | 46 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | Gold (Au) | - | - | - | 8536.50.90.31 | - | 250mA AC | - | 20.32mm | - | 250mA | Solder Lug | 115V | - | - | Square, Button | DPDT | On-Mom | Square - 19.05mm2 | - | - | Yellow | 0.15A | EPOXY TERMINAL SEALED | 24V | - | - | - | - | - | - | 0.25A | .25A@115VAC | - | .15A@24VDC | - | - | - | - | - | - | 12.01 N | - | - | 25.81mm | 36.78mm | - | - | No | RoHS Compliant | ||
![]() 38CSP70B21M6QT Grayhill Inc. | In Stock | - | - | 18 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | - | 38C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 28V | 3A AC/DC | - | - | - | 3A | PC Pin | 125V | 12.7mm | 12.7 mm | Round, Plunger, Flush | SPDT | On-Mom | - | - | - | White | 3A | EPOXY TERMINAL SEALED | - | 250V | - | - | - | 28V | - | 3A | 3A@125VAC | - | 3A@28VDC | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 6.86mm | - | - | No | RoHS Compliant | ||
![]() 38CSP7AP2M2RT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 38C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 8536.50.90.31 | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | 12.7mm | 6.86 mm | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | 0.02A | EPOXY TERMINAL SEALED | - | - | - | - | - | 20V | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 10.95mm | - | - | - | RoHS Compliant | ||
![]() 38DSP11B10M1GT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold, Silver | Panel | Panel Mount, Rear | - | - | Stainless Steel | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 38D | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Gold (Au) | - | - | - | 8536.50.90.35 | 28V | 6A AC/DC | - | 6.86mm | - | 6A | Solder Lug | 125V | - | - | Round, Plunger | SPDT | On-On | - | - | - | - | 6A | EPOXY TERMINAL SEALED | - | 250V | 6A | - | - | 28V | - | 6A | 6A@125VAC | - | 6A@28VDC | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 12.7mm | 10.65mm | - | - | No | RoHS Compliant | ||
![]() 38BT-4-V-2-S Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Through Hole | Through Hole | - | - | - | THERMOPLASTIC | GOLD | - | COPPER ALLOY | COPPER ALLOY | GOLD | 80,000 Cycles | THERMOPLASTIC | -30°C~85°C | Bulk | - | 38BT | e0 | no | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Tin/Lead (Sn/Pb) | - | - | O-RING SEAL | 8536.50.90.31 | 28V | 1A AC/DC | - | - | not_compliant | 1A | PC Pin | 120V | 8.13mm | 5.08 mm | Round, Plunger | SPST-NO | Off-Mom | - | 0.02mOhm | 1000000000Ohm | Black | 1A | - | - | - | - | 1000VAC V | SPST | - | 80,000 Cycles | 1A | 1A@120VAC | - | - | - | 2 | OFF-(ON) | - | MIL-STD | 0.177 inch | - | 0.18 inch | Sealed - Fully | - | 8.89mm | 0.13 inch | 0.215 inch | - | RoHS Compliant | ||
![]() 30-002-A-07 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | -40°C~85°C | Bulk | 2010 | 30 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 1A AC | - | 20.32mm | - | 1A | Solder Lug | 115V | - | - | Square, Button | SPST-NC | On-Mom | Square - 19.05mm2 | - | - | Black | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 3.34 N | - | - | 25.81mm | 28.75mm | - | - | - | RoHS Compliant | ||
![]() 46-200-A-05 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | -40°C~85°C | Bulk | 2010 | 46 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | Gold (Au) | - | - | - | 8536.50.90.31 | - | 250mA AC | - | 20.32mm | - | 250mA | Solder Lug | 115V | - | - | Square, Button | DPDT | On-Mom | Square - 19.05mm2 | - | - | Blue | 0.15A | EPOXY TERMINAL SEALED | 24V | - | - | - | - | - | - | 0.25A | .25A@115VAC | - | .15A@24VDC | - | - | - | - | - | - | 12.01 N | - | - | 25.81mm | 36.78mm | - | - | - | RoHS Compliant | ||
![]() 46-102-A-04 Grayhill Inc. | 27 |
| - | 16 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | -40°C~85°C | Bulk | 2010 | 46 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 250mA AC | - | 20.32mm | - | 250mA | Solder Lug | 115V | - | - | Square, Button | SPDT | On-Mom | Square - 19.05mm2 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 N | - | - | 25.81mm | 35.99mm | - | - | No | RoHS Compliant | ||
![]() 46-05-08-502-04 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Front, Panel, Through Hole | Panel Mount, Front | - | - | Phenolic | - | - | - | - | - | - | 250,000 Cycles | - | -40°C~85°C | Bulk | 2007 | 46 | e2 | yes | Active | 1 (Unlimited) | Turret | EAR99 | Standard | Tin/Silver (Sn/Ag) | - | - | - | 8536.50.70.00 | - | 250mA AC | - | - | - | 250mA | Solder Lug | 115V | 19.05mm | 15.37 mm | Round, Button | DPDT | On-Mom | Rectangular - 16.28mm x 14.35mm | - | - | Green | - | EPOXY TERMINAL SEALED | - | 220V | 250mA | - | - | - | - | 0.25A | .25A@115VAC | - | - | - | - | - | - | - | - | - | - | - | - | 25.43mm | - | - | - | RoHS Compliant | ||
![]() 30-204B Grayhill Inc. | 18 |
| - | 16 Weeks | - | - | Panel Mount, Front | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | 500,000 Cycles | - | -40°C~80°C | Bulk | - | 30 | e4 | yes | Active | - | - | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | 24V | 150mA DC | IP67 - Dust Tight, Waterproof | - | - | - | Solder Lug | - | 17.53mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.46mm Dia | - | - | Orange | 0.15A | - | 24V | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Black Boot | - | 7.58mm | - | - | - | RoHS Compliant | ||
![]() 38EWSP71B4S6RT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | - | 38E | e4 | yes | Active | - | - | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | - | 0.4VA AC/DC | IP68 - Dust Tight, Waterproof | - | - | - | PC Pin | 20V | 12.7mm | 12.7 mm | Round, Plunger | SPDT | On-Mom | - | - | - | White | 0.02A | EPOXY TERMINAL SEALED; IP68 | 20V | - | - | - | - | - | - | 0.02A | - | - | - | 20V | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 6.6mm | - | - | - | RoHS Compliant | ||
![]() 38BH-4-H-3-N Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | - | - | - | 80,000 Cycles | - | -30°C~85°C | Bulk | 2007 | 38BH | e4 | yes | Active | 1 (Unlimited) | PC Pins | - | Standard | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | - | Round, Plunger | SPDT | On-Mom | - | - | - | Black | 0.02A | - | - | 20V | - | - | - | 20V | 80,000 Cycles | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | 8.13mm | 5.08mm | - | - | - | RoHS Compliant | ||
![]() 30-015-A-03 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | -40°C~85°C | Bulk | 2010 | 30 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 1A AC | - | 20.32mm | - | 1A | Solder Lug | 115V | - | - | Square, Button | SPST-NO | Off-Mom | Square - 19.05mm2 | - | - | Red | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 3.34 N | - | Overtravel | 25.81mm | - | - | - | - | RoHS Compliant |