- Actuator Type
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Mounting Type
- Operating Temperature
- Series
- Switch Function
- Termination Style
- Type
- Color - Actuator/Cap
- Factory Lead Time
Attribute column
Manufacturer
Grayhill Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Body Color | Contact (DC) Max Power Rating R Load | Operating Force-Max | Bushing Diameter | Contact Voltage Rating (AC) | Contact Voltage Rating (DC) | Features | Diameter | Height | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-05-01-502-07 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Front, Panel, Through Hole | Panel Mount, Front | - | - | - | Phenolic | - | - | - | - | - | - | Silver | 1,000,000 Cycles | - | 220V | -40°C~85°C | Bulk | 2007 | 30 | e4 | yes | Active | 1 (Unlimited) | Turret | EAR99 | Standard | - | - | 8536.50.70.00 | - | 1A AC | - | Straight | - | - | - | 1A | Solder Lug | 115V | - | 15.31mm | 14.99 mm | Round, Button | SPST-NO | Off-Mom | Rectangular - 13.10mm x 11.17mm | - | - | Black | - | - | - | EPOXY TERMINAL SEALED | 220V | 1A | - | - | SPST | - | - | 1A | - | 1A | - | - | - | - | - | - | - | - | - | - | - | 3.89 N | - | 220V | - | - | - | - | - | 18.03mm | - | 6.48mm | No | - | RoHS Compliant | - | - | ||
![]() 30-001-A-01 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | ZINC | ACRYLONITRILE BUTADIENE STYRENE | SILVER | BRASS | BRONZE | BRONZE | SILVER | - | 1,000,000 Cycles | NYLON | - | -40°C~85°C | Bulk | 2010 | 30 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | BUTT CONTACT SWITCHES | 8536.50.70.00 | - | 1A AC | - | - | - | 20.32mm | - | 1A | Solder Lug | 115V | - | - | - | Square, Button | SPST-NO | Off-Mom | Square - 19.05mm2 | 0.025mOhm | 1000000000Ohm | White | - | - | - | - | - | - | 1000VAC V | - | SPST | - | - | - | - | 0.5A | 0.5A@220VAC | - | - | 220V | - | OFF-(ON) | 1.5748 mm | - | - | BLACK | - | 3.89 N | - | - | - | - | - | - | 25.81mm | 28.42mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10-101 Grayhill Inc. | In Stock | - | - | 16 Weeks | Silver | Panel | Panel Mount, Rear | - | - | - | Plastic | Plastic, Thermoset | - | - | - | - | - | Copper | 100,000 Cycles | - | - | -40°C~85°C | Bulk | 2012 | 10 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | POSITIVE FEEL | 8536.50.70.00 | - | 1A AC | - | Straight | - | 20.32mm | - | 1A | Solder Lug | 115V | - | - | - | Round, Plunger | SPST-NC | On-Mom | - | 0.025mOhm | - | Black | - | - | - | EPOXY TERMINAL SEALED | 220V | 1A | - | - | SPST | - | - | - | - | 1A | 1A@115VAC | - | - | - | - | ON-(OFF) | - | - | - | - | - | 12.51 N | - | - | - | Tactile Feedback | - | - | 20.32mm | 16.97mm | - | 3.81mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() 38FSP8B9M7RT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Stainless Steel | Polyester | - | - | - | - | - | - | 30,000 Cycles | - | - | -30°C~85°C | Bulk | 2010 | 38F | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | 8536.50.90.31 | 20V | 0.4VA AC/DC | - | - | - | 17.7mm | - | - | PC Pin | 20V | - | 9.04mm | 5.08 mm | Round, Plunger | SPDT | On-Mom | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED | 20V | - | - | - | - | 20V | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.13mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 37FBA1-CBAW1N Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Front, Panel | Panel Mount, Front | Aluminum | - | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 37F | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Piezo, Anti-Vandal | - | - | 8536.50.90.35 | 24V | 150mA AC/DC | - | - | IP68 - Dust Tight, Waterproof | - | - | 150mA | Wire Leads | 24V | - | 22.5mm | - | Round, Button, Flush | SPST-NC | On-Mom | - | - | - | Natural | 15A | - | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | - | - | - | - | - | 15A@24VDC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | 32mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 10-10UL Grayhill Inc. | In Stock | - | - | 16 Weeks | Silver | Panel | Panel Mount, Rear | - | - | - | Plastic | Plastic, Thermoset | - | - | BERYLLIUM COPPER | - | - | Copper, Silver | 6,000 Cycles | - | 220V | -40°C~85°C | Bulk | 2005 | 10 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | UL RATED | 8536.50.70.00 | - | 3A AC | - | Straight | - | 20.32mm | - | 3A | Solder Lug | 115V | CSA, UL | - | - | Round, Plunger | SPST-NC | On-Mom | - | 0.025mOhm | 1.011GOhm | Red | - | - | - | EPOXY TERMINAL SEALED | 115V | 3A | - | 1 | SPST | - | - | 3A | - | 3A | - | - | - | - | - | ON-(OFF) | - | - | - | - | - | 8.34 N | - | 220V | - | - | - | - | 20.32mm | - | - | 3.81mm | - | - | RoHS Compliant | - | - | ||
![]() 30-3 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount, Rear | - | - | 2 | Plastic | Polycarbonate | - | - | - | - | GOLD | Brass, Silver | 1,000,000 Cycles | - | 220V | -40°C~85°C | Bulk | - | 30 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 8536.50.70.00 | - | 1A AC | - | Straight | - | 9.53mm | - | 1A | Solder Lug | 115V | CSA, UL | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.75mm Dia | 25mOhm | 1.021GOhm | Black | - | - | - | - | 220V | 1A | - | 1 | SPST | - | - | 1A | - | 1A | - | - | - | - | - | OFF-(ON) | - | - | - | - | - | 3.89 N | - | 220V | 20V | - | 9.53mm | 25.146mm | 9.525mm | - | - | 3.81mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 38BC-4-H-3-S Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | PCB, Surface Mount | Surface Mount, Right Angle | - | - | - | - | Thermoplastic | - | - | - | - | - | Gold | 80,000 Cycles | - | - | -30°C~85°C | Bulk | 2005 | 38BC | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | Standard | - | - | - | 20V | 0.4VA AC/DC | TAPE AND REEL | Right Angle | - | 5.08mm | - | - | Gull Wing | 20V | - | - | - | Round, Plunger | SPDT | On-Mom | - | - | - | White | 0.02A | - | - | - | 20V | - | - | 1 | - | 20V | 80,000 Cycles | 400mA | - | 0.02A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20V | 20V | Sealed - Fully | - | - | 10.41mm | 5.69mm | - | 5.46mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() 30-601 BLK Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount, Rear | - | NO | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 30 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | 8536.50.70.00 | 5V | 150mA DC | - | - | - | - | - | - | Solder Lug | - | - | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.75mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 23-4 Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount, Rear | - | - | - | Phenolic | Polycarbonate | SILVER | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | SILVER | - | 100,000 Cycles | - | - | -40°C~85°C | Bulk | - | 23 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Silver (Ag) | MOUNTING NUT & COVER BUSHING | 8536.50.70.00 | - | 250mA AC | - | Straight | - | - | - | 250mA | Solder Lug | 115V | - | 11.89mm | - | Round, Plunger | SPST-NO | Off-Mom | - | 25mOhm | 1000000000Ohm | Black | - | - | - | EPOXY | 220V | 250mA | 1000VAC V | - | SPST | - | 100,000 Cycles | - | - | 0.25A | .25A@115VAC | MAKE-BEFORE-BREAK | - | - | - | ON-(OFF) | - | - | 0.25 inch | - | - | 5.56 N | - | - | - | - | - | - | - | 12.09mm | 0.187 inch | 3.71mm | - | - | RoHS Compliant | - | - | ||
![]() 46-01-05-500-07 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Front, Panel, Through Hole | Panel Mount, Front | - | - | - | Phenolic | - | - | - | - | - | - | - | 250,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 46 | e2 | yes | Active | 1 (Unlimited) | Turret | EAR99 | Standard | Tin/Silver (Sn/Ag) | - | 8536.50.70.00 | - | 250mA AC | - | Straight | - | - | - | 250mA | Solder Lug | 115V | - | 14.99mm | 14.99 mm | Square, Button | SPDT | On-Mom | Square - 15.49mm2 | - | - | Black | - | - | - | EPOXY TERMINAL SEALED | 220V | 250mA | - | - | - | - | - | - | - | 0.25A | .25A@115VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.63mm | - | 6.48mm | - | - | RoHS Compliant | - | - | ||
![]() 30-251 RED Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount, Rear | - | NO | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | -40°C~85°C | Bulk | 2010 | 30 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | 8536.50.70.00 | - | 1A AC | - | - | - | - | - | - | Solder Lug | 115V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 6.75mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 14AP-L1-03-Y Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | THERMOPLASTIC | GOLD | BERYLLIUM COPPER | BERYLLIUM COPPER | BERYLLIUM COPPER | GOLD | - | 100,000 Cycles | THERMOPLASTIC | - | -40°C~85°C | Tape & Reel (TR) | 2015 | 14 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Keyswitch, Illuminated | - | - | - | 30V | 100mA DC | - | - | - | - | - | 100mA | SMD (SMT) Tab | - | - | 11.938mm | - | Round, Button | SPST-NO | Off-Mom | - | 0.05mOhm | 10000000000Ohm | Clear | 0.1A | 2VDC | LED, Yellow | - | - | - | 500VAC V | - | SPST | - | 100,000 Cycles | - | LED | - | - | - | 0.1A@30VDC | - | - | - | 1.524 mm | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 30-001-A-06 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | -40°C~85°C | Bulk | 2010 | 30 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | 8536.50.70.00 | - | 1A AC | - | - | - | 20.32mm | - | 1A | Solder Lug | 115V | - | - | - | Square, Button | SPST-NO | Off-Mom | Square - 19.05mm2 | - | - | Yellow | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.89 N | - | - | - | - | - | - | 25.81mm | 28.42mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 38BT-0-H-1-N Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | BRASS | - | - | - | COPPER ALLOY | - | - | Gold, Silver | 80,000 Cycles | THERMOPLASTIC | - | -30°C~85°C | Bulk | 2005 | 38BT | e4 | no | Active | 1 (Unlimited) | PC Pin | - | Standard | - | W/O PLUNGER SEAL | - | 20V | 0.4VA AC/DC | - | - | - | - | - | 100mA | PC Pin | 20V | UL | - | - | Round, Plunger, Flush | SPST-NO | Off-Mom | - | 0.02mOhm | 1GOhm | Black | 0.02A | - | - | - | - | - | - | 1 | SPST | - | 80,000 Cycles | 400mA | - | 0.02A | - | MAKE-BEFORE-BREAK | - | - | 4 | OFF-(ON) | - | MIL-STD | - | - | 0.4VA@20VDC | - | - | 20V | 20V | - | - | - | 508μm | 5.08mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 30-200C-2S Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | -40°C~80°C | Bulk | 2012 | 30 | e4 | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | 8536.50.90.31 | 24V | 150mA DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 150mA | Wire Leads | - | - | 17.53mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.46mm Dia | - | - | Black | 0.15A | - | - | - | - | - | - | - | SPST | 24V | 500,000 Cycles | - | - | - | - | - | .15A@24VDC | - | - | - | - | - | - | - | - | - | - | - | - | Clear Boot, Strain Relief | - | - | - | 7.58mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 38BT-4-V-2-N Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Thermoplastic | - | - | COPPER ALLOY | COPPER ALLOY | - | - | 80,000 Cycles | - | - | -30°C~85°C | Bulk | 2003 | 38BT | e0 | no | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | Tin/Lead (Sn/Pb) | W/O PLUNGER SEAL | 8536.50.90.31 | 28V | 1A AC/DC | - | Straight | - | 5.08mm | not_compliant | 1A | PC Pin | 120V | - | - | - | Round, Plunger | SPST-NO | Off-Mom | - | 0.02mOhm | 1000000000Ohm | Black | 1A | - | - | - | 120V | 1A | 1000VAC V | - | SPST | 28V | 80,000 Cycles | - | - | 1A | 1A@120VAC | - | 1A@28VDC | - | 2 | OFF-(ON) | - | MIL-STD | - | - | - | - | 0.18 inch | - | - | - | - | - | 8.13mm | 8.89mm | - | 5.46mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 38EWSP71B1M1QT Grayhill Inc. | In Stock | - | - | 18 Weeks | Silver | Panel | Panel Mount, Rear | - | - | - | Stainless Steel | - | - | - | - | - | - | - | 50,000 Cycles | - | - | -30°C~85°C | Bulk | 2007 | 38E | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 8536.50.90.31 | 28V | 1A AC/DC | - | - | IP68 - Dust Tight, Waterproof | 6.6mm | - | 1A | Solder Lug | 125V | - | - | - | Round, Plunger | SPDT | On-Mom | - | - | - | White | 1A | - | - | EPOXY TERMINAL SEALED; IP68 | 125V | 1A | - | - | - | 28V | - | - | - | 1A | 1A@125VAC | - | 1A@28VDC | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 12.7mm | 16.85mm | - | - | No | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 38DSP12B11M1QT Grayhill Inc. | In Stock | - | - | 18 Weeks | Silver | Panel | Panel Mount, Rear | - | - | - | Stainless Steel | - | - | - | - | - | - | - | 50,000 Cycles | - | - | -30°C~85°C | Bulk | 2010 | 38D | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 8536.50.90.35 | 28V | 6A AC/DC | - | - | - | 6.86mm | - | 6A | Solder Lug | 125V | - | - | - | Round, Plunger | SPDT | On-On | - | - | - | - | 6A | - | - | EPOXY TERMINAL SEALED | 250V | 6A | - | - | - | 28V | - | - | - | 6A | 6A@125VAC | - | 6A@28VDC | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 12.7mm | 10.65mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 38CSP7B10V2QT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Silver | Brackets, Panel, Through Hole | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | -30°C~85°C | Bulk | - | 38C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | PANEL MOUNT-THREADED ALSO AVAILABLE | 8536.50.90.31 | 28V | 3A AC/DC | - | - | - | - | - | 3A | PC Pin | 125V | - | 15.75mm | 8.13 mm | Round, Plunger | SPDT | On-Mom | - | - | - | White | 3A | - | - | EPOXY TERMINAL SEALED | 250V | - | - | - | - | 28V | 50000 cycles | - | - | 3A | 3A@125VAC | - | 3A@28VDC | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 11.68mm | - | - | No | - | RoHS Compliant | - | - |