Filters
  • Actuator Type
  • ElectricalLife
  • Switch Function
  • Current Rating (Amps)
  • Features
  • Mounting Type
  • Operating Temperature
  • Series
  • Termination Style
  • Factory Lead Time
  • Actuator Marking
  • Circuit

Attribute column

Manufacturer

Grayhill Rocker Switches

View Mode:
203 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Contact Plating

Mount

Mounting Type

Surface Mount

Actuator Material

Contact Materials

ElectricalLife

Operating Temperature

Packaging

Published

Series

JESD-609 Code

Pbfree Code

Part Status

Moisture Sensitivity Level (MSL)

Termination

ECCN Code

Terminal Finish

HTS Code

Voltage - Rated DC

Current Rating (Amps)

Ingress Protection

Depth

Current Rating

Termination Style

Voltage - Rated AC

Body Length or Diameter

Body Breadth

Actuator Type

Circuit

Switch Function

Color - Actuator/Cap

Contact Current(DC)-Max

Sealing

Contact Voltage(DC)-Max

Max Voltage Rating (AC)

Max Current Rating

Max Voltage Rating (DC)

Mechanical Life

Switch Type

Contact Current(AC)-Max

Contact (AC) Max Rating R Load

Contact (DC) Max Rating R Load

Contact Voltage(AC)-Max

Actuator Marking

Features

Length

Body Height

Radiation Hardening

RoHS Status

Ratings

47BWSP5J3V2QT
47BWSP5J3V2QT

Grayhill Inc.

25
Datasheet

18 Weeks

Silver

Through Hole

Through Hole

-

-

Brass

50,000 Cycles

-30°C~85°C

Bulk

-

47B

-

yes

Active

-

PC Pins

EAR99

-

8536.50.90.40

28V

5A AC/DC

IP67 - Dust Tight, Waterproof

-

-

PC Pin

-

15.75mm

8.13 mm

Concave (Standard V)

SPDT

On-Off-Mom

Black

5A

EPOXY TERMINAL SEALED; IP67

-

125V

-

28V

40000 cycles

ROCKER SWITCH

5A

5A@125VAC

-

-

No Marking

Epoxy Sealed Terminals

-

11.68mm

No

RoHS Compliant

-

47DWMSP1R1M2QT
47DWMSP1R1M2QT

Grayhill Inc.

In Stock

-

-

18 Weeks

Gold, Silver

Through Hole

Through Hole

-

Nylon

-

30,000 Cycles

-30°C~85°C

Bulk

2010

47D

-

yes

Active

1 (Unlimited)

PC Pins

EAR99

Gold (Au) - with Silver (Ag) barrier

8536.50.90.65

28V

3A AC/DC

IP67 - Dust Tight, Waterproof

7.62mm

3A

PC Pin

125V

-

5.08 mm

Concave (Curved)

SPDT

On-On

Black

3A

EPOXY TERMINAL SEALED; IP67

-

250V

3A

28V

-

ROCKER SWITCH

3A

3A@125VAC

3A@28VDC

-

No Marking

Epoxy Sealed Terminals

14.73mm

8.96mm

No

RoHS Compliant

Dust Tight, IP67, Waterproof

47ASP3J3V2RT
47ASP3J3V2RT

Grayhill Inc.

In Stock

-

-

18 Weeks

-

-

Through Hole

NO

-

-

40,000 Cycles

-30°C~85°C

Bulk

-

47A

e4

yes

Active

-

-

EAR99

Gold (Au) - with Nickel (Ni) barrier

8536.50.90.65

-

0.4VA AC/DC

-

-

-

PC Pin

20V

15.75mm

8.13 mm

Concave (Standard V)

SPDT

On-Off-On

Black

0.02A

EPOXY TERMINAL SEALED

20V

-

-

-

-

ROCKER SWITCH

0.02A

-

-

20V

No Marking

Epoxy Sealed Terminals

-

11.68mm

-

RoHS Compliant

-