- Actuator Type
- ElectricalLife
- Switch Function
- Current Rating (Amps)
- Features
- Mounting Type
- Operating Temperature
- Series
- Termination Style
- Factory Lead Time
- Actuator Marking
- Circuit
Attribute column
Manufacturer
Grayhill Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Features | Length | Body Height | Radiation Hardening | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 47ADP1J1V2QT Grayhill Inc. | In Stock | - | - | 18 Weeks | Silver | Brackets, Through Hole | Through Hole | - | - | Nylon | Brass, Copper, Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 47A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8536.50.90.65 | 28V | 5A AC/DC | - | 11.43mm | 5A | PC Pin | 125V | - | 8.13 mm | Concave (Standard V) | DPDT | On-On | - | Black | 5A | EPOXY TERMINAL SEALED | - | 250V | 5A | 28V | - | ROCKER SWITCH | - | 5A | 5A@125VAC | 5A@28VDC | - | No Marking | Epoxy Sealed Terminals | 16.26mm | 11.68mm | No | RoHS Compliant | Lead Free | - | ||
![]() 47BWSP4J1M6QT Grayhill Inc. | 45 | - | - | 18 Weeks | - | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | - | 50,000 Cycles | -30°C~85°C | Bulk | - | 47B | - | yes | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) - with Silver (Ag) barrier | 8536.50.90.40 | 28V | 5A AC/DC | IP67 - Dust Tight, Waterproof | - | - | PC Pin | 125V | 12.7mm | 12.7 mm | Concave (Standard V) | SPDT | Mom-Off-Mom | - | Black | 5A | EPOXY TERMINAL SEALED; IP67 | 28V | - | - | - | - | ROCKER SWITCH | - | 5A | - | - | 125V | No Marking | Epoxy Sealed Terminals | - | 6.6mm | - | RoHS Compliant | - | - | ||
![]() 47A3P1J1M7QT Grayhill Inc. | 38 |
| - | 18 Weeks | Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Nylon | Brass | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 47A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8536.50.90.65 | 28V | 5A AC/DC | - | 35.91mm | 5A | PC Pin | 125V | - | 14.35 mm | Concave (Standard V) | 3PDT | On-On | - | Black | 5A | EPOXY TERMINAL SEALED | - | 250V | 5A | 28V | - | ROCKER SWITCH | 5A | 5A | 5A@125VAC | 5A@28VDC | - | No Marking | Epoxy Sealed Terminals | 16.5mm | 12.7mm | No | RoHS Compliant | - | - | ||
![]() 47ADP4R6M1RT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Nylon | Brass | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 47A | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 8536.50.90.40 | 20V | 0.4VA AC/DC | - | 15.62mm | - | Solder Lug | 20V | - | 11.43 mm | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | Black | 0.02A | EPOXY TERMINAL SEALED | - | 20V | - | 20V | - | ROCKER SWITCH | - | 0.02A | .02A@20VAC | .02A@20VDC | - | No Marking | Epoxy Sealed Terminals | 19.43mm | 9.56mm | - | RoHS Compliant | - | - | ||
![]() 47ADP1R1M1RT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | - | - | - | Brass | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 47A | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | 12.7mm | 11.43 mm | Concave (Standard V) | DPDT | On-On | - | Black | 0.02A | EPOXY TERMINAL SEALED | - | - | - | 20V | - | ROCKER SWITCH | - | 0.02A | .02A@20VAC | .02A@20VDC | - | No Marking | Epoxy Sealed Terminals | - | 9.56mm | - | RoHS Compliant | - | - | ||
![]() 47ADP1R6M1RT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Brass | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 47A | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | 12.7mm | 11.43 mm | Concave (Standard V) | DPDT | On-On | Rectangular - 15.24mm x 12.70mm | Black | 0.02A | EPOXY TERMINAL SEALED | - | - | - | 20V | - | ROCKER SWITCH | - | 0.02A | .02A@20VAC | .02A@20VDC | - | No Marking | Epoxy Sealed Terminals | - | 9.56mm | - | RoHS Compliant | - | - | ||
![]() 47ASP2J1V2QT Grayhill Inc. | In Stock | - | - | 18 Weeks | Silver | Brackets, Through Hole | Through Hole | - | - | Nylon | Brass, Copper, Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 47A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8536.50.90.40 | 28V | 5A AC/DC | - | 9.27mm | 5A | PC Pin | 125V | - | 8.13 mm | Concave (Standard V) | SPDT | On-Mom | - | Black | 5A | EPOXY TERMINAL SEALED | - | 250V | 5A | 28V | - | ROCKER SWITCH | - | 5A | 5A@125VAC | 5A@28VDC | - | No Marking | Epoxy Sealed Terminals | 16.26mm | 11.68mm | No | RoHS Compliant | Lead Free | - | ||
![]() 47ASP1R3M1QT Grayhill Inc. | In Stock | - | - | 18 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | - | Brass | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 47A | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 8536.50.90.65 | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 125V | 12.7mm | 6.86 mm | Concave (Standard V) | SPDT | On-On | - | Black | 5A | EPOXY TERMINAL SEALED | - | 250V | - | 28V | - | ROCKER SWITCH | - | 5A | 5A@125VAC | 5A@28VDC | - | No Marking | Epoxy Sealed Terminals | - | 9.56mm | No | RoHS Compliant | - | - | ||
![]() 47DWMSP1R1V2RT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Brackets, Through Hole | Through Hole | - | - | - | - | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 47D | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | - | - | PC Pin | 20V | 10.16mm | 5.08 mm | Concave (Curved) | SPDT | On-On | - | Black | 0.02A | EPOXY TERMINAL SEALED; IP67 | - | - | - | 20V | - | ROCKER SWITCH | - | 0.02A | .02A@20VAC | .02A@20VDC | - | No Marking | Epoxy Sealed Terminals | - | 8.94mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 47ADP1J1M6QT Grayhill Inc. | 8 |
| - | 18 Weeks | Silver | Brackets, Through Hole | Through Hole, Right Angle | - | - | Nylon | Brass, Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 47A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8536.50.90.65 | 28V | 5A AC/DC | - | 29.03mm | 5A | PC Pin | 125V | 12.7mm | 12.7 mm | Concave (Standard V) | DPDT | On-On | - | Black | 5A | EPOXY TERMINAL SEALED | - | 250V | 5A | 28V | - | ROCKER SWITCH | - | 5A | 5A@125VAC | 5A@28VDC | - | No Marking | Epoxy Sealed Terminals | - | 11.45mm | No | RoHS Compliant | Lead Free | - | ||
![]() 47ASP1J1M2QT Grayhill Inc. | In Stock | - | - | 18 Weeks | Silver | Through Hole | Through Hole | - | - | - | Brass | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 47A | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.65 | 28V | 5A AC/DC | - | - | 5A | PC Pin | 125V | 12.7mm | 6.86 mm | Concave (Standard V) | SPDT | On-On | - | Black | 5A | EPOXY TERMINAL SEALED | - | 250V | - | 28V | - | ROCKER SWITCH | - | 5A | 5A@125VAC | 5A@28VDC | - | No Marking | Epoxy Sealed Terminals | - | 9.56mm | No | RoHS Compliant | - | - | ||
![]() 47CMSP3R2M2RT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | - | Through Hole | - | - | - | - | 30,000 Cycles | -30°C~85°C | Bulk | - | 47C | - | - | Active | - | - | EAR99 | - | - | - | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Concave (Curved) | SPDT | On-Off-On | - | Black | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | No Marking | Epoxy Sealed Terminals | - | - | - | RoHS Compliant | - | - | ||
![]() 47DWMDP3R1M7QT Grayhill Inc. | 38 |
| - | 18 Weeks | Gold, Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Nylon | - | 30,000 Cycles | -30°C~85°C | Bulk | 2010 | 47D | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Gold (Au) - with Silver (Ag) barrier | 8536.50.90.65 | 28V | 3A AC/DC | IP67 - Dust Tight, Waterproof | 25.42mm | 3A | PC Pin | 125V | - | - | Concave (Curved) | DPDT | On-Off-On | - | Black | 3A | EPOXY TERMINAL SEALED; IP67 | - | 250V | 3A | 28V | - | ROCKER SWITCH | - | 3A | 3A@125VAC | 3A@28VDC | - | No Marking | Epoxy Sealed Terminals | 10.11mm | 8.13mm | No | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 47BWDP4R1M1QT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold, Silver | Flanges, Panel | Panel Mount, Flange | - | - | Nylon | - | 50,000 Cycles | -30°C~85°C | Bulk | 2010 | 47B | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Gold (Au) - with Silver (Ag) barrier | 8536.50.90.40 | 28V | 5A AC/DC | IP67 - Dust Tight, Waterproof | 11.43mm | 5A | Solder Lug | 125V | - | - | Concave (Standard V) | DPDT | Mom-Off-Mom | - | Black | 5A | EPOXY TERMINAL SEALED; IP67 | - | 250V | 5A | 28V | - | ROCKER SWITCH | - | 5A | 5A@125VAC | 5A@28VDC | - | No Marking | Epoxy Sealed Terminals | 29.36mm | - | No | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 47BWSP1J5M6RT Grayhill Inc. | 25 |
| - | 18 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | - | 50,000 Cycles | -30°C~85°C | Bulk | 2007 | 47B | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | - | - | PC Pin | 20V | 12.7mm | 12.7 mm | Concave (Curved) | SPDT | On-On | - | Black | 0.02A | EPOXY TERMINAL SEALED; IP67 | - | - | - | 20V | - | ROCKER SWITCH | - | 0.02A | .02A@20VAC | .02A@20VDC | - | No Marking | Epoxy Sealed Terminals | - | 6.6mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 47ASP1J3V2RT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | - | Through Hole | NO | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | - | 47A | e4 | yes | Active | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 8536.50.90.65 | - | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 15.75mm | 8.13 mm | Concave (Standard V) | SPDT | On-On | - | Black | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | - | - | ROCKER SWITCH | - | 0.02A | - | - | 20V | No Marking | Epoxy Sealed Terminals | - | 11.68mm | - | RoHS Compliant | - | - | ||
![]() 47DWMDP1R1M6RT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | - | 30,000 Cycles | -30°C~85°C | Bulk | - | 47D | e4 | yes | Active | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 8536.50.90.65 | - | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | - | - | PC Pin | 20V | 9.58mm | 8.13 mm | Concave (Curved) | DPDT | On-On | - | Black | 0.02A | EPOXY TERMINAL SEALED; IP67 | 20V | - | - | - | - | ROCKER SWITCH | - | 0.02A | - | - | 20V | No Marking | Epoxy Sealed Terminals | - | 9.14mm | - | RoHS Compliant | - | - | ||
![]() 47DWMSP5R2V2RT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Through Hole | Through Hole | - | - | - | Brass | 30,000 Cycles | -30°C~85°C | Bulk | - | 47D | e4 | yes | Active | - | PC Pins | EAR99 | - | 8536.50.90.65 | - | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | 10.16mm | 5.08 mm | Concave (Curved) | SPDT | On-Off-Mom | - | Black | 0.02A | EPOXY TERMINAL SEALED; IP67 | - | 20V | - | 20V | 40000 cycles | ROCKER SWITCH | - | 0.02A | .02A@20VAC | .02A@20VDC | - | No Marking | Epoxy Sealed Terminals | - | 8.94mm | No | RoHS Compliant | - | - | ||
![]() 47BWSP1J1M7RT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Nylon | - | 50,000 Cycles | -30°C~85°C | Bulk | 2014 | 47B | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | - | - | PC Pin | 20V | - | 6.6 mm | Concave (Standard V) | SPDT | On-On | - | Black | 0.02A | EPOXY TERMINAL SEALED; IP67 | - | 20V | - | 20V | - | ROCKER SWITCH | - | 0.02A | .02A@20VAC | .02A@20VDC | - | No Marking | Epoxy Sealed Terminals | 9.4mm | 12.7mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 47DWMSP3R2M7QT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold, Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Nylon | - | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 47D | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Gold (Au) - with Silver (Ag) barrier | 8536.50.90.65 | 28V | 3A AC/DC | IP67 - Dust Tight, Waterproof | 25.42mm | 3A | PC Pin | 125V | - | 5.08 mm | Concave (Curved) | SPDT | On-Off-On | - | Black | 3A | EPOXY TERMINAL SEALED; IP67 | - | 250V | 3A | 28V | - | ROCKER SWITCH | - | 3A | 3A@125VAC | 3A@28VDC | - | No Marking | Epoxy Sealed Terminals | 5.79mm | 8.13mm | No | RoHS Compliant | - | Dust Tight, IP67, Waterproof |