- RoHS
- Illuminated
- Illumination Color
- Lamp Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Part # Aliases
- Brand
- Product Category
- Product Type
- Subcategory
- Series
Attribute column
Manufacturer
Grayhill Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Materials | ElectricalLife | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Number of Positions | Terminal Finish | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Contact Style | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | Switch Action | Features | Length | Actuator Length | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51KMT30-01C05N Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | 51 | - | - | Active | - | - | - | - | 5 | - | 28V | 150mA AC 200mA DC | - | Gold | Solder Lug | 115V | Flatted (6.35mm Dia) | - | - | - | - | - | - | - | - | 1 | 5.761 ~ 17gfm | - | - | Non-Shorting (BBM) | - | Fixed | DP5T | 18.77mm | - | - | 2 | 30° | - | Process Sealed | - | 9.53mm | - | RoHS Compliant | ||
![]() 71A30-03-4-03S Grayhill Inc. | 38 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | Silver Alloy | 15000 Cycle(s) | - | - | 71 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 3 | Gold (Au) - with Nickel (Ni) barrier | 30V | 250mA AC/DC | 250mA | - | Solder Lug | 115V | Flatted (3.17mm Dia) | Shorting | - | - | 115V | - | 30V | - | ROTARY SWITCH | - | 2.880 ~ 23gfm | - | - | Shorting (MBB) | - | Fixed | 4P3T | 30.40mm | 30 ° | 1 | 4 | - | LATCHED | - | - | 9.53mm | - | RoHS Compliant | ||
![]() 50KMPT60-01B03N Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | 50 | - | - | Active | - | - | - | - | 3 | - | 28V | 150mA AC 200mA DC | - | Gold | PC Pin | 115V | Flatted (3.17mm Dia) | - | - | - | - | - | - | - | - | 1 | 5.761 ~ 17gfm | - | - | Non-Shorting (BBM) | - | Fixed | SP3T | 14.63mm | - | - | - | 60° | - | Process Sealed | - | 9.53mm | - | RoHS Compliant | ||
![]() 50KS60-01-2-02N Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | NO | - | - | - | - | - | 50 | e4 | yes | Active | - | - | EAR99 | - | 2 | - | 28V | 150mA AC 200mA DC | - | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | - | - | - | - | - | - | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | Non-Shorting (BBM) | - | Fixed | DPDT | 18.77mm | 60 deg | 1 | - | 60° | - | Shaft and Panel Sealed | - | 9.53mm | - | RoHS Compliant | ||
![]() 50KMT36-01B06N Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | 50 | - | - | Active | - | - | - | - | 6 | - | 28V | 150mA AC 200mA DC | - | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | - | - | - | - | - | - | - | - | 1 | 5.761 ~ 17gfm | - | - | Non-Shorting (BBM) | - | Fixed | SP6T | 18.77mm | - | - | - | 36° | - | Process Sealed | - | 9.53mm | - | RoHS Compliant | ||
![]() 50EP60-01-1-06N Grayhill Inc. | 38 |
| - | 16 Weeks | - | - | Panel Mount, Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | 50 | e4 | yes | Active | - | - | EAR99 | - | 6 | - | 28V | 150mA AC 200mA DC | - | Gold | PC Pin | 115V | Flatted (3.17mm Dia) | - | 0.2A | 28V | - | - | - | - | ROTARY SWITCH | 1 | 5.761 ~ 17gfm | - | - | Non-Shorting (BBM) | - | Continuous | SP6T | 13.64mm | - | 1 | - | 60° | - | Process Sealed | - | 9.53mm | - | RoHS Compliant | ||
![]() 09A45-04-2-03N Grayhill Inc. | 2008 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | Silver Alloy | - | - | 2010 | 09 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 3 | - | 28V | 250mA AC/DC | 250mA | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | Non-Shorting | - | - | 115V | - | 28V | 50000 cycles | ROTARY SWITCH | 4 | 5.761 ~ 46gfm | - | - | Non-Shorting (BBM) | - | Fixed | DP3T | 44.81mm | 45 ° | 4 | 2 | - | - | - | - | 9.53mm | No | RoHS Compliant | ||
![]() 09MS45-02-2-03N Grayhill Inc. | 2795 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | Silver Alloy | - | Bulk | 2010 | 09 | e4 | yes | Active | - | Solder | EAR99 | - | 3 | - | 28V | 250mA AC/DC | - | Gold | Solder Lug | - | Flatted (3.17mm Dia) | - | - | - | 115V | - | 28V | 50000 cycles | ROTARY SWITCH | 2 | - | - | - | Non-Shorting (BBM) | - | Fixed | DP3T | 31.19mm | 45 deg | 2 | - | 45° | - | Shaft and Panel Sealed | - | 9.53mm | No | RoHS Compliant | ||
![]() 44M45-05-1-07N Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | - | Silver Alloy | - | - | 2014 | 44 | e3 | yes | Active | - | Solder | EAR99 | - | 7 | Tin (Sn) | 28V | 5A AC 1A DC | - | - | Solder Lug | - | Flatted (6.35mm Dia) | - | - | - | 115V | SP, SP7T | 28V | 100000 cycles | ROTARY SWITCH | 5 | 5.761 ~ 83gfm | - | - | Non-Shorting (BBM) | - | Fixed | SP7T | 61.19mm | - | 5 | 1 | 45° | LATCHED | - | - | 11.10mm | - | RoHS Compliant | ||
![]() 08A36-06-1-07N Grayhill Inc. | 2021 |
| - | 16 Weeks | Gold | Panel | Panel Mount | - | - | - | Silver Alloy | - | - | 2010 | 08 | - | - | Active | 1 (Unlimited) | Solder | - | - | 7 | - | 28V | 250mA AC/DC | 250mA | Gold | Solder Lug | 115V | Flatted (3.17mm Dia) | Non-Shorting | - | - | 115V | SP7T | 28V | 50000 cycles | - | 6 | 5.761 ~ 46gfm | - | - | Non-Shorting (BBM) | - | Fixed | SP7T | 64.77mm | 36 ° | - | 1 | 36° | - | - | - | 9.53mm | No | RoHS Compliant | ||
![]() 44HS30-04-2-05S Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | 125 | - | - | Silver Alloy | - | Bulk | 2014 | 44 | e3 | yes | Active | - | Solder | EAR99 | - | 5 | Tin (Sn) | 28V | 1A AC/DC | - | - | Solder Lug | - | Flatted (6.35mm Dia) | - | - | - | 115V | - | 115V | 100000 cycles | ROTARY SWITCH | 4 | 5.761 ~ 83gfm | - | - | Shorting (MBB) | - | Fixed | DP5T | 52.40mm | 30 deg | 4 | 2 | 30° | LATCHED | Shaft and Panel Sealed | - | 11.10mm | No | RoHS Compliant | ||
![]() 53M15-03-1-23N Grayhill Inc. | 2770 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | Silver Alloy | - | Bulk | 2014 | 53 | e4 | yes | Active | - | Solder | EAR99 | - | 23 | - | - | 250mA AC/DC | - | Gold | Solder Lug | 115V | Flatted (6.35mm Dia) | - | 0.25A | - | - | - | 30V | - | ROTARY SWITCH | 3 | 14 ~ 58gfm | 0.05A | - | Non-Shorting (BBM) | .25A@28VDC | Fixed | SP23T | 40.18mm | - | 3 | 1 | 15° | - | - | - | 11.10mm | No | RoHS Compliant | ||
![]() 44M30-04-2-04N Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | - | Silver Alloy | - | Bulk | - | 44 | e3 | yes | Active | - | Solder | EAR99 | - | 4 | Tin (Sn) | 28V | 1A AC/DC | - | - | Solder Lug | - | Flatted (6.35mm Dia) | - | - | - | 115V | - | 115V | 100000 cycles | ROTARY SWITCH | - | 5.761 ~ 83gfm | 0.075A | .075A@115VAC | Non-Shorting (BBM) | - | Fixed | DP4T | 52.40mm | 30 deg | 4 | 2 | 30° | LATCHED | - | - | 11.10mm | No | RoHS Compliant | ||
![]() 44M45-02B08S Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount | - | - | - | Silver Alloy | - | - | - | 44 | - | - | Active | - | - | - | 44.45MOhm | 8 | - | 28V | 5A AC 1A DC | - | - | Solder Lug | 115V | Flatted (6.35mm Dia) | - | - | - | - | - | - | - | - | - | 5.761 ~ 83gfm | - | - | Shorting (MBB) | - | Fixed | SP8T | - | - | - | 1 | 45° | - | - | - | 11.10mm | - | RoHS Compliant | ||
![]() 53M15-01-2-06S Grayhill Inc. | 10 |
| - | 16 Weeks | - | - | Panel Mount | - | - | - | Silver Alloy | - | - | - | 53 | - | - | Active | - | - | - | - | 6 | - | 30V | 250mA AC/DC | - | Gold | Solder Lug | 115V | Flatted (6.35mm Dia) | - | - | - | - | - | - | - | - | 1 | 14 ~ 58gfm | - | - | Shorting (MBB) | - | Fixed | DP6T | 23.27mm | - | - | 2 | 15° | - | - | - | 11.10mm | - | RoHS Compliant | ||
![]() 44M30-02-4-02N Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | - | - | - | Silver Alloy | 10000 Cycle(s) | Bulk | 2007 | 44 | e4 | yes | Active | - | Solder | EAR99 | - | 2 | Silver (Ag) | 28V | 1A AC/DC | - | - | Solder Lug | - | Flatted (6.35mm Dia) | - | - | - | 115V | 4P, 4P2T, 4PDT | 115V | 100000 cycles | ROTARY SWITCH | - | 5.761 ~ 83gfm | 0.075A | .075A@115VAC | Non-Shorting (BBM) | - | Fixed | 4PDT | 34.82mm | 30 ° | 2 | 4 | - | LATCHED | - | 57.02mm | 11.10mm | No | RoHS Compliant | ||
![]() 44HS45-02-1-02N Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel | Panel Mount | 125 | - | - | Silver Alloy | - | - | - | 44 | e4 | yes | Active | - | Solder | EAR99 | - | 2 | Silver (Ag) | 28V | 5A AC 1A DC | - | - | Solder Lug | - | Flatted (6.35mm Dia) | - | - | - | 115V | - | 28V | 100000 cycles | ROTARY SWITCH | - | 5.761 ~ 83gfm | 0.075A | - | Non-Shorting (BBM) | - | Fixed | SPDT | 34.82mm | 45 deg | 2 | 1 | 45° | LATCHED | Shaft and Panel Sealed | - | 11.10mm | - | RoHS Compliant | ||
![]() 59HS18-01B20S Grayhill Inc. | 2300 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | Silver Alloy | - | - | - | 59 | - | - | Active | - | Solder | - | - | 20 | - | 30V | 250mA AC/DC | - | Gold | Solder Lug | 115V | Flatted (6.35mm Dia) | - | - | - | - | SP20T | 30V | - | - | 1 | 14 ~ 58gfm | - | - | Shorting (MBB) | - | Fixed | SP20T | 23.27mm | - | - | 1 | 18° | - | Shaft and Panel Sealed | - | 11.10mm | - | RoHS Compliant | ||
![]() 50KMP36-01B06S Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | 50 | - | - | Active | - | - | - | - | 6 | - | 28V | 150mA AC 200mA DC | - | Gold | PC Pin | 115V | Flatted (3.17mm Dia) | - | - | - | - | - | - | - | - | 1 | 5.761 ~ 17gfm | - | - | Shorting (MBB) | - | Fixed | SP6T | 13.64mm | - | - | - | 36° | - | Process Sealed | - | 9.53mm | - | RoHS Compliant | ||
![]() 50KMPT36-01B06S Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | 50 | - | - | Active | - | - | - | - | 6 | - | 28V | 150mA AC 200mA DC | - | Gold | PC Pin | 115V | Flatted (3.17mm Dia) | - | - | - | - | - | - | - | - | 1 | 5.761 ~ 17gfm | - | - | Shorting (MBB) | - | Fixed | SP6T | 14.63mm | - | - | - | 36° | - | Process Sealed | - | 9.53mm | - | RoHS Compliant |