- Actuator Length
- Actuator Material
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Contact Timing
- Current Rating (Amps)
- ElectricalLife
- Features
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Grayhill Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Switch Travel | Features | Length | Body Height | Actuator Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 48ASDP3S5V2QBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Through Hole | Through Hole | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | - | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | 12.5mm | 5A | Silver | PC Pin | 125V | - | Standard | DPDT | On-Off-On | - | - | - | 250V | 5A | - | 28V | SLIDE SWITCH | - | - | - | Not Specified | - | 2.16mm | Epoxy Sealed Terminals | 16.11mm | - | 1.02mm | No | RoHS Compliant | ||
![]() 48ASSP1S1M2RAT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel, Through Hole | Panel Mount | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 20V | 0.4VA AC/DC | - | 6.6mm | - | Gold | PC Pin | 20V | - | Standard | SPDT | On-On | - | - | - | 20V | - | - | 20V | SLIDE SWITCH | - | - | - | Not Specified | - | 2.16mm | Epoxy Sealed Terminals | 19.56mm | - | 5.08mm | No | RoHS Compliant | ||
![]() 48ASDP1S7V2RAT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Panel, Through Hole | Panel Mount | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | 8536.50.90.50 | 20V | 0.4VA AC/DC | - | 12.5mm | - | Gold | PC Pin | 20V | - | Standard | DPDT | On-On | - | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | 20V | SLIDE SWITCH | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | 2.16mm | Epoxy Sealed Terminals | 16.11mm | 10.16mm | 7.88mm | No | RoHS Compliant | ||
![]() 48ASDP1S5M6QBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | - | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Silver | PC Pin | 125V | - | Standard | DPDT | On-On | - | - | - | 250V | 5A | - | 28V | SLIDE SWITCH | - | - | - | Not Specified | - | 2.16mm | Epoxy Sealed Terminals | 13.57mm | - | 1.02mm | No | RoHS Compliant | ||
![]() 48ASSP3S1M7RBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 20V | 0.4VA AC/DC | - | 23.42mm | - | Gold | PC Pin | 20V | - | Standard | SPDT | On-Off-On | - | - | - | 20V | - | - | 20V | SLIDE SWITCH | - | - | - | Not Specified | - | 2.16mm | Epoxy Sealed Terminals | 6.6mm | - | 5.08mm | No | RoHS Compliant | ||
![]() 48ASSP3S4M6QBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2015 | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Silver | PC Pin | 125V | - | Standard | SPDT | On-Off-On | - | - | - | 250V | 5A | - | 28V | SLIDE SWITCH | - | - | - | Not Specified | - | 2.16mm | Epoxy Sealed Terminals | 13.57mm | - | 3.56mm | No | RoHS Compliant | ||
![]() 48ASSP3S6M7RBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | Standard | SPDT | On-Off-On | - | - | - | 20V | - | - | 20V | SLIDE SWITCH | - | - | - | Not Specified | - | 2.16mm | Epoxy Sealed Terminals | 6.6mm | - | 12.32mm | No | RoHS Compliant | ||
![]() 48ASDP1S1M1RBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 20V | 0.4VA AC/DC | - | 11.43mm | - | Gold | Solder Lug | 20V | - | Standard | DPDT | On-On | - | - | - | 20V | - | - | 20V | SLIDE SWITCH | - | - | - | Not Specified | - | 2.16mm | Epoxy Sealed Terminals | 19.56mm | - | 5.08mm | No | RoHS Compliant | ||
![]() 48ASDP1S1M1QBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | - | 48A | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | 11.43mm | 5A | Silver | Solder Lug | 125V | - | Standard | DPDT | On-On | - | - | - | 250V | 5A | - | 28V | SLIDE SWITCH | - | - | - | Not Specified | - | 2.16mm | Epoxy Sealed Terminals | 19.56mm | - | 5.08mm | No | RoHS Compliant | ||
![]() 48ASSP1S1M7RAT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Panel, Through Hole, Vertical | Panel Mount, Right Angle, Vertical | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | 8536.50.90.50 | 20V | 0.4VA AC/DC | - | 23.42mm | - | Gold | PC Pin | 20V | - | Standard | SPDT | On-On | - | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | 20V | SLIDE SWITCH | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | 2.16mm | Epoxy Sealed Terminals | 6.6mm | 12.7mm | 5.08mm | No | RoHS Compliant | ||
![]() 48ASSP3S1M2QAT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Silver | Panel, Through Hole | Panel Mount | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | - | 48A | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 6.6mm | 5A | Silver | PC Pin | 125V | - | Standard | SPDT | On-Off-On | - | - | - | 250V | 5A | SPDT | 28V | - | - | - | - | Not Specified | - | 2.16mm | Epoxy Sealed Terminals | 19.56mm | - | 5.08mm | No | RoHS Compliant | ||
![]() 48ASDP3S1M2RBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel, Through Hole | Through Hole | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | 8536.50.90.50 | 20V | 0.4VA AC/DC | - | 11.43mm | - | Gold | PC Pin | 20V | - | Standard | DPDT | On-Off-On | - | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | 20V | SLIDE SWITCH | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | 2.16mm | Epoxy Sealed Terminals | 12.7mm | 6.35mm | 5.08mm | No | RoHS Compliant | ||
![]() 48ASSP1S6M2RAT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Panel, Through Hole | Panel Mount | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | - | 6.6mm | - | Gold | PC Pin | 20V | - | Standard | SPDT | On-On | - | - | - | 20V | - | SPDT | 20V | - | - | - | - | Not Specified | - | 2.16mm | Epoxy Sealed Terminals | 19.56mm | - | 12.32mm | No | RoHS Compliant | ||
![]() 48ASDP3S1M6QAT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Panel, Through Hole | Panel Mount, Right Angle | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Gold (Au) | - | - | 8536.50.90.50 | 28V | 5A AC/DC | - | - | 5A | Silver | PC Pin | 125V | 9.53 mm | Standard | DPDT | On-Off-On | - | 5A | EPOXY TERMINAL SEALED | 250V | 5A | - | 28V | SLIDE SWITCH | - | 5A | 5A@125VAC | Not Specified | 5A@28VDC | 2.16mm | Epoxy Sealed Terminals | 13.57mm | 11.43mm | 5.08mm | No | RoHS Compliant | ||
![]() 48ASSP2S2M6QBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | - | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Silver | PC Pin | 125V | - | Standard | SPDT | On-Mom | - | - | - | 250V | 5A | - | 28V | SLIDE SWITCH | - | - | - | Not Specified | - | 2.16mm | Epoxy Sealed Terminals | 13.57mm | - | 7.24mm | No | RoHS Compliant | ||
![]() 48ASDP1S1M7QBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Silver | PC Pin | 125V | - | Standard | DPDT | On-On | - | - | - | 250V | 5A | - | 28V | SLIDE SWITCH | - | - | - | Not Specified | - | 2.16mm | Epoxy Sealed Terminals | 11.43mm | - | 5.08mm | No | RoHS Compliant | ||
![]() 48ASDP1S3V2RBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Through Hole | Through Hole | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 20V | 0.4VA AC/DC | - | 12.5mm | - | Gold | PC Pin | 20V | - | Standard | DPDT | On-On | - | - | - | 20V | - | - | 20V | SLIDE SWITCH | - | - | - | Not Specified | - | 2.16mm | Epoxy Sealed Terminals | 16.11mm | - | 9.40mm | No | RoHS Compliant | ||
![]() 48ASSP1S4M6RAT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Panel, Through Hole | Panel Mount, Right Angle | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2014 | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | 8536.50.90.50 | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | 9.53 mm | Standard | SPDT | On-On | - | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | 20V | SLIDE SWITCH | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | 2.16mm | Epoxy Sealed Terminals | 13.57mm | 6.6mm | 3.56mm | No | RoHS Compliant | ||
![]() 48ASSP1S1M7QBT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2003 | 48A | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 28V | 5A AC/DC | Right Angle | 23.42mm | 5A | Silver | PC Pin | 125V | - | Standard | SPDT | On-On | 10mOhm | - | - | 250V | 5A | - | 28V | SLIDE SWITCH | 5A | - | - | Not Specified | - | 2.16mm | Epoxy Sealed Terminals | 6.6mm | - | 5.08mm | No | RoHS Compliant | ||
![]() 48ASSP1S1M2QAT Grayhill Inc. | In Stock | - | - | 18 Weeks | Silver | Panel, Through Hole | Panel Mount | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | -30°C~85°C | Bulk | 2003 | 48A | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | Vertical | 6.6mm | 5A | Silver | PC Pin | 125V | - | Standard | SPDT | On-On | - | - | - | 250V | 5A | SPDT | 28V | - | 5A | - | - | Not Specified | - | 2.16mm | Epoxy Sealed Terminals | 19.56mm | - | 5.08mm | No | RoHS Compliant |