- Packaging
- Part Status
- RoHS Status
- Termination Style
- Actuator Material
- Actuator Orientation
- Actuator Type
- Circuit
- Contact Materials
- Contact Rating @ Voltage
- Factory Lead Time
- Features
Attribute column
Manufacturer
Grayhill Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Actuator Material | Terminal Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Depth | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Switch Travel | Actuator Height off PCB, Vertical | Number of Switches | Features | Length | Body Height | Actuator Length | Actuator Length, Right Angle | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95C06B6T Grayhill Inc. | 37 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Stainless Steel | 300000 Cycle(s) | -25°C~70°C | Bulk | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 6.2mm | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 300,000 Cycles | KEYPAD SWITCH | - | 520gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | 5.00mm | 1 | Tactile Feedback | 6.2mm | 3.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() 95C05B3GWRT Grayhill Inc. | 4000 |
| - | 16 Weeks | Silver | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Brass, Silver, Stainless Steel | 1e+06 cycles | -25°C~70°C | Tape & Reel (TR) | 2012 | 95C | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | 6.12mm | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | .05A@12VDC | 5.20mm x 5.20mm | 0.05A @ 12VDC | - | 0.25mm | 1.50mm | 1 | Tactile Feedback | 5.2mm | 1.49mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 95C06B4GWT Grayhill Inc. | 134 | - | Datasheet | 16 Weeks | Silver | Surface Mount | Surface Mount | 197 | Polyamide (PA), Nylon | - | Stainless Steel | 500000 cycles | -25°C~70°C | Tube | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 9mm | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | 260gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | 5.00mm | 1 | Tactile Feedback | 6.2mm | 3.5mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 95CW06B3RART Grayhill Inc. | 12165 |
| Datasheet | 16 Weeks | Silver | Surface Mount, Through Hole | Surface Mount, Right Angle | - | Silicon Rubber | - | Brass, Silver, Stainless Steel | 500000 cycles | -25°C~70°C | Tape & Reel (TR) | 2011 | 95C | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8536.50.90.40 | 12V | TAPE AND REEL | Right Angle | 18.3mm | SMD (SMT) Tab | - | 3.9 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | WATER PROOF | 50mA | SPST | Non-Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | 260gf | - | Side Actuated | .05A@12VDC | 7.55mm x 4.61mm | 0.05A @ 12VDC | - | 0.45mm | - | 1 | Washable | 7.55mm | 7.02mm | 990μm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 95C06B3RAT Grayhill Inc. | 3385 |
| - | 16 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon | BRASS | Stainless Steel | 1000000 Cycle(s) | -25°C~70°C | Bulk | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8536.50.90.40 | 12V | - | Right Angle | 6.71mm | PC Pin | - | 6.55 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | - | Side Actuated | .05A@12VDC | 7.40mm x 6.55mm | 0.05A @ 12VDC | 4 | 0.25mm | - | 1 | Tactile Feedback | 8.5mm | 7.2mm | - | 3.86mm | - | - | RoHS Compliant | Lead Free | ||
![]() 95CW06C3T Grayhill Inc. | 37 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole | - | Silicon Rubber | - | Stainless Steel | 500000 Cycle(s) | -25°C~70°C | Tube | 2011 | 95C | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 7.9mm | PC Pin | - | 6.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | WATER PROOF | 50mA | SPST | Non-Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | 260gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.45mm | 3.50mm | 1 | Washable | 6.3mm | 3.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() 95C06F4GWRT Grayhill Inc. | 18307 |
| - | 16 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | Polyamide (PA), Nylon | - | Silver, Stainless Steel | 500000 Cycle(s) | -25°C~70°C | Tape & Reel (TR) | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | 12V | TAPE AND REEL; TUBE | Straight | 10.16mm | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | 260gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | 7.30mm | 1 | Tactile Feedback | 6.2mm | 3.5mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 95C04A5GWT Grayhill Inc. | In Stock | - | - | 16 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | Polyamide (PA), Nylon | - | Stainless Steel | 50000 Cycle(s) | -25°C~70°C | Tube | 2014 | 95C | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | - | - | - | - | Gull Wing | 6mm | 3.5 mm | Rectangular Button | SPST-NO | Off-Mom | - | - | 0.05A | - | - | SPST | Non-Illuminated | 12V | 50,000 Cycles | KEYPAD SWITCH | - | 320gf | - | Top Actuated | .05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | 0.25mm | 4.30mm | 1 | Tactile Feedback | - | 3.5mm | - | - | No | - | RoHS Compliant | - | ||
![]() 95C04A5T Grayhill Inc. | In Stock | - | - | 16 Weeks | Silver | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Stainless Steel | 50000 Cycle(s) | -25°C~70°C | Tube | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.40 | - | - | - | - | PC Pin | 6mm | 3.5 mm | Rectangular Button | SPST-NO | Off-Mom | - | - | 0.05A | - | - | SPST | Non-Illuminated | 12V | 50,000 Cycles | KEYPAD SWITCH | - | 320gf | - | Top Actuated | .05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | 0.25mm | 4.30mm | 1 | Tactile Feedback | - | 3.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() 95C06C2T Grayhill Inc. | 37 |
| - | 16 Weeks | Silver | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Stainless Steel | 1000000 Cycle(s) | -25°C~70°C | Bulk | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 6.2mm | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 1,000,000 Cycles | KEYPAD SWITCH | - | 100gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | 7.00mm | 1 | Tactile Feedback | 6.2mm | 3.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() 95C06E6GWRT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | Polyamide (PA), Nylon | - | Stainless Steel | 300000 Cycle(s) | -25°C~70°C | Tape & Reel (TR) | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | Silver (Ag) | 8536.50.90.40 | - | TUBE | - | - | Gull Wing | 6.2mm | 6.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | SPST | Non-Illuminated | 12V | 300,000 Cycles | KEYPAD SWITCH | - | 520gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | 13.00mm | 1 | Tactile Feedback | - | 3.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() 95CW06E3JT Grayhill Inc. | In Stock | - | - | 16 Weeks | Silver | Surface Mount | Surface Mount | - | Silicon Rubber | - | Stainless Steel | 500000 Cycle(s) | -25°C~70°C | Tube | 2011 | 95C | e4 | yes | Active | 1 (Unlimited) | J-Lead | EAR99 | - | 8536.50.90.40 | - | - | - | - | J Lead | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | WATER PROOF | - | SPST | Non-Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | 260gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.45mm | 5.20mm | 1 | Washable | - | 5.21mm | - | - | - | - | RoHS Compliant | - | ||
![]() 95C06D3RAT Grayhill Inc. | 824 |
| - | 16 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon | BRASS | Stainless Steel | 1000000 Cycle(s) | -25°C~70°C | Bulk | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8536.50.90.40 | 12V | - | Right Angle | 11.21mm | PC Pin | - | 6.55 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | - | Side Actuated | .05A@12VDC | 7.40mm x 6.55mm | 0.05A @ 12VDC | 4 | 0.25mm | - | 1 | Tactile Feedback | 8.5mm | 7.2mm | - | 8.36mm | - | - | RoHS Compliant | Lead Free | ||
![]() 95C06E2RAT Grayhill Inc. | 37 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon | BRASS | Stainless Steel | 1000000 Cycle(s) | -25°C~70°C | Bulk | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8536.50.90.40 | 12V | - | Right Angle | 14.71mm | PC Pin | - | 6.55 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 1,000,000 Cycles | KEYPAD SWITCH | - | 100gf | - | Side Actuated | .05A@12VDC | 7.40mm x 6.55mm | 0.05A @ 12VDC | 4 | 0.25mm | - | 1 | Tactile Feedback | 8.5mm | 7.2mm | - | 11.86mm | - | - | RoHS Compliant | - | ||
![]() 95CW06D5JT Grayhill Inc. | 24 |
| Datasheet | 16 Weeks | Silver | Surface Mount | Surface Mount | - | Silicon Rubber | - | Stainless Steel | 500000 Cycle(s) | -25°C~70°C | Tube | 2011 | 95C | e4 | yes | Active | 1 (Unlimited) | J-Lead | EAR99 | - | 8536.50.90.40 | - | - | - | - | J Lead | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | WATER PROOF | - | SPST | Non-Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | 360gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.45mm | 3.80mm | 1 | Washable | - | 3.81mm | - | - | No | - | RoHS Compliant | - | ||
![]() 95C06C4RAT Grayhill Inc. | In Stock | - | - | 16 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon | BRASS | Stainless Steel | 500000 Cycle(s) | -25°C~70°C | Bulk | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8536.50.90.40 | 12V | - | Right Angle | 8.69mm | PC Pin | - | 6.55 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | 260gf | - | Side Actuated | .05A@12VDC | 7.40mm x 6.55mm | 0.05A @ 12VDC | 4 | 0.25mm | - | 1 | Tactile Feedback | 8.5mm | 7.2mm | - | 5.84mm | - | - | RoHS Compliant | - | ||
![]() 95C12B4GWRT Grayhill Inc. | In Stock | - | - | 16 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | Polyamide (PA), Nylon | - | Stainless Steel | 500000 Cycle(s) | -25°C~70°C | Tape & Reel (TR) | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | 12V | TAPE AND REEL; TUBE | Straight | 15mm | Gull Wing | 11.99mm | 11.99 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | 260gf | - | Top Actuated | .05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | 0.35mm | 8.50mm | 1 | Tactile Feedback | - | 3.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() 95C06F4T Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Silver | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Stainless Steel | 500000 Cycle(s) | -25°C~70°C | Bulk | 2014 | 95C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.40 | - | - | - | - | PC Pin | 6.2mm | 6.2 mm | Plunger for Cap | SPST-NO | Off-Mom | - | - | 0.05A | - | - | SPST | Non-Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | 260gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | 7.30mm | 1 | Tactile Feedback | - | 3.5mm | - | - | No | - | RoHS Compliant | - | ||
![]() 95CW06C2GWT Grayhill Inc. | 82 |
| - | 16 Weeks | Silver | Surface Mount | Surface Mount | - | Silicon Rubber | - | Stainless Steel | 500000 Cycle(s) | -25°C~70°C | Tube | 2011 | 95C | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 5.8mm | Gull Wing | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | WATER PROOF | 50mA | SPST | Non-Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | 180gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.45mm | 3.50mm | 1 | Washable | - | 3.51mm | - | - | - | - | RoHS Compliant | - | ||
![]() 95C06A4T Grayhill Inc. | 37 |
| - | 16 Weeks | Silver | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Stainless Steel | 500000 Cycle(s) | -25°C~70°C | Bulk | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 6.2mm | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | 260gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | 4.30mm | 1 | Tactile Feedback | 6.2mm | 3.5mm | - | - | - | - | RoHS Compliant | - |