- Packaging
- Part Status
- RoHS Status
- Termination Style
- Actuator Material
- Actuator Orientation
- Actuator Type
- Circuit
- Contact Materials
- Contact Rating @ Voltage
- Factory Lead Time
- Features
Attribute column
Manufacturer
Grayhill Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Actuator Material | Contact Materials | ElectricalLife | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Depth | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Number of Switches | Features | Length | Body Height | Actuator Length | Actuator Length, Right Angle | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95CW06D2GWRT Grayhill Inc. | In Stock | - | - | 16 Weeks | Silver | Surface Mount | Surface Mount | - | - | Silicon Rubber | Stainless Steel | 500000 Cycle(s) | - | -25°C~70°C | Tape & Reel (TR) | 2011 | 95C | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | 5.8mm | Gull Wing | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | - | 0.05A | WATER PROOF | 50mA | SPST | Non-Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | 180gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | 0.45mm | 3.80mm | 1 | Washable | - | 3.81mm | - | - | - | RoHS Compliant | - | ||
![]() 95C04B3GWRT Grayhill Inc. | 37 |
| - | 16 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | Brass, Silver, Stainless Steel | 50000 cycles | - | -25°C~70°C | Tape & Reel (TR) | 2008 | 95C | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 70°C | -25°C | - | 12V | - | Straight | 3.5mm | Gull Wing | - | - | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | - | 50mA | SPST | Non-Illuminated | 12V | 50,000 Cycles | - | - | 160gf | Non-Illuminated | Top Actuated | - | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | - | Tactile Feedback | 7.2mm | - | 1.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() 95C04A4GWRT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2014 | 95C | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 70°C | -25°C | - | - | - | - | - | Gull Wing | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | 50,000 Cycles | - | - | 260gf | Non-Illuminated | Top Actuated | - | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | Tactile Feedback | - | - | - | - | - | RoHS Compliant | - | ||
![]() 95CW06C2GWRT Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Surface Mount | - | NO | Silicon Rubber | - | 500000 Cycle(s) | - | -25°C~70°C | Tape & Reel (TR) | - | 95C | e4 | yes | Active | - | - | EAR99 | Silver (Ag) | - | - | 8536.50.90.40 | - | TAPE AND REEL | - | - | Gull Wing | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | - | 0.05A | WATER PROOF | - | - | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 180gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | 0.45mm | 3.50mm | 1 | Washable | - | 3.51mm | - | - | - | RoHS Compliant | - | ||
![]() 95C06B3RA Grayhill Inc. | In Stock | - | - | - | Silver | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | Stainless Steel | 500000 Cycle(s) | - | -25°C~70°C | Bulk | 2008 | 95C | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.40 | - | - | - | - | PC Pin | 7mm | 6.55 mm | Standard | SPST-NO | Off-Mom | - | 0.05A | - | - | SPST | Non-Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | 160gf | - | Side Actuated | .05A@12VDC | 7.40mm x 6.55mm | 0.05A @ 12VDC | 0.25mm | - | 1 | Tactile Feedback | - | 7.2mm | - | 3.86mm | No | Non-RoHS Compliant | - | ||
![]() 95CW06E2GWRT Grayhill Inc. | 24 |
| - | 16 Weeks | Silver | Surface Mount | Surface Mount | - | - | Silicon Rubber | Bronze | - | - | -25°C~70°C | Tape & Reel (TR) | 2011 | 95C | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 70°C | -25°C | - | 12V | - | Straight | 5.8mm | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | 50mA | SPST | Non-Illuminated | 12V | 500,000 Cycles | - | - | 180gf | Non-Illuminated | Top Actuated | - | 6.30mm x 6.20mm | 0.05A @ 12VDC | 0.45mm | 5.20mm | - | Washable | 10.29mm | - | - | - | - | RoHS Compliant | - | ||
![]() 95C06B6GWRT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA), Nylon | Stainless Steel | 300000 Cycle(s) | - | -25°C~70°C | Tape & Reel (TR) | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL; TUBE | Straight | 9mm | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 300,000 Cycles | KEYPAD SWITCH | - | 520gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | 1 | Tactile Feedback | 6.2mm | 3.5mm | - | - | - | RoHS Compliant | - | ||
![]() 95C06B4T Grayhill Inc. | 37 |
| - | 16 Weeks | Silver | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | Stainless Steel | 500000 Cycle(s) | - | -25°C~70°C | Bulk | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | 8536.50.90.40 | 12V | - | Straight | 7.9mm | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | 260gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | 1 | Tactile Feedback | 6.2mm | 3.5mm | - | - | - | RoHS Compliant | - | ||
![]() 95C06C2GWT Grayhill Inc. | 37 |
| - | 16 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA), Nylon | Stainless Steel | 1000000 Cycle(s) | - | -25°C~70°C | Tube | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | 8536.50.90.40 | 12V | - | Straight | 9mm | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 1,000,000 Cycles | KEYPAD SWITCH | - | 100gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 7.00mm | 1 | Tactile Feedback | 6.2mm | 3.5mm | - | - | - | RoHS Compliant | - | ||
![]() 95CW06E3T Grayhill Inc. | 24 |
| - | 16 Weeks | Silver | Through Hole | Through Hole | - | - | Silicon Rubber | Stainless Steel | 500000 Cycle(s) | - | -25°C~70°C | Tube | 2011 | 95C | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | 8536.50.90.40 | 12V | - | Straight | 6.2mm | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | 0.05A | WATER PROOF | 50mA | SPST | Non-Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | 260gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | 0.45mm | 5.20mm | 1 | Washable | 6.3mm | 5.2mm | - | - | - | RoHS Compliant | - | ||
![]() 95C06A6T Grayhill Inc. | 25 |
| - | 16 Weeks | - | - | Through Hole | - | NO | Polyamide (PA), Nylon | - | 300000 Cycle(s) | - | -25°C~70°C | Bulk | - | 95C | e4 | yes | Active | - | - | EAR99 | Silver (Ag) | - | - | 8536.50.90.40 | - | - | - | - | PC Pin | 6.2mm | 6.2 mm | Standard | SPST-NO | Off-Mom | - | 0.05A | - | - | - | Non-Illuminated | - | 300,000 Cycles | KEYPAD SWITCH | - | 520gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | 1 | Tactile Feedback | - | 3.5mm | - | - | - | RoHS Compliant | - | ||
![]() 95B04A2RAR Grayhill Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 95 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | - | 100mA | 240gf | Non-Illuminated | Side Actuated | - | 6.90mm x 3.50mm | 0.1A @ 50VDC | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 95C04A3GW Grayhill | In Stock | - | - | - | Silver | Surface Mount | - | - | - | - | Stainless Steel | - | Compliant | - | - | - | - | - | - | - | - | Gull Wing | - | - | 70 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 12 V | - | - | - | 1.57 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95C04A3GWR Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95C06A6GWT Grayhill Inc. | 24 |
| - | 16 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA), Nylon | Stainless Steel | 300000 Cycle(s) | - | -25°C~70°C | Tube | 2008 | 95C | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | 8536.50.90.40 | 12V | - | Straight | 9mm | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 300,000 Cycles | KEYPAD SWITCH | - | 520gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | 1 | Tactile Feedback | 6.2mm | 3.5mm | - | - | - | RoHS Compliant | - |