- Series
- Termination Style
- Operating Temperature
- Switch Function
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Illumination
Attribute column
Manufacturer
Grayhill Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Material | End Contact Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Bushing Length | Contact (DC) Max Power Rating R Load | Source Url Status Check Date | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 34DWMSP42B4M6RT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Brass, Chrome Plated | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 34D | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | 8536.50.90.40 | 20V | 0.4VA AC/DC | - | Right Angle | IP67 - Dust Tight, Waterproof | - | - | PC Pin | 20V | - | 9.27mm | 8.13 mm | Standard Round | SPDT | Mom-Off-Mom | - | 20mOhm | - | 0.02A | EPOXY TERMINAL SEALED; IP67 | 20V | - | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | Epoxy Sealed Terminals | - | 5.08mm | - | 6.10mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 34EWMSP12M6RT Grayhill Inc. | 869 |
| Datasheet | 18 Weeks | - | Brackets, Surface Mount | Surface Mount, Right Angle | - | - | Brass, Chrome Plated | - | - | Gold | 30,000 Cycles | - | -30°C~85°C | Tape & Reel (TR) | 2010 | 34E | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | TAPE AND REEL | Right Angle | IP67 - Dust Tight, Waterproof | - | - | Gull Wing | 20V | - | - | 8.13 mm | Standard Round | SPDT | On-On | - | 20mOhm | - | 0.02A | EPOXY TERMINAL SEALED; IP67 | 20V | - | - | - | Non-Illuminated | 20V | 30000 cycles | TOGGLE SWITCH | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | 2012-07-27 00:00:00 | Epoxy Sealed Terminals | - | 5.08mm | - | 6.10mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 34CMDP15B2M6RT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Brass, Chrome Plated | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 34C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | - | - | - | Standard Round | DPDT | On-On | - | - | - | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | Epoxy Sealed Terminals | 8.13mm | 9.14mm | - | 7.88mm | - | - | RoHS Compliant | - | - | ||
![]() 34BWSP12B4M6QT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold, Silver | Brackets, Through Hole | Through Hole, Right Angle | - | - | Brass, Chrome Plated | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 34B | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | Gold (Au) - with Silver (Ag) barrier | 8536.50.90.65 | 28V | 5A AC/DC | - | Right Angle | IP67 - Dust Tight, Waterproof | - | 5A | PC Pin | 125V | - | 12.8mm | 12.1 mm | Standard Round | SPDT | On-On | - | 10mOhm | 1GOhm | 5A | EPOXY TERMINAL SEALED; IP67 | 250V | - | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | 5A | - | Unthreaded | 5A | 5A@125VAC | 5A@28VDC | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 7.60mm | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 34CMDP11B1M2RT Grayhill Inc. | 10 |
| Datasheet | 18 Weeks | Gold | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 34C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | - | 9.14mm | 8.13 mm | Standard Round | DPDT | On-On | Circular - 4.95mm Dia | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | 10-48 | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | Epoxy Sealed Terminals | - | 8.64mm | - | 9.40mm | - | - | RoHS Compliant | - | - | ||
![]() 34CMDP33B2M6RT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | - | Brass, Chrome Plated | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2014 | 34C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | - | 9.09mm | 8.13 mm | Standard Round | DPDT | On-Off-On | - | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | Epoxy Sealed Terminals | - | 9.14mm | - | 7.37mm | - | - | RoHS Compliant | - | - | ||
![]() 34ASP22B4M7QT Grayhill Inc. | 76 |
| Datasheet | 18 Weeks | Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2011 | 34A | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | 8536.50.90.40 | 28V | 5A AC/DC | - | - | - | - | 5A | PC Pin | 125V | - | 12.7mm | 6.858 mm | Standard Round | SPDT | On-Mom | - | 10mOhm | 1000000000Ohm | 5A | EPOXY | 250V | - | 1400VAC V | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | - | Unthreaded | 2A | 2A@250VAC | 5A@28VDC | 5 | ON-(ON) | 0.28 inch | - | - | - | - | 20.32mm | 0.125 inch | 5.08mm | No | - | RoHS Compliant | - | - | ||
![]() 34CMSP12B2M2QT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Silver | PC Mount, Through Hole | Through Hole | - | - | Brass, Chrome Plated | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 34C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.65 | 28V | 3A AC/DC | - | - | - | - | 3A | PC Pin | 125V | - | 8.13mm | 5.08 mm | Standard Round | SPDT | On-On | - | - | - | 3A | EPOXY TERMINAL SEALED | 250V | - | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | - | Unthreaded | 3A | 3A@125VAC | 3A@28VDC | - | - | - | - | - | Epoxy Sealed Terminals | - | 8.64mm | - | 5.33mm | No | - | RoHS Compliant | - | - | ||
![]() 34CMSP41B5M1QT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Silver | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 34C | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.90.40 | 28V | 3A AC/DC | - | - | - | - | 3A | Solder Lug | 125V | - | 8.13mm | 5.08 mm | Standard Round | SPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | 3A | EPOXY TERMINAL SEALED | 250V | - | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | - | 1/4-40 | 3A | 3A@125VAC | 3A@28VDC | - | - | - | - | - | Epoxy Sealed Terminals | - | 8.64mm | - | 7.11mm | No | - | RoHS Compliant | - | - | ||
![]() 34ADP11B1M1QT Grayhill Inc. | 10 |
| Datasheet | 18 Weeks | - | Panel | Panel Mount | - | Stainless Steel | Brass, Chrome Plated | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 34A | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | 8536.50.90.65 | 28V | 5A AC/DC | - | Straight | - | 11.43mm | 5A | Solder Lug | 125V | - | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | 10mOhm | - | 5A | EPOXY TERMINAL SEALED | 250V | 5A | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | 5A | Illuminated, Non-Illuminated | 1/4-40 | 5A | - | - | - | - | - | - | - | - | 12.7mm | 10.41mm | - | 10.41mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() 34A4P11B4M7RT Grayhill Inc. | 106 |
| Datasheet | 18 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 34A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | - | - | 12.7 mm | Standard Round | 4PDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | EPOXY | 20V | - | 1400VAC V | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | 14 | - | - | 0.4VA@20VDC | - | - | 21.59mm | 21.971mm | - | 10.41mm | - | - | RoHS Compliant | - | - | ||
![]() 34ASP12B3M3QT Grayhill Inc. | In Stock | - | - | 18 Weeks | Silver | Panel | Panel Mount | - | STAINLESS STEEL | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2011 | 34A | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 28V | 5A AC/DC | - | - | - | - | 5A | Quick Connect - 0.062 (1.5mm) | 125V | - | 16.51mm | 12.7 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | 5A | EPOXY | 250V | - | 1400VAC V | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | - | 1/4-40 | 2A | 2A@250VAC | 5A@28VDC | - | - | 0.28 inch | - | - | - | - | 10.541mm | 0.25 inch | 6.86mm | No | - | RoHS Compliant | - | - | ||
![]() 34ASP12B4M6RT Grayhill Inc. | 28 |
| - | 18 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Brass, Chrome Plated | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2007 | 34A | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | 20V | 0.4VA AC/DC | - | Right Angle | - | - | 5A | PC Pin | 20V | - | - | - | Standard Round | SPDT | On-On | - | 10mOhm | 1GOhm | - | - | 20V | - | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | 5A | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 34ASP41B1M1QT Grayhill Inc. | 73 | - | Datasheet | 18 Weeks | - | Panel | Panel Mount | 125 | Stainless Steel | Brass, Chrome Plated | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 34A | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | - | 28V | 5A AC/DC | - | Straight | - | - | 5A | Solder Lug | 125V | UL | - | - | Standard Round | SPDT | Mom-Off-Mom | Circular - 6.35mm Dia | 10mOhm | 1GOhm | 5A | EPOXY TERMINAL SEALED | 250V | - | - | 1 | Non-Illuminated | 28V | - | TOGGLE SWITCH | 5A | Illuminated, Non-Illuminated | 1/4-40 | 5A | - | 5A@28VDC | - | - | - | - | - | - | - | - | - | 10.41mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() 34CMSP11B2V2RT Grayhill Inc. | 10 |
| Datasheet | 18 Weeks | Gold | Brackets, Through Hole | Through Hole | - | - | Brass, Chrome Plated | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 34C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | - | 10.16mm | 5.08 mm | Standard Round | SPDT | On-On | - | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | Epoxy Sealed Terminals | - | 9.02mm | - | 9.40mm | - | - | RoHS Compliant | - | - | ||
![]() 34CMDP35B1M7QT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Silver | Brackets, Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | Brass, Chrome Plated | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 34C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.65 | 28V | 3A AC/DC | - | - | - | - | 3A | PC Pin | 125V | - | 9.14mm | 9.09 mm | Standard Round | DPDT | On-Off-On | Circular - 4.95mm Dia | - | - | 3A | EPOXY TERMINAL SEALED | 250V | - | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | - | 10-48 | 3A | 3A@125VAC | 3A@28VDC | - | - | - | - | - | Epoxy Sealed Terminals | - | 8.13mm | - | 7.88mm | No | - | RoHS Compliant | - | - | ||
![]() 34ADP13B1M1QT Grayhill Inc. | 10 |
| Datasheet | 18 Weeks | Silver | Panel | Panel Mount | - | Stainless Steel | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 34A | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 28V | 5A AC/DC | - | - | - | 11.43mm | 5A | Solder Lug | 125V | - | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | 5A | EPOXY | 250V | 5A | 1400VAC V | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | - | 1/4-40 | 2A | 2A@250VAC | 5A@28VDC | - | - | - | - | - | - | 12.7mm | 8.89mm | - | 13.97mm | No | - | RoHS Compliant | - | - | ||
![]() 34ADP12B1M2QT Grayhill Inc. | 10 |
| Datasheet | 18 Weeks | Silver | Panel | Panel Mount | - | Stainless Steel | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2011 | 34A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 28V | 5A AC/DC | - | - | - | 11.43mm | 5A | PC Pin | 125V | - | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | 5A | EPOXY | 250V | 5A | 1400VAC V | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | - | 1/4-40 | 2A | 2A@250VAC | 5A@28VDC | - | - | - | - | - | - | 12.7mm | 8.89mm | - | 5.08mm | No | - | RoHS Compliant | - | - | ||
![]() 34ASP13B3M7RT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | PC Mount, Panel, Vertical | Panel Mount, Right Angle, Vertical | - | STAINLESS STEEL | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | 34A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | - | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | - | EPOXY | 20V | - | 1400VAC V | - | Non-Illuminated | 20V | 40000 cycles | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | 5 | - | 0.28 inch | 0.4VA@20VDC | - | - | - | 20.32mm | 0.125 inch | 15.75mm | No | - | RoHS Compliant | - | - | ||
![]() 34ADP11B4M7RT Grayhill Inc. | 10 |
| Datasheet | 18 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | STAINLESS STEEL | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2011 | 34A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | - | 12.7mm | 11.43 mm | Standard Round | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | EPOXY | - | - | 1400VAC V | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | 8 | - | 0.28 inch | 0.4VA@20VDC | - | - | - | 20.32mm | 0.125 inch | 10.41mm | - | - | RoHS Compliant | - | - |