- Series
- Termination Style
- Operating Temperature
- Switch Function
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Illumination
Attribute column
Manufacturer
Grayhill Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Material | End Contact Material | ElectricalLife | Insulation Materials | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Switch Type | Illumination Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Bushing Length | Contact (DC) Max Power Rating R Load | Features | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 34DWMSP36B4M2QT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | - | Through Hole | NO | - | - | Brass, Chrome Plated | - | - | 30,000 Cycles | - | - | -30°C~85°C | Bulk | - | 34D | e4 | yes | Active | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.65 | 28V | 3A AC/DC | - | IP67 - Dust Tight, Waterproof | - | PC Pin | 125V | 8.13mm | 5.08 mm | Standard Round | SPDT | On-Off-On | - | - | - | 3A | EPOXY TERMINAL SEALED; IP67 | 28V | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | Unthreaded | 3A | - | - | 125V | - | - | - | Epoxy Sealed Terminals | 9.1mm | - | 6.70mm | - | RoHS Compliant | - | ||
![]() 34EWMSP31S6RT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | Brass, Chrome Plated | - | - | 30,000 Cycles | - | - | -30°C~85°C | Bulk | - | 34E | e4 | yes | Active | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.65 | - | 0.4VA AC/DC | TAPE AND REEL | IP67 - Dust Tight, Waterproof | - | Gull Wing | 20V | - | 8 mm | Standard Round | SPDT | On-Off-On | - | - | - | 0.02A | EPOXY TERMINAL SEALED; IP67 | 20V | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | Unthreaded | 0.02A | - | - | 20V | - | - | - | Epoxy Sealed Terminals | - | - | 10.80mm | - | RoHS Compliant | - | ||
![]() 34EWMSP13M7RT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | - | Surface Mount, Right Angle, Vertical | NO | SURFACE MOUNT-RIGHT ANGLE | - | Brass, Chrome Plated | - | - | 30,000 Cycles | - | - | -30°C~85°C | Bulk | - | 34E | e4 | yes | Active | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.65 | - | 0.4VA AC/DC | TAPE AND REEL | IP67 - Dust Tight, Waterproof | - | Gull Wing | 20V | 16.26mm | 5.5 mm | Standard Round | SPDT | On-On | - | - | - | 0.02A | EPOXY TERMINAL SEALED; IP67 | 20V | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | Unthreaded | 0.02A | - | - | 20V | - | - | - | Epoxy Sealed Terminals | 8.51mm | - | 10.80mm | - | RoHS Compliant | - | ||
![]() 34CMDP12B4M1RT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Solder | - | - | - | - | Brass, Chrome Plated | - | - | 30,000 Cycles | - | - | -30°C~85°C | Bulk | 2010 | 34C | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | 9.14mm | 8.13 mm | Standard Round | DPDT | On-On | - | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | - | Non-Illuminated | 20V | TOGGLE SWITCH | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | Epoxy Sealed Terminals | 8.64mm | - | 5.33mm | - | RoHS Compliant | - | ||
![]() 34EWMSP33M6RT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | Brass, Chrome Plated | - | - | 30,000 Cycles | - | - | -30°C~85°C | Bulk | - | 34E | e4 | yes | Active | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.65 | - | 0.4VA AC/DC | TAPE AND REEL | IP67 - Dust Tight, Waterproof | - | Gull Wing | 20V | - | 8.13 mm | Standard Round | SPDT | On-Off-On | - | - | - | 0.02A | EPOXY TERMINAL SEALED; IP67 | 20V | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | Unthreaded | 0.02A | - | - | 20V | - | - | - | Epoxy Sealed Terminals | 5.08mm | - | 10.80mm | - | RoHS Compliant | - | ||
![]() 48ASSP1S2V2QT Grayhill | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34DWMSP36B4M7RT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | 30,000 Cycles | - | - | -30°C~85°C | Bulk | 2010 | 34D | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | 9.27mm | 6 mm | Standard Round | SPDT | On-Off-On | - | - | - | 0.02A | EPOXY TERMINAL SEALED; IP67 | - | - | - | - | Non-Illuminated | 20V | TOGGLE SWITCH | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | Epoxy Sealed Terminals | 8.13mm | - | 6.70mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 34CMSP33B5M6RT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount, Right Angle | - | - | - | Brass, Chrome Plated | - | - | 30,000 Cycles | - | - | -30°C~85°C | Bulk | 2003 | 34C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 9.09mm | 8.13 mm | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | 1/4-40 | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | Epoxy Sealed Terminals | - | - | 5.08mm | - | RoHS Compliant | - | ||
![]() 34A4P11B1M7RT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Brackets, Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | STAINLESS STEEL | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | 40,000 Cycles | DIALLYL PHTHALATE | - | -30°C~85°C | Bulk | 2011 | 34A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 21.59mm | 12.7 mm | Standard Round | 4PDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | - | EPOXY | - | - | 1400VAC V | - | Non-Illuminated | 20V | TOGGLE SWITCH | - | 1/4-40 | - | - | - | - | 14 | 0.35 inch | 0.4VA@20VDC | - | 21.971mm | 0.125 inch | 10.41mm | - | RoHS Compliant | - | ||
![]() 34BWSP11B1M1QT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold, Silver | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | 50,000 Cycles | - | - | -30°C~85°C | Bulk | 2010 | 34B | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Gold (Au) - with Silver (Ag) barrier | - | - | 8536.50.90.65 | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | Solder Lug | 125V | 12.8mm | 6.8 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | - | - | 5A | EPOXY TERMINAL SEALED; IP67 | - | 250V | - | - | Non-Illuminated | 28V | TOGGLE SWITCH | - | 1/4-40 | 5A | 5A@125VAC | 5A@28VDC | - | - | - | - | Epoxy Sealed Terminals | 10.5mm | - | 10.60mm | No | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 34A4P38T7M1RT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | 40,000 Cycles | - | - | -30°C~85°C | Bulk | 2011 | 34A | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | - | - | Standard Round | 4PDT | On-Off-On | Circular - 11.91mm Dia | - | - | - | - | - | - | - | 4PDT | Non-Illuminated | 20V | - | Non-Illuminated | 15/32-32 | - | - | - | - | - | - | - | - | - | - | 17.45mm | - | RoHS Compliant | - | ||
![]() 34ASP18T7M2GT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | 40,000 Cycles | - | - | -30°C~85°C | Bulk | - | 34A | - | - | Active | - | - | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | - | PC Pin | 125V | - | - | Standard Round | SPDT | On-On | Circular - 11.91mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | 17.45mm | - | RoHS Compliant | - | ||
![]() 34BW3P31B1M1RT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | - | Panel Mount | NO | - | - | Brass, Chrome Plated | - | - | 50,000 Cycles | - | - | -30°C~85°C | Bulk | - | 34B | e4 | yes | Active | Not Applicable | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.65 | - | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | Solder Lug | 20V | 16.5mm | 12.7 mm | Standard Round | 3PDT | On-Off-On | Circular - 6.35mm Dia | - | - | 0.02A | EPOXY TERMINAL SEALED; IP67 | 20V | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | 1/4-40 | 0.02A | - | - | 20V | - | - | - | Epoxy Sealed Terminals | 12mm | - | 10.60mm | - | RoHS Compliant | - |